- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Max Junction Temperature (Tj) | Drain to Source Resistance | P1dB | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | On-State Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG1439BRUZ-REEL7 Analog Devices Inc. | 2006 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 11.5Ohm | MATTE TIN | - | - | - | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | 30 | ADG1439 | - | 20 | - | Not Qualified | 12V | - | - | 4 | Serial | 2 | 16.5V | 5V | - | SPDT | 1nA | - | 30nW | - | - | - | - | - | Multiplexer | - | 8 | 5V~16.5V ±4.5V~16.5V | Dual, Single | - | 0.001mA | -5V | 16.5V | - | 11.5Ohm | 4.5V | - | - | 4:1 | 70 dB | - | 150pA | 9pF 28pF | 0.6Ohm | SP4T | - | - | 4pC | 550m Ω | BREAK-BEFORE-MAKE | 350ns | 350ns | - | - | - | - | - | 0.03A | - | - | - | - | 6.5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG721BRMZ Analog Devices Inc. | 10000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 6 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 4Ohm | - | ALSO OPEARTES AT 5 V SUPPLY | 5μW | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | - | 30 | ADG721 | - | 8 | - | - | - | Non-Inverting | 3/5V | 2 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 1μA | 5μW | 1μA | SPST | - | 14 ns | - | - | - | - | - | - | 200MHz | - | - | - | - | 4Ohm | - | 30mA | - | 1:1 | 60 dB | - | 250pA | 7pF 7pF | 0.3Ohm | SPST - NO | 14ns, 6ns (Typ) | - | 2pC | 300m Ω | BREAK-BEFORE-MAKE | - | 11ns | 1.8V~5.5V | - | 4Ohm | - | NO | - | - | - | 850μm | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG802BRTZ-500RL7 Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | SOT-23-6 | YES | 6 | 15 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | 300mOhm | Matte Tin (Sn) | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | not_compliant | - | 40 | ADG802 | - | 6 | - | Not Qualified | - | - | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | - | - | 5μW | 1μA | SPST | - | 45 ns | - | - | - | - | - | Single | 12MHz | - | - | - | - | 300mOhm | - | - | - | 1:1 | 61 dB | - | 250pA | 180pF 180pF | - | SPST - NC | 45ns, 15ns | - | 50pC | - | BREAK-BEFORE-MAKE | 55ns | - | 1.8V~5.5V | - | - | - | NC | - | - | - | 1.3mm | - | 3mm | 1.7mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG739BRUZ-REEL7 Analog Devices Inc. | 3000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 4.5Ohm | Matte Tin (Sn) | - | 100μW | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | - | 30 | ADG739 | - | 16 | - | Not Qualified | - | - | - | 4 | Serial | 2 | 5.5V | 2.7V | - | AUDIO/VIDEO SWITCH | 10μA | - | 100μW | 20μA | 4PST | - | - | - | Demultiplexer, Multiplexer | - | 8 | - | Single | 100MHz | - | - | - | - | 4.5Ohm | - | - | - | 4:1 | 75 dB | - | 100pA | 13pF 42pF | 0.4Ohm | SP4T | 20ns, 10ns (Typ) | - | 3pC | - | - | 70ns | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG508AKP Analog Devices Inc. | 589 | - | Datasheet | - | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | 450 ns | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 300Ohm | - | - | 470mW | QUAD | J BEND | 220 | 1 | 15V | - | not_compliant | - | 20 | ADG508 | - | 20 | - | Not Qualified | - | - | - | 8 | Parallel | 1 | 16.5V | 10.8V | - | SINGLE-ENDED MULTIPLEXER | - | - | 27mW | - | DPST | 300 ns | 450 ns | - | - | - | - | 10.8V~16.5V ±10.8V~16.5V | Dual, Single | - | - | -15V | 16.5V | - | 300Ohm | 10.8V | - | - | 8:1 | 68 dB | - | 1nA | 5pF 22pF | 22.5Ohm | - | 300ns, 300ns | - | 4pC | 15 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 0.02A | - | - | - | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG904BCPZ-REEL7 Analog Devices Inc. | 10000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 20-WFQFN Exposed Pad, CSP | YES | 20 | 13 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 20 | - | EAR99 | - | - | - | 2.75μW | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | 2.5GHz | 40 | ADG904 | - | 20 | - | Not Qualified | 2.75V | - | - | 4 | Parallel | 1 | 2.75V | 1.65V | 100MHz | - | - | - | 2.75μW | - | - | - | 8.5 ns | - | Multiplexer | - | 4 | - | Single | - | - | - | - | - | - | - | - | - | 4:1 | 37 dB | - | 1μA | 2pF | - | SP4T | 10ns, 16ns | 0.4 dB | - | - | - | - | - | 1.65V~2.75V | - | - | 16 dBm | - | - | - | - | - | - | 4mm | 3.75mm | 850μm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MUX08FSZ Analog Devices Inc. | 20000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 400 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 300Ohm | - | OVERVOLTAGE PROTECTION | 500mW | DUAL | GULL WING | 260 | 1 | 15V | - | - | - | 40 | MUX08 | - | 16 | - | - | - | - | - | 8 | Parallel | 1 | 10.4V | -10V | - | SINGLE-ENDED MULTIPLEXER | 5mA | 15mA | 247mW | 12mA | DPST | 2.1 μs | 2 μs | - | - | - | 8 | - | - | - | - | -15V | 18V | - | 300Ohm | - | 25mA | - | 8:1 | 60 dB | - | 1nA | 2.5pF 7pF | 27Ohm | - | 2μs, 400ns | - | - | 21 Ω | - | 2000ns | - | - | - | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG511BRZ-REEL7 Analog Devices Inc. | 2950 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 150 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 30Ohm | Matte Tin (Sn) | - | 10μW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | 30 | ADG511 | - | 16 | - | Not Qualified | - | - | - | 4 | Parallel | - | 5.5V | 4.5V | - | - | 100pA | - | 10μW | 1μA | SPST | - | 375 ns | - | - | - | - | 3V~5.5V ±4.5V~5.5V | Dual, Single | - | - | -5V | 5.5V | - | 30Ohm Typ | 4.5V | - | 5V | 1:1 | 68 dB | - | 100pA | 9pF 9pF | - | SPST - NC | 200ns, 120ns (Typ) | - | 11pC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG5236BCPZ-RL7 Analog Devices Inc. | 3809 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | 16 | 185 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 160Ohm | Matte Tin (Sn) | - | 1.1mW | QUAD | NO LEAD | 260 | 2 | - | 0.635mm | - | - | NOT SPECIFIED | ADG5236 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | - | Parallel | 2 | 40V | 9V | 1MHz | - | 85μA | - | 1.1mW | 55μA | - | - | 215 ns | - | - | - | - | 9V~40V ±9V~22V | Dual, Single | 266MHz | - | - | 22V | - | 160Ohm | 9V | - | 15V | 2:1 | - | - | 100pA | 2.5pF 12pF | - | SPDT | 190ns, 180ns | -0.7 dB | -0.6pC | 1.3 Ω | BREAK-BEFORE-MAKE | 380ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1607BCPZ-REEL7 Analog Devices Inc. | 758 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 32-VFQFN Exposed Pad, CSP | YES | 32 | 90 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 32 | - | EAR99 | 5Ohm | Matte Tin (Sn) | - | 1.85mW | QUAD | NO LEAD | - | 1 | 5V | 0.5mm | - | - | - | ADG1607 | COMMON OUTPUT | 32 | - | Not Qualified | 5V | - | - | 8 | Parallel | 2 | 16V | 3.3V | - | DIFFERENTIAL MULTIPLEXER | - | - | 1.85mW | - | - | - | - | - | - | 8V | 16 | 3.3V~16V ±3.3V~8V | - | - | 0.001mA | -5V | 8V | - | 5Ohm | 3.3V | - | 5V | 8:1 | 62 dB | - | 150pA | 18pF 120pF | 0.2Ohm | - | 128ns, 109ns | - | 33pC | 200m Ω | BREAK-BEFORE-MAKE | - | - | - | - | 5Ohm | - | - | 1.1A | - | - | - | - | 5mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG702BRTZ-REEL7 Analog Devices Inc. | 1290 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | 8 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | 3Ohm | - | - | 282mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | - | 40 | ADG702 | - | 6 | - | - | - | Non-Inverting | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 1μA | 5μW | 1μA | SPST | - | 12 ns | - | - | - | - | - | - | 200MHz | - | - | - | - | 3Ohm | - | 30mA | - | 1:1 | 55 dB | - | 10pA Typ | 17pF 17pF | - | SPST - NC | 12ns, 8ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | - | 3Ohm | - | NC | - | - | - | 1.15mm | - | 2.9mm | 1.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG5436FBRUZ Analog Devices Inc. | 5000 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | - | - | 11.5Ohm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 15V | 0.65mm | - | - | NOT SPECIFIED | ADG5436 | SEPARATE OUTPUT | 16 | - | - | - | - | - | 1 | Parallel | 2 | - | - | 1MHz | - | - | - | 1.1mW | - | - | - | - | -15V | - | 15V | - | 8V~44V ±5V~22V | - | 100MHz | - | -15V | - | 171MHz | 11.5Ohm | - | - | - | 2:1 | - | - | 500pA | 11pF 23pF | 0.15Ohm | SPDT | 535ns, 205ns | -0.6 dB | -737pC | 150m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG774ABCPZ-R2 Analog Devices Inc. | 50 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-WFQFN Exposed Pad, CSP | YES | 16 | - | -40°C~85°C TA | Digi-Reel® | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 3.5Ohm | Matte Tin (Sn) | ALSO OPERATES WITH SUPPLY VOLTAGE 5V | 5μW | QUAD | NO LEAD | 260 | 4 | 3V | 0.5mm | - | - | NOT SPECIFIED | ADG774 | - | 16 | - | - | - | - | - | 2 | Parallel | 4 | 5.5V | 0V | - | SINGLE-ENDED MULTIPLEXER | - | - | 5μW | 1μA | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 3.5Ohm | - | - | - | 2:1 | 65 dB | - | 100pA | 5pF 7.5pF | 0.15Ohm | SPDT | 12ns, 6ns | - | 6pC | 150m Ω | - | - | - | 3V~5V | - | - | - | - | 0.1A | - | - | 850μm | - | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG841YKSZ-500RL7 Analog Devices Inc. | 2154 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Gold | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | 7.8 ns | -40°C~125°C TA | Tape & Reel (TR) | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | 370mOhm | - | - | 14.4μW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 40 | ADG841 | - | 6 | - | - | 3.6V | Non-Inverting | - | 1 | Parallel | - | 3.6V | 1.65V | 100kHz | - | - | 4μA | 14.4μW | 4μA | SPST | - | 14 ns | - | - | - | - | - | Single | 21MHz | - | - | - | - | 370mOhm | - | 300mA | - | 1:1 | 54 dB | - | 200pA Typ | 160pF 160pF | - | SPST - NO | 14ns, 7.8ns | 0.02 dB | 200pC | - | BREAK-BEFORE-MAKE | - | 8.2ns | 1.65V~3.6V | - | 370mOhm | - | NO | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG633YCPZ-REEL7 Analog Devices Inc. | 475 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | 40 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 75Ohm | - | - | 10μW | QUAD | NO LEAD | 260 | 3 | 5V | - | - | - | 40 | ADG633 | - | 16 | 6 | Not Qualified | - | Non-Inverting | - | 3 | Parallel | - | 12V | 2V | 1MHz | - | - | - | 10μW | 1μA | - | - | 95 ns | - | - | - | - | 2V~12V ±2V~6V | Dual, Single | - | - | -5V | 6V | - | 75Ohm | 2V | 20mA | 5V | 2:1 | 90 dB | - | 200pA | 4pF 7pF | 0.8Ohm | SPDT | 95ns, 40ns | - | 2pC | 800m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | - | 1mm | 4mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1434YCPZ-REEL7 Analog Devices Inc. | 1000 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 20-WFQFN Exposed Pad, CSP | YES | 20 | 75 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 20 | - | EAR99 | 4.7Ohm | - | - | 6.6mW | QUAD | - | 260 | 1 | 5V | 0.5mm | - | - | 40 | ADG1434 | - | 20 | 8 | - | 12V | Non-Inverting | - | 4 | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | 6.6mW | 475μA | - | - | 170 ns | - | - | - | 4 | 5V~16.5V ±4.5V~16.5V | Dual, Single | - | - | -5V | 16.5V | - | 4.7Ohm | 4.5V | - | 15V | 2:1 | 70 dB | - | 300pA | 12pF 22pF | 0.55Ohm | SPDT | 170ns, 75ns | 0.24 dB | -50pC | 500m Ω | BREAK-BEFORE-MAKE | - | - | - | 150°C | 4.7Ohm | - | - | - | - | 4.7Ohm | 800μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG527AKPZ Analog Devices Inc. | 46 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 28-LCC (J-Lead) | YES | 28 | 400 ns | -40°C~85°C TA | Tube | e3 | no | Active | 3 (168 Hours) | 28 | - | EAR99 | 450Ohm | MATTE TIN | - | 28mW | QUAD | J BEND | 260 | 1 | 15V | - | - | - | 40 | ADG527 | - | 28 | - | Not Qualified | - | - | - | 8 | Parallel | 2 | 16.5V | 10.8V | - | DIFFERENTIAL MULTIPLEXER | - | - | 26mW | - | - | - | 400 ns | - | - | - | 16 | 10.8V~16.5V ±10.8V~16.5V | - | - | 1.5mA | -15V | 16.5V | - | 450Ohm | 10.8V | - | - | 8:1 | 68 dB | - | 1nA | 5pF 44pF | 5Ohm | - | 300ns, 300ns | - | 4pC | 22.5 Ω | BREAK-BEFORE-MAKE | 300ns | 300ns | - | - | 300Ohm | - | - | - | - | - | 4.06mm | - | 11.58mm | 11.582mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG453BRUZ Analog Devices Inc. | 3208 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 140 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 5Ohm | Matte Tin (Sn) | ALSO OPERATE WITH 12V SINGLE SUPPLY | 17.5μW | - | GULL WING | 260 | 4 | 5V | - | - | - | 30 | ADG453 | - | 16 | - | - | 9V | Non-Inverting | - | 4 | Parallel | - | 12V | 5V | - | - | 100pA | - | 17.5μW | 500nA | SPST | - | 180 ns | - | - | - | - | - | Dual, Single | - | - | -5V | 15V | - | 5Ohm | 5V | 100mA | - | 1:1 | 65 dB | -20V | 500pA | 37pF 37pF | 0.3Ohm | SPST - NO/NC | 180ns, 140ns | - | 20pC | 100m Ω | BREAK-BEFORE-MAKE | 220ns | - | - | - | 4Ohm | - | - | - | ±4.5V~20V | - | 1.05mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG5204BRUZ Analog Devices Inc. | 16 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | 215 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | 280Ohm | MATTE TIN | VIDEO APPLICATION | 1.1mW | DUAL | GULL WING | 225 | 1 | 15V | 0.65mm | - | - | - | ADG5204 | - | 14 | - | - | 36V | - | - | 4 | - | 1 | 40V | 9V | - | SINGLE-ENDED MULTIPLEXER | - | 70μA | 1.1mW | 70μA | - | - | 285 ns | - | - | - | 4 | 9V~40V ±9V~22V | - | - | - | -15V | 22V | 150MHz | 160Ohm | 9V | - | - | 4:1 | 80 dB | - | 100pA | 3pF 26pF | 4.5Ohm | SP4T | 185ns, 175ns | - | -0.6pC | 4.5 Ω | BREAK-BEFORE-MAKE | 320ns | - | - | - | - | - | - | 0.03A | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG711BRZ Analog Devices Inc. | 2809 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 6 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 4Ohm | - | CAN ALSO OPERATE WITH 5 V SUPPLY | 520mW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | - | 30 | ADG711 | - | 16 | - | - | - | Non-Inverting | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | - | 1μA | 5μW | 1μA | - | - | 11 ns | - | - | - | 4 | - | - | 200MHz | - | - | - | - | 4Ohm | - | 30mA | - | 1:1 | 58 dB | - | 100pA | 10pF 10pF | 0.1Ohm | SPST - NC | 11ns, 6ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | - | 4Ohm | - | NO | - | - | - | 1.5mm | - | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead |