- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Screening Level | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG1221BRMZ-REEL7 Analog Devices Inc. | 1140 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | 105 ns | - | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 200Ohm | Matte Tin (Sn) | - | 2.3mW | - | GULL WING | 260 | 2 | 15V | 0.5mm | - | 30 | ADG1221 | SEPARATE OUTPUT | 10 | - | Not Qualified | 12V | - | - | - | 1 | Parallel | 2 | 16.5V | 5V | 1MHz | - | 140μA | - | 2.9mW | 190μA | SPST | - | 170 ns | - | - | 5V~16.5V ±5V~16.5V | Dual, Single | 960MHz | - | -15V | 16.5V | - | 200Ohm | 5V | - | - | 15V | 1:1 | 75 dB | - | 100pA | 2.2pF 2.2pF | 2.5Ohm | SPST - NO | 130ns, 105ns | - | 0.1pC | 2.5 Ω | BREAK-BEFORE-MAKE | - | 140ns | - | - | - | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG701BRMZ Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 8 ns | - | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 3Ohm | - | - | 315mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 30 | ADG701 | - | 8 | - | - | - | Inverting, Non-Inverting | - | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 1μA | 5μW | 1μA | SPST | - | 12 ns | - | - | - | - | 200MHz | - | - | - | - | 3Ohm | - | - | 30mA | - | 1:1 | 55 dB | - | 10pA Typ | 17pF 17pF | - | SPST - NO | 12ns, 8ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | 3Ohm | NO | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG721BRMZ-REEL Analog Devices Inc. | 6000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 6 ns | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 4Ohm | Matte Tin (Sn) | ALSO OPEARTES AT 5 V SUPPLY | 5μW | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | 30 | ADG721 | SEPARATE OUTPUT | 8 | - | Not Qualified | - | - | - | 3/5V | 2 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 1μA | SPST | - | 14 ns | - | - | - | Single | 200MHz | - | - | - | - | 4Ohm | - | - | - | - | 1:1 | 60 dB | - | 250pA | 7pF 7pF | 0.3Ohm | SPST - NO | 14ns, 6ns (Typ) | - | 2pC | 300m Ω | BREAK-BEFORE-MAKE | - | 11ns | 1.8V~5.5V | - | NO | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1208YCPZ-REEL Analog Devices Inc. | 46 |
| Datasheet | 26 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | 83 ns | - | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 200Ohm | Matte Tin (Sn) | - | 4.7mW | QUAD | NO LEAD | 260 | 1 | 15V | 0.65mm | - | 30 | ADG1208 | - | 16 | - | Not Qualified | 12V | - | - | - | 8 | Parallel | 1 | 16.5V | 5V | - | SINGLE-ENDED MULTIPLEXER | - | - | 4.7mW | - | - | - | - | - | - | 5V~16.5V ±5V~16.5V | - | - | 0.33mA | -15V | 16.5V | - | 200Ohm | 5V | - | - | 15V | 8:1 | 85 dB | - | 100pA | 1.5pF 7pF | 3.5Ohm | - | 95ns, 100ns | - | 0.4pC | 3.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.03A | - | - | - | 4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG428BNZ Analog Devices Inc. | 301 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | 18 | - | 300 ns | - | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 18 | EAR99 | 100Ohm | - | - | 470mW | DUAL | - | - | 1 | 15V | 2.54mm | - | - | ADG428 | - | 18 | - | - | 15V | - | - | - | 8 | Parallel | 1 | 25V | - | - | SINGLE-ENDED MULTIPLEXER | - | 20μA | 1.6mW | - | DPST | - | 225 ns | - | 8 | 12V ±15V | - | - | - | -15V | 22V | - | 100Ohm | - | - | 30mA | 15V | 8:1 | 75 dB | - | 500pA | 11pF 40pF | 10Ohm | - | 150ns, 150ns | - | 4pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | 100Ohm | - | 0.03A | - | 3.3mm | - | 22.86mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1236YCPZ-REEL7 Analog Devices Inc. | 2725 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 12-WFQFN Exposed Pad, CSP | YES | 12 | - | 90 ns | - | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 12 | EAR99 | 190Ohm | Matte Tin (Sn) | - | 3.5mW | QUAD | NO LEAD | 260 | 2 | 15V | 0.5mm | - | 40 | ADG1236 | - | 12 | 4 | Not Qualified | 12V | - | - | - | 2 | Parallel | - | 16.5V | 5V | 1MHz | - | 170μA | - | 3.5mW | 230μA | - | - | 150 ns | - | - | - | Dual, Single | - | - | -15V | 16.5V | - | 190Ohm | 5V | - | - | 15V | 2:1 | 80 dB | - | 100pA | 1.6pF | 3.5Ohm | SPDT | 150ns, 90ns | - | -1pC | 3.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | ±15V | - | 1mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG5412BFBRUZ Analog Devices Inc. | 20 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | 145 ns | - | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | - | 11.5Ohm | Matte Tin (Sn) | - | 1mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | ADG5412 | - | 16 | - | - | - | Non-Inverting | - | - | 1 | Parallel | 4 | 40V | 9V | 1MHz | - | - | - | 1mW | 55μA | - | - | 202 ns | - | - | 8V~44V ±5V~22V | Dual, Single | - | - | -15V | 22V | 270MHz | 11.5Ohm | 9V | - | - | 15V | 1:1 | - | - | 500pA | 12pF 11pF | 0.05Ohm | SPST - NO | 500ns, 515ns | -0.6 dB | -640pC | 50m Ω | - | - | - | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG5207BRUZ Analog Devices Inc. | 3 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | 270 ns | - | -40°C~125°C TA | Tube | - | no | Active | 1 (Unlimited) | 28 | EAR99 | 160Ohm | - | - | 1.1mW | DUAL | GULL WING | - | 1 | - | 0.635mm | - | - | ADG5207 | - | 28 | - | Not Qualified | 36V | - | - | - | 8 | - | 2 | 40V | 9V | - | DIFFERENTIAL MULTIPLEXER | - | 80μA | 1.1mW | 130μA | - | - | 295 ns | - | 16 | 9V~40V ±9V~22V | - | - | - | - | 22V | 145MHz | 160Ohm | 9V | - | - | - | 8:1 | - | - | 100pA | 3.3pf 32pF | - | - | 230ns, 185ns | - | 0.45pC | 4 Ω | BREAK-BEFORE-MAKE | 370ns | - | - | - | - | 0.03A | - | 1.05mm | - | 9.8mm | 4.5mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG733BRUZ-REEL7 Analog Devices Inc. | 2036 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 12 ns | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 4.5Ohm | Matte Tin (Sn) | ALSO OPERATES WITH 1.8V TO 5.5V SINGLE SUPPLY | 5μW | - | GULL WING | 260 | 3 | 2.5V | - | - | 30 | ADG733 | - | 16 | 6 | Not Qualified | - | - | - | - | 3 | Parallel | - | 5.5V | 1.8V | 1MHz | - | 1nA | - | 5μW | 1μA | - | - | 34 ns | - | - | 1.8V~5.5V ±2.5V | Dual, Single | 160MHz | - | -2.5V | 2.75V | 200MHz | 4.5Ohm | 2.25V | - | - | 2.5V | 2:1 | 72 dB | - | 100pA | 11pF | 0.1Ohm | SPDT | 21ns, 10ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG706BRU Analog Devices Inc. | 2 | - | Datasheet | - | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | 10 ns | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | 4.5Ohm | - | CAN ALSO OPERATE WITH SINGLE 3V OR SINGLE 5V SUPPLIES | 5μW | DUAL | GULL WING | 235 | 1 | 2.5V | 0.65mm | - | 20 | ADG706 | - | 28 | - | - | 5V | - | - | 3/5/+-3V | 16 | Parallel | 1 | 5.5V | 1.8V | - | SPST | 1nA | 1μA | 5μW | 1μA | - | 40 ns | 40 ns | - | 16 | 1.8V~5.5V ±2.5V | - | - | - | -2.5V | - | - | 4.5Ohm | - | - | 30mA | 2.5V | 16:1 | 80 dB | - | 100pA | 13pF 180pF | 0.3Ohm | - | 32ns, 16ns (Typ) | - | 8pC | - | BREAK-BEFORE-MAKE | 50ns | 26ns | - | - | - | 0.03A | - | 1.05mm | - | 9.7mm | 4.4mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG794BRQZ-REEL Analog Devices Inc. | 2500 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 7Ohm | Matte Tin (Sn) | ALSO OPERATES WITH 5V NOMINAL SUPPLY | 566mW | DUAL | GULL WING | 260 | 4 | 3V | 0.635mm | - | 40 | ADG794 | - | 16 | - | Not Qualified | 5.5V | - | 3.3V | 3/5V | 2 | Parallel | 4 | - | - | - | AUDIO/VIDEO SWITCH | 1nA | - | 5μW | - | DPST | - | - | Demultiplexer, Multiplexer | 8 | - | Single | - | 0.001mA | - | - | - | 7Ohm | - | - | - | - | 2:1 | 65 dB | - | 1pA Typ | 8pF 14pF | 0.3Ohm | SPDT | 7ns, 5ns (Typ) | - | 7.5pC | 400m Ω | BREAK-BEFORE-MAKE | - | 10ns | 3.3V 5V | - | - | - | - | - | 1.75mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG512BNZ Analog Devices Inc. | 241 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 150 ns | Military grade | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 30Ohm | Matte Tin (Sn) | - | 10μW | - | - | NOT APPLICABLE | 4 | 5V | - | - | NOT APPLICABLE | ADG512 | SEPARATE OUTPUT | 16 | - | Not Qualified | 5V | - | - | - | 4 | Parallel | - | 5.5V | 4.5V | - | - | - | - | 10μW | 1μA | SPST | - | 375 ns | - | - | 3V~5.5V ±4.5V~5.5V | Dual, Single | - | - | -5V | 5.5V | - | 30Ohm Typ | 4.5V | MIL-STD-883 | - | 5V | 1:1 | 68 dB | - | 100pA | 9pF 9pF | - | SPST - NO | 200ns, 120ns (Typ) | - | 11pC | - | BREAK-BEFORE-MAKE | - | - | - | 75Ohm | NO | - | - | 3.3mm | - | 20.07mm | 6.35mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1413YRUZ-REEL7 Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 120 ns | - | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 1.8Ohm | - | - | 4.97mW | - | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | ADG1413 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | Non-Inverting | - | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | 220μA | - | 4.97mW | 380μA | SPST | - | 150 ns | - | 4 | 5V~16.5V ±4.5V~16.5V | Dual, Single | 170MHz | - | -5V | 16.5V | - | 1.8Ohm | 4.5V | - | - | 15V | 1:1 | 80 dB | - | 550pA | 23pF 23pF | 0.13Ohm | SPST - NO/NC | 150ns, 120ns | -0.35 dB | -20pC | 100m Ω | BREAK-BEFORE-MAKE | 510ns | 380ns | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG431BRZ-REEL Analog Devices Inc. | 14 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 130 ns | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 24Ohm | Matte Tin (Sn) | CAN ALSO OPERATE WITH 12V SUPPLY | 7.7μW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | ADG431 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | - | - | 4 | Parallel | - | 25V | 5V | - | - | 100pA | - | 3.5μW | 100nA | SPST | - | 165 ns | - | - | - | Dual, Single | - | - | -15V | 22V | - | 24Ohm | 13.5V | - | - | 15V | 1:1 | 68 dB | - | 250pA | 9pF 9pF | 0.85Ohm | SPST - NC | 90ns, 60ns | - | 5pC | 1.2 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | ±15V | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG813YRUZ Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 5 ns | - | -40°C~125°C TA | Tube | e3 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 650mOhm | Matte Tin (Sn) | - | 14.4μW | DUAL | GULL WING | 260 | 4 | 2.5V | - | - | 40 | ADG813 | SEPARATE OUTPUT | 16 | - | - | 3V | - | - | - | 4 | - | - | 3.6V | 1.65V | - | - | - | - | 14.4μW | 4μA | SPST | - | 25 ns | - | - | - | Single | - | - | - | - | 90MHz | 650mOhm | - | - | - | - | 1:1 | 67 dB | - | 1nA | 30pF 35pF | 0.04Ohm | SPST - NO/NC | 25ns, 5ns | - | 30pC | 40m Ω | BREAK-BEFORE-MAKE | 30ns | 8ns | 1.65V~3.6V | 650mOhm | - | - | - | 1.05mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG5413BCPZ-REEL7 Analog Devices Inc. | 5928 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | 16 | - | 110 ns | - | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 10Ohm | MATTE TIN | 2 SWITCHES WITH INVERTED LOGIC | - | QUAD | NO LEAD | 260 | 4 | 15V | 0.65mm | - | 40 | ADG5413 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | - | 1 | Parallel | 4 | 40V | 9V | 1MHz | - | - | - | 1mW | - | - | - | 158 ns | - | - | 9V~40V ±9V~22V | - | 160MHz | - | -15V | 22V | - | 10Ohm | 9V | - | - | - | 1:1 | 78 dB | - | 250pA | 17pF 17pF | 0.35Ohm | SPST - NO/NC | 187ns, 138ns | -0.6 dB | 310pC | 350m Ω | BREAK-BEFORE-MAKE | 262ns | 182ns | - | - | - | - | - | - | 0.8mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG779BKSZ-REEL Analog Devices Inc. | 754 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | 3 ns | - | -40°C~85°C TA | Tape & Reel (TR) | e4 | no | Active | 1 (Unlimited) | 6 | EAR99 | 5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | ADG779 | - | 6 | 2 | Not Qualified | - | - | - | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | - | - | 5μW | 1μA | - | - | 14 ns | - | - | - | - | 200MHz | - | - | - | - | 5Ohm | - | - | - | - | 2:1 | 67 dB | - | 10pA Typ | 7pF | 0.1Ohm | SPDT | 14ns, 3ns (Typ) | - | - | 100m Ω | BREAK-BEFORE-MAKE | - | 7ns | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG433BR Analog Devices Inc. | 28 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 130 ns | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 24Ohm | Tin/Lead (Sn85Pb15) | - | 7.7μW | - | GULL WING | 235 | 4 | 15V | 1.27mm | not_compliant | 20 | ADG433 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | - | - | 4 | Parallel | - | 25V | 5V | - | - | - | - | 3.5μW | 100nA | SPST | - | 165 ns | - | - | 12V ±15V | Dual, Single | - | - | -15V | 22V | - | 24Ohm | 13.5V | - | - | 15V | 1:1 | 68 dB | - | 250pA | 9pF 9pF | 0.85Ohm | SPST - NO/NC | 90ns, 60ns | - | 5pC | 1.2 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG452BRZ-REEL Analog Devices Inc. | 30 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 140 ns | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 5Ohm | Matte Tin (Sn) | ALSO OPERATE WITH 12V SINGLE SUPPLY | 17.5μW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | ADG452 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | - | 4 | Parallel | - | 12V | 5V | - | - | 100pA | - | 17.5μW | 500nA | SPST | - | 180 ns | - | - | - | Dual, Single | - | - | -5V | 15V | - | 5Ohm | 5V | - | - | - | 1:1 | 65 dB | -20V | 500pA | 37pF 37pF | 0.3Ohm | SPST - NO | 180ns, 140ns | - | 20pC | 100m Ω | BREAK-BEFORE-MAKE | 220ns | - | - | - | NO | - | ±4.5V~20V | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD7506JN Analog Devices Inc. | 9 | - | Datasheet | - | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | - | 0°C~70°C TA | Tube | e0 | - | Obsolete | 1 (Unlimited) | 28 | - | - | - | - | - | DUAL | - | - | 1 | 15V | 2.54mm | not_compliant | - | AD7506 | - | - | - | Not Qualified | - | - | - | - | 16 | - | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | -15V | - | - | 450Ohm | - | - | - | - | 16:1 | - | - | - | 5pF 40pF | - | - | 1.5μs, 1μs | - | - | 18 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | ±15V | - | - | - | - | - | - | Non-RoHS Compliant | - |