- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG725BSUZ Analog Devices Inc. | 69 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 48-TQFP | YES | 48 | - | - | -40°C~85°C TA | Tray | - | e3 | no | Active | 3 (168 Hours) | 48 | - | EAR99 | 5.5Ohm | Matte Tin (Sn) | - | - | - | 100μW | QUAD | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | 40 | ADG725 | - | 48 | - | - | 5V | - | 16 | Serial | 2 | 5.5V | 1.8V | - | DIFFERENTIAL MULTIPLEXER | - | 10μA | 100μW | - | - | - | - | - | - | 32 | 1.8V~5.5V ±2.5V | - | - | -2.5V | - | 35MHz | 5.5Ohm | - | - | 2.5V | 16:1 | 72 dB | 250pA | 13pF 130pF | 0.3Ohm | - | - | - | 1pC | - | - | 75ns | 75ns | - | - | - | - | - | 1mm | - | 7mm | 7mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG658YCPZ-REEL7 Analog Devices Inc. | 8000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 months ago) | - | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | 30 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 75Ohm | MATTE TIN | - | - | - | 10μW | QUAD | NO LEAD | 260 | 1 | 5V | 0.65mm | - | 40 | ADG658 | - | 16 | - | Not Qualified | 5V | - | 8 | Parallel | 1 | 12V | 2V | - | - | 10nA | - | 10μW | - | - | - | - | - | Multiplexer | - | 2V~12V ±2V~6V | Dual, Single | - | -5V | 6V | - | 75Ohm | 2V | - | - | 8:1 | 90 dB | 200pA | 4pF 23pF | 1.3Ohm | - | 115ns, 45ns | - | 2pC | 1.3 Ω | BREAK-BEFORE-MAKE | - | 55ns | - | - | - | 0.02A | - | - | - | 4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG612WYRUZ-REEL Analog Devices Inc. | 51 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 40 ns | -40°C~125°C TA | Tape & Reel (TR) | Automotive, ADI0012 | e3 | no | Active | 1 (Unlimited) | - | - | EAR99 | 115Ohm | Tin (Sn) | - | - | - | 10μW | - | - | 260 | - | - | - | - | 30 | ADG612 | - | 16 | - | - | - | - | - | Parallel | 4 | 5.5V | 2.7V | - | - | 1nA | - | 10μW | 1μA | - | SPST | - | 65 ns | - | - | 2.7V~5.5V ±2.7V~5.5V | Dual, Single | 680MHz | - | 5.5V | - | 115Ohm | 2.7V | - | 5V | 1:1 | - | 100pA | 5pF 5pF | - | SPST - NO | 65ns, 40ns | - | -0.5pC | 2 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG417BR Analog Devices Inc. | 364 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 100 ns | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 35Ohm | - | - | - | - | 35μW | - | GULL WING | 240 | 1 | 15V | - | - | 30 | ADG417 | - | 8 | - | - | 9V | - | 1 | - | - | 12V | 5V | - | - | - | - | 35μW | 1μA | - | SPST | - | 160 ns | - | - | - | Dual, Single | - | -15V | 15V | - | 35Ohm | 5V | - | - | 1:1 | 80 dB | 250pA | 6pF 6pF | - | SPST - NC | 160ns, 100ns | - | 7pC | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | ±15V | - | 5.33mm | 4.9mm | 3.9mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG842YKSZ-500RL7 Analog Devices Inc. | 6000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | 7.8 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | 370mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 14.4μW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | ADG842 | - | 6 | - | Not Qualified | 3.6V | - | 1 | Parallel | - | 3.6V | 1.65V | 100kHz | - | - | - | 14.4μW | 4μA | - | SPST | - | 14 ns | - | - | - | Single | 21MHz | - | - | - | 370mOhm | - | - | - | 1:1 | 54 dB | 200pA Typ | 160pF 160pF | - | SPST - NC | 14ns, 7.8ns | 0.2 dB | 200pC | - | BREAK-BEFORE-MAKE | - | 8.2ns | 1.65V~3.6V | - | NC | - | - | 1mm | - | 2.2mm | 2.2mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1212YCPZ-REEL7 Analog Devices Inc. | 100 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-WFQFN Exposed Pad, CSP | YES | 16 | - | 115 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 190Ohm | Matte Tin (Sn) | - | - | - | 150μW | QUAD | NO LEAD | 260 | 4 | 15V | 0.5mm | - | 40 | ADG1212 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | 4 | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | 150μW | 380μA | - | SPST | - | 130 ns | - | - | 5V~16.5V ±4.5V~16.5V | Dual, Single | 700MHz | -15V | 16.5V | 1GHz | 190Ohm | 4.5V | - | 15V | 1:1 | 75 dB | 100pA | 1.1pF 1.2pF | 5Ohm | SPST - NO | 130ns, 115ns | - | -0.3pC | 2.5 Ω | BREAK-BEFORE-MAKE | 125ns | - | - | - | - | - | - | - | 0.9mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MUX08EQ Analog Devices Inc. | 1120 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Lead, Tin | - | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | 16 | - | 2 μs | -25°C~85°C TA | Tube | - | e0 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 300Ohm | Tin/Lead (Sn63Pb37) | - | - | OVERVOLTAGE PROTECTION | 500mW | DUAL | - | NOT APPLICABLE | 1 | 15V | 2.54mm | not_compliant | NOT APPLICABLE | MUX08 | - | 16 | - | Not Qualified | 15V | - | 8 | Parallel | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 247mW | - | - | DPST | 1.5 μs | 2 μs | - | - | - | - | - | -15V | 18V | - | 300Ohm | - | 25mA | - | 8:1 | 60 dB | 1nA | 2.5pF 7pF | 15.4Ohm | - | 2μs, 400ns | - | - | 21 Ω | BREAK-BEFORE-MAKE | 2000ns | 400ns | - | - | - | 0.025A | - | - | - | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG1236YCPZ-500RL7 Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 12-WFQFN Exposed Pad, CSP | - | 12 | 12-LFCSP-WQ (3x3) | 90 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | 190Ohm | - | 125°C | -40°C | - | 3.5mW | - | - | - | - | - | - | - | - | ADG1236 | - | - | 4 | - | 12V | - | 2 | Parallel | 2 | 16.5V | 5V | 1MHz | - | - | 230μA | 3.5mW | 230μA | 2 | SPDT | - | 150 ns | - | 2 | 12V ±15V | Dual, Single | - | - | 16.5V | 1GHz | 190Ohm | 5V | - | 15V | 2:1 | - | 100pA | 1.6pF | - | SPDT | 150ns, 90ns | - | -1pC | 3.5Ohm | - | - | - | - | - | - | - | - | 950μm | - | 3mm | 2.75mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG426BRS Analog Devices Inc. | 1 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | 110 ns | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | 80Ohm | - | - | - | - | 3.1mW | DUAL | GULL WING | 235 | 1 | 15V | 0.65mm | - | 20 | ADG426 | - | 28 | - | - | 12V | - | 16 | Parallel | 1 | 25V | - | - | SINGLE-ENDED MULTIPLEXER | 100μA | 100μA | 3.1mW | 200μA | - | - | 150 ns | 240 ns | - | 16 | - | - | - | -15V | 22V | - | 80Ohm | - | 20mA | 15V | 16:1 | 75 dB | 500pA | 5pF 50pF | 4Ohm | - | 160ns, 150ns | - | 8pC | 4 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | ±15V | 1.75mm | - | 10.2mm | 5.3mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ADG842YKSZ-REEL7 Analog Devices Inc. | 1695 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | 7.8 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | 370mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 14.4μW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | ADG842 | - | 6 | - | Not Qualified | 3.6V | - | 1 | Parallel | - | 3.6V | 1.65V | 100kHz | - | 3nA | - | 14.4μW | 4μA | - | SPST | - | 14 ns | - | - | - | Single | 21MHz | - | - | - | 370mOhm | - | - | - | 1:1 | 54 dB | 200pA Typ | 160pF 160pF | - | SPST - NC | 14ns, 7.8ns | 0.2 dB | 200pC | - | BREAK-BEFORE-MAKE | - | 8.2ns | 1.65V~3.6V | - | NC | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1312YRUZ-REEL7 Analog Devices Inc. | 5000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 50 ns | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 200Ohm | Matte Tin (Sn) | - | - | - | 4.8mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | ADG1312 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | 1 | Parallel | 4 | 16.5V | 5V | 1MHz | - | 220μA | - | 4.8mW | 380μA | - | SPST | - | 125 ns | - | - | - | Dual, Single | 600MHz | -15V | 16.5V | - | 200Ohm | 5V | - | 15V | 1:1 | 80 dB | 10nA | 5pF 5pF | 5Ohm | SPST - NO | 125ns, 50ns | - | 2pC | 5 Ω | BREAK-BEFORE-MAKE | 180ns | 60ns | - | - | - | - | ±15V | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG5409BCPZ-REEL7 Analog Devices Inc. | 354 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | 16 | - | 184 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 14Ohm | Matte Tin (Sn) | - | - | - | 2.9mW | QUAD | NO LEAD | 260 | 1 | 15V | 0.65mm | - | 30 | ADG5409 | - | 16 | - | Not Qualified | - | - | 4 | Parallel | 2 | 40V | 9V | - | DIFFERENTIAL MULTIPLEXER | - | - | 2.9mW | 80pA | - | - | - | 276 ns | - | 8 | 9V~40V ±9V~22V | - | - | -15V | 22V | - | 14Ohm | 9V | - | - | 4:1 | 60 dB | 250pA | 17pF 48pF | 0.8Ohm | SP4T | 165ns, 153ns | - | 155pC | 300m Ω | BREAK-BEFORE-MAKE | - | - | - | 16Ohm | - | 0.03A | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG841YKSZ-REEL7 Analog Devices Inc. | 2026 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Gold | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | 7.8 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | 370mOhm | - | - | - | - | 14.4μW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | ADG841 | - | 6 | - | Not Qualified | 3.6V | Non-Inverting | 1 | Parallel | - | 3.6V | 1.65V | 100kHz | - | 3nA | - | 14.4μW | 4μA | - | SPST | - | 14 ns | - | - | - | Single | 21MHz | - | - | - | 370mOhm | - | 300mA | - | 1:1 | 54 dB | 200pA Typ | 160pF 160pF | - | SPST - NO | 14ns, 7.8ns | 0.02 dB | 200pC | - | BREAK-BEFORE-MAKE | - | 8.2ns | 1.65V~3.6V | 370mOhm | NO | - | - | - | - | 2mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1234YCPZ-REEL Analog Devices Inc. | 30 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 20-WFQFN Exposed Pad, CSP | YES | 20 | - | 45 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 20 | - | EAR99 | 190Ohm | Matte Tin (Sn) | - | - | ALSO OPERATES AT 12V SINGLE SUPPLY | 6.02mW | QUAD | NO LEAD | 260 | 1 | 15V | 0.5mm | - | 30 | ADG1234 | - | 20 | 8 | Not Qualified | 12V | - | 4 | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | 6.02mW | 475μA | - | - | - | 140 ns | - | - | 5V~16.5V ±5V~16.5V | Dual, Single | - | -15V | 16.5V | - | 190Ohm | 5V | - | 15V | 2:1 | 80 dB | 100pA | 1.7pF 1.8pF | 3.5Ohm | SPDT | 140ns, 45ns | - | 0.5pC | 3.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 1mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG4613BCPZ-REEL7 Analog Devices Inc. | 684 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-WFQFN Exposed Pad, CSP | YES | 16 | - | 125 ns | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | 6.1Ohm | - | - | - | - | 7.2mW | QUAD | NO LEAD | NOT SPECIFIED | 4 | 5V | 0.5mm | - | NOT SPECIFIED | ADG4613 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | Non-Inverting | 1 | Parallel | - | 12V | 3V | 1MHz | - | - | - | 7.2mW | 140μA | - | - | - | 125 ns | - | 4 | 3V~12V ±3V~5.5V | Dual, Single | 250MHz | -5V | 5.5V | - | 5.1Ohm | 3V | - | 5V | 1:1 | 54 dB | 10nA | 11.5pF 11.5pF | 0.05Ohm | SPST - NO/NC | 73ns, 91ns | -0.27 dB | 292pC | 50m Ω | BREAK-BEFORE-MAKE | - | - | - | 6.1Ohm | - | 0.35A | - | - | 0.8mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG5209FBRUZ-RL7 Analog Devices Inc. | 47 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | - | - | 160Ohm | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 15V | 0.65mm | - | 30 | ADG5209 | - | 16 | - | - | - | - | 4 | Parallel | 2 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | 1.1mW | - | - | - | - | - | - | - | 9V~40V ±9V~22V | - | - | -15V | - | 130MHz | 160Ohm | - | - | - | 4:1 | 76 dB | 100pA | 2.8pF 17pF | 2.5Ohm | SP4T | 140ns, 185ns | - | 0.4pC | 3.5 Ω | - | - | 145ns | - | - | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG5208FBRUZ-RL7 Analog Devices Inc. | 3000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | - | - | 160Ohm | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | - | 30 | ADG5208 | - | 16 | - | - | - | - | 8 | Parallel | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 1.1mW | - | - | - | - | - | - | - | 9V~40V ±9V~22V | - | - | -15V | - | 60MHz | 160Ohm | - | - | - | 8:1 | 76 dB | 100pA | 2.8pF 33pF | 2.5Ohm | - | 170ns, 140ns | - | 0.3pC | 3.5 Ω | - | 260ns | - | - | - | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG4612BRUZ Analog Devices Inc. | 10 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 125 ns | -40°C~105°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 5.1Ohm | - | - | - | - | 7.2mW | - | GULL WING | - | 4 | 5V | 0.65mm | - | - | ADG4612 | SEPARATE OUTPUT | 16 | - | - | - | Non-Inverting | 1 | Parallel | - | 12V | 3V | 1MHz | - | - | - | 7.2mW | 140μA | - | - | - | 125 ns | - | 4 | 3V~12V ±3V~5.5V | Dual, Single | - | -5V | 5.5V | - | 5.1Ohm | 3V | - | 5V | 1:1 | 54 dB | 10nA | 11.5pF 11.5pF | 0.05Ohm | SPST - NO | 73ns, 91ns | -0.27 dB | 292pC | 50m Ω | MAKE-BEFORE-BREAK | - | - | - | - | NO | 0.35A | - | 1.2mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG5213BRUZ Analog Devices Inc. | 59 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 170 ns | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | - | 160Ohm | Matte Tin (Sn) | - | - | - | - | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | ADG5213 | SEPARATE OUTPUT | 16 | - | - | - | - | 1 | Parallel | - | 40V | 9V | 1MHz | - | - | - | - | 55μA | - | - | - | 210 ns | - | 4 | 9V~40V ±9V~22V | Dual, Single | - | -15V | 22V | 460MHz | 160Ohm | 9V | - | 15V | 1:1 | - | 100pA | 2.8pF 4.8pF | 2Ohm | SPST - NO/NC | 195ns, 165ns | -6 dB | -0.5pC | 1.5 Ω | BREAK-BEFORE-MAKE | 290ns | - | - | 160Ohm | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1313YRUZ Analog Devices Inc. | 3000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 50 ns | -40°C~105°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 200Ohm | Matte Tin (Sn) | - | - | - | 4.8mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | ADG1313 | SEPARATE OUTPUT | 16 | - | - | 12V | - | 4 | Parallel | - | 16.5V | 5V | 1MHz | - | - | 320μA | 4.8mW | 380μA | - | SP8T | - | 125 ns | - | - | 12V ±15V | Dual, Single | 600MHz | -15V | 16.5V | - | 200Ohm | 5V | - | 15V | 1:1 | 80 dB | 10nA | 5pF 5pF | 5Ohm | SPST - NO/NC | 125ns, 50ns | - | 2pC | 5 Ω | BREAK-BEFORE-MAKE | 180ns | 60ns | - | 130Ohm | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead |