- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | P1dB | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG428BPZ Analog Devices Inc. | 100 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | 300 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | 100Ohm | Matte Tin (Sn) | - | - | - | 800mW | QUAD | J BEND | 260 | 1 | 15V | - | - | - | - | ADG428 | - | 20 | - | - | 15V | - | - | 8 | Parallel | 1 | 25V | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 1.6mW | - | - | DPST | - | 225 ns | - | - | 8 | 12V ±15V | - | - | - | -15V | 22V | - | 100Ohm | - | - | 15V | 8:1 | 75 dB | 500pA | 11pF 40pF | 10Ohm | - | 150ns, 150ns | - | 4pC | 10 Ω | BREAK-BEFORE-MAKE | - | - | - | 100Ohm | - | - | 0.03A | - | 3.68mm | - | 9.04mm | 9.04mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG774BRZ-REEL Analog Devices Inc. | 3000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 2.2Ohm | Matte Tin (Sn) | - | - | ALSO OPERATE AT 5V SUPPLY | 5μW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | - | 30 | ADG774 | - | 16 | - | Not Qualified | - | - | 3/5V | 2 | Parallel | 4 | 5.5V | 0V | - | - | 1nA | - | 5μW | 1μA | - | DPST | - | - | Demultiplexer, Multiplexer | 16 Mbps | 8 | - | Single | 240MHz | - | - | - | - | 2.2Ohm Typ | - | - | - | 2:1 | 65 dB | 500pA | 10pF 20pF | 0.15Ohm | SPDT | 15ns, 8ns | - | 10pC | 150m Ω | BREAK-BEFORE-MAKE | 21ns | 11ns | 3V~5V | - | - | - | 0.1A | - | - | 1.75mm | 9.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1402BRMZ-REEL7 Analog Devices Inc. | 3587 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 150 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 1.3Ohm | Matte Tin (Sn) | - | - | - | 1.44mW | - | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 30 | ADG1402 | - | 8 | - | Not Qualified | 12V | - | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | 60μA | - | 1.44mW | 95μA | - | SPST | - | 150 ns | - | - | 1 | 5V~16.5V ±4.5V~16.5V | Dual, Single | - | - | -5V | 16.5V | - | 1.3Ohm | 4.5V | - | 15V | 1:1 | 58 dB | 400pA | 36pF 41pF | - | SPST - NC | 150ns, 150ns | 0.08 dB | -12pC | 200m Ω | BREAK-BEFORE-MAKE | 375ns | - | - | - | - | NC | - | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG5212BCPZ-RL7 Analog Devices Inc. | 250 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | 16 | - | 170 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 16 | - | 160Ohm | Matte Tin (Sn) | - | - | - | - | QUAD | NO LEAD | 260 | 4 | 15V | 0.65mm | - | - | 30 | ADG5212 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 1 | Parallel | - | 40V | 9V | 1MHz | - | 80μA | - | - | 55μA | - | SPST | - | 210 ns | Multiplexer | - | 4 | 9V~40V ±9V~22V | Dual, Single | - | - | -15V | 22V | 460MHz | 160Ohm | 9V | - | 15V | 1:1 | - | 100pA | 2.8pF 4.8pF | 2Ohm | SPST - NO | 195ns, 165ns | -6.8 dB | -0.5pC | 1.5 Ω | BREAK-BEFORE-MAKE | 290ns | - | - | - | - | NO | - | - | - | 0.8mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG529AKN Analog Devices Inc. | 633 | - | Datasheet | - | - | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | 18 | - | - | -40°C~85°C TA | Tube | e0 | - | Obsolete | 1 (Unlimited) | 18 | EAR99 | 450Ohm | - | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 15V | - | not_compliant | - | NOT SPECIFIED | ADG529 | - | 28 | - | Not Qualified | - | - | - | 4 | - | 2 | 16.5V | 10.8V | - | DIFFERENTIAL MULTIPLEXER | - | - | 470mW | - | - | 4PST | - | - | - | - | 8 | 10.8V~16.5V ±10.8V~16.5V | - | - | 1.5mA | -15V | 16.5V | - | 450Ohm | 10.8V | - | - | 4:1 | 68 dB | 1nA | 5pF 11pF | 5Ohm | SP4T | 300ns, 300ns | - | 4pC | 22.5 Ω | BREAK-BEFORE-MAKE | 300ns | 300ns | - | - | - | - | - | - | - | 4.57mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG711BRZ-REEL Analog Devices Inc. | 42 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 6 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 4Ohm | Matte Tin (Sn) | - | - | CAN ALSO OPERATE WITH 5 V SUPPLY | 5μW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | - | 30 | ADG711 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 3/5V | 4 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 1μA | - | SPST | - | 11 ns | - | - | - | - | Single | - | - | - | - | - | 4Ohm | - | - | - | 1:1 | 58 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NC | 11ns, 6ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | - | - | NO | - | - | - | 1.75mm | 9.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG201AKN Analog Devices Inc. | 800 | - | Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 250 ns | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 90Ohm | Tin/Lead (Sn85Pb15) | - | - | - | 33mW | - | - | - | 1 | 15V | - | - | - | - | ADG201 | - | 16 | - | - | 15V | Inverting | - | 4 | Parallel | - | 25V | - | - | - | - | - | 33mW | 2mA | - | SPST | - | 300 ns | - | - | - | 10V~15V ±10V~15V | Dual | - | - | -15V | 22V | - | 90Ohm | - | 30mA | 15V | 1:1 | 80 dB | 2nA | 5pF | 5Ohm | SPST - NC | 300ns, 250ns | - | 20pC | 4.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | NC | - | - | 3.3mm | - | 20.07mm | 6.35mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG904BCPZ-REEL Analog Devices Inc. | 115751 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 20-WFQFN Exposed Pad, CSP | YES | 20 | - | 13 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.75μW | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | 2.5GHz | 40 | ADG904 | - | 20 | - | Not Qualified | 2.75V | - | - | 4 | Parallel | 1 | 2.75V | 1.65V | 100MHz | SINGLE-ENDED MULTIPLEXER | - | - | 2.75μW | - | - | - | - | 8.5 ns | - | - | 4 | - | - | 2.5 GHz | - | - | - | - | - | - | - | - | 4:1 | 37 dB | 1μA | 2pF | - | SP4T | 10ns, 16ns | 0.4 dB | - | - | - | - | - | 1.65V~2.75V | - | 16 dBm | - | - | - | - | - | 4mm | 3.75mm | 850μm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1201BRJZ-REEL7 Analog Devices Inc. | 105 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 105 ns | -40°C~125°C TA | Tape & Reel (TR) | e4 | no | Active | 1 (Unlimited) | 6 | EAR99 | 200Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | GULL WING | NOT SPECIFIED | 1 | - | 0.95mm | - | - | NOT SPECIFIED | ADG1201 | - | 6 | - | Not Qualified | 12V | - | - | - | - | - | 16.5V | 5V | - | - | 60μA | - | - | 95μA | - | SPST | - | 170 ns | - | - | 1 | 5V~16.5V ±5V~16.5V | Dual, Single | - | - | - | 16.5V | 660MHz | 200Ohm | 5V | - | 15V | 1:1 | - | 100pA | 3pF 3.3pF | - | SPST - NO | 170ns, 105ns | - | -0.8pC | - | BREAK-BEFORE-MAKE | 250ns | - | - | - | - | NC | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG509AKRZ-REEL Analog Devices Inc. | 1095 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 450 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 450Ohm | - | - | - | - | 470mW | - | GULL WING | 260 | 1 | 15V | - | - | - | 30 | ADG509 | - | 16 | - | Not Qualified | 15V | - | - | 4 | Parallel | 2 | 16.5V | 10.8V | - | - | 600μA | - | 27mW | - | - | 4PST | 300 ns | 450 ns | Multiplexer | - | 8 | 10.8V~16.5V ±10.8V~16.5V | Dual, Single | - | 1.5mA | -15V | 16.5V | - | 450Ohm | 10.8V | 20mA | - | 4:1 | 68 dB | 1nA | 5pF 11pF | 22.5Ohm | SP4T | 300ns, 300ns | - | 4pC | 22.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG608TRU-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 60 ns | -55°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 30Ohm | - | - | - | OPERATION WITH SINGLE 3V/5V ALSO POSSIBLE | - | - | GULL WING | 235 | 1 | 5V | 0.65mm | - | - | 20 | ADG608 | - | 16 | - | - | 5V | - | - | 8 | Parallel | 1 | 6.5V | - | - | - | 50nA | - | 1.5μW | - | - | DPST | 75 ns | 170 ns | Multiplexer | - | - | 3.3V~5V ±5V | Dual, Single | - | - | -5V | 6.5V | - | 30Ohm | - | - | 5V | 8:1 | 85 dB | 500pA | 9pF 40pF | 2Ohm | - | 75ns, 45ns | - | 6pC | 5 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 0.02A | - | - | - | 5mm | 4.4mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG633YRU Analog Devices Inc. | 4866 | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 40 ns | -40°C~125°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 75Ohm | - | - | - | - | 10μW | - | GULL WING | 240 | 3 | 5V | - | - | - | 30 | ADG633 | - | 16 | 6 | - | - | Non-Inverting | - | 1 | Parallel | - | 12V | 2V | 1MHz | - | - | 1μA | 10μW | 1μA | 1 | - | - | 95 ns | - | - | 3 | 2V~12V ±2V~6V | Dual, Single | 580MHz | - | -5V | 6V | - | 75Ohm | 2V | 20mA | 5V | 2:1 | 90 dB | 200pA | 4pF 7pF | 0.8Ohm | SPDT | 95ns, 40ns | - | 2pC | 800m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG1204YCPZ-REEL7 Analog Devices Inc. | 4 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 12-WFQFN Exposed Pad, CSP | YES | 12 | - | 90 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 12 | EAR99 | 190Ohm | - | - | - | - | 1.3mW | QUAD | - | 260 | 1 | 15V | 0.5mm | - | - | 40 | ADG1204 | - | 12 | - | - | 12V | - | - | 4 | Parallel | 1 | - | - | - | - | 170μA | - | 1.3mW | - | - | 4PST | - | - | Multiplexer | - | - | - | Dual, Single | - | 0.23mA | -15V | - | - | 190Ohm | - | - | 15V | 4:1 | 85 dB | 100pA | 1.5pF 4.2pF | 3.5Ohm | SP4T | 85ns, 110ns | - | -0.7pC | 6 Ω | BREAK-BEFORE-MAKE | 85ns | - | - | - | - | - | - | ±15V | - | - | 3mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG408BRU-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 60 ns | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 100Ohm | - | - | - | - | 450mW | - | GULL WING | 240 | 1 | 15V | 0.65mm | not_compliant | - | 30 | ADG408 | - | 16 | - | Not Qualified | 12V | - | - | 8 | Parallel | 1 | 32V | - | - | - | 100μA | - | 3.1mW | - | - | DPST | 130 ns | 150 ns | Multiplexer | - | - | - | Dual, Single | - | - | -15V | 22V | - | 100Ohm | - | - | 15V | 8:1 | 75 dB | 500pA | 11pF 40pF | 15Ohm | - | - | - | 20pC | 15 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 0.02A | ±15V | - | - | 5mm | 4.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG701LBRTZ-REEL7 Analog Devices Inc. | 2 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | SOT-23-6 | YES | 6 | - | 8 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 6 | EAR99 | 3Ohm | - | - | - | - | 282mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | - | 40 | ADG701 | - | 6 | - | - | - | Non-Inverting | 3/5V | 1 | - | - | 5.5V | 1.8V | 1MHz | - | - | - | 5μW | 1μA | - | SPST | - | 12 ns | - | - | - | - | - | 200MHz | - | - | - | - | 3Ohm | - | 30mA | - | 1:1 | 55 dB | 250pA | 17pF 17pF | 1.5Ohm | SPST - NO | 12ns, 8ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | 3Ohm | - | NC | - | - | 1.3mm | - | 2.9mm | 1.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1213YCPZ-REEL7 Analog Devices Inc. | 1500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-WFQFN Exposed Pad, CSP | YES | 16 | - | 115 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 190Ohm | Matte Tin (Sn) | - | - | - | 150μW | QUAD | NO LEAD | 260 | 4 | 15V | 0.5mm | - | - | 40 | ADG1213 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | - | 4 | Parallel | - | 16.5V | 5V | 1MHz | - | 220μA | - | 3.8mW | 380μA | - | SPST | - | 130 ns | - | - | - | 5V~16.5V ±4.5V~16.5V | Dual, Single | 1 GHz | - | -15V | 16.5V | - | 190Ohm | 4.5V | - | 15V | 1:1 | 75 dB | 100pA | 1.1pF 1.2pF | 5Ohm | SPST - NO/NC | 130ns, 115ns | - | -0.3pC | 2.5 Ω | BREAK-BEFORE-MAKE | 125ns | - | - | - | - | - | - | - | - | 0.9mm | 3mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG512BRZ-REEL Analog Devices Inc. | 30 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 150 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 30Ohm | - | - | - | - | 10μW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | 30 | ADG512 | - | 16 | - | Not Qualified | 5V | Non-Inverting | - | 4 | Parallel | - | 5.5V | 4.5V | - | - | 100pA | - | 10μW | 1μA | - | SPST | - | 375 ns | - | - | - | 3V~5.5V ±4.5V~5.5V | Dual, Single | - | - | -5V | 5.5V | - | 30Ohm Typ | 4.5V | 30mA | 5V | 1:1 | 68 dB | 100pA | 9pF 9pF | - | SPST - NO | 200ns, 120ns (Typ) | - | 11pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | NO | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1411YCPZ-REEL7 Analog Devices Inc. | 10 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | 120 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 1.8Ohm | Matte Tin (Sn) | - | - | - | 4.97mW | QUAD | NO LEAD | 260 | 4 | 5V | 0.65mm | - | - | 40 | ADG1411 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | 4.97mW | 380μA | - | - | - | 150 ns | - | - | 4 | 5V~16.5V ±4.5V~16.5V | Dual, Single | 170MHz | - | -5V | 16.5V | - | 1.8Ohm | 4.5V | - | 15V | 1:1 | 80 dB | 550pA | 23pF 23pF | 0.13Ohm | SPST - NC | 150ns, 120ns | -0.35 dB | -20pC | 100m Ω | BREAK-BEFORE-MAKE | 510ns | 380ns | - | - | - | NC | - | - | - | 1mm | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG507AKP Analog Devices Inc. | 389 | - | Datasheet | - | - | - | - | Surface Mount | 28-LCC (J-Lead) | YES | 28 | - | 450 ns | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | 700Ohm | - | - | - | - | 470mW | QUAD | J BEND | 225 | 1 | 15V | - | - | - | 30 | ADG507 | - | 28 | - | - | 15V | - | - | 1 | Parallel | 2 | 16.5V | 10.8V | - | DIFFERENTIAL MULTIPLEXER | 1.5mA | 1.5mA | 28mW | 1.5mA | - | - | 300 ns | 450 ns | - | - | 16 | 10.8V~16.5V ±10.8V~16.5V | - | - | - | -15V | 16.5V | - | 300Ohm | 10.8V | 20mA | 12V | 8:1 | 68 dB | 1nA | 5pF 22pF | 22.5Ohm | - | 300ns, 300ns | - | 4pC | 15 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 3.94mm | - | 11.58mm | 11.58mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG1613BCPZ-REEL7 Analog Devices Inc. | 228 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-VQFN Exposed Pad, CSP | - | 16 | 16-LFCSP-VQ (4x4) | 137 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | 1.1Ohm | - | 125°C | -40°C | - | 5.8mW | - | - | - | - | - | - | - | - | - | ADG1613 | - | - | 4 | - | - | - | - | 4 | Parallel | 4 | 16V | 3.3V | 1MHz | - | - | - | 5.8mW | 480μA | - | - | - | 212 ns | - | - | 4 | 3.3V~16V ±3.3V~8V | Dual, Single | 38MHz | - | - | 8V | 38MHz | 1.1Ohm | 3.3V | - | - | 1:1 | - | 300pA | 60pF 60pF | - | SPST - NO/NC | 156ns, 87ns | - | 170pC | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead |