- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG787BRMZ-500RL7 Analog Devices Inc. | 366 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | 3 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 3Ohm | Matte Tin (Sn) | - | - | - | 5.5μW | DUAL | GULL WING | 260 | 2 | 2.7V | 0.5mm | - | 30 | ADG787 | - | 10 | 4 | - | 5.5V | - | 3/5V | - | 1 | Parallel | - | 5.5V | 1.8V | 1MHz | - | 5nA | 1μA | 5.5μW | 1μA | - | - | 13 ns | Demultiplexer, Multiplexer | - | 2 | - | Single | - | - | - | - | 3Ohm | - | - | - | 2:1 | 63 dB | - | 50pA Typ | 16pF | 0.07Ohm | SPDT | 19ns, 5ns | 0.2 dB | 14pC | 20m Ω | BREAK-BEFORE-MAKE | 30ns | 7ns | 1.8V~5.5V | - | - | - | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1422BCPZ-REEL7 Analog Devices Inc. | 440 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 10-VFDFN Exposed Pad, CSP | YES | 10 | - | 145 ns | -40°C~125°C TA | Tape & Reel (TR) | - | no | Active | 3 (168 Hours) | 10 | EAR99 | 2.4Ohm | - | - | - | - | 1.8mW | - | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | ADG1422 | - | 10 | - | Not Qualified | 12V | - | - | - | 1 | Parallel | 2 | 16.5V | 5V | 1MHz | - | - | - | 1.8mW | 190μA | - | - | 145 ns | - | - | - | 5V~16.5V ±4.5V~16.5V | Dual, Single | 180MHz | -5V | 16.5V | - | 2.4Ohm | 5V | - | 15V | 1:1 | 60 dB | - | 500pA | 18pF 22pF | 0.04Ohm | SPST - NC | 145ns, 145ns | 0.12 dB | -5pC | 20m Ω | BREAK-BEFORE-MAKE | - | 395ns | - | - | NC | - | - | - | - | 0.8mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1313YRZ Analog Devices Inc. | 46 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 50 ns | -40°C~105°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 200Ohm | Matte Tin (Sn) | - | - | - | 4.8mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | ADG1313 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | - | - | 4 | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | 4.8mW | 380μA | SPST | - | 125 ns | - | - | - | 12V ±15V | Dual, Single | 600MHz | -15V | 16.5V | - | 200Ohm | 5V | - | 15V | 1:1 | 80 dB | - | 10nA | 5pF 5pF | 5Ohm | SPST - NO/NC | 125ns, 50ns | - | 2pC | 5 Ω | BREAK-BEFORE-MAKE | 180ns | 60ns | - | 130Ohm | - | - | - | - | 1.5mm | - | 10mm | 4mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG774ABRQ-REEL7 Analog Devices Inc. | 769 | - | Datasheet | - | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 3.5Ohm | - | - | - | ALSO OPERATES WITH 5V NOMINAL SUPPLY | 5μW | DUAL | GULL WING | 240 | 4 | 3V | 0.635mm | not_compliant | 30 | ADG774 | - | 16 | - | Not Qualified | - | - | 3/5V | - | 2 | Parallel | 4 | 5.5V | 0V | - | - | 1nA | - | 5μW | 1μA | DPST | - | - | Demultiplexer, Multiplexer | - | 8 | - | Single | 400MHz | - | - | - | 3.5Ohm | - | - | - | 2:1 | 65 dB | - | 100pA | 5pF 7.5pF | 0.15Ohm | SPDT | 12ns, 6ns | - | 6pC | 150m Ω | BREAK-BEFORE-MAKE | - | - | 3V~5V | - | - | - | - | - | - | 1.7526mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG431BN Analog Devices Inc. | 1028 | - | Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 60 ns | -40°C~85°C TA | Tube | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 24Ohm | Tin/Lead (Sn85Pb15) | - | - | ALSO OPERATE WITH 12V NOMINAL SINGLE SUPPLY | - | DUAL | - | NOT SPECIFIED | 4 | 15V | - | not_compliant | NOT SPECIFIED | ADG431 | - | 16 | - | Not Qualified | 12V | Inverting | - | 13.5V | 4 | - | - | 25V | - | - | - | 100mA | 100mA | 470mW | 100nA | SPST | - | 165 ns | - | - | - | - | - | - | -15V | 22V | - | 24Ohm | - | 30mA | 15V | 1:1 | 68 dB | - | 250pA | 9pF 9pF | 0.85Ohm | SPST - NC | 90ns, 60ns | - | 5pC | 1.2 Ω | BREAK-BEFORE-MAKE | - | 130ns | - | 17mOhm | NC | - | -13.5V | ±15V | 3.3mm | - | 20.07mm | 6.35mm | - | - | Non-RoHS Compliant | - | ||
![]() ADG1401BCPZ-REEL7 Analog Devices Inc. | 71 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 8-WFDFN Exposed Pad, CSP | - | 8 | 8-LFCSP-WD (2x3) | 150 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | 1.3Ohm | - | 125°C | -40°C | - | 1.44mW | - | - | - | - | - | - | - | - | ADG1401 | - | - | 1 | - | 12V | - | - | - | 1 | Parallel | 1 | 16.5V | 5V | 1MHz | - | - | - | 1.44mW | 95μA | - | - | 150 ns | - | - | 1 | 5V~16.5V ±4.5V~16.5V | Dual, Single | 120MHz | - | 16.5V | 120MHz | 1.3Ohm | 4.5V | - | 15V | 1:1 | - | - | 400pA | 36pF 41pF | - | SPST - NO | 150ns, 150ns | 0.08 dB | -12pC | 200mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG701LBRMZ Analog Devices Inc. | 91271 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 8 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 3Ohm | - | - | - | - | 315mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | NOT SPECIFIED | ADG701 | - | 8 | - | Not Qualified | - | Non-Inverting | 3/5V | - | 1 | - | - | 5.5V | 1.8V | 1MHz | - | - | - | 5μW | 1μA | SPST | - | 12 ns | - | - | - | - | - | 200MHz | - | - | - | 3Ohm | - | 30mA | - | 1:1 | 55 dB | - | 250pA | 17pF 17pF | 1.5Ohm | SPST - NO | 12ns, 8ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | - | NC | - | - | - | 850μm | - | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG452BR Analog Devices Inc. | 427 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 140 ns | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 5Ohm | Tin/Lead (Sn85Pb15) | - | - | ALSO OPERATE WITH 12V SINGLE SUPPLY | 17.5μW | - | GULL WING | 240 | 4 | 5V | 1.27mm | - | 30 | ADG452 | - | 16 | - | - | 9V | Non-Inverting | - | - | 4 | Parallel | - | 12V | 5V | - | - | 100pA | - | 17.5μW | 500nA | SPST | - | 180 ns | - | - | - | - | Dual, Single | - | -5V | 15V | - | 5Ohm | 5V | 100mA | - | 1:1 | 65 dB | -20V | 500pA | 37pF 37pF | 0.3Ohm | SPST - NO | 180ns, 140ns | - | 20pC | 100m Ω | BREAK-BEFORE-MAKE | 220ns | - | - | - | NO | - | - | ±4.5V~20V | 1.5mm | - | 10mm | 4mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG509AKPZ-REEL Analog Devices Inc. | 73 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | 450 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | 450Ohm | Matte Tin (Sn) | - | - | - | 470mW | QUAD | J BEND | 260 | 1 | 15V | - | - | 40 | ADG509 | - | 20 | - | Not Qualified | 15V | - | - | - | 1 | Parallel | 2 | 16.5V | 10.8V | - | - | 600μA | - | 27mW | - | 4PST | 300 ns | 450 ns | Multiplexer | - | - | 10.8V~16.5V ±10.8V~16.5V | Dual, Single | - | -15V | 16.5V | - | 450Ohm | 10.8V | - | - | 4:1 | 68 dB | - | 1nA | 5pF 11pF | 22.5Ohm | SP4T | 300ns, 300ns | - | 4pC | 22.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 4.57mm | 8.965mm | 8.965mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG453BRZ-REEL Analog Devices Inc. | 4035 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 140 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 5Ohm | Matte Tin (Sn) | - | - | ALSO OPERATE WITH 12V SINGLE SUPPLY | 17.5μW | - | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | ADG453 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | - | 4 | Parallel | - | 12V | 5V | - | - | 100pA | - | 17.5μW | 500nA | SPST | - | 180 ns | - | - | - | - | Dual, Single | - | -5V | 15V | - | 5Ohm | 5V | - | - | 1:1 | 65 dB | -20V | 500pA | 37pF 37pF | 0.3Ohm | SPST - NO/NC | 180ns, 140ns | - | 20pC | 100m Ω | BREAK-BEFORE-MAKE | 220ns | - | - | - | - | - | - | ±4.5V~20V | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG419BN Analog Devices Inc. | 2 | - | Datasheet | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | -40°C~125°C TA | Tube | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | 35Ohm | - | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 15V | - | not_compliant | NOT SPECIFIED | ADG419 | - | 8 | 2 | Not Qualified | 12V | - | - | - | 1 | - | - | 25V | - | - | - | - | - | 400mW | - | - | - | - | - | - | - | - | - | - | -15V | 22V | - | 35Ohm | - | - | - | 2:1 | 80 dB | - | 250pA | 6pF | - | SPDT | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | ±15V | - | 5.33mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() ADG221KNZ Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 250 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 90Ohm | Matte Tin (Sn) | - | - | - | 25.5mW | - | - | - | 4 | 15V | - | - | - | ADG221 | SEPARATE OUTPUT | 16 | - | - | 15V | - | - | - | 4 | Parallel | - | 25V | - | - | - | - | 1.5mA | 25.5mW | 1.5mA | SPST | - | 300 ns | - | - | - | - | Dual | - | -15V | 22V | - | 90Ohm | - | - | 15V | 1:1 | 80 dB | - | 2nA | 5pF 5pF | 5Ohm | SPST - NC | 350ns, 250ns | - | 20pC | 4.5 Ω | BREAK-BEFORE-MAKE | - | - | - | 90Ohm | NC | - | - | ±15V | 3.3mm | - | 20.07mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG774ABRQZ-REEL Analog Devices Inc. | 126 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 3.5Ohm | - | - | - | - | 5μW | DUAL | GULL WING | 260 | 4 | 3V | 0.635mm | - | 40 | ADG774 | - | 16 | - | - | - | - | 3/5V | - | 2 | Parallel | 4 | 5.5V | 0V | - | - | 1nA | - | 5μW | 1μA | DPST | - | - | Demultiplexer, Multiplexer | - | 8 | - | Single | 400MHz | - | - | - | 3.5Ohm | - | 100mA | - | 2:1 | 65 dB | - | 100pA | 5pF 7.5pF | 0.15Ohm | SPDT | 12ns, 6ns | - | 6pC | 150m Ω | BREAK-BEFORE-MAKE | - | - | 3V~5V | - | - | - | - | - | - | 1.7526mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG841YKSZ-REEL Analog Devices Inc. | 143 | - | Datasheet | - | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | 7.8 ns | -40°C~125°C TA | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | 370mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 14.4μW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | ADG841 | - | 6 | - | - | - | - | - | - | 1 | - | 1 | 3.6V | 1.65V | - | - | - | - | 14.4μW | 4μA | SPST | - | 14 ns | - | - | - | - | Single | - | - | - | 21MHz | 370mOhm | - | - | - | 1:1 | 54 dB | - | 200pA Typ | 160pF 160pF | - | SPST - NO | 14ns, 7.8ns | - | 200pC | - | BREAK-BEFORE-MAKE | - | 8.2ns | 1.65V~3.6V | - | NO | - | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG659YRU Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 30 ns | -40°C~125°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 75Ohm | - | - | - | - | 10μW | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | ADG659 | - | 16 | - | - | 5V | - | - | - | 4 | Parallel | 2 | 12V | 2V | - | DIFFERENTIAL MULTIPLEXER | 10nA | 1μA | 10μW | 1μA | 4PST | 115 ns | 370 ns | - | - | 8 | 2V~12V ±2V~6V | - | - | -5V | 6V | - | 75Ohm | 2V | 20mA | 3V | 4:1 | 90 dB | - | 200pA | 4pF 12pF | 1.3Ohm | SP4T | 115ns, 45ns | - | 2pC | 1.3 Ω | BREAK-BEFORE-MAKE | - | 55ns | - | - | - | - | - | - | 1.05mm | - | 5mm | 4.4mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG774BRQZ-REEL Analog Devices Inc. | 4 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 2.2Ohm | Matte Tin (Sn) | - | - | ALSO OPERATE AT 5V SUPPLY | 5μW | DUAL | GULL WING | 260 | 4 | 3V | 0.635mm | - | 30 | ADG774 | - | 16 | - | - | - | - | 3/5V | - | 2 | Parallel | 4 | 5.5V | 0V | - | - | 1nA | - | 5μW | 1μA | DPST | - | - | Demultiplexer, Multiplexer | 16 Mbps | 8 | - | Single | 240MHz | - | - | - | 2.2Ohm Typ | - | - | - | 2:1 | 65 dB | - | 500pA | 10pF 20pF | 0.15Ohm | SPDT | 15ns, 8ns | - | 10pC | 150m Ω | BREAK-BEFORE-MAKE | 21ns | 11ns | 3V~5V | - | - | 0.1A | - | - | - | 1.7526mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG413BR Analog Devices Inc. | 470 | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 145 ns | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 35Ohm | Tin/Lead (Sn85Pb15) | - | - | - | 35μW | - | GULL WING | 235 | 4 | 15V | 1.27mm | not_compliant | 20 | ADG413 | - | 16 | - | Not Qualified | 12V | Non-Inverting | - | - | 4 | Parallel | - | 25V | 5V | - | - | - | - | 35μW | 1μA | SPST | - | 175 ns | - | - | - | 12V ±15V | Dual, Single | - | -15V | 22V | - | 35Ohm | 13.5V | 30mA | 15V | 1:1 | 68 dB | - | 250pA | 9pF 9pF | - | SPST - NO/NC | 175ns, 145ns | - | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | 25mOhm | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG5213BCPZ-RL7 Analog Devices Inc. | 828 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | 16 | - | 170 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 16 | - | 200Ohm | Matte Tin (Sn) | - | - | - | - | QUAD | NO LEAD | 260 | 4 | 15V | 0.65mm | - | 30 | ADG5213 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | - | 1 | Parallel | - | 40V | 9V | 1MHz | - | 80μA | - | - | 55μA | SPST | - | 210 ns | - | - | 4 | 9V~40V ±9V~22V | Dual, Single | - | -15V | 22V | - | 160Ohm | 9V | - | 15V | 1:1 | - | - | 100pA | 2.8pF 4.8pF | 2Ohm | SPST - NO/NC | 195ns, 165ns | -6 dB | -0.5pC | 1.5 Ω | BREAK-BEFORE-MAKE | 290ns | - | - | 200Ohm | - | - | - | - | - | 0.8mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG5412FTRUZ-EP Analog Devices Inc. | 70 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | -40°C~125°C TA | Tube | e4 | no | Active | 1 (Unlimited) | 16 | - | 11.5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | ADG5412 | - | 16 | - | - | - | - | - | - | 1 | Parallel | 4 | 44V | 8V | 1MHz | - | - | - | 1mW | - | - | - | - | - | - | - | 8V~44V ±5V~22V | - | 160MHz | -15V | 22V | 270MHz | 11.5Ohm | 5V | - | - | 1:1 | - | - | 500pA | 12pF 11pF | 0.5Ohm | SPST - NO | 500ns, 515ns | -0.6 dB | -640pC | 50m Ω | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG333ABR Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | 145 ns | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | 45Ohm | - | - | - | - | 3.77mW | - | GULL WING | 240 | 4 | 15V | 1.27mm | - | 20 | ADG333 | - | 20 | 8 | - | 12V | Non-Inverting | - | - | 4 | Parallel | - | 30V | 3V | 1MHz | - | 50μA | - | 3.77mW | 250μA | - | - | 175 ns | - | - | - | 3V~30V ±3V~20V | Dual, Single | - | -15V | 20V | - | 45Ohm | 3V | 20mA | 15V | 2:1 | 72 dB | - | 250pA | 7pF | 4Ohm | SPDT | 90ns, 80ns (Typ) | - | 2pC | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 2.35mm | - | 13mm | 7.6mm | No | - | Non-RoHS Compliant | Contains Lead |