- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Turn On Delay Time | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG5433BRUZ-REEL7 Analog Devices Inc. | 20 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 106 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 14Ohm | Matte Tin (Sn) | - | - | - | 1.4mW | - | GULL WING | 260 | 3 | 15V | - | - | 30 | ADG5433 | - | 16 | 6 | Not Qualified | - | - | - | 1 | Parallel | - | 40V | 9V | 1MHz | - | - | - | 1.4mW | 55μA | - | 196 ns | 3 | 9V~40V ±9V~22V | Dual, Single | 140MHz | - | -15V | 22V | - | 14Ohm | 9V | - | 15V | 2:1 | 60 dB | 250pA | 15pF 23pF | 0.3Ohm | SPDT | 186ns, 104ns | -0.8 dB | 176pC | 300m Ω | BREAK-BEFORE-MAKE | 274ns | 140ns | - | - | - | - | - | - | 1.2mm | 5mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG711BRU Analog Devices Inc. | 80 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 10 ns | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 4Ohm | Tin/Lead (Sn85Pb15) | - | - | CAN ALSO OPERATE WITH 5 V SUPPLY | 5μW | DUAL | GULL WING | 240 | 4 | 3V | 0.65mm | not_compliant | 20 | ADG711 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 3/5V | 4 | Parallel | - | 5.5V | 1.8V | - | - | - | - | 5μW | 1μA | SPST | 16 ns | - | - | Single | 200MHz | - | - | - | - | 4Ohm | - | - | - | 1:1 | 58 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NC | 11ns, 6ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | 2.5Ohm | NC | - | - | - | 1.2mm | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG839YKSZ-REEL Analog Devices Inc. | 3 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | 8.5 ns | -40°C~125°C TA | Tape & Reel (TR) | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | 500mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.6μW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | ADG839 | - | 6 | 2 | Not Qualified | 3.6V | - | - | 1 | - | - | 3.6V | 1.65V | 100kHz | - | - | - | 3.6μW | 1μA | - | 16 ns | - | - | Single | 25MHz | - | - | - | - | 500mOhm | - | - | - | 2:1 | 57 dB | 200pA Typ | 74pF | 0.04Ohm | SPDT | 16ns, 8.5ns | 0.01 dB | 70pC | 40m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~3.6V | - | NC | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADV3220ACPZ-RL Analog Devices Inc. | 20000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-WFDFN Exposed Pad, CSP | YES | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 2 (1 Year) | 8 | - | EAR99 | - | MATTE TIN | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | NOT SPECIFIED | ADV3220 | - | 8 | - | Not Qualified | 5V | - | - | 2 | Parallel | 1 | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | 9mA | -5V | 5.5V | - | - | 4.5V | - | - | 2:1 | - | 2μA Typ | 0.6pF | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | ±4.5V~5.5V | - | 0.9mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD7506SQ Analog Devices Inc. | 150 |
| Datasheet | 12 Weeks | - | Lead, Tin | Through Hole | Through Hole | 28-CDIP (0.600, 15.24mm) | - | 28 | - | - | -55°C~125°C TA | Tube | e0 | no | Active | 1 (Unlimited) | 28 | - | EAR99 | 450Ohm | Tin/Lead (Sn/Pb) | - | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | not_compliant | NOT SPECIFIED | AD7506 | - | - | - | Not Qualified | - | - | - | 16 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mA | -15V | 17V | - | 450Ohm | - | 20mA | - | 16:1 | - | - | 5pF 40pF | - | - | 1.5μs, 1μs | - | - | 18 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | ±15V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG636YRU Analog Devices Inc. | 30 | - | Datasheet | - | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | -40°C~125°C TA | Tube | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | 115Ohm | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | GULL WING | 235 | 2 | 5V | 0.65mm | - | 20 | ADG636 | - | 14 | 4 | - | - | - | 3/5/+-5V | 2 | - | - | 5.5V | 2.7V | - | - | - | - | 10μW | - | - | - | - | 2.7V~5.5V ±2.7V~5.5V | - | - | - | -5V | 5.5V | 610MHz | 115Ohm | 2.7V | - | - | 2:1 | 65 dB | 100pA | 5pF 8pF | 2Ohm | SPDT | 135ns, 80ns | - | -1.2pC | 2 Ω | BREAK-BEFORE-MAKE | 135ns | 80ns | - | - | NC | - | - | - | 1.1mm | 5mm | - | No | - | Non-RoHS Compliant | - | ||
![]() ADG412BR-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 145 ns | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 35Ohm | Tin/Lead (Sn85Pb15) | - | - | ALSO OPERATE WITH 12V SINGLE SUPPLY | 35μW | - | GULL WING | 240 | 4 | 15V | 1.27mm | not_compliant | 30 | ADG412 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | - | 4 | Parallel | - | 25V | 5V | - | - | 100pA | - | 35μW | 1μA | SPST | 175 ns | - | - | Dual, Single | - | - | -15V | 22V | - | 35Ohm | 13.5V | - | 15V | 1:1 | 68 dB | 250pA | 9pF 9pF | - | SPST - NO | 175ns, 145ns | - | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | ±15V | - | 1.75mm | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG333ABR-REEL Analog Devices Inc. | 496 | - | Datasheet | - | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | 145 ns | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 45Ohm | - | - | - | - | 3.77mW | - | GULL WING | 240 | 4 | 15V | 1.27mm | - | 30 | ADG333 | - | 20 | 8 | - | 12V | - | - | 4 | Parallel | - | 30V | 3V | 1MHz | - | 50nA | - | 3.77mW | 250μA | - | 175 ns | - | 3V~30V ±3V~20V | Dual, Single | - | - | -15V | 20V | - | 45Ohm | 3V | - | 15V | 2:1 | 72 dB | 250pA | 7pF | 4Ohm | SPDT | 90ns, 80ns (Typ) | - | 2pC | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD7511DIKQ Analog Devices Inc. | 500 | - | Datasheet | - | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | 16 | - | 180 ns | -25°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | Tin/Lead (Sn63Pb37) | - | - | OVERVOLTAGE PROTECTION | 450mW | - | - | NOT APPLICABLE | 4 | 15V | - | not_compliant | NOT APPLICABLE | AD7511 | SEPARATE OUTPUT | 16 | - | Not Qualified | 15V | - | - | 4 | Parallel | - | - | - | - | - | - | - | 24mW | 800μA | SPST | 350 ns | - | - | Dual | - | - | -15V | 17V | - | 100Ohm | - | - | 15V | 1:1 | - | 5nA | 8pF 1pF | 0.75Ohm | SPST - NC | 180ns, 350ns (Typ) | - | - | 1 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | ±15V | 4.14mm | - | 19.81mm | 6.89mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG5401BCPZ-RL7 Analog Devices Inc. | 511 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-WFDFN Exposed Pad, CSP | YES | 8 | - | - | -40°C~125°C TA | Cut Tape (CT) | e3 | no | Active | 1 (Unlimited) | 8 | - | - | 7Ohm | Tin (Sn) | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 15V | 0.5mm | - | 30 | ADG5401 | - | 8 | - | - | - | - | - | 1 | - | 1 | - | - | 1MHz | - | - | - | - | - | - | - | - | 9V~40V ±9V~22V | - | 170MHz | - | -15V | - | - | 7Ohm | - | - | - | 1:1 | 50 dB | 500pA | 21pF 23pF | - | SPST - NO | 21ns, 23ns | - | 275pC | - | - | 253ns | 242ns | - | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD7506KNZ Analog Devices Inc. | 1536 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 days ago) | Tin | Through Hole | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28 | 28-PDIP | 1 μs | 0°C~70°C TA | Tube | - | - | Active | 1 (Unlimited) | - | Through Hole | - | 300Ohm | - | 125°C | -55°C | - | 1W | - | - | - | - | - | - | - | - | AD7506 | - | - | 1 | - | - | - | - | 1 | Parallel | 1 | 15V | - | - | - | - | 300μA | 30mW | - | - | - | 16 | - | - | - | - | - | 17V | - | 450Ohm | - | 20mA | - | 16:1 | - | 5nA | 5pF 40pF | - | - | 1.5μs, 1μs | - | - | 18Ohm | - | - | - | - | 450Ohm | - | - | ±15V | 4.95mm | - | 39.7mm | 14.73mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG201HSKRZ-REEL Analog Devices Inc. | 31 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 50 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 50Ohm | - | - | - | - | 240mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | ADG201 | - | 16 | - | - | - | Non-Inverting | - | 4 | Parallel | - | 16.5V | 10.8V | - | - | 10mA | - | 240mW | 10mA | SPST | 50 ns | - | 10.8V~16.5V ±13.5V~16.5V | Dual, Single | - | - | -15V | 16.5V | - | 50Ohm | 10.8V | 20mA | 15V | 1:1 | 72 dB | 1nA | 10pF 10pF | 3Ohm | SPST - NC | 50ns, 50ns | - | 10pC | 1.5 Ω | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG719BRM Analog Devices Inc. | 736 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 6 ns | -40°C~125°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 4Ohm | - | - | - | - | 315mW | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | ADG719 | - | 8 | 2 | - | - | Non-Inverting | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 1μA | 5μW | 1μA | - | 12 ns | - | - | Single | 200MHz | - | - | - | - | 4Ohm | - | 30mA | - | 2:1 | 67 dB | 250pA | 7pF | 0.1Ohm | SPDT | 7ns, 3ns (Typ) | - | - | - | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | - | 850μm | - | 3mm | 3mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() AD7506KN Analog Devices Inc. | 38 | - | Datasheet | - | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | 1 μs | 0°C~70°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | 450Ohm | - | - | - | - | 30mW | DUAL | - | NOT APPLICABLE | 1 | 15V | 2.54mm | not_compliant | NOT APPLICABLE | AD7506 | - | 28 | - | Not Qualified | 15V | - | - | 16 | Parallel | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 30mW | - | - | - | - | - | - | - | - | -15V | 17V | - | 450Ohm | - | - | - | 16:1 | 70 dB | 5nA | 5pF 40pF | 12Ohm | - | 1.5μs, 1μs | - | - | 18 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | ±15V | - | 6.35mm | 37.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG212AKP Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | -40°C~85°C TA | Tube | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 115Ohm | Tin/Lead (Sn85Pb15) | - | - | - | - | QUAD | J BEND | 225 | 4 | 15V | 1.27mm | not_compliant | 30 | ADG212 | SEPARATE OUTPUT | 20 | - | Not Qualified | 15V | - | - | 4 | - | - | 25V | - | - | - | - | - | 470mW | - | SPST | - | - | - | - | - | - | -15V | 22V | - | 115Ohm | - | - | 15V | 1:1 | 80 dB | 5nA | 5pF 5pF | - | SPST - NO | 600ns, 450ns | - | 20pC | 5.75 Ω | BREAK-BEFORE-MAKE | 600ns | - | - | 115mOhm | NO | - | ±15V | - | - | 8.965mm | 8.965mm | - | - | Non-RoHS Compliant | - | ||
![]() ADG1207YCPZ-REEL7 Analog Devices Inc. | 7500 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 32-WFQFN Exposed Pad, CSP | YES | 32 | - | 85 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 32 | - | EAR99 | 200Ohm | Matte Tin (Sn) | - | - | - | 6.3mW | QUAD | NO LEAD | 260 | 1 | 15V | 0.5mm | - | 40 | ADG1207 | - | 32 | - | Not Qualified | 12V | - | - | 8 | Parallel | 2 | 16.5V | 5V | - | DIFFERENTIAL MULTIPLEXER | - | - | 6.3mW | - | - | - | 16 | 5V~16.5V ±5V~16.5V | - | - | - | -15V | 16.5V | - | 200Ohm | 5V | - | 15V | 8:1 | 85 dB | 200pA | 2pF 9pF | 3.5Ohm | - | 95ns, 100ns | - | 0.5pC | 3.5 Ω | BREAK-BEFORE-MAKE | 115ns | 140ns | - | - | - | 0.03A | - | - | 1mm | 5mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG211AKPZ Analog Devices Inc. | 26 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 months ago) | Tin | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | 450 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 115Ohm | - | - | - | - | 470mW | QUAD | J BEND | 260 | 4 | 15V | 1.27mm | - | 40 | ADG211 | - | 20 | - | Not Qualified | 5V | Non-Inverting | - | 4 | Parallel | - | 25V | - | - | - | - | - | 22.5mW | 1mA | SPST | 600 ns | - | - | Dual | - | - | -15V | 22V | - | 115Ohm | - | 30mA | 15V | 1:1 | 80 dB | 5nA | 5pF 5pF | - | SPST - NC | 600ns, 450ns | - | 20pC | 5.75 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | ±15V | 4.53mm | - | 8.89mm | 8.89mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG201HSJP Analog Devices Inc. | 24 | - | Datasheet | - | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | 50 ns | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 50Ohm | Tin/Lead (Sn85Pb15) | - | - | CAN ALSO OPERATE WITH SINGLE 10.8 TO 16.5 SUPPLY RANGE | 240mW | QUAD | J BEND | 225 | 4 | 15V | 1.27mm | - | 30 | ADG201 | SEPARATE OUTPUT | 20 | - | - | - | - | - | 4 | - | - | 16.5V | 10.8V | - | - | - | - | 240mW | 10mA | SPST | 50 ns | - | 10.8V~16.5V ±13.5V~16.5V | Dual, Single | - | - | -15V | 16.5V | - | 50Ohm | 10.8V | - | 15V | 1:1 | 72 dB | 1nA | 10pF 10pF | 3Ohm | SPST - NC | 75ns, 75ns | - | 10pC | 1.5 Ω | BREAK-BEFORE-MAKE | 75ns | 75ns | - | - | NC | - | - | - | - | 8.965mm | 8.965mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG723BRM Analog Devices Inc. | 1800 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 6 ns | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 4Ohm | - | - | - | ALSO OPEARTES AT 5 V SUPPLY | 5μW | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | - | 30 | ADG723 | - | 8 | - | - | - | Non-Inverting | 3/5V | 2 | Parallel | - | 5.5V | 1.8V | - | - | - | 1μA | 5μW | 1μA | SPST | 14 ns | - | - | - | 200MHz | - | - | - | - | 4Ohm | - | 30mA | - | 1:1 | 60 dB | 250pA | 7pF 7pF | 0.3Ohm | SPST - NO/NC | 14ns, 6ns (Typ) | - | 2pC | 300m Ω | BREAK-BEFORE-MAKE | - | 11ns | 1.8V~5.5V | - | - | - | - | - | 1.1mm | 3mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG201HSKPZ Analog Devices Inc. | 43 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | 50 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 50Ohm | - | - | - | CAN ALSO OPERATE WITH SINGLE 10.8 TO 16.5 SUPPLY RANGE | 240mW | QUAD | J BEND | 260 | 4 | 15V | 1.27mm | - | 40 | ADG201 | - | 20 | - | Not Qualified | - | Non-Inverting | - | 4 | Parallel | - | 16.5V | 10.8V | - | - | - | - | 240mW | 10mA | SPST | 50 ns | - | 10.8V~16.5V ±13.5V~16.5V | Dual, Single | - | - | -15V | 16.5V | - | 50Ohm | 10.8V | 20mA | 15V | 1:1 | 72 dB | 1nA | 10pF 10pF | 3Ohm | SPST - NC | 50ns, 50ns | - | 10pC | 1.5 Ω | - | - | - | - | 50Ohm | - | - | - | 4.454mm | - | 9.04mm | 8.38mm | - | No SVHC | ROHS3 Compliant | Contains Lead |