- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG5421BCPZ-RL7 Analog Devices Inc. | 464 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 10-VFDFN Exposed Pad, CSP | YES | 10 | - | - | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 10 | - | 14Ohm | Tin (Sn) | - | - | DUAL | NO LEAD | 260 | 2 | 15V | 0.5mm | - | 30 | ADG5421 | - | 10 | - | - | - | - | - | 1 | - | 2 | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | 9V~40V ±9V~22V | - | - | - | -15V | - | 250MHz | 14Ohm | - | - | - | 1:1 | - | 250pA | 11pF 12pF | 0.1Ohm | SPST - NO | 199ns, 184ns | 0.8 dB | 120pC | 100m Ω | - | - | - | - | - | - | - | - | - | 0.85mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD7511DIJN Analog Devices Inc. | 1 |
| Datasheet | - | - | Lead, Tin | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | 180 ns | 0°C~70°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Tin/Lead (Sn85Pb15) | OVERVOLTAGE PROTECTION | 450mW | - | - | NOT APPLICABLE | 4 | 15V | - | not_compliant | NOT APPLICABLE | AD7511 | - | 16 | Not Qualified | 15V | Inverting, Non-Inverting | - | - | 4 | Parallel | - | - | - | - | - | - | - | 24mW | 800μA | SPST | - | 350 ns | - | - | - | Dual | - | - | -15V | 17V | - | 100Ohm | - | 50mA | 15V | 1:1 | - | - | 8pF 1pF | 1Ohm | SPST - NC | 180ns, 350ns (Typ) | - | - | 1 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | ±15V | 3.3mm | - | 20.07mm | 6.35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG1613BCPZ-REEL Analog Devices Inc. | 46 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | 137 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 1.1Ohm | MATTE TIN | - | 5.8mW | QUAD | NO LEAD | 225 | 4 | - | 0.635mm | - | NOT SPECIFIED | ADG1613 | SEPARATE OUTPUT | 16 | Not Qualified | - | - | - | 3.3/12/+-5V | - | Parallel | - | 16V | 3.3V | 1MHz | - | - | - | 5.8mW | 480μA | - | - | 212 ns | - | 4 | 3.3V~16V ±3.3V~8V | Dual, Single | 38MHz | - | - | 8V | - | 1.1Ohm | 3.3V | - | - | 1:1 | - | 300pA | 60pF 60pF | - | SPST - NO/NC | 156ns, 87ns | - | 170pC | 30m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG5412BFBRUZ-RL7 Analog Devices Inc. | 43 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 172.98879mg | 145 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | - | 11.5Ohm | Tin (Sn) | - | 1mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | ADG5412 | - | 16 | - | - | - | - | - | 1 | Parallel | 4 | 40V | 9V | 1MHz | - | - | - | 1mW | 55μA | - | - | 202 ns | - | - | 8V~44V ±5V~22V | Dual, Single | - | - | -15V | 22V | 270MHz | 11.5Ohm | 9V | - | 15V | 1:1 | - | 500pA | 12pF 11pF | 0.05Ohm | SPST - NO | 500ns, 515ns | -0.6 dB | -640pC | 50m Ω | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG438FBR Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 130 ns | -40°C~125°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 270Ohm | - | FAULT PROTECTED; OVERVOLTAGE PROTECTION | 2.6mW | DUAL | GULL WING | 240 | 1 | 15V | - | not_compliant | NOT SPECIFIED | ADG438 | - | 16 | Not Qualified | 15V | - | - | - | 8 | Parallel | 1 | 25V | -15V | - | SINGLE-ENDED MULTIPLEXER | 50μA | - | 2.6mW | 200μA | DPST | 220 ns | 230 ns | - | - | - | - | - | - | -15V | 22V | - | 270Ohm Typ | - | 20mA | - | 8:1 | 93 dB | 500pA | 3pF 22pF | 8.1Ohm | - | 230ns, 130ns | - | 15pC | 8.1 Ω | BREAK-BEFORE-MAKE | 345ns | - | - | - | - | - | ±15V | 1.5mm | - | 10mm | 4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG426BRS-REEL7 Analog Devices Inc. | 3269 | - | Datasheet | - | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | 2.26799g | 110 ns | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | 80Ohm | - | - | 3.1mW | DUAL | GULL WING | 240 | 1 | 15V | 0.65mm | not_compliant | 30 | ADG426 | - | 28 | Not Qualified | 12V | - | - | - | 16 | Parallel | 1 | 25V | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 3.1mW | - | - | - | - | - | - | - | - | - | 0.5mA | -15V | 22V | - | 80Ohm | - | - | - | 16:1 | 75 dB | 500pA | 5pF 50pF | 4Ohm | - | 160ns, 150ns | - | 8pC | 4 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | ±15V | - | 2mm | - | 5.3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG723BRMZ-REEL Analog Devices Inc. | 2201 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 6 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 4Ohm | Matte Tin (Sn) | ALSO OPEARTES AT 5 V SUPPLY | 5μW | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | 40 | ADG723 | SEPARATE OUTPUT | 8 | Not Qualified | - | - | - | 3/5V | 2 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 1μA | SPST | - | 14 ns | - | - | - | Single | 200MHz | - | - | - | - | 4Ohm | - | - | - | 1:1 | 60 dB | 250pA | 7pF 7pF | 0.3Ohm | SPST - NO/NC | 14ns, 6ns (Typ) | - | 2pC | 300m Ω | BREAK-BEFORE-MAKE | - | 11ns | 1.8V~5.5V | - | - | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG774BRQ Analog Devices Inc. | 140 | - | Datasheet | - | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~125°C TA | Tube | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 2.2Ohm | - | ALSO OPERATE AT 5V SUPPLY | - | DUAL | GULL WING | 240 | 4 | 3V | 0.635mm | not_compliant | 30 | ADG774 | - | 16 | Not Qualified | - | - | 3.3V | 3/5V | 2 | - | 4 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 566mW | - | DPST | - | - | - | 8 | - | - | - | 0.001mA | - | - | 240MHz | 2.2Ohm Typ | - | - | - | 2:1 | 65 dB | 500pA | 10pF 20pF | 0.15Ohm | SPDT | 15ns, 8ns | - | 10pC | 150m Ω | BREAK-BEFORE-MAKE | 21ns | 11ns | 3V~5V | - | - | 0.1A | - | - | 1.7526mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG1613BRUZ-REEL Analog Devices Inc. | 46 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 137 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 1.1Ohm | Matte Tin (Sn) | - | 5.8mW | - | GULL WING | 260 | 4 | - | 0.635mm | - | 30 | ADG1613 | SEPARATE OUTPUT | 16 | Not Qualified | - | - | - | 3.3/12/+-5V | - | Parallel | - | 16V | 3.3V | 1MHz | - | 320μA | - | 5.8mW | 480μA | SPST | - | 212 ns | - | 4 | 3.3V~16V ±3.3V~8V | Dual, Single | - | - | - | 8V | - | 1.1Ohm | 3.3V | - | - | 1:1 | - | 300pA | 60pF 60pF | - | SPST - NO/NC | 156ns, 87ns | - | 170pC | 30m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADV3219ACPZ-R7 Analog Devices Inc. | 20000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 8-WFDFN Exposed Pad, CSP | YES | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 2 (1 Year) | 8 | EAR99 | - | MATTE TIN | - | - | - | NO LEAD | 260 | 1 | 5V | 0.5mm | - | NOT SPECIFIED | ADV3219 | - | 8 | Not Qualified | - | - | - | - | 2 | Parallel | 1 | - | - | - | ANALOG CIRCUIT | 7mA | - | - | - | - | - | - | Multiplexer | - | - | Dual | - | - | -5V | 5.5V | 840MHz | - | 4.5V | - | 5V | 2:1 | - | 2μA Typ | 0.6pF | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | ±4.5V~5.5V | - | 0.9mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG211AKR Analog Devices Inc. | 152 | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 450 ns | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 115Ohm | Tin/Lead (Sn85Pb15) | - | 470mW | - | GULL WING | 240 | 4 | 15V | 1.27mm | - | 20 | ADG211 | - | 16 | - | 5V | Inverting, Non-Inverting | - | - | 4 | Parallel | - | 25V | - | - | - | - | 100μA | 22.5mW | 1mA | SPST | - | 600 ns | - | - | - | Dual | - | - | -15V | 22V | - | 115Ohm | - | 30mA | 15V | 1:1 | 80 dB | 5nA | 5pF 5pF | - | SPST - NC | 600ns, 450ns | - | 20pC | 5.75 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | ±15V | 1.5mm | - | 10mm | 4mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG409BR-REEL7 Analog Devices Inc. | 245 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 60 ns | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 100Ohm | - | - | 600mW | - | GULL WING | 240 | 1 | 15V | - | not_compliant | 30 | ADG409 | - | 16 | Not Qualified | 12V | - | - | - | 4 | Parallel | 2 | 32V | - | - | - | 100μA | - | 3.1mW | - | 4PST | 130 ns | 150 ns | Multiplexer | 8 | - | Dual, Single | - | - | -15V | 22V | - | 100Ohm | - | - | 15V | 4:1 | 75 dB | 500pA | 11pF 20pF | 15Ohm | SP4T | - | - | 20pC | 15 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | - | ±15V | - | 1.75mm | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG802BRM Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 15 ns | -40°C~125°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 300mOhm | - | - | 5μW | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | ADG802 | - | 8 | - | - | - | - | 2/5V | 1 | - | - | 5.5V | 1.8V | - | - | - | - | 5μW | 1μA | SPST | - | 45 ns | - | - | - | Single | - | - | - | - | 12MHz | 300mOhm | - | - | - | 1:1 | 61 dB | 250pA | 180pF 180pF | - | SPST - NC | 45ns, 15ns | - | 50pC | - | BREAK-BEFORE-MAKE | 55ns | - | 1.8V~5.5V | - | NC | - | - | - | - | 3mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() SW06GSZ Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 500 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 150Ohm | Matte Tin (Sn) | - | - | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 40 | SW06 | - | 16 | Not Qualified | - | - | - | - | 4 | Parallel | - | 36V | 0V | - | - | - | - | 165mW | 9mA | SPST | - | 700 ns | - | - | - | Dual, Single | - | - | -15V | 18V | - | 150Ohm | 12V | - | 15V | 1:1 | 58 dB | 60nA | 7pF 5.5pF | 10Ohm | SPST - NO/NC | 700ns, 500ns | - | - | 30 Ω | - | - | - | - | - | - | - | - | 2.35mm | - | 10.5mm | 7.6mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1209YCPZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | 83 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | 200Ohm | Matte Tin (Sn) | - | 4.8mW | QUAD | - | 260 | 1 | 15V | 0.65mm | - | 40 | ADG1209 | - | 16 | - | 12V | - | - | - | 4 | - | 2 | 16.5V | 5V | - | DIFFERENTIAL MULTIPLEXER | - | - | 4.8mW | - | - | - | - | - | 8 | 5V~16.5V ±5V~16.5V | - | 550MHz | 0.33mA | -15V | 16.5V | - | 200Ohm | 5V | - | 15V | 4:1 | 85 dB | 100pA | 1.5pF 4.5pF | 3.5Ohm | SP4T | 95ns, 100ns | - | 0.4pC | 3.5 Ω | BREAK-BEFORE-MAKE | 115ns | - | - | - | - | 0.03A | - | - | 1mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1312YRZ Analog Devices Inc. | 3160 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 50 ns | -40°C~105°C TA | Tube | e3 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 200Ohm | Matte Tin (Sn) | - | 4.8mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 40 | ADG1312 | SEPARATE OUTPUT | 16 | Not Qualified | 12V | - | - | - | 4 | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | 4.8mW | 380μA | SPST | - | 125 ns | - | - | 12V ±15V | Dual, Single | 600MHz | - | -15V | 16.5V | - | 200Ohm | 5V | - | 15V | 1:1 | 80 dB | 10nA | 5pF 5pF | 5Ohm | SPST - NO | 125ns, 50ns | - | 2pC | 5 Ω | BREAK-BEFORE-MAKE | 180ns | 60ns | - | 130Ohm | - | - | - | 1.5mm | - | 10mm | 4mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG426BN Analog Devices Inc. | 1764 | - | Datasheet | - | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | -40°C~85°C TA | Tube | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | 80Ohm | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | not_compliant | NOT SPECIFIED | ADG426 | - | 28 | Not Qualified | 12V | - | - | - | 16 | - | 1 | 25V | - | - | SINGLE-ENDED MULTIPLEXER | - | 100μA | - | - | - | - | - | - | 16 | - | - | - | - | -15V | 22V | - | 80Ohm | - | - | 15V | 16:1 | 75 dB | 500pA | 5pF 50pF | 4Ohm | - | 160ns, 150ns | - | 8pC | 4 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | ±15V | - | 6.35mm | 37.4mm | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() ADG721BRM Analog Devices Inc. | 28 | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 6 ns | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 4Ohm | - | ALSO OPEARTES AT 5 V SUPPLY | 5μW | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | - | 30 | ADG721 | - | 8 | - | - | Non-Inverting | - | 3/5V | 2 | Parallel | - | 5.5V | 1.8V | - | - | - | 1μA | 5μW | 1μA | SPST | - | 14 ns | - | - | - | - | 200MHz | - | - | - | - | 4Ohm | - | 30mA | - | 1:1 | 60 dB | 250pA | 7pF 7pF | 0.3Ohm | SPST - NO | 14ns, 6ns (Typ) | - | 2pC | 300m Ω | BREAK-BEFORE-MAKE | - | 11ns | 1.8V~5.5V | 10mOhm | NO | - | - | - | 1.1mm | 3mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG612YRUZ-REEL Analog Devices Inc. | 988 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 40 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 115Ohm | - | - | 10μW | - | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | ADG612 | - | 16 | Not Qualified | - | Non-Inverting | - | - | 4 | Parallel | - | 5.5V | 2.7V | - | - | 1nA | - | 10μW | 1μA | SPST | - | 65 ns | - | - | 2.7V~5.5V ±2.7V~5.5V | Dual, Single | 680MHz | - | -5V | 5.5V | - | 115Ohm | 2.7V | 10mA | 5V | 1:1 | 65 dB | 100pA | 5pF 5pF | 2Ohm | SPST - NO | 65ns, 40ns | - | -0.5pC | 2 Ω | BREAK-BEFORE-MAKE | 260ns | - | - | - | NO | 0.01A | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG507AKRU Analog Devices Inc. | 6 | - | Datasheet | - | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | 450 ns | -40°C~85°C TA | Tube | e0 | no | Obsolete | 3 (168 Hours) | 28 | EAR99 | 300Ohm | - | - | 470mW | - | GULL WING | 240 | 1 | 15V | 0.65mm | - | 30 | ADG507 | - | 28 | - | 15V | - | - | - | 1 | Parallel | 2 | 16.5V | 10.8V | - | DIFFERENTIAL MULTIPLEXER | - | 1.5mA | 28mW | - | - | 300 ns | 450 ns | - | 16 | 10.8V~16.5V ±10.8V~16.5V | Dual, Single | - | - | -15V | 16.5V | - | 300Ohm | 10.8V | - | - | 8:1 | 68 dB | 1nA | 5pF 22pF | 22.5Ohm | - | 300ns, 300ns | - | 4pC | 15 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 9.7mm | 4.4mm | No | - | Non-RoHS Compliant | Contains Lead |