- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG5412WBCPZ-REEL7 Analog Devices Inc. | 30 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | 16 | - | 182 ns | -40°C~125°C TA | Tape & Reel (TR) | Automotive | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 15Ohm | Matte Tin (Sn) | - | - | - | 1mW | QUAD | NO LEAD | 260 | 1 | 15V | 0.65mm | - | 30 | ADG5412 | - | 16 | - | - | - | - | - | 4 | - | Parallel | 4 | 40V | 9V | 1MHz | - | - | 1mW | 70μA | - | - | - | 262 ns | - | - | 9V~40V ±9V~22V | Dual, Single | 160MHz | - | -15V | 22V | - | 15Ohm | 9V | - | 15V | 1:1 | 78 dB | 10nA | 17pF 17pF | 0.35Ohm | SPST - NO | 240ns, 170ns | -0.6 dB | 310pC | 350m Ω | - | - | - | - | - | - | - | - | 0.8mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG5423BCPZ-RL7 Analog Devices Inc. | 1500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 10-VFDFN Exposed Pad, CSP | YES | 10 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 10 | - | 14Ohm | Tin (Sn) | - | - | - | - | DUAL | NO LEAD | 260 | 2 | 15V | 0.5mm | - | 30 | ADG5423 | - | 10 | - | - | - | - | - | 1 | - | - | 2 | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | 9V~40V ±9V~22V | - | - | - | -15V | - | 250MHz | 14Ohm | - | - | - | 1:1 | - | 250pA | 11pF 12pF | 0.1Ohm | SPST - NO | 199ns, 184ns | 0.8 dB | 120pC | 100m Ω | - | - | - | - | - | - | - | - | 0.85mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG432BR-REEL Analog Devices Inc. | 1221 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 130 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 24Ohm | Tin/Lead (Sn85Pb15) | - | - | - | 7.7μW | - | GULL WING | 240 | 4 | 15V | 1.27mm | - | 30 | ADG432 | SEPARATE OUTPUT | 16 | - | - | 12V | - | - | 4 | - | Parallel | - | 25V | 5V | - | - | 100pA | 3.5μW | 100nA | - | SPST | - | 165 ns | - | - | - | Dual, Single | - | - | -15V | 22V | - | 24Ohm | 13.5V | - | 15V | 1:1 | 68 dB | 250pA | 9pF 9pF | 0.85Ohm | SPST - NO | 90ns, 60ns | - | 5pC | 1.2 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | ±15V | 1.75mm | 9.9mm | 3.9mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG1234YCPZ-REEL7 Analog Devices Inc. | 1 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 20-WFQFN Exposed Pad, CSP | - | 20 | 20-LFCSP-WQ (4x4) | 45 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | 190Ohm | - | 125°C | -40°C | - | 6.02mW | - | - | - | - | - | - | - | - | ADG1234 | - | - | 8 | - | 12V | Non-Inverting | - | 4 | - | Parallel | 4 | 16.5V | 5V | 1MHz | - | - | 6.02mW | 475μA | 4 | SPDT | - | 140 ns | - | 4 | 5V~16.5V ±5V~16.5V | Dual, Single | 900MHz | - | - | 16.5V | 900MHz | 190Ohm | 5V | 24mA | 15V | 2:1 | - | 100pA | 1.7pF 1.8pF | - | SPDT | 140ns, 45ns | - | 0.5pC | 3.5Ohm | - | - | - | - | 190Ohm | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD7503JN Analog Devices Inc. | 800 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 0°C~70°C TA | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 300Ohm | - | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | not_compliant | NOT SPECIFIED | AD7503 | - | 16 | - | Not Qualified | - | - | - | 8 | - | - | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | 450mW | - | - | DPST | - | - | - | 8 | - | - | - | - | -15V | 17V | - | 300Ohm | - | - | - | 8:1 | - | - | 5pF 30pF | 6.8Ohm | - | 800ns, 800ns (Typ) | - | - | 12 Ω | - | - | - | - | - | - | 0.02A | ±15V | 5.33mm | - | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() ADG781BCPZ-REEL7 Analog Devices Inc. | 1500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad, CSP | - | 20 | - | 6 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | 4Ohm | Matte Tin (Sn) | - | - | - | 5μW | QUAD | - | 260 | 4 | 3V | 0.5mm | - | 40 | ADG781 | - | 20 | - | - | - | - | 3/5V | 4 | - | Parallel | - | 5.5V | 1.8V | - | - | - | 5μW | 1μA | - | SPST | - | 11 ns | - | - | - | - | 200MHz | - | - | - | - | 4Ohm | - | - | - | 1:1 | 58 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NC | 11ns, 6ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | - | 12ns | 1.8V~5.5V | - | NC | 0.03A | - | 0.8mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG428BR Analog Devices Inc. | 23 | - | Datasheet | - | - | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | 300 ns | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 18 | EAR99 | 100Ohm | - | - | - | - | 600mW | DUAL | GULL WING | 240 | 1 | 15V | - | - | 30 | ADG428 | - | 18 | - | - | 12V | - | - | 8 | - | - | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | 100μA | 1.6mW | - | - | DPST | 250 ns | 300 ns | - | 8 | - | - | - | - | -15V | 22V | - | 100Ohm | - | - | 15V | 8:1 | 75 dB | 500pA | 11pF 40pF | 10Ohm | - | 150ns, 150ns | - | 4pC | 10 Ω | BREAK-BEFORE-MAKE | 225ns | - | - | - | - | - | ±15V | 2.65mm | - | 7.5mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG719BRMZ-REEL Analog Devices Inc. | 4 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 3 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | 4Ohm | - | - | - | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 30 | ADG719 | - | 8 | 2 | Not Qualified | - | Non-Inverting | 3/5V | 1 | - | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 5μW | 1μA | - | - | - | 7 ns | - | - | - | Single | 200MHz | - | - | - | - | 4Ohm | - | 30mA | - | 2:1 | 67 dB | 250pA | 7pF | 0.1Ohm | SPDT | 7ns, 3ns (Typ) | - | - | - | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG659YCPZ-REEL7 Analog Devices Inc. | 21 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | 30 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 75Ohm | Matte Tin (Sn) | - | - | - | 10μW | QUAD | - | 260 | 1 | 5V | 0.65mm | - | 40 | ADG659 | - | 16 | - | - | 5V | - | - | 4 | - | Parallel | 2 | 12V | 2V | - | - | 10nA | 10μW | - | - | - | - | - | Multiplexer | 8 | 2V~12V ±2V~6V | Dual, Single | - | 0.001mA | -5V | 6V | - | 75Ohm | 2V | - | - | 4:1 | 90 dB | 200pA | 4pF 12pF | 1.3Ohm | SP4T | 115ns, 45ns | - | 2pC | 1.3 Ω | BREAK-BEFORE-MAKE | - | 55ns | - | - | - | - | - | 1mm | 4mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG884BRMZ-REEL Analog Devices Inc. | 8000 | - | Datasheet | - | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | 370mOhm | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 2.7V | 0.5mm | unknown | 40 | ADG884 | - | 10 | 4 | Not Qualified | - | - | 5V | 2 | 5V | - | - | 5.5V | 1.8V | - | AUDIO/VIDEO SWITCH | - | 5.5μW | - | - | - | - | - | - | - | - | - | - | - | - | - | 18MHz | 370mOhm | - | - | - | 2:1 | 60 dB | 200pA Typ | 103pF | 0.02Ohm | SPDT | 50ns, 20ns | - | 125pC | 10m Ω | BREAK-BEFORE-MAKE | 56ns | 19ns | 1.8V~5.5V | - | NC | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG713BRUZ-REEL Analog Devices Inc. | 4712 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 6 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 4Ohm | - | - | - | CAN ALSO OPERATE WITH 5 V SUPPLY | 5μW | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | - | 30 | ADG713 | - | 16 | - | Not Qualified | - | Non-Inverting | 3/5V | 4 | - | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 5μW | 1μA | - | SPST | - | 11 ns | - | - | - | Single | 200MHz | - | - | - | - | 4Ohm | - | 30mA | - | 1:1 | 58 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO/NC | 11ns, 6ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | - | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG5207BCPZ-RL7 Analog Devices Inc. | 4 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 32-WFQFN Exposed Pad, CSP | YES | 32 | - | 285 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | no | Active | 3 (168 Hours) | 32 | EAR99 | 160Ohm | - | - | - | - | - | QUAD | - | - | 1 | - | 0.5mm | - | - | ADG5207 | - | 32 | - | - | - | - | - | 8 | - | - | 2 | 9V | 9V | - | DIFFERENTIAL MULTIPLEXER | - | 1.1mW | - | - | - | - | 360 ns | - | - | 9V~40V ±9V~22V | - | - | 0.13mA | - | 22V | 145MHz | 160Ohm | 9V | - | - | 8:1 | - | 100pA | 3.3pf 32pF | - | - | 230ns, 185ns | - | 0.45pC | 4 Ω | BREAK-BEFORE-MAKE | 370ns | - | - | 170Ohm | - | 0.105A | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG731BCPZ-REEL Analog Devices Inc. | 29 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 48-VFQFN Exposed Pad, CSP | YES | 48 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 48 | EAR99 | 5.5Ohm | Matte Tin (Sn) | - | - | - | 100μW | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | 40 | ADG731 | - | 48 | - | Not Qualified | 5V | - | - | 32 | - | Serial | 1 | 5.5V | 1.8V | - | - | 10μA | 100μW | - | - | - | - | - | Multiplexer | - | 1.8V~5.5V ±2.5V | Dual, Single | - | - | -2.5V | - | - | 5.5Ohm | - | - | 2.5V | 32:1 | 72 dB | 250pA | 13pF 260pF | 0.3Ohm | - | - | - | 1pC | - | - | 75ns | 75ns | - | - | - | - | - | - | 7mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG904BRU-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 2.5V | 0.65mm | - | 30 | ADG904 | - | 20 | 4 | - | 2.75V | - | - | 4 | - | - | 1 | 2.75V | 1.65V | - | SINGLE-ENDED MULTIPLEXER | - | 2.75μW | - | - | - | - | - | - | - | - | - | 2.5 GHz | - | - | - | - | - | - | - | - | 4:1 | 37 dB | 1μA | 2pF | - | SP4T | 10ns, 16ns | - | - | - | - | - | - | 1.65V~2.75V | - | - | - | - | - | 6.5mm | 4.4mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG733BRU Analog Devices Inc. | 150 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | -40°C~85°C TA | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 4.5Ohm | Tin/Lead (Sn85Pb15) | - | - | ALSO OPERATES WITH 1.8V TO 5.5V SINGLE SUPPLY | - | DUAL | GULL WING | 240 | 3 | 2.5V | - | not_compliant | 30 | ADG733 | - | 16 | 6 | Not Qualified | - | - | - | 3 | - | - | - | 5.5V | 1.8V | - | - | - | - | - | - | - | - | - | - | - | 1.8V~5.5V ±2.5V | - | - | - | -2.5V | - | 200MHz | 4.5Ohm | - | - | 2.5V | 2:1 | 72 dB | 100pA | 11pF | 0.1Ohm | SPDT | 21ns, 10ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG1312YRZ-REEL7 Analog Devices Inc. | 721 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 50 ns | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 200Ohm | Matte Tin (Sn) | - | - | - | 4.8mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | ADG1312 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | - | 4 | - | Parallel | - | 16.5V | 5V | 1MHz | - | 220μA | 4.8mW | 380μA | - | SPST | - | 125 ns | - | - | - | Dual, Single | 600MHz | - | -15V | 16.5V | - | 200Ohm | 5V | - | 15V | 1:1 | 80 dB | 10nA | 5pF 5pF | 5Ohm | SPST - NO | 125ns, 50ns | - | 2pC | 5 Ω | BREAK-BEFORE-MAKE | 180ns | 60ns | - | - | - | - | ±15V | 1.75mm | 9.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG620BRM Analog Devices Inc. | 744 | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | -40°C~85°C TA | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | 6.5Ohm | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | not_compliant | 30 | ADG620 | - | 8 | 2 | Not Qualified | - | - | +-3/+-5V | 1 | - | - | - | 5.5V | 2.7V | - | - | - | 10μW | - | - | - | - | - | - | - | 2.7V~5.5V ±2.7V~5.5V | - | - | - | -5V | 5.5V | 190MHz | 6.5Ohm | 2.7V | - | - | 2:1 | 67 dB | 250pA | 25pF | 0.7Ohm | SPDT | 65ns, 330ns | - | 110pC | 700m Ω | MAKE-BEFORE-BREAK | 65ns | 330ns | - | - | - | - | - | - | 3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG741BKSZ5-REEL7 Analog Devices Inc. | 3 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 8 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | no | Active | 1 (Unlimited) | 5 | EAR99 | 3Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | ADG741 | - | 5 | - | Not Qualified | - | - | - | 1 | - | Parallel | - | 5.5V | 1.8V | - | - | - | 5μW | 1μA | - | SPST | - | 12 ns | - | - | - | - | 200MHz | - | - | - | - | 3Ohm | - | - | - | 1:1 | 55 dB | 250pA | 17pF 17pF | - | SPST - NO | 12ns, 8ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5.5V | 4Ohm | NO | - | - | - | 2mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG509AKR-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 450 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 450Ohm | - | - | - | - | 470mW | - | GULL WING | 240 | 1 | 15V | - | - | 30 | ADG509 | - | 16 | - | - | 15V | - | - | 1 | - | Parallel | 2 | 16.5V | 10.8V | - | - | 600μA | 27mW | - | - | 4PST | 300 ns | 450 ns | Multiplexer | 8 | 10.8V~16.5V ±10.8V~16.5V | Dual, Single | - | - | -15V | 16.5V | - | 450Ohm | 10.8V | - | - | 4:1 | 68 dB | 1nA | 5pF 11pF | 22.5Ohm | SP4T | 300ns, 300ns | - | 4pC | 22.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG732BCPZ-REEL Analog Devices Inc. | 30 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 48-VFQFN Exposed Pad, CSP | YES | 48 | - | 16 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 48 | EAR99 | 5.5Ohm | - | - | - | - | 100μW | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | - | NOT SPECIFIED | ADG732 | - | 48 | - | Not Qualified | 5V | - | - | 32 | - | Parallel | 1 | 5.5V | 1.8V | - | - | 10μA | 100μW | - | - | - | - | - | Multiplexer | - | 1.8V~5.5V ±2.5V | Dual, Single | - | 0.02mA | - | - | - | 5.5Ohm | - | 30mA | 2.5V | 32:1 | - | 250pA | 13pF 275pF | - | - | - | - | 1pC | - | BREAK-BEFORE-MAKE | 43ns | - | - | - | - | 0.03A | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead |