- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Input Voltage (Min) | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1391CGN#PBF Linear Technology/Analog Devices | 2274 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | 0°C~70°C TA | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 300Ohm | Matte Tin (Sn) | - | - | - | GULL WING | 260 | 1 | 5V | 0.635mm | - | 30 | LTC1391 | - | 16 | - | Not Qualified | 2.7V | - | - | - | 8 | - | 1 | - | - | - | - | 200nA | 15μA | 500mW | - | DPST | - | - | - | Multiplexer | - | 8 | - | Dual, Single | - | 0.04mA | -5V | 7.5V | - | 75Ohm | - | - | 5V | 8:1 | 70 dB | - | 5nA | 5pF 10pF | 15Ohm | - | 400ns, 200ns | - | 2pC | - | BREAK-BEFORE-MAKE | 400ns | 200ns | - | 45Ohm | - | - | - | ±5V | - | - | 4.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG436BN Analog Devices Inc. | 13 | - | Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | -40°C~85°C TA | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 12Ohm | Tin/Lead (Sn85Pb15) | - | - | DUAL | - | NOT SPECIFIED | 2 | 15V | - | not_compliant | NOT SPECIFIED | ADG436 | - | 16 | 4 | Not Qualified | - | - | - | - | 2 | - | - | 30V | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V~30V ±3V~20V | - | - | - | -15V | 20V | - | 12Ohm Typ | 3V | - | - | 2:1 | 72 dB | - | 250pA | 13pF | 1Ohm | SPDT | 70ns, 60ns (Typ) | - | 10pC | 1 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 5.33mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG508AKR-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 450 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 300Ohm | - | - | 470mW | - | GULL WING | 240 | 1 | 15V | - | not_compliant | 30 | ADG508 | - | 16 | - | Not Qualified | 15V | - | - | - | 8 | Parallel | 1 | 16.5V | 10.8V | - | - | 600μA | - | 27mW | - | DPST | 300 ns | 450 ns | - | Multiplexer | - | - | 10.8V~16.5V ±10.8V~16.5V | Dual, Single | - | - | -15V | 16.5V | - | 300Ohm | 10.8V | - | - | 8:1 | 68 dB | - | 1nA | 5pF 22pF | 22.5Ohm | - | 300ns, 300ns | - | 4pC | 15 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | - | - | - | - | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG733BRUZ-REEL Analog Devices Inc. | 12023 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 12 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 4.5Ohm | Matte Tin (Sn) | ALSO OPERATES WITH 1.8V TO 5.5V SINGLE SUPPLY | 5μW | - | GULL WING | 260 | 3 | 2.5V | - | - | 30 | ADG733 | - | 16 | 6 | Not Qualified | - | - | - | - | 3 | Parallel | - | 5.5V | 1.8V | 1MHz | - | 1nA | - | 5μW | 1μA | - | - | 34 ns | - | - | - | - | 1.8V~5.5V ±2.5V | Dual, Single | 160MHz | - | -2.5V | 2.75V | 200MHz | 4.5Ohm | 2.25V | - | 2.5V | 2:1 | 72 dB | - | 100pA | 11pF | 0.1Ohm | SPDT | 21ns, 10ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LTC222CS#PBF Linear Technology/Analog Devices | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 0°C~70°C TA | Tube | 2002 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 90Ohm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | LTC222 | SEPARATE OUTPUT | 16 | - | - | 5V | - | - | - | 4 | - | - | - | - | - | - | - | - | 500mW | - | SPST | - | - | - | - | - | - | 5V ±15V | - | - | - | -15V | - | - | 90Ohm | - | - | 15V | 1:1 | 75 dB | - | 5nA | 5pF 12pF | - | SPST - NO | 400ns, 300ns | - | 8pC | - | BREAK-BEFORE-MAKE | - | 300ns | - | - | NO | - | - | - | - | 1.752mm | 9.906mm | 3.899mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADG801BRT-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | 15 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | 300mOhm | - | - | 5μW | DUAL | GULL WING | 240 | 1 | 3V | 0.95mm | not_compliant | 30 | ADG801 | - | 6 | - | Not Qualified | - | - | 2/5V | - | 1 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 1μA | SPST | - | 45 ns | - | - | - | - | - | Single | 12MHz | - | - | - | - | 300mOhm | - | - | - | 1:1 | 61 dB | - | 250pA | 180pF 180pF | - | SPST - NO | 45ns, 15ns | - | 50pC | - | BREAK-BEFORE-MAKE | 55ns | - | 1.8V~5.5V | - | NO | - | - | - | - | - | 2.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG201HSKR-REEL Analog Devices Inc. | 1 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 50 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 50Ohm | Tin/Lead (Sn85Pb15) | - | 240mW | - | GULL WING | 235 | 4 | 15V | 1.27mm | not_compliant | 20 | ADG201 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | - | 4 | Parallel | - | 16.5V | 10.8V | - | - | 10mA | - | 240mW | 10mA | SPST | - | 50 ns | - | - | - | - | 10.8V~16.5V ±13.5V~16.5V | Dual, Single | - | - | -15V | 16.5V | - | 50Ohm | 10.8V | - | 15V | 1:1 | 72 dB | - | 1nA | 10pF 10pF | 3Ohm | SPST - NC | 50ns, 50ns | - | 10pC | 1.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG709CRUZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 7 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | 4.5Ohm | Matte Tin (Sn) | - | 5μW | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | unknown | 40 | ADG709 | - | 16 | - | Not Qualified | 5V | - | 3/5/+-3V | - | 4 | - | 2 | 5.5V | 1.8V | - | DIFFERENTIAL MULTIPLEXER | - | - | 5μW | - | 4PST | - | - | - | - | - | 8 | 1.8V~5.5V ±2.5V | - | 55MHz | 0.001mA | -2.5V | - | - | 4.5Ohm | - | - | 2.5V | 4:1 | 60 dB | - | 10pA Typ | 13pF 42pF | 0.4Ohm | SP4T | 14ns, 8ns (Typ) | - | 3pC | 400m Ω | BREAK-BEFORE-MAKE | - | 15ns | - | - | - | 0.03A | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG411BRU-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 145 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 35Ohm | Tin/Lead (Sn85Pb15) | ALSO OPERATE WITH 12V SINGLE SUPPLY | 35μW | - | GULL WING | 240 | 4 | 15V | 0.65mm | not_compliant | 30 | ADG411 | - | 16 | - | Not Qualified | 12V | Non-Inverting | - | - | 4 | Parallel | - | 25V | 5V | - | - | 100pA | - | 35μW | 1μA | SPST | - | 175 ns | - | - | - | - | - | Dual, Single | - | - | -15V | 22V | - | 35Ohm | 13.5V | 30mA | 15V | 1:1 | 68 dB | - | 250pA | 9pF 9pF | - | SPST - NC | 175ns, 145ns | - | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | ±15V | - | 1.2mm | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG713BRU Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | -40°C~85°C TA | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 4Ohm | Tin/Lead (Sn85Pb15) | CAN ALSO OPERATE WITH 5 V SUPPLY | - | DUAL | GULL WING | 240 | 4 | 3V | 0.65mm | not_compliant | 30 | ADG713 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | 3/5V | - | 4 | - | - | 5.5V | 1.8V | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 4Ohm | - | - | - | 1:1 | 58 dB | - | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO/NC | 11ns, 6ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG5423BRMZ-RL7 Analog Devices Inc. | 1419 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | 143.193441mg | 196 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 14Ohm | Matte Tin (Sn) | - | - | - | GULL WING | 260 | 2 | 15V | 0.5mm | - | 30 | ADG5423 | SEPARATE OUTPUT | 10 | - | - | - | - | - | - | 1 | - | 2 | 40V | 9V | 1MHz | - | - | - | - | 55μA | - | - | 220 ns | - | - | - | - | 9V~40V ±9V~22V | Dual, Single | - | - | -15V | 22V | 250MHz | 14Ohm | 9V | - | 15V | 1:1 | - | - | 250pA | 11pF 12pF | 0.1Ohm | SPST - NO | 199ns, 184ns | 0.8 dB | 120pC | 100m Ω | BREAK-BEFORE-MAKE | 370ns | - | - | - | - | - | - | - | - | 1.1mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG451BN Analog Devices Inc. | 200 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 140 ns | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 5Ohm | Tin/Lead (Sn85Pb15) | ALSO OPERATE WITH 12V SINGLE SUPPLY | 17.5μW | - | - | - | 4 | 5V | - | - | - | ADG451 | SEPARATE OUTPUT | 16 | - | - | - | - | - | - | 4 | - | - | 12V | 5V | - | - | - | - | 17.5μW | 500nA | SPST | - | 180 ns | - | - | - | - | - | Dual, Single | - | - | -5V | 15V | - | 5Ohm | 5V | - | - | 1:1 | 65 dB | -20V | 500pA | 37pF 37pF | 0.3Ohm | SPST - NC | 180ns, 140ns | - | 20pC | 100m Ω | BREAK-BEFORE-MAKE | 220ns | - | - | 4mOhm | NC | - | - | ±4.5V~20V | - | 5.33mm | 20.07mm | 7.62mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG701LBRTZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Tin | - | Surface Mount | SOT-23-6 | YES | 6 | - | 8 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | 3Ohm | - | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | 40 | ADG701 | - | 6 | - | - | - | Non-Inverting | 3/5V | - | 1 | - | 1 | 5.5V | 0V | - | - | - | - | 5μW | 1μA | SPST | - | 12 ns | - | - | - | - | - | - | - | - | - | - | 200MHz | 3Ohm | - | 30mA | - | 1:1 | 55 dB | - | 250pA | 17pF 17pF | 1.5Ohm | SPST - NO | 12ns, 8ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | - | NC | - | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG201AKR-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 250 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 90Ohm | Tin/Lead (Sn85Pb15) | - | 33mW | - | GULL WING | 240 | 1 | 15V | 1.27mm | - | 30 | ADG201 | SEPARATE OUTPUT | 16 | - | - | 15V | - | - | - | 4 | Parallel | - | 25V | - | - | - | 600μA | - | 33mW | 2mA | SPST | - | 300 ns | - | - | - | - | 10V~15V ±10V~15V | Dual | - | - | -15V | 22V | - | 90Ohm | - | - | 15V | 1:1 | 80 dB | - | 2nA | 5pF | 5Ohm | SPST - NC | 300ns, 250ns | - | 20pC | 4.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG5412FBCPZ-RL7 Analog Devices Inc. | 340 |
| Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | 16 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | no | Active | 3 (168 Hours) | 16 | - | 11.5Ohm | - | - | - | QUAD | NO LEAD | - | 4 | 15V | 0.65mm | - | - | ADG5412 | SEPARATE OUTPUT | 16 | - | - | - | - | - | - | 1 | Parallel | 4 | - | - | 1MHz | - | - | - | 1mW | - | - | - | - | -5V | - | 22V | - | 8V~44V ±5V~22V | - | 160MHz | - | -15V | - | 270MHz | 11.5Ohm | - | - | - | 1:1 | 70 dB | - | 500pA | 12pF 11pF | 0.05Ohm | SPST - NO | 500ns, 515ns | -0.6 dB | -640pC | 50m Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | - | - | 0.8mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG5413BFBRUZ Analog Devices Inc. | 542 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | 145 ns | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | - | 11.5Ohm | Tin (Sn) | - | 1mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | ADG5413 | - | 16 | - | - | - | - | - | - | 1 | Parallel | 4 | 40V | 9V | 1MHz | - | - | - | 1mW | 55μA | - | - | 202 ns | - | - | - | - | 8V~44V ±5V~22V | Dual, Single | - | - | -15V | 22V | 270MHz | 11.5Ohm | 9V | - | 15V | 1:1 | - | - | 500pA | 12pF 11pF | 0.05Ohm | SPST - NO/NC | 500ns, 515ns | -0.6 dB | -640pC | 50m Ω | - | - | - | - | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG407BN Analog Devices Inc. | 4 | - | Datasheet | - | - | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | - | - | -40°C~85°C TA | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | 80Ohm | Tin/Lead (Sn85Pb15) | - | - | DUAL | - | NOT SPECIFIED | 1 | 15V | - | not_compliant | NOT SPECIFIED | ADG407 | - | 28 | - | Not Qualified | 12V | - | - | 13.5V | 8 | - | 2 | 25V | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | -15V | 22V | - | 80Ohm | - | - | 15V | 8:1 | 75 dB | - | 500pA | 5pF 25pF | 4Ohm | - | 160ns, 150ns | - | 8pC | 4 Ω | BREAK-BEFORE-MAKE | 150ns | 150ns | - | - | - | - | -13.5V | ±15V | - | 6.35mm | 37.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG5209FBCPZ-RL7 Analog Devices Inc. | 5454 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | 16 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 16 | - | - | Tin (Sn) | - | - | QUAD | NO LEAD | 260 | 2 | 15V | 0.65mm | - | 30 | ADG5209 | - | 16 | - | - | - | - | - | - | 4 | Parallel | 2 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 1.1mW | - | - | - | - | - | - | - | - | 9V~40V ±9V~22V | - | - | - | -15V | - | 130MHz | 160Ohm | - | - | - | 4:1 | 76 dB | - | 1nA | 4pF 8pF | 2.5Ohm | SP4T | 140ns, 185ns | - | 0.4pC | 3.5 Ω | - | - | 145ns | - | - | - | - | - | - | - | 0.8mm | 4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG201HSKP Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | -40°C~85°C TA | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | 50Ohm | Tin/Lead (Sn85Pb15) | CAN ALSO OPERATE WITH SINGLE 10.8 TO 16.5 SUPPLY RANGE | - | QUAD | J BEND | 225 | 4 | 15V | 1.27mm | not_compliant | 30 | ADG201 | SEPARATE OUTPUT | 20 | - | Not Qualified | - | - | +-15V | - | 1 | - | 4 | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 10.8V~16.5V ±13.5V~16.5V | - | - | - | -15V | - | - | 50Ohm | - | - | - | 1:1 | 72 dB | - | 1nA | 10pF 10pF | 3Ohm | SPST - NC | 50ns, 50ns | - | 10pC | 1.5 Ω | BREAK-BEFORE-MAKE | 50ns | 50ns | - | - | NC | - | - | - | - | - | 8.965mm | 8.965mm | - | - | Non-RoHS Compliant | - | ||
![]() ADG5404FBRUZ Analog Devices Inc. | 192 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 14 | - | 11.5Ohm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | - | NOT SPECIFIED | ADG5404 | - | 14 | - | - | - | - | - | - | 4 | Parallel | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 2.9mW | - | - | - | - | - | - | - | - | 8V~44V ±5V~22V | - | - | - | -15V | - | 110MHz | 11.5Ohm | - | - | - | 4:1 | 72 dB | - | 500pA | 11pF 47pF | 0.65Ohm | - | 535ns, 205ns | - | 695pC | 650m Ω | - | 570ns | 575ns | - | - | - | - | - | - | - | - | 5mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead |