- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG620BRMZ Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | 200 ns | -40°C~85°C TA | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 6.5Ohm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | ADG620 | - | 8 | 2 | - | 5V | - | - | 1 | - | - | 5.5V | 2.7V | - | - | - | 1μA | 10μW | - | - | - | 40 ns | - | - | 2.7V~5.5V ±2.7V~5.5V | - | 190MHz | - | -5V | 5.5V | - | 6.5Ohm | 2.7V | - | 5V | 2:1 | 67 dB | - | 250pA | 25pF | 0.7Ohm | SPDT | 65ns, 330ns | 110pC | 700m Ω | MAKE-BEFORE-BREAK | 65ns | 330ns | - | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG722BRM-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 6 ns | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 4Ohm | Tin/Lead (Sn/Pb) | ALSO OPEARTES AT 5 V SUPPLY | 5μW | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | - | 30 | ADG722 | SEPARATE OUTPUT | 8 | - | - | - | - | 3/5V | 2 | - | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 1μA | SPST | - | 14 ns | - | - | - | Single | - | - | - | - | 200MHz | 4Ohm | - | - | - | 1:1 | 60 dB | - | 250pA | 7pF 7pF | 0.3Ohm | SPST - NC | 14ns, 6ns (Typ) | 2pC | 300m Ω | BREAK-BEFORE-MAKE | - | 11ns | 1.8V~5.5V | NC | - | - | - | 1.1mm | 3mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG739BRUZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 4.5Ohm | Matte Tin (Sn) | - | 100μW | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | 40 | ADG739 | - | 16 | - | - | - | - | - | 4 | - | 2 | 5.5V | 2.7V | - | AUDIO/VIDEO SWITCH | - | - | 100μW | 20μA | 4PST | - | - | - | 8 | - | - | - | - | - | - | 100MHz | 4.5Ohm | - | - | - | 4:1 | 75 dB | - | 100pA | 13pF 42pF | 0.4Ohm | SP4T | 20ns, 10ns (Typ) | 3pC | - | - | 70ns | - | 2.7V~5.5V | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG441BR-REEL Analog Devices Inc. | 519 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 60 ns | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 70Ohm | Tin/Lead (Sn85Pb15) | CAN ALSO OPERATE WITH 12V SUPPLY | 1.2mW | - | GULL WING | 240 | 4 | 15V | 1.27mm | not_compliant | 30 | ADG441 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | - | 4 | Parallel | - | 25V | 10.8V | - | - | 1nA | - | 1.2mW | 80μA | SPST | - | 110 ns | - | - | - | Dual, Single | - | - | -15V | 22V | - | 70Ohm | 13.5V | - | 15V | 1:1 | 60 dB | - | 500pA | 4pF 4pF | 1Ohm | SPST - NC | 110ns, 60ns | 1pC | - | BREAK-BEFORE-MAKE | - | - | - | NC | - | ±15V | - | 1.75mm | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG412BRUZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 145 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 35Ohm | Matte Tin (Sn) | - | 35μW | - | GULL WING | 260 | 4 | 15V | 0.65mm | unknown | NOT SPECIFIED | ADG412 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | - | 1 | - | - | 25V | 5V | - | - | - | - | 35μW | 1μA | - | - | 175 ns | - | 4 | 12V ±15V | Dual, Single | - | - | -15V | 22V | - | 35Ohm | 13.5V | - | 15V | 1:1 | 68 dB | - | 250pA | 9pF 9pF | - | SPST - NO | 175ns, 145ns | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | NO | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG452BR-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 5Ohm | Tin/Lead (Sn85Pb15) | ALSO OPERATE WITH 12V SINGLE SUPPLY | - | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | not_compliant | 30 | ADG452 | SEPARATE OUTPUT | 16 | - | Not Qualified | 9V | - | - | 4 | - | - | 12V | 5V | - | - | - | - | 600mW | - | SPST | - | - | - | - | - | - | - | - | -5V | 15V | - | 5Ohm | 5V | - | - | 1:1 | 65 dB | -20V | 500pA | 37pF 37pF | 0.3Ohm | SPST - NO | 180ns, 140ns | 20pC | 100m Ω | BREAK-BEFORE-MAKE | 220ns | - | - | NO | - | ±4.5V~20V | - | 1.75mm | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() ADG1313YRZ-REEL7 Analog Devices Inc. | 30 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 50 ns | -40°C~105°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 200Ohm | Matte Tin (Sn) | - | 4.8mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | ADG1313 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | - | 4 | Parallel | - | 16.5V | 5V | 1MHz | - | 220μA | - | 4.8mW | 380μA | SPST | - | 125 ns | - | - | - | Dual, Single | 600MHz | - | -15V | 16.5V | - | 200Ohm | 5V | - | 15V | 1:1 | 80 dB | - | 10nA | 5pF 5pF | 5Ohm | SPST - NO/NC | 125ns, 50ns | 2pC | 5 Ω | BREAK-BEFORE-MAKE | 180ns | 60ns | - | - | - | ±15V | - | 1.75mm | 9.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG201AKPZ-REEL Analog Devices Inc. | 46 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | 250 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 90Ohm | Matte Tin (Sn) | - | 33mW | QUAD | J BEND | 260 | 1 | 15V | 1.27mm | - | NOT SPECIFIED | ADG201 | - | 20 | - | Not Qualified | 15V | - | - | 1 | Parallel | - | 25V | - | - | - | 600μA | - | 33mW | 2mA | SPST | - | 300 ns | - | 4 | 10V~15V ±10V~15V | Dual | - | - | -15V | 22V | - | 90Ohm | - | - | 15V | 1:1 | 80 dB | - | 2nA | 5pF | 5Ohm | SPST - NC | 300ns, 250ns | 20pC | 4.5 Ω | - | - | - | - | - | - | - | - | - | 8.966mm | 8.966mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG411BR-REEL7 Analog Devices Inc. | 193 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 145 ns | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 35Ohm | Tin/Lead (Sn85Pb15) | ALSO OPERATE WITH 12V SINGLE SUPPLY | 35μW | - | GULL WING | 240 | 4 | 15V | 1.27mm | - | 30 | ADG411 | SEPARATE OUTPUT | 16 | - | - | 12V | - | - | 4 | Parallel | - | 25V | 5V | - | - | 100pA | - | 35μW | 1μA | SPST | - | 175 ns | - | - | - | Dual, Single | - | - | -15V | 22V | - | 35Ohm | 13.5V | - | 15V | 1:1 | 68 dB | - | 250pA | 9pF 9pF | - | SPST - NC | 175ns, 145ns | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | NC | - | ±15V | - | 1.75mm | 9.9mm | 3.9mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG836LYRM-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | 7 ns | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | 650mOhm | Tin/Lead (Sn/Pb) | - | 3.6μW | DUAL | GULL WING | 240 | 2 | 2.7V | 0.5mm | - | 30 | ADG836 | SEPARATE OUTPUT | 10 | - | - | - | - | 3/3.3V | 1 | - | 2 | 3.6V | 1.65V | - | - | - | - | 3.6μW | 1μA | - | - | 26 ns | - | - | - | Single | - | - | - | - | 57MHz | 650mOhm | - | - | - | 2:1 | 67 dB | - | 1nA | 25pF | 0.04Ohm | SPDT | 26ns, 7ns | 40pC | 40m Ω | BREAK-BEFORE-MAKE | - | - | 1.65V~3.6V | NC | - | - | - | 1.1mm | 3mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG333ABRS-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | 145 ns | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 45Ohm | - | - | 3.77mW | - | GULL WING | 240 | 4 | 15V | 0.65mm | not_compliant | 30 | ADG333 | - | 20 | 8 | Not Qualified | 12V | - | - | 4 | Parallel | - | 30V | 3V | 1MHz | - | 50nA | - | 3.77mW | 250μA | - | - | 175 ns | - | - | 3V~30V ±3V~20V | Dual, Single | - | - | -15V | 20V | - | 45Ohm | 3V | - | 15V | 2:1 | 72 dB | - | 250pA | 7pF | 4Ohm | SPDT | 90ns, 80ns (Typ) | 2pC | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 2mm | 7.2mm | 5.3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG712BR-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 6 ns | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 4Ohm | Tin/Lead (Sn85Pb15) | CAN ALSO OPERATE WITH 5 V SUPPLY | 5μW | DUAL | GULL WING | 240 | 4 | 3V | 1.27mm | - | 30 | ADG712 | SEPARATE OUTPUT | 16 | - | - | - | - | 3/5V | 4 | - | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 1μA | SPST | - | 11 ns | - | - | - | Single | - | - | - | - | 200MHz | 4Ohm | - | - | - | 1:1 | 58 dB | - | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO | 11ns, 6ns (Typ) | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | NO | - | - | - | 1.75mm | 9.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() SW06GSZ-REEL Analog Devices Inc. | 946 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 500 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 150Ohm | Matte Tin (Sn) | - | - | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | NOT SPECIFIED | SW06 | - | 16 | - | Not Qualified | - | - | - | 1 | Parallel | 4 | 36V | 0V | - | - | 6mA | - | 165mW | 9mA | SPST | - | 700 ns | - | - | - | Dual, Single | - | - | -15V | 18V | - | 150Ohm | 12V | - | 15V | 1:1 | 58 dB | - | 60nA | 7pF 5.5pF | 10Ohm | SPST - NO/NC | 700ns, 500ns | - | 30 Ω | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AD7510DIJQ Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | 16 | - | -25°C~85°C TA | Tube | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | Tin/Lead (Sn63Pb37) | OVERVOLTAGE PROTECTION | - | DUAL | - | NOT SPECIFIED | 4 | 15V | - | not_compliant | NOT SPECIFIED | AD7510 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | - | - | 4 | - | - | - | - | - | - | - | - | 450mW | - | SPST | - | - | - | - | - | - | - | 0.8mA | -15V | 17V | - | 100Ohm | - | - | 15V | 1:1 | - | - | - | 8pF 1pF | 1Ohm | SPST - NO | 180ns, 350ns (Typ) | - | 1 Ω | MAKE-BEFORE-BREAK | - | - | - | NO | - | ±15V | - | 5.08mm | 19.05mm | 7.62mm | - | - | Non-RoHS Compliant | - | ||
![]() AD7503JNZ Analog Devices Inc. | 17 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 0°C~70°C TA | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 300Ohm | Matte Tin (Sn) | - | 450mW | DUAL | - | - | 1 | 15V | 2.54mm | - | - | AD7503 | - | 16 | - | - | - | - | - | 8 | - | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | 800μA | 450mW | - | DPST | - | - | - | 8 | - | - | - | - | -15V | 17V | - | 300Ohm | - | - | - | 8:1 | - | - | - | 5pF 30pF | 6.8Ohm | - | 800ns, 800ns (Typ) | - | 12 Ω | - | - | - | - | - | - | ±15V | 3.3mm | - | 20.07mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG709CRU-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 7 ns | -40°C~125°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 4.5Ohm | - | - | 5μW | - | GULL WING | 240 | 1 | 2.5V | 0.65mm | - | 30 | ADG709 | - | 16 | - | - | 5V | - | 3/5/+-3V | 4 | - | 2 | 5.5V | 1.8V | - | - | 1nA | - | 5μW | - | 4PST | - | - | Multiplexer | 8 | 1.8V~5.5V ±2.5V | Dual, Single | 55MHz | 0.001mA | -2.5V | - | - | 4.5Ohm | - | - | 2.5V | 4:1 | 60 dB | - | 10pA Typ | 13pF 42pF | 0.4Ohm | SP4T | 14ns, 8ns (Typ) | 3pC | 400m Ω | BREAK-BEFORE-MAKE | - | 15ns | - | - | 0.03A | - | - | - | 5mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG507ATE Analog Devices Inc. | 9 | - | Datasheet | - | - | - | - | Surface Mount | 28-CLCC | YES | 28 | - | -55°C~125°C TA | Tube | e0 | - | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | 300Ohm | TIN LEAD | - | 28mW | QUAD | - | 220 | 1 | 15V | - | - | 30 | ADG507 | - | 28 | - | - | - | - | - | 1 | - | 2 | 16.5V | 10.8V | - | DIFFERENTIAL MULTIPLEXER | - | - | 470mW | - | - | - | - | - | 16 | 10.8V~16.5V ±10.8V~16.5V | - | - | - | -15V | 16.5V | - | 300Ohm | 10.8V | - | - | 8:1 | 68 dB | - | 1nA | 5pF 22pF | 22.5Ohm | - | 300ns, 300ns | 4pC | 15 Ω | BREAK-BEFORE-MAKE | 300ns | 300ns | - | - | - | - | 2.54mm | - | - | 11.63mm | No | - | Non-RoHS Compliant | - | ||
![]() ADG712BRU-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 6 ns | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 4Ohm | Tin/Lead (Sn85Pb15) | CAN ALSO OPERATE WITH 5 V SUPPLY | 5μW | DUAL | GULL WING | 240 | 4 | 3V | 0.65mm | - | 30 | ADG712 | - | 16 | - | - | - | Non-Inverting | 3/5V | 4 | - | - | 5.5V | 1.8V | - | - | - | - | 5μW | 1μA | SPST | - | 11 ns | - | - | - | - | - | - | - | - | 200MHz | 4Ohm | - | 30mA | - | 1:1 | 58 dB | - | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO | 11ns, 6ns (Typ) | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | NO | - | - | - | 1.2mm | 5mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG719SRJZ-EP-RL7 Analog Devices Inc. | In Stock |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | 3 ns | -55°C~125°C TA | Tape & Reel (TR) | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | 4Ohm | - | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | 30 | ADG719 | - | 6 | 2 | Not Qualified | - | Non-Inverting | - | 1 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 1μA | - | - | 7 ns | - | 1 | - | Single | 200MHz | - | - | - | - | 4Ohm | - | 30mA | - | 2:1 | 87 dB | - | 250pA | 7pF | 0.1Ohm | SPDT | 7ns, 3ns (Typ) | - | - | - | - | 8ns | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADV3221ARZ-R7 Analog Devices Inc. | 30 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | - | no | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | - | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | ADV3221 | - | 16 | - | Not Qualified | 5V | - | - | 4 | Parallel | 1 | - | - | - | - | 7mA | - | - | - | - | 700 ps | 15 ns | Multiplexer | - | - | Dual | - | 8mA | -5V | 5.5V | 1GHz | - | 4.5V | - | - | 4:1 | - | - | 2μA Typ | 1.8pF | - | SP4T | - | - | - | - | - | - | - | - | - | ±4.5V~5.5V | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead |