- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG783BCPZ-REEL7 Analog Devices Inc. | 330 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad, CSP | - | 20 | 6 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | 4Ohm | Matte Tin (Sn) | - | - | CAN ALSO OPERATE AT 5V NOMINAL | 5μW | QUAD | NO LEAD | 260 | 4 | 3V | 0.5mm | - | 40 | ADG783 | - | 20 | - | - | Not Qualified | - | - | - | - | 4 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 5μW | 1μA | - | SPST | - | 11 ns | - | - | - | Single | 200MHz | - | - | - | - | 4Ohm | - | - | - | 1:1 | 78 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO/NC | 11ns, 6ns (Typ) | 3pC | - | - | - | 12ns | 1.8V~5.5V | - | - | - | - | - | 0.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LTC1393IGN#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | -40°C~85°C TA | Tube | 1998 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 400Ohm | Matte Tin (Sn) | - | - | - | - | - | GULL WING | 260 | 1 | 5V | 0.635mm | - | 30 | LTC1393 | - | 16 | - | - | Not Qualified | - | - | 3/5V | - | 4 | - | 2 | - | - | - | - | 10μA | - | - | - | 4PST | - | - | Multiplexer | - | 2.7V ±5V | Dual | - | - | - | - | - | 70Ohm | - | - | - | 4:1 | 65 dB | 5nA | 3pF 18pF | 28Ohm | SP4T | 1.5μs, 1.2μs | 1pC | - | BREAK-BEFORE-MAKE | 1500ns | - | - | - | - | 0.065A | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC1380CGN#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 0°C~70°C TA | Tube | 1998 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 400Ohm | Matte Tin (Sn) | - | - | - | - | - | GULL WING | 260 | 1 | 5V | 0.635mm | - | 30 | LTC1380 | - | 16 | - | - | Not Qualified | - | - | - | - | 8 | - | 1 | 10V | 2.7V | - | - | 10μA | 500mW | - | - | DPST | - | - | Multiplexer | 8 | - | Dual | - | 0.02mA | -5V | 5V | - | 70Ohm | 1.35V | - | 3V | 8:1 | 65 dB | 5nA | 3pF 26pF | 24Ohm | - | 1.5μs, 1.2μs | 1pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.065A | ±5V | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG1311YRZ-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 50 ns | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 200Ohm | Matte Tin (Sn) | - | - | - | 4.8mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 40 | ADG1311 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | 12V | - | - | - | 1 | Parallel | 4 | 16.5V | 5V | 1MHz | - | 220μA | 4.8mW | 380μA | - | SPST | - | 125 ns | - | - | - | Dual, Single | 600MHz | - | -15V | 16.5V | - | 200Ohm | 5V | - | 15V | 1:1 | 80 dB | 10nA | 5pF 5pF | 5Ohm | SPST - NC | 125ns, 50ns | 2pC | 5 Ω | BREAK-BEFORE-MAKE | 180ns | 60ns | - | - | - | - | ±15V | - | 1.75mm | 9.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG5409TCPZ-EP-RL7 Analog Devices Inc. | 29 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | 16 | - | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | no | Active | 2 (1 Year) | 16 | - | 14Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 15V | 0.65mm | - | 30 | ADG5409 | - | 16 | - | - | - | - | - | - | - | 4 | Parallel | 2 | 40V | 9V | - | SINGLE-ENDED MULTIPLEXER | - | 2.9mW | - | - | - | - | - | - | - | 9V~40V ±9V~22V | - | 88MHz | - | -15V | 22V | - | 14Ohm | 9V | - | - | 4:1 | 60 dB | 250pA | 17pF 48pF | 0.3Ohm | SP4T | 165ns, 153ns | 155pC | 300m Ω | - | - | 198ns | - | - | - | - | - | - | 0.8mm | 4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG904BRU-R-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 2.5V | 0.65mm | not_compliant | 30 | ADG904 | - | 20 | R-PDSO-G20 | 4 | Not Qualified | 2.75V | - | - | - | 4 | - | 1 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | 2.5 GHz | - | - | - | - | - | - | - | - | 4:1 | 37 dB | 1μA | 2pF | - | SP4T | 10ns, 16ns | - | - | - | - | - | 1.65V~2.75V | - | - | - | - | - | - | 6.5mm | 4.4mm | - | - | Non-RoHS Compliant | - | ||
![]() ADG622BRMZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | 5.5Ohm | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | unknown | 40 | ADG622 | SEPARATE OUTPUT | 10 | - | - | Not Qualified | - | - | 5/+-5V | - | 2 | - | - | 5.5V | 2.7V | - | - | - | 10μW | - | - | SPST | - | - | - | - | 2.7V~5.5V ±2.7V~5.5V | - | - | - | -5V | 5.5V | 230MHz | 5.5Ohm | 2.7V | - | - | 1:1 | 65 dB | 250pA | 20pF 20pF | 0.25Ohm | SPST - NC | 120ns, 70ns | 110pC | 250m Ω | BREAK-BEFORE-MAKE | - | 70ns | - | - | NC | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG412BRUZ Analog Devices Inc. | 288 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 145 ns | -40°C~85°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 35Ohm | Matte Tin (Sn) | - | - | - | 35μW | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | 30 | ADG412 | SEPARATE OUTPUT | 16 | - | - | - | 12V | - | - | - | 1 | Parallel | - | 25V | 5V | - | - | - | 35μW | 1μA | - | - | - | 175 ns | - | 4 | 12V ±15V | Dual, Single | - | - | -15V | 22V | - | 35Ohm | 13.5V | - | 15V | 1:1 | 68 dB | 250pA | 9pF 9pF | - | SPST - NO | 175ns, 145ns | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | 1.2mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG701LBRMZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | 8 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 3Ohm | Matte Tin (Sn) | - | - | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | ADG701 | SEPARATE OUTPUT | 8 | - | - | - | - | - | 3/5V | - | 1 | - | 1 | 5.5V | 0V | - | - | - | 5μW | 1μA | - | SPST | - | 12 ns | - | - | - | - | - | - | - | - | 200MHz | 3Ohm | - | - | - | 1:1 | 55 dB | 250pA | 17pF 17pF | 1.5Ohm | SPST - NO | 12ns, 8ns (Typ) | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | - | NC | - | - | - | - | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG742BKSZ-R2 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 12 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | no | Discontinued | 1 (Unlimited) | 6 | EAR99 | 3Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | CAN ALSO OPERATE WITH 5 VOLT SUPPLY | 5μW | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | ADG742 | - | 6 | - | - | Not Qualified | - | Non-Inverting | 3/5V | - | 1 | - | - | 5.5V | 1.8V | - | - | - | 5μW | 1μA | - | SPST | - | 18 ns | - | - | - | Single | - | - | - | - | 200MHz | 3Ohm | - | 30mA | - | 1:1 | 55 dB | 250pA | 17pF 17pF | - | SPST - NC | 12ns, 8ns (Typ) | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5.5V | 4Ohm | NC | - | - | 1mm | - | 2.2mm | 2.2mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG526AKR-REEL Analog Devices Inc. | 160 | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | 450 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | 450Ohm | - | - | - | - | 470mW | - | GULL WING | 240 | 1 | 15V | - | not_compliant | 30 | ADG526 | - | 28 | - | - | Not Qualified | 15V | - | - | - | 16 | Parallel | 1 | 16.5V | 10.8V | - | - | 600μA | 26mW | - | - | - | 300 ns | 450 ns | Multiplexer | 16 | 10.8V~16.5V ±10.8V~16.5V | Dual, Single | - | - | -15V | 16.5V | - | 450Ohm | 10.8V | 20mA | - | 16:1 | 68 dB | 1nA | 5pF 44pF | 5Ohm | - | 300ns, 300ns | 4pC | 22.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | - | - | 2.65mm | - | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG211AKR-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 115Ohm | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | GULL WING | 240 | 4 | 15V | 1.27mm | not_compliant | 30 | ADG211 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | 15V | - | - | - | 4 | - | - | 25V | - | - | - | - | 470mW | - | - | SPST | - | - | - | - | - | - | - | - | -15V | 22V | - | 115Ohm | - | - | 15V | 1:1 | 80 dB | 5nA | 5pF 5pF | - | SPST - NC | 600ns, 450ns | 20pC | 5.75 Ω | BREAK-BEFORE-MAKE | 600ns | - | - | - | NC | - | ±15V | - | 1.75mm | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() LTC1393IS#TRPBF Linear Technology/Analog Devices | 1000 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1998 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 250 | 1 | 5V | - | - | NOT SPECIFIED | LTC1393 | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | 3/5V | - | 4 | - | 2 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | 2.7V ±5V | - | - | - | - | - | - | 70Ohm | - | - | - | 4:1 | 65 dB | 5nA | 3pF 18pF | 28Ohm | SP4T | 1.5μs, 1.2μs | 1pC | - | BREAK-BEFORE-MAKE | 1500ns | - | - | - | - | 0.065A | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() LTC221CS#TRPBF Linear Technology/Analog Devices | 26 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2002 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | LTC221 | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V ±15V | - | - | - | -15V | - | - | 90Ohm | - | - | - | 1:1 | 75 dB | 5nA | 5pF 12pF | - | SPST - NC | 400ns, 300ns | 8pC | - | - | - | 300ns | - | - | - | - | - | - | 1.752mm | 9.906mm | 3.899mm | - | - | ROHS3 Compliant | - | ||
![]() ADG5408TCPZ-EP-RL7 Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | 16 | - | -40°C~125°C TA | Tape & Reel (TR) | - | e4 | no | Active | 2 (1 Year) | 16 | - | 14Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 15V | 0.65mm | - | 30 | ADG5408 | - | 16 | - | - | - | - | - | - | - | 8 | Parallel | 1 | 40V | 9V | - | SINGLE-ENDED MULTIPLEXER | - | 2.9mW | - | - | - | - | - | - | - | 9V~40V ±9V~22V | - | 50MHz | - | -15V | 22V | - | 14Ohm | 9V | - | - | 8:1 | 60 dB | 250pA | 17pF 98pF | 0.3Ohm | - | 165ns, 153ns | 155pC | 300m Ω | - | 242ns | - | - | - | - | - | - | - | 0.8mm | 4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG733BRU-REEL Analog Devices Inc. | 2000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 12 ns | - | Cut Tape (CT) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 4.5Ohm | Tin/Lead (Sn85Pb15) | 85°C | -40°C | ALSO OPERATES WITH 1.8V TO 5.5V SINGLE SUPPLY | 5μW | - | GULL WING | 240 | 3 | 2.5V | 0.65mm | - | 30 | ADG733 | SEPARATE OUTPUT | 16 | - | - | - | - | - | - | INDUSTRIAL | 1 | - | - | 5.5V | 1.8V | - | - | 1nA | 5μW | 1μA | 3 | SPDT | - | 34 ns | - | - | - | Dual, Single | - | - | -2.5V | 2.75V | 200MHz | - | 2.25V | - | 2.5V | - | 72 dB | - | - | 0.1Ohm | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG5209SRUZ-EP-RL7 Analog Devices Inc. | 962 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | -55°C~125°C | Tape & Reel (TR) | - | - | no | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 0.65mm | - | NOT SPECIFIED | ADG5209 | - | 16 | - | - | - | - | - | - | - | 4 | Parallel | 2 | - | - | - | DIFFERENTIAL MULTIPLEXER | - | 1.1mW | - | - | - | - | - | - | - | 9V~40V ±18V~44V | - | - | - | -15V | - | 225MHz | 160Ohm | - | - | - | 4:1 | - | 100pA | 2.8pF 17pF | 3.5Ohm | SP4T | 140ns, 185ns | 0.4pC | 3.5 Ω (Typ) | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() LTC202CN#PBF Linear Technology/Analog Devices | 46 |
| Datasheet | 8 Weeks | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C TA | Tube | 2002 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | - | NOT SPECIFIED | 4 | 15V | - | - | NOT SPECIFIED | LTC202 | SEPARATE OUTPUT | 16 | R-PDIP-T16 | - | Not Qualified | - | - | +-15V | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V ±15V | - | - | - | -15V | - | - | 125Ohm | - | - | - | 1:1 | 75 dB | 5nA | 5pF 12pF | 3.25Ohm | SPST - NO | 400ns, 300ns | 8pC | 6.25 Ω | BREAK-BEFORE-MAKE | - | 300ns | - | - | NO | - | - | - | 3.937mm | - | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() ADG409BRUZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 60 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 100Ohm | Matte Tin (Sn) | - | - | - | 450mW | - | GULL WING | 260 | 1 | 15V | 0.65mm | - | 40 | ADG409 | - | 16 | - | - | Not Qualified | 12V | - | - | - | 4 | - | 2 | 32V | - | - | - | 100μA | 3.1mW | - | - | 4PST | 130 ns | 150 ns | Multiplexer | 8 | - | Dual, Single | - | 0.5mA | -15V | 22V | - | 100Ohm | - | - | 15V | 4:1 | 75 dB | 500pA | 11pF 20pF | 15Ohm | SP4T | - | 20pC | 15 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | - | ±15V | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG201ASRZ-EP-RL7 Analog Devices Inc. | 755 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 250 ns | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | no | Active | 1 (Unlimited) | 16 | EAR99 | 90Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 33mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | ADG201 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | 15V | - | - | - | 1 | Parallel | - | 25V | - | - | - | 600μA | 33mW | 2mA | - | SPST | - | 300 ns | - | 4 | 10V~15V ±10V~15V | Dual | - | - | -15V | 22V | - | 90Ohm | - | - | 15V | 1:1 | 80 dB | 2nA | 5pF | 4.5Ohm | SPST - NC | 300ns, 250ns | 20pC | 4.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Contains Lead |