- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG782BCPZ Analog Devices Inc. | 168 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad, CSP | - | 20 | - | - | 6 ns | -40°C~85°C TA | Tray | - | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | 4Ohm | Matte Tin (Sn) | - | 5μW | QUAD | - | 260 | 4 | 3V | 0.5mm | - | 40 | ADG782 | - | 20 | - | - | - | - | - | - | - | 1 | Parallel | - | 5.5V | 1.8V | - | - | 1μA | 5μW | 1μA | - | - | - | - | 11 ns | - | 4 | - | - | 200MHz | - | - | - | 4Ohm | - | - | - | - | 1:1 | 58 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO | 11ns, 6ns (Typ) | 3pC | - | - | - | 12ns | 1.8V~5.5V | - | - | - | 750μm | - | 4.1mm | 4.1mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG801BRM-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 15 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 300mOhm | Tin/Lead (Sn/Pb) | - | 5μW | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | ADG801 | - | 8 | - | - | - | - | - | - | 2/5V | 1 | - | - | 5.5V | 1.8V | - | - | - | 5μW | 1μA | - | SPST | - | - | 45 ns | - | - | - | Single | - | - | - | 12MHz | 300mOhm | - | - | - | - | 1:1 | 61 dB | 250pA | 180pF 180pF | - | SPST - NO | 45ns, 15ns | 50pC | - | BREAK-BEFORE-MAKE | 55ns | - | 1.8V~5.5V | - | NO | - | - | - | 3mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG3249BRJ-REEL Analog Devices Inc. | 10237 | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | SOT-23-8 | YES | 8 | - | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 8Ohm | - | - | - | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | not_compliant | 30 | ADG3249 | - | 8 | - | - | Not Qualified | - | - | - | - | 2 | - | - | 3.6V | 2.3V | SINGLE-ENDED MULTIPLEXER | - | - | - | 200μA | 2 | DPST | 225 ps | 200μA | 8.2 ns | Demultiplexer, Multiplexer | - | - | - | - | - | - | 610MHz | 8Ohm | - | -25mA | - | 25mA | 2:1 | - | 1μA | 3.5pF 4.5pF | 0.1Ohm | SPDT | - | - | 100m Ω | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LTC221CS#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 0°C~70°C TA | Tube | 2002 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 90Ohm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 4 | 15V | 1.27mm | - | 30 | LTC221 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | 5V | - | - | - | 4 | - | - | - | - | - | - | - | 500mW | - | - | SPST | - | - | - | - | - | 5V ±15V | - | - | -15V | - | - | 90Ohm | - | - | 15V | - | 1:1 | 75 dB | 5nA | 5pF 12pF | - | SPST - NC | 400ns, 300ns | 8pC | - | BREAK-BEFORE-MAKE | - | 300ns | - | - | NC | - | - | 1.752mm | 9.906mm | 3.899mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG658YRQ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | 30 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 75Ohm | - | - | 10μW | DUAL | GULL WING | 240 | 1 | 5V | 0.635mm | not_compliant | NOT SPECIFIED | ADG658 | - | 16 | - | - | Not Qualified | 5V | - | - | - | 8 | - | 1 | 12V | 2V | SINGLE-ENDED MULTIPLEXER | - | - | 10μW | - | - | - | - | - | - | - | - | 2V~12V ±2V~6V | - | - | -5V | 6V | - | 75Ohm | 2V | - | - | - | 8:1 | 90 dB | 200pA | 4pF 23pF | 1.3Ohm | - | 115ns, 45ns | 2pC | 1.3 Ω | BREAK-BEFORE-MAKE | - | 55ns | - | - | - | 0.02A | - | - | 4.9022mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG701BRM-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | 8 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 3Ohm | Tin/Lead (Sn/Pb) | - | 5μW | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | ADG701 | - | 8 | - | - | - | - | - | - | 3/5V | 1 | - | - | 5.5V | 1.8V | - | 1nA | - | 5μW | 1μA | - | SPST | - | - | 12 ns | - | - | - | Single | - | - | - | 200MHz | 3Ohm | - | - | - | - | 1:1 | 55 dB | 10pA Typ | 17pF 17pF | - | SPST - NO | 12ns, 8ns (Typ) | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | - | NO | - | - | - | 3mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG1233YCPZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | - | - | 45 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | 190Ohm | Matte Tin (Sn) | ALSO OPERATES AT 12V SINGLE SUPPLY | 6.02mW | QUAD | NO LEAD | 260 | 1 | 15V | - | unknown | 40 | ADG1233 | - | 16 | - | 6 | Not Qualified | 12V | - | - | - | 3 | - | - | 16.5V | 5V | - | - | - | 6.02mW | 475μA | - | - | - | - | 140 ns | - | - | 5V~16.5V ±5V~16.5V | Dual, Single | - | -15V | 16.5V | 900MHz | 190Ohm | 5V | - | 15V | - | 2:1 | 80 dB | 100pA | 1.7pF 1.8pF | 3.5Ohm | SPDT | 140ns, 45ns | 0.5pC | 3.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 1mm | 4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1213YRUZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 115 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | 190Ohm | Matte Tin (Sn) | - | 150μW | - | GULL WING | 260 | 4 | 15V | 0.65mm | - | 40 | ADG1213 | SEPARATE OUTPUT | 16 | - | - | - | 12V | - | - | - | 4 | - | - | 16.5V | 5V | - | - | - | 3.8mW | 380μA | - | SPST | - | - | 130 ns | - | - | 5V~16.5V ±4.5V~16.5V | Dual, Single | - | -15V | 16.5V | 1GHz | 190Ohm | 4.5V | - | 15V | - | 1:1 | 75 dB | 100pA | 1.1pF 1.2pF | 5Ohm | SPST - NO/NC | 130ns, 115ns | -0.3pC | 2.5 Ω | BREAK-BEFORE-MAKE | 125ns | - | - | - | - | - | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG801BRMZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 15 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 300mOhm | Matte Tin (Sn) | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | ADG801 | - | 8 | - | - | - | - | - | - | 3/5V | 1 | - | - | 5.5V | 1.8V | - | - | - | 5μW | 1μA | - | SPST | - | - | 45 ns | - | - | - | Single | - | - | - | 12MHz | 300mOhm | - | - | - | - | 1:1 | 61 dB | 250pA | 180pF 180pF | - | SPST - NO | 45ns, 15ns | 50pC | - | BREAK-BEFORE-MAKE | 55ns | - | 1.8V~5.5V | - | NO | - | - | - | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG802BRTZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | 15 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | 300mOhm | Matte Tin (Sn) | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | 40 | ADG802 | - | 6 | - | - | - | - | - | - | 3/5V | 1 | - | - | 5.5V | 1.8V | - | - | - | 5μW | 1μA | - | SPST | - | - | 45 ns | - | - | - | Single | - | - | - | 12MHz | 300mOhm | - | - | - | - | 1:1 | 61 dB | 250pA | 180pF 180pF | - | SPST - NC | 45ns, 15ns | 50pC | - | BREAK-BEFORE-MAKE | 55ns | - | 1.8V~5.5V | - | NC | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG739BRU-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 4.5Ohm | - | - | 100μW | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | not_compliant | 30 | ADG739 | - | 16 | - | - | Not Qualified | - | - | - | 3/5V | 4 | - | 2 | 5.5V | 2.7V | AUDIO/VIDEO SWITCH | 10μA | - | 100μW | 20μA | - | 4PST | - | - | - | Demultiplexer, Multiplexer | 8 | - | Single | - | - | - | 100MHz | 4.5Ohm | - | - | - | - | 4:1 | 55 dB | 100pA | 13pF 42pF | 0.4Ohm | SP4T | 20ns, 10ns (Typ) | 3pC | - | BREAK-BEFORE-MAKE | 70ns | - | 2.7V~5.5V | - | - | 0.01A | - | 1.1mm | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG712BRZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | 4Ohm | Matte Tin (Sn) | CAN ALSO OPERATE WITH 5 V SUPPLY | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | unknown | 40 | ADG712 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | - | - | - | 3/5V | 4 | - | - | 5.5V | 1.8V | - | - | - | 520mW | - | - | SPST | - | - | - | - | - | - | - | - | - | - | 200MHz | 4Ohm | - | - | - | - | 1:1 | 58 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO | 11ns, 6ns (Typ) | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | - | NC | - | - | 1.75mm | 9.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HMC958LC5TR-R5 Analog Devices Inc. | 2927 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 32-TFCQFN Exposed Pad | - | 32 | 32-CSMT (5x5) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HMC958 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4:1 | - | - | - | - | - | - | - | - | - | - | - | -3V~-3.6V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG702BRT-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | 8 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | 3Ohm | - | - | 5μW | DUAL | GULL WING | 240 | 1 | 3V | 0.95mm | not_compliant | 30 | ADG702 | - | 6 | - | - | Not Qualified | - | Non-Inverting | - | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | 1nA | - | 5μW | 1μA | - | SPST | - | - | 12 ns | - | - | - | Single | 200MHz | - | - | - | 3Ohm | - | 30mA | - | - | 1:1 | 55 dB | 10pA Typ | 17pF 17pF | - | SPST - NC | 12ns, 8ns (Typ) | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | - | NC | - | - | - | 2.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADGS5414BCPZ-RL7 Analog Devices Inc. | 1500 |
| Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 24-VFQFN Exposed Pad, CSP | YES | 24 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | no | Active | 3 (168 Hours) | 24 | - | - | - | - | - | QUAD | NO LEAD | 260 | 8 | 15V | 0.5mm | - | 30 | ADGS5414 | - | 24 | - | - | - | - | - | - | - | 1 | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V~40V ±9V~22V | - | - | -15V | - | - | 15Ohm | - | - | - | - | 1:1 | 60 dB | - | - | 0.3Ohm | SPST - NO | - | - | - | - | 515ns | 195ns | - | - | - | - | - | 1mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() ADG739BRU-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 4.5Ohm | - | - | - | DUAL | GULL WING | 240 | 2 | 3V | 0.65mm | not_compliant | 30 | ADG739 | - | 16 | - | - | Not Qualified | - | - | - | 3/5V | 4 | - | 2 | 5.5V | 2.7V | AUDIO/VIDEO SWITCH | - | - | - | - | - | 4PST | - | - | - | - | 8 | - | - | - | - | - | 100MHz | 4.5Ohm | - | - | - | - | 4:1 | 55 dB | 100pA | 13pF 42pF | 0.4Ohm | SP4T | 20ns, 10ns (Typ) | 3pC | - | BREAK-BEFORE-MAKE | 70ns | - | 2.7V~5.5V | - | - | 0.01A | - | 1.1mm | 5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG602BRTZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | 75 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | 2.5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | CAN ALSO OPERATE WITH 2.7V TO 5.5V SINGLE SUPPLY | 10μW | - | GULL WING | 260 | 1 | 5V | 0.95mm | unknown | 40 | ADG602 | - | 6 | - | - | Not Qualified | - | - | - | - | 1 | - | - | 5.5V | 2.7V | - | - | - | 10μW | 1μA | - | SPST | - | - | 120 ns | - | - | 2.7V~5.5V ±2.7V~5.5V | Dual, Single | - | -5V | 5.5V | 180MHz | 2.5Ohm | 2.7V | - | 5V | - | 1:1 | 60 dB | 250pA | 50pF 50pF | 0.35Ohm | SPST - NC | 120ns, 75ns | 250pC | - | BREAK-BEFORE-MAKE | - | - | - | - | NC | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG711BR-REEL Analog Devices Inc. | 175 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 4Ohm | Tin/Lead (Sn85Pb15) | CAN ALSO OPERATE WITH 5 V SUPPLY | - | DUAL | GULL WING | 240 | 4 | 3V | 1.27mm | not_compliant | 30 | ADG711 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | - | Not Qualified | - | - | 5.5V | 3/5V | 1 | - | 4 | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | 200MHz | 4Ohm | - | - | - | - | 1:1 | 58 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NC | 11ns, 6ns (Typ) | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | - | NC | - | - | 1.75mm | 9.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG723ACPZ-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad, CSP | - | 8 | - | - | 6 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | 4Ohm | - | ALSO OPEARTES AT 5 V SUPPLY | 5μW | DUAL | - | 260 | 2 | 3V | 0.5mm | - | 40 | ADG723 | - | 8 | - | - | - | - | Non-Inverting | - | 3/5V | 1 | - | - | 5.5V | 1.8V | - | - | - | 5μW | 1μA | - | - | - | - | 14 ns | - | 2 | - | - | - | - | - | 200MHz | 4Ohm | - | 30mA | - | - | 1:1 | 60 dB | 10pA Typ | 7pF 7pF | 0.3Ohm | SPST - NO/NC | 14ns, 6ns (Typ) | 2pC | 300m Ω | BREAK-BEFORE-MAKE | - | 11ns | 1.8V~5.5V | 5Ohm | - | - | - | - | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG711BR-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 6 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 4Ohm | Tin/Lead (Sn85Pb15) | CAN ALSO OPERATE WITH 5 V SUPPLY | 5μW | DUAL | GULL WING | 240 | 4 | 3V | 1.27mm | not_compliant | 30 | ADG711 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | - | - | - | 3/5V | 4 | Parallel | - | 5.5V | 1.8V | - | 1nA | - | 5μW | 1μA | - | SPST | - | - | 11 ns | - | - | - | Single | 200MHz | - | - | - | 4Ohm | - | - | - | - | 1:1 | 58 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NC | 11ns, 6ns (Typ) | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | - | NC | - | - | 1.75mm | 9.9mm | - | - | - | Non-RoHS Compliant | Contains Lead |