- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG713BR-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 6 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 4Ohm | Tin/Lead (Sn85Pb15) | CAN ALSO OPERATE WITH 5 V SUPPLY | 5μW | DUAL | GULL WING | 240 | 4 | 3V | 1.27mm | - | 30 | ADG713 | - | 16 | - | - | - | - | Non-Inverting | - | 3/5V | 4 | - | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 1μA | SPST | - | 11 ns | - | - | - | - | Single | - | - | - | 200MHz | 4Ohm | - | 30mA | - | 1:1 | 58 dB | 100pA | 10pF 10pF | 0.1Ohm | SPST - NO/NC | 11ns, 6ns (Typ) | 3pC | - | BREAK-BEFORE-MAKE | 20ns | 12ns | 1.8V~5.5V | - | - | - | - | - | 1.75mm | 9.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG701LBRM-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | 8 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 3Ohm | - | - | 5μW | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | - | ADG701 | SEPARATE OUTPUT | 8 | - | - | - | - | - | - | 3/5V | 1 | - | - | 5.5V | 1.8V | - | - | - | - | 5μW | 1μA | SPST | - | 12 ns | - | - | - | - | - | - | - | - | 200MHz | 3Ohm | - | - | - | 1:1 | 55 dB | 250pA | 17pF 17pF | 1.5Ohm | SPST - NO | 12ns, 8ns (Typ) | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | - | NC | - | - | - | - | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG526AKP-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 28-LCC (J-Lead) | YES | 28 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | - | - | - | - | QUAD | J BEND | 225 | 1 | 15V | - | not_compliant | 30 | ADG526 | - | 28 | - | - | Not Qualified | - | - | - | - | 16 | Parallel | 1 | 16.5V | 10.8V | - | SINGLE-ENDED MULTIPLEXER | - | - | 26mW | - | - | - | - | - | - | 16 | 10.8V~16.5V ±10.8V~16.5V | - | - | -15V | 16.5V | - | 450Ohm | 10.8V | - | - | 16:1 | 68 dB | 1nA | 5pF 44pF | 5Ohm | - | 300ns, 300ns | 4pC | 22.5 Ω | BREAK-BEFORE-MAKE | 300ns | 300ns | - | - | - | 0.02A | - | - | 4.57mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG702LBRM-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | 8 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | 3Ohm | - | - | 5μW | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | not_compliant | NOT SPECIFIED | ADG702 | SEPARATE OUTPUT | 8 | - | - | Not Qualified | - | - | - | 3/5V | 1 | - | - | 5.5V | 1.8V | - | - | - | - | 5μW | 1pA | SPST | - | 12 ns | - | - | - | - | - | - | - | - | 200MHz | 3Ohm | - | - | - | 1:1 | 55 dB | 250pA | 17pF 17pF | 1.5Ohm | SPST - NC | 12ns, 8ns (Typ) | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | - | NO | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG702LBRT-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | SOT-23-6 | YES | 6 | 8 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | 3Ohm | - | - | 5μW | DUAL | GULL WING | 240 | 1 | 3V | 0.95mm | - | - | ADG702 | SEPARATE OUTPUT | 6 | - | - | - | - | - | - | 3/5V | 1 | - | 1 | 5.5V | 0V | - | - | - | - | 5μW | 1pA | SPST | - | 12 ns | - | - | - | - | - | - | - | - | 200MHz | 3Ohm | - | - | - | 1:1 | 55 dB | 250pA | 17pF 17pF | 1.5Ohm | SPST - NC | 12ns, 8ns (Typ) | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | - | NO | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG786WBCPZ-REEL7 Analog Devices Inc. | 30 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 20-WFQFN Exposed Pad, CSP | YES | 20 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, ADI0012 | e3 | no | Active | 3 (168 Hours) | 20 | - | EAR99 | - | Matte Tin (Sn) | 5 VOLT NOMINAL VOLTAGE ALSO AVAILABLE | - | QUAD | NO LEAD | 260 | 3 | 2.5V | 0.5mm | - | 30 | ADG786 | - | 20 | - | - | - | - | - | - | - | 1 | Parallel | 3 | 5.5V | 1.8V | 1MHz | - | - | - | 5μW | - | - | - | - | - | - | - | 1.8V~5.5V ±2.5V | - | - | -2.5V | - | - | 4.5Ohm | - | - | - | 2:1 | 72 dB | 100pA | 11pF | 0.1Ohm | SPDT | 21ns, 10.5ns | 5pC | - | - | - | 16ns | - | - | - | - | - | - | 1mm | 4mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG784BCPZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 20-WFQFN Exposed Pad, CSP | YES | 20 | 4 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 20 | - | EAR99 | 2.2Ohm | Matte Tin (Sn) | - | 5μW | QUAD | - | 260 | 4 | 3V | 0.5mm | - | 40 | ADG784 | - | 20 | - | - | - | 5V | - | 3.3V | - | 2 | - | 4 | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | 5μW | - | DPST | - | - | - | 16 Mbps | - | - | - | 240MHz | - | - | - | 2.2Ohm Typ | - | - | - | 2:1 | 65 dB | 500pA | 10pF 20pF | 0.15Ohm | SPDT | - | 10pC | 150m Ω | - | 25ns | 10ns | 3.3V 5V | - | - | - | - | - | 1mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG734BRU-REEL Analog Devices Inc. | 600 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 12 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 4.5Ohm | - | - | 5μW | - | GULL WING | 240 | 4 | 2.5V | 0.65mm | not_compliant | 30 | ADG734 | - | 20 | - | 8 | Not Qualified | - | - | - | 3/5/+-3V | 4 | Parallel | - | 5.5V | 1.8V | 1MHz | - | 1nA | - | 5μW | 1μA | - | - | 34 ns | - | - | - | 1.8V~5.5V ±2.5V | Dual, Single | 160MHz | -2.5V | 2.75V | 200MHz | 4.5Ohm | 2.25V | - | 2.5V | 2:1 | 72 dB | 100pA | 11pF | 0.1Ohm | SPDT | 21ns, 10ns (Typ) | 5pC | - | BREAK-BEFORE-MAKE | 35ns | 16ns | - | - | - | - | - | - | 1.2mm | 6.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LTC1393IS#PBF Linear Technology/Analog Devices | 30 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | -40°C~85°C TA | Tube | 1998 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | 400Ohm | Matte Tin (Sn) | - | - | - | GULL WING | 260 | 1 | 5V | - | - | 30 | LTC1393 | - | 16 | - | - | - | - | - | - | 3/5V | 1 | - | 2 | 10V | 2.7V | - | - | 10μA | 10μA | 500mW | - | 4PST | - | - | Multiplexer | - | 8 | - | Dual | - | - | - | - | 70Ohm | - | - | - | 4:1 | 65 dB | 5nA | 3pF 18pF | 28Ohm | SP4T | 1.5μs, 1.2μs | 1pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.065A | ±5V | - | - | 9.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG1517BCPZ-REEL7 Analog Devices Inc. | 585 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad, CSP | - | 8 | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | 1.85Ohm | Matte Tin (Sn) | - | - | DUAL | NO LEAD | 260 | 1 | 15V | 0.5mm | unknown | NOT SPECIFIED | ADG1517 | - | 8 | - | - | Not Qualified | 15V | - | - | - | 1 | - | - | 16.5V | 5V | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 65MHz | - | - | - | 1.85Ohm | - | - | - | 1:1 | 60 dB | 10nA Typ | 68pF 68pF | - | SPST - NO | 175ns, 155ns | 70pC | - | BREAK-BEFORE-MAKE | 250ns | 220ns | 5V~16.5V | - | NO | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() ADG736LBRMZ Analog Devices Inc. | 4345 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 8 ns | -40°C~125°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 4Ohm | Matte Tin (Sn) | - | 315mW | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | - | 30 | ADG736 | - | 10 | - | 4 | - | - | - | - | 3/5V | 1 | - | - | 5.5V | 1.8V | - | - | - | 30mA | 5μW | 100mA | - | - | 16 ns | - | - | 2 | - | - | 200MHz | - | - | - | 4Ohm | - | - | - | 2:1 | 82 dB | 10pA Typ | 9pF | 0.1Ohm | SPDT | 12ns, 5ns (Typ) | - | 100m Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | - | 950μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG412BR Analog Devices Inc. | 158 | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 145 ns | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 35Ohm | Tin/Lead (Sn85Pb15) | - | 35μW | - | GULL WING | 235 | 4 | 15V | 1.27mm | - | 20 | ADG412 | - | 16 | - | - | - | 12V | Non-Inverting | - | - | 4 | Parallel | - | 25V | 5V | - | - | - | - | 35μW | 1μA | SPST | - | 175 ns | - | - | - | 12V ±15V | Dual, Single | - | -15V | 22V | - | 35Ohm | 13.5V | 30mA | 15V | 1:1 | 68 dB | 250pA | 9pF 9pF | - | SPST - NO | 175ns, 145ns | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG702LBRTZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | Tin | - | Surface Mount | SOT-23-6 | YES | 6 | 8 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | 3Ohm | - | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | unknown | NOT SPECIFIED | ADG702 | - | 6 | - | - | Not Qualified | - | Non-Inverting | - | 3/5V | 1 | - | - | 5.5V | 1.8V | - | - | - | - | 5μW | 1pA | SPST | - | 12 ns | - | - | - | - | - | - | - | - | 200MHz | 3Ohm | - | 30mA | - | 1:1 | 55 dB | 250pA | 17pF 17pF | 1.5Ohm | SPST - NC | 12ns, 8ns (Typ) | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | - | NO | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LTC1393CGN#PBF Linear Technology/Analog Devices | 46 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 0°C~70°C TA | Tube | 1998 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | 400Ohm | Matte Tin (Sn) | - | - | - | GULL WING | 260 | 1 | 5V | 0.635mm | - | 30 | LTC1393 | - | 16 | - | - | Not Qualified | - | - | - | 3/5V | 4 | - | 2 | - | - | - | - | 10μA | - | - | - | 4PST | - | - | Multiplexer | - | - | 2.7V ±5V | Dual | - | - | - | - | 70Ohm | - | - | - | 4:1 | 65 dB | 5nA | 3pF 18pF | 28Ohm | SP4T | 1.5μs, 1.2μs | 1pC | - | BREAK-BEFORE-MAKE | 1500ns | - | - | - | - | 0.065A | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG733BRQ Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 4.5Ohm | Tin/Lead (Sn85Pb15) | ALSO OPERATES WITH 1.8V TO 5.5V SINGLE SUPPLY | - | DUAL | GULL WING | 240 | 3 | 2.5V | - | not_compliant | 30 | ADG733 | SEPARATE OUTPUT | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | - | 1 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V~5.5V ±2.5V | - | - | -2.5V | - | 200MHz | 4.5Ohm | - | - | - | 2:1 | 72 dB | 100pA | 11pF | 0.1Ohm | SPDT | 21ns, 10ns (Typ) | 5pC | - | BREAK-BEFORE-MAKE | - | 16ns | - | - | - | - | - | - | 1.7526mm | 4.9022mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG622BRMZ Analog Devices Inc. | 103 | - | Datasheet | - | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | 45 ns | -40°C~85°C TA | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | SMD/SMT | EAR99 | 5.5Ohm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | 40 | ADG622 | SEPARATE OUTPUT | 10 | - | - | - | 5V | - | - | - | 2 | - | - | 5.5V | 2.7V | - | - | - | - | 10μW | - | SPST | - | 75 ns | - | - | - | 2.7V~5.5V ±2.7V~5.5V | - | 230MHz | -5V | 5.5V | - | 5.5Ohm | 2.7V | - | 5V | 1:1 | 65 dB | 250pA | 20pF 20pF | 0.25Ohm | SPST - NC | 120ns, 70ns | 110pC | 250m Ω | BREAK-BEFORE-MAKE | - | 70ns | - | - | NC | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADG854BCPZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 10-UFQFN, CSP | YES | 10 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | 850mOhm | Matte Tin (Sn) | - | - | QUAD | NO LEAD | 260 | 2 | 2.7V | 0.4mm | - | NOT SPECIFIED | ADG854 | SEPARATE OUTPUT | 10 | - | - | Not Qualified | - | - | - | 3/5V | 1 | - | 2 | 5.5V | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 850mOhm | - | - | - | 2:1 | 75 dB | 10pA Typ | 19.5pF | 0.03Ohm | SPDT | 23ns, 8.5ns | 30pC | 20m Ω | BREAK-BEFORE-MAKE | 43ns | 8ns | 1.8V~5.5V | - | - | - | - | - | 0.6mm | 1.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() ADG658YRQ-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | 80 ns | -40°C~125°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 75Ohm | - | - | - | - | GULL WING | 240 | 1 | 5V | 0.635mm | - | 30 | ADG658 | - | 16 | - | - | - | 9V | - | - | 3/5/+-5V | 8 | - | 1 | 12V | 2V | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | DPST | 115 ns | 370 ns | - | - | - | 2V~12V ±2V~6V | Dual, Single | - | -5V | 6V | - | 75Ohm | 2V | - | - | 8:1 | 90 dB | 200pA | 4pF 23pF | 1.3Ohm | - | 115ns, 45ns | 2pC | 1.3 Ω | BREAK-BEFORE-MAKE | - | 45ns | - | - | - | 0.02A | - | - | - | 4.9022mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG506ABQ Analog Devices Inc. | 144 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Through Hole | 28-CDIP (0.600, 15.24mm) | NO | 28 | 400 ns | -40°C~85°C TA | Tube | - | - | e0 | no | Active | 1 (Unlimited) | 28 | - | EAR99 | 300Ohm | Tin/Lead (Sn/Pb) | - | 28mW | DUAL | - | NOT APPLICABLE | 1 | 15V | 2.54mm | not_compliant | NOT APPLICABLE | ADG506 | - | 28 | - | - | Not Qualified | - | - | - | - | 16 | Parallel | 1 | 16.5V | 10.8V | - | SINGLE-ENDED MULTIPLEXER | - | 600μA | 10mW | - | - | 300 ns | 400 ns | - | - | - | 10.8V~16.5V ±10.8V~16.5V | - | - | -15V | 16.5V | - | 300Ohm | 10.8V | - | - | 16:1 | 68 dB | 1nA | 5pF 44pF | 22.5Ohm | - | 300ns, 300ns | 4pC | 15 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | 0.02A | - | - | 5.59mm | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ADG211AKN Analog Devices Inc. | 3 | - | Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | 450 ns | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | 115Ohm | Tin/Lead (Sn85Pb15) | - | 470mW | - | - | - | 4 | 15V | - | - | - | ADG211 | SEPARATE OUTPUT | 16 | - | - | - | 15V | - | - | - | 4 | - | - | 25V | - | - | - | - | - | 22.5mW | 1mA | SPST | - | 600 ns | - | - | - | - | Dual | - | -15V | 22V | - | 115Ohm | - | - | 15V | 1:1 | 80 dB | 5nA | 5pF 5pF | 5.8Ohm | SPST - NC | 600ns, 450ns | 20pC | 5.75 Ω | BREAK-BEFORE-MAKE | - | - | - | 115Ohm | NC | - | ±15V | - | - | 19.055mm | 7.62mm | No | - | Non-RoHS Compliant | Contains Lead |