- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG859BRYZ-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-66 | - | 6 | - | - | - | Cut Tape (CT) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | 2.1Ohm | MATTE TIN | 85°C | -40°C | - | - | DUAL | NO LEAD | 260 | 1 | 2.7V | 0.5mm | - | 40 | ADG859 | - | 6 | - | 2 | Not Qualified | - | 3/5V | INDUSTRIAL | 1 | - | - | 5.5V | 1.8V | SPDT | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 125MHz | - | - | - | - | - | 78 dB | - | - | - | 0.03Ohm | - | - | - | - | BREAK-BEFORE-MAKE | - | 9.5ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADG702BRJZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | 3Ohm | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | unknown | 40 | ADG702 | - | 5 | - | - | Not Qualified | - | - | - | 1 | - | - | 5.5V | 1.8V | - | - | - | 282mW | - | SPST | - | - | - | - | - | - | - | - | - | - | 200MHz | 3Ohm | - | - | - | 1:1 | 55 dB | - | 10pA Typ | 17pF 17pF | - | SPST - NC | 12ns, 8ns (Typ) | 5pC | - | BREAK-BEFORE-MAKE | 20ns | - | 1.8V~5V | NO | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADG621C-PT7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | Die | - | 0 | - | 70 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | no | Obsolete | 3 (168 Hours) | - | EAR99 | 4Ohm | - | - | - | - | 10μW | - | - | - | - | - | - | unknown | - | ADG621 | - | 0 | - | - | - | - | - | - | - | Parallel | 2 | 5.5V | 2.7V | - | - | - | 10μW | 1μA | - | - | 120 ns | - | - | 2.7V~5.5V ±2.7V~5.5V | Dual, Single | - | - | - | 5.5V | - | 5.5Ohm | 2.7V | - | 5V | 1:1 | - | - | 250pA | 20pF 20pF | - | SPST - NO | 120ns, 70ns | 110pC | 250m Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG529AKRWZ-REEL7 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Tin | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | 450 ns | - | Cut Tape (CT) | - | e3 | no | Obsolete | 1 (Unlimited) | 18 | EAR99 | 450Ohm | - | 85°C | -40°C | - | 470mW | - | GULL WING | 260 | 1 | 15V | - | - | 40 | ADG529A | - | 18 | - | - | - | 15V | - | INDUSTRIAL | 2 | - | - | 16.5V | 10.8V | - | 600μA | - | 28mW | - | 4PST | 300 ns | 450 ns | Multiplexer | 8 | - | Dual, Single | - | 1.5mA | -15V | 16.5V | - | - | 10.8V | 20mA | - | - | 68 dB | - | - | - | 5Ohm | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 11.55mm | 7.5mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG904BRU-R Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | -40°C~85°C TA | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 2.5V | 0.65mm | not_compliant | 30 | ADG904 | - | 20 | - | - | Not Qualified | - | - | - | 4 | - | 1 | 2.75V | 1.65V | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 2.5GHz | - | - | - | - | 4:1 | 37 dB | - | 1μA | 2pF | - | SP4T | 10ns, 16ns | - | - | - | - | - | 1.65V~2.75V | - | - | - | - | - | 6.5mm | 4.4mm | - | - | Non-RoHS Compliant | - | ||
![]() ADG506AKP-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 28-LCC (J-Lead) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | - | - | - | - | - | QUAD | J BEND | - | 1 | 15V | - | unknown | - | ADG506 | - | - | S-PQCC-J28 | - | - | - | - | - | 16 | - | 1 | 16.5V | 10.8V | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | 10.8V~16.5V ±10.8V~16.5V | - | - | - | -15V | 16.5V | - | 300Ohm | 10.8V | - | - | 16:1 | 68 dB | - | 1nA | 5pF 44pF | 5Ohm | - | 300ns, 300ns | 4pC | 15 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG506AKPZ-RL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.51x11.51) | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADG506 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 10.8V~16.5V ±10.8V~16.5V | - | - | - | - | - | - | 300Ohm | - | - | - | 16:1 | - | - | 1nA | 5pF 44pF | - | - | 300ns, 300ns | 4pC | 15Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADG738BRU Analog Devices Inc. | 56 | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 10 ns | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | 4.5Ohm | - | - | - | - | 100μW | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | 30 | ADG738 | - | 16 | - | - | Not Qualified | 5V | - | - | 8 | Serial | 1 | 5.5V | 2.7V | AUDIO/VIDEO SWITCH | - | - | 100μW | - | DPST | - | - | - | - | - | - | 65MHz | - | - | - | - | 4.5Ohm | - | - | - | 8:1 | 55 dB | - | 100pA | 13pF 85pF | 0.4Ohm | - | 20ns, 10ns (Typ) | 3pC | - | BREAK-BEFORE-MAKE | 70ns | 25ns | 2.7V~5.5V | - | - | - | 1.05mm | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG736LBRMZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | 8 ns | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | 4Ohm | Matte Tin (Sn) | - | - | - | 5μW | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | - | 40 | ADG736 | - | 10 | - | 4 | Not Qualified | - | 3/5V | - | 2 | - | - | 5.5V | 1.8V | - | - | - | 5μW | 1μA | - | - | 16 ns | - | - | - | Single | - | - | - | - | 200MHz | 4Ohm | - | - | - | 2:1 | 82 dB | - | 10pA Typ | 9pF | 0.1Ohm | SPDT | 12ns, 5ns (Typ) | - | 100m Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | - | 1.1mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG613SRUZ-EP-RL7 Analog Devices Inc. | 3000 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | e4 | no | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | ADG613 | - | 16 | R-PDSO-G16 | - | - | - | - | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V~5.5V ±2.7V~5.5V | - | - | - | -5V | - | 680MHz | 115Ohm | - | - | - | 1:1 | - | - | 100pA | 5pF 5pF | 2Ohm | SPST - NO/NC | 65ns, 40ns | -0.5pC | 2 Ω | - | - | - | - | - | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() ADG733BRQ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 4.5Ohm | Tin/Lead (Sn85Pb15) | - | - | ALSO OPERATES WITH 1.8V TO 5.5V SINGLE SUPPLY | - | DUAL | GULL WING | 240 | 3 | 2.5V | - | not_compliant | 30 | ADG733 | - | 16 | - | 6 | Not Qualified | - | - | - | 3 | - | - | 5.5V | 1.8V | - | - | - | - | - | - | - | - | - | - | 1.8V~5.5V ±2.5V | - | - | - | -2.5V | - | 200MHz | 4.5Ohm | - | - | 2.5V | 2:1 | 72 dB | - | 100pA | 11pF | 0.1Ohm | SPDT | 21ns, 10ns (Typ) | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 4.9022mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG613YRUZ Analog Devices Inc. | 1100 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 40 ns | -40°C~125°C TA | Tube | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 115Ohm | Matte Tin (Sn) | - | - | - | 10μW | - | GULL WING | 260 | 4 | 5V | - | - | 30 | ADG613 | SEPARATE OUTPUT | 16 | - | - | - | - | - | - | 4 | Parallel | - | 5.5V | 2.7V | - | - | 1μA | 10μW | 1μA | SPST | - | 65 ns | - | - | 2.7V~5.5V ±2.7V~5.5V | Dual, Single | 680MHz | - | -5V | 5.5V | - | 115Ohm | 2.7V | - | 5V | 1:1 | 65 dB | - | 100pA | 5pF 5pF | 2Ohm | SPST - NO/NC | 65ns, 40ns | -0.5pC | 2 Ω | BREAK-BEFORE-MAKE | 90ns | 50ns | - | - | - | - | 1.05mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() V62/11612-01XB Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 100 ns | -55°C~125°C TA | Tape & Reel (TR) | - | - | no | Active | 1 (Unlimited) | - | - | 4Ohm | - | - | - | - | 4.9mW | - | - | - | - | - | - | not_compliant | - | ADG1408 | - | - | - | - | - | 12V | - | - | 8 | - | 1 | 16.5V | 5V | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | 60MHz | - | - | 16.5V | - | 4.7Ohm | 4.5V | - | - | 8:1 | - | - | 200pA | 14pF 80pF | - | - | 120ns, 120ns | 50pC | 780m Ω (Max) | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADG884BCBZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 10-UFBGA, WLCSP | YES | 10 | - | 20 ns | -40°C~85°C TA | Tape & Reel (TR) | - | e1 | no | Obsolete | 3 (168 Hours) | 10 | EAR99 | 370mOhm | - | - | - | - | 5.5μW | BOTTOM | BALL | 260 | 2 | 2.7V | 0.5mm | - | 40 | ADG884 | - | 10 | - | 4 | - | - | - | - | 2 | - | - | 5.5V | 1.8V | AUDIO/VIDEO SWITCH | - | - | 5.5μW | 1μA | - | - | 50 ns | - | - | - | Single | - | - | - | - | 18MHz | 370mOhm | - | - | - | 2:1 | 60 dB | - | 200pA Typ | 103pF | 0.02Ohm | SPDT | 50ns, 20ns | 125pC | 10m Ω | BREAK-BEFORE-MAKE | 56ns | 19ns | 1.8V~5.5V | - | - | - | - | 0.63mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG453BR-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | 5Ohm | Tin/Lead (Sn85Pb15) | - | - | ALSO OPERATE WITH 12V SINGLE SUPPLY | - | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | not_compliant | 30 | ADG453 | SEPARATE OUTPUT | 16 | - | - | Not Qualified | 9V | - | - | 4 | - | - | 12V | 5V | - | - | - | 600mW | - | SPST | - | - | - | - | - | - | - | - | -5V | 15V | - | 5Ohm | 5V | - | - | 1:1 | 65 dB | -20V | 500pA | 37pF 37pF | 0.3Ohm | SPST - NO/NC | 180ns, 140ns | 20pC | 100m Ω | BREAK-BEFORE-MAKE | 220ns | - | - | - | - | ±4.5V~20V | - | 1.75mm | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() LTC1380CS#TRPBF Linear Technology/Analog Devices | 30 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1998 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 250 | 1 | 5V | - | - | NOT SPECIFIED | LTC1380 | - | 16 | - | - | Not Qualified | - | 3/5/+-5V | - | 8 | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | 2.7V ±5V | - | - | 0.02mA | -5V | - | - | 70Ohm | - | - | - | 8:1 | 65 dB | - | 5nA | 3pF 26pF | 14Ohm | - | 1.5μs, 1.2μs | 1pC | - | BREAK-BEFORE-MAKE | - | - | - | - | 0.065A | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() LTC1393IGN#TRPBF Linear Technology/Analog Devices | 46 |
| Datasheet | 26 Weeks | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1998 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 250 | 1 | 5V | 0.635mm | - | NOT SPECIFIED | LTC1393 | - | 16 | R-PDSO-G16 | - | Not Qualified | - | 3/5V | - | 4 | - | 2 | - | - | DIFFERENTIAL MULTIPLEXER | - | - | - | - | - | - | - | - | - | 2.7V ±5V | - | - | - | - | - | - | 70Ohm | - | - | - | 4:1 | 65 dB | - | 5nA | 3pF 18pF | 28Ohm | SP4T | 1.5μs, 1.2μs | 1pC | - | BREAK-BEFORE-MAKE | 1500ns | - | - | - | 0.065A | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() SW06GS-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | GULL WING | 240 | 4 | 15V | 1.27mm | not_compliant | 30 | SW06 | - | 16 | - | - | Not Qualified | - | - | - | 1 | Parallel | 4 | 36V | - | - | - | - | 165mW | - | - | - | - | - | - | - | - | - | - | -15V | 18V | - | 150Ohm | - | - | - | 1:1 | 58 dB | - | 60nA | 7pF 5.5pF | 10Ohm | SPST - NO/NC | 700ns, 500ns | - | 30 Ω | - | 700ns | 500ns | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG787BCB-REEL7 Analog Devices Inc. | 2073 | - | - | - | - | - | - | Surface Mount | 10-UFBGA, WLCSP | - | - | 10-WLCSP (2.0x1.5) | - | -25°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | 3Ohm | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | ADG787 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 145MHz | 3Ohm | - | - | - | 2:1 | - | - | 50pA Typ | 16pF | - | SPDT | 19ns, 5ns | 14pC | 20mOhm | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ADG529AKRW-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | 450 ns | - | Cut Tape (CT) | - | e0 | no | Obsolete | 1 (Unlimited) | 18 | EAR99 | 450Ohm | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 470mW | - | GULL WING | 240 | 1 | 15V | - | - | 30 | ADG529A | - | 18 | - | - | - | 15V | - | INDUSTRIAL | 4 | - | 2 | 16.5V | 10.8V | - | 600μA | - | 28mW | - | 4PST | 300 ns | 450 ns | Multiplexer | 8 | - | Dual, Single | - | 1.5mA | -15V | 16.5V | - | - | 10.8V | - | - | - | 68 dB | - | - | - | 5Ohm | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | 11.55mm | 7.5mm | No | - | Non-RoHS Compliant | Contains Lead |