- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Max Junction Temperature (Tj) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | On-State Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG732BSUZ-REEL Analog Devices Inc. | 5000 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 48-TQFP | YES | 48 | 16 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 48 | EAR99 | 5.5Ohm | Matte Tin (Sn) | - | 100μW | QUAD | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | - | 40 | ADG732 | - | 48 | - | Not Qualified | 5V | - | - | 32 | Parallel | 1 | 5.5V | 1.8V | - | - | 10μA | - | 100μW | - | - | - | - | - | Multiplexer | - | 1.8V~5.5V ±2.5V | Dual, Single | - | 0.02mA | -2.5V | - | 5.5Ohm | - | - | 2.5V | 32:1 | 72 dB | 250pA | 13pF 275pF | 0.3Ohm | - | - | - | 1pC | - | BREAK-BEFORE-MAKE | 37ns | 26ns | - | - | - | - | 0.03A | - | - | - | - | 7mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG408BRZ-REEL Analog Devices Inc. | 14 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 60 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 100Ohm | - | - | 600mW | - | GULL WING | 260 | 1 | 15V | - | - | - | 30 | ADG408 | - | 16 | - | Not Qualified | 12V | - | - | 8 | Parallel | 1 | 32V | - | - | - | 100μA | - | 3.1mW | - | - | DPST | 130 ns | 150 ns | Multiplexer | 8 | - | Dual, Single | - | 2mA | -15V | 22V | 100Ohm | - | 20mA | 15V | 8:1 | 75 dB | 500pA | 11pF 40pF | 15Ohm | - | - | - | 20pC | 15 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 0.02A | ±15V | - | 1.2mm | - | 5.1mm | 4.5mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1209YCPZ-REEL7 Analog Devices Inc. | 2080 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 16 | 83 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | 200Ohm | - | - | 4.8mW | QUAD | NO LEAD | 260 | 1 | 15V | 0.65mm | - | - | 30 | ADG1209 | - | 16 | - | Not Qualified | 12V | - | - | 4 | Parallel | 2 | 16.5V | 5V | - | - | 220μA | 220μA | 4.8mW | - | - | - | - | - | Multiplexer | 8 | 5V~16.5V ±5V~16.5V | Dual, Single | - | 0.33mA | -15V | 16.5V | 200Ohm | 5V | 30mA | 15V | 4:1 | 85 dB | 100pA | 1.5pF 4.5pF | 3.5Ohm | SP4T | 95ns, 100ns | - | 0.4pC | 3.5 Ω | BREAK-BEFORE-MAKE | 115ns | - | - | - | - | - | 0.03A | - | - | - | 1mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1611BRUZ-REEL7 Analog Devices Inc. | 2640 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 137 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 1.1Ohm | - | - | 5.8mW | - | GULL WING | 260 | 4 | 5V | 0.65mm | - | - | 30 | ADG1611 | SEPARATE OUTPUT | 16 | - | Not Qualified | - | Non-Inverting | - | 1 | Parallel | - | 16V | 3.3V | 1MHz | - | 320μA | - | 5.8mW | 480μA | - | SPST | - | 212 ns | - | 4 | 3.3V~16V ±3.3V~8V | Dual, Single | - | - | -5V | 8V | 1.1Ohm | 3.3V | - | 5V | 1:1 | 70 dB | 300pA | 60pF 60pF | 0.04Ohm | SPST - NC | 156ns, 87ns | - | 170pC | 30m Ω | BREAK-BEFORE-MAKE | 285ns | 159ns | - | - | - | NO | - | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG412BNZ Analog Devices Inc. | 4180 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | 145 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 35Ohm | Matte Tin (Sn) | ALSO OPERATE WITH 12V SINGLE SUPPLY | 35μW | - | - | - | 4 | 15V | - | - | - | - | ADG412 | - | 16 | - | - | 12V | Non-Inverting | - | 4 | Parallel | - | 25V | 5V | - | - | 100pA | - | 35μW | 1μA | - | SPST | - | 175 ns | - | - | - | Dual, Single | - | - | -15V | 22V | 35Ohm | 13.5V | 30mA | 15V | 1:1 | 68 dB | 250pA | 9pF 9pF | - | SPST - NO | 175ns, 145ns | - | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | NO | - | ±15V | - | 3.3mm | - | 20.07mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG411BRZ-REEL7 Analog Devices Inc. | 2815 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 145 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 35Ohm | - | ALSO OPERATE WITH 12V SINGLE SUPPLY | 35μW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | - | 30 | ADG411 | - | 16 | - | - | 12V | Non-Inverting | - | 4 | Parallel | - | 25V | 5V | - | - | 100pA | - | 35μW | 1μA | - | SPST | - | 175 ns | - | - | - | Dual, Single | - | - | -15V | 22V | 35Ohm | 13.5V | 30mA | 15V | 1:1 | 68 dB | 250pA | 9pF 9pF | - | SPST - NC | 175ns, 145ns | - | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | NC | - | ±15V | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG5404BRUZ-REEL7 Analog Devices Inc. | 500 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | 173 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | 10Ohm | - | - | 2.9mW | - | GULL WING | 260 | 1 | 15V | 0.65mm | - | - | 30 | ADG5404 | - | 14 | - | Not Qualified | - | - | - | 4 | Parallel | 1 | 40V | 9V | - | - | 80μA | - | 2.9mW | 80μA | - | - | - | 250 ns | Multiplexer | - | 9V~40V ±9V~22V | Dual, Single | - | - | -15V | 22V | 10Ohm | 9V | - | - | 4:1 | 78 dB | 250pA | 18pF 88pF | 0.7Ohm | - | 185ns, 142ns | - | 290pC | 350m Ω | BREAK-BEFORE-MAKE | 278ns | - | - | - | - | - | 0.03A | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1411YRUZ-REEL7 Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 120 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 1.8Ohm | - | - | 4.97mW | - | GULL WING | 260 | 4 | 5V | 0.65mm | - | - | NOT SPECIFIED | ADG1411 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | Non-Inverting | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | 220μA | - | 4.97mW | 380μA | - | SPST | - | 150 ns | - | 4 | 5V~16.5V ±4.5V~16.5V | Dual, Single | 170MHz | - | -5V | 16.5V | 1.8Ohm | 4.5V | - | 15V | 1:1 | 80 dB | 550pA | 23pF 23pF | 0.13Ohm | SPST - NC | 150ns, 120ns | -0.35 dB | -20pC | 100m Ω | BREAK-BEFORE-MAKE | 510ns | 380ns | - | - | - | NC | - | - | - | - | 1.2mm | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG509ATQ Analog Devices Inc. | 2800 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | 16 | 400 ns | -55°C~125°C TA | Tube | e0 | no | Active | 1 (Unlimited) | 16 | EAR99 | 450Ohm | Tin/Lead (Sn63Pb37) | - | 28mW | DUAL | - | NOT APPLICABLE | 1 | 15V | - | not_compliant | - | NOT APPLICABLE | ADG509 | - | 16 | - | Not Qualified | - | - | - | 8 | Parallel | 2 | 16.5V | 10.8V | - | DIFFERENTIAL MULTIPLEXER | 600μA | - | 27mW | - | - | 4PST | 300 ns | 400 ns | - | - | 10.8V~16.5V ±10.8V~16.5V | - | - | 1.5mA | -15V | 16.5V | 450Ohm | 10.8V | - | - | 4:1 | 68 dB | 1nA | 5pF 11pF | 22.5Ohm | SP4T | 300ns, 300ns | - | 4pC | 22.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | - | - | - | - | 19.495mm | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ADG509FBRWZ Analog Devices Inc. | 3143 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | 130 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 270Ohm | Matte Tin (Sn) | - | 3.3mW | DUAL | GULL WING | 260 | 2 | 15V | - | - | - | 30 | ADG509 | - | 16 | - | - | 15V | - | - | 1 | Parallel | 2 | 16.5V | 10.8V | - | DIFFERENTIAL MULTIPLEXER | - | - | 3mW | 1μA | - | 4PST | - | 230 ns | - | 8 | - | - | - | - | -15V | 22V | 270Ohm Typ | - | - | 15V | 4:1 | 93 dB | 1nA | 3pF 12pF | 8.1Ohm | SP4T | 230ns, 130ns | - | 15pC | 8.1 Ω | BREAK-BEFORE-MAKE | 300ns | - | - | - | - | - | - | ±15V | - | 2.35mm | - | 10.5mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG802BRTZ-REEL7 Analog Devices Inc. | 382 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | SOT-23-6 | YES | 6 | 15 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 6 | EAR99 | 300mOhm | Matte Tin (Sn) | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | - | 30 | ADG802 | - | 6 | - | Not Qualified | - | - | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | - | 5μW | 1μA | - | SPST | - | 45 ns | - | - | - | Single | 12MHz | - | - | - | 300mOhm | - | - | - | 1:1 | 61 dB | 250pA | 180pF 180pF | - | SPST - NC | 45ns, 15ns | - | 50pC | - | BREAK-BEFORE-MAKE | 55ns | - | 1.8V~5.5V | - | 700mOhm | NC | - | - | - | - | - | 2.9mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG621BRMZ Analog Devices Inc. | 120 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | 70 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | 5.5Ohm | - | - | 10μW | - | GULL WING | 260 | 2 | 5V | 0.5mm | - | - | 30 | ADG621 | - | 10 | - | - | - | Non-Inverting | - | 2 | Parallel | - | 5.5V | 2.7V | - | - | 1nA | 1μA | 10μW | 1μA | - | SPST | - | 120 ns | - | - | 2.7V~5.5V ±2.7V~5.5V | Dual, Single | 230MHz | - | -5V | 5.5V | 5.5Ohm | 2.7V | 50mA | 5V | 1:1 | 65 dB | 250pA | 20pF 20pF | 0.25Ohm | SPST - NO | 120ns, 70ns | - | 110pC | 250m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | NO | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG714BRUZ-REEL7 Analog Devices Inc. | 20000 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | 15 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | 4.5Ohm | - | - | 125μW | - | GULL WING | 260 | 8 | 2.5V | 0.65mm | - | 30MHz | 40 | ADG714 | - | 24 | 1 | - | - | - | 3/5/+-3V | 8 | Serial | - | 5.5V | 2.7V | - | - | 10μA | 30mA | 125μW | 20μA | - | SPST | - | 32 ns | - | - | 2.7V~5.5V ±2.5V | Dual, Single | 155MHz | - | -2.5V | 2.75V | 4.5Ohm | 2.25V | 30mA | 2.5V | 1:1 | 60 dB | 100pA | 11pF 11pF | 0.4Ohm | SPST - NO | 20ns, 8ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | - | - | - | 150°C | - | NC | - | - | - | 1.2mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1407BRUZ Analog Devices Inc. | 2190 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | 98 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 28 | EAR99 | 11.5Ohm | Matte Tin (Sn) | - | 280μW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 30 | ADG1407 | - | 28 | - | - | 12V | - | - | 1 | Parallel | 2 | 16.5V | 5V | - | DIFFERENTIAL MULTIPLEXER | - | 280μA | 280μW | - | - | - | - | - | - | 16 | 5V~16.5V ±4.5V~16.5V | - | - | 0.4mA | -5V | 16.5V | 11.5Ohm | 4.5V | - | 15V | 8:1 | 73 dB | 250pA | 8pF 45pF | 1.3Ohm | - | 110ns, 120ns | - | 10pC | 550m Ω | BREAK-BEFORE-MAKE | 445ns | 370ns | - | - | 25Ohm | - | 0.03A | - | - | 1.2mm | - | 9.8mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1209YRUZ Analog Devices Inc. | 3000 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 83 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 200Ohm | Matte Tin (Sn) | - | 4.8mW | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | - | - | 30 | ADG1209 | - | 16 | - | - | 12V | - | - | 4 | Parallel | 2 | 16.5V | 5V | - | DIFFERENTIAL MULTIPLEXER | - | 220μA | 4.8mW | - | - | - | - | - | - | 8 | 5V~16.5V ±5V~16.5V | - | - | 0.33mA | -15V | 16.5V | 200Ohm | 5V | - | 15V | 4:1 | 85 dB | 100pA | 1.5pF 4.5pF | 3.5Ohm | SP4T | 95ns, 100ns | - | 0.4pC | 3.5 Ω | BREAK-BEFORE-MAKE | 115ns | 140ns | - | - | - | - | 0.03A | - | - | 1.2mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1412YRUZ Analog Devices Inc. | 1023 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 120 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 1.8Ohm | - | - | 4.97mW | - | GULL WING | 260 | 4 | 5V | - | - | - | 30 | ADG1412 | SEPARATE OUTPUT | 16 | - | - | 12V | Non-Inverting | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | 4.97mW | 380μA | - | - | - | 150 ns | - | 4 | 5V~16.5V ±4.5V~16.5V | Dual, Single | 170MHz | - | -5V | 16.5V | 1.8Ohm | 4.5V | - | 15V | 1:1 | 80 dB | 550pA | 23pF 23pF | 0.13Ohm | SPST - NO | 150ns, 120ns | -0.35 dB | -20pC | 100m Ω | BREAK-BEFORE-MAKE | 510ns | 380ns | - | 150°C | - | NO | - | - | 1.5Ohm | 1.2mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1408YRUZ Analog Devices Inc. | 12760 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 100 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 4Ohm | - | - | 4.9mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | ADG1408 | - | 16 | - | - | 12V | - | - | 8 | Parallel | 1 | 16.5V | 5V | - | SINGLE-ENDED MULTIPLEXER | - | 1μA | 4.9mW | - | 8 | SPST | - | - | - | - | 5V~16.5V ±4.5V~16.5V | - | - | - | -5V | 16.5V | 4.7Ohm | 4.5V | 30mA | 5V | 8:1 | 70 dB | 200pA | 14pF 80pF | 0.78Ohm | - | 120ns, 120ns | - | -50pC | 200m Ω | BREAK-BEFORE-MAKE | 330ns | - | - | - | - | - | 0.03A | - | - | 1.05mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG431BRZ-REEL7 Analog Devices Inc. | 3000 |
| Datasheet | 26 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 130 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 24Ohm | Matte Tin (Sn) | CAN ALSO OPERATE WITH 12V SUPPLY | 7.7μW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | - | 30 | ADG431 | SEPARATE OUTPUT | 16 | - | - | 12V | - | - | 4 | Parallel | - | 25V | 5V | - | - | 100pA | - | 3.5μW | 100nA | - | SPST | - | 165 ns | - | - | - | Dual, Single | - | - | -15V | 22V | 24Ohm | 13.5V | - | 15V | 1:1 | 68 dB | 250pA | 9pF 9pF | 0.85Ohm | SPST - NC | 90ns, 60ns | - | 5pC | 1.2 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | NC | - | ±15V | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG413BRZ Analog Devices Inc. | 590 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 145 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | 35Ohm | - | - | 600mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | - | - | 30 | ADG413 | - | 16 | - | - | 12V | Non-Inverting | - | 4 | Parallel | - | 25V | 5V | - | - | - | - | 35μW | 1μA | - | SPST | - | 175 ns | - | - | 12V ±15V | Dual, Single | - | - | -15V | 22V | 35Ohm | 13.5V | 30mA | 15V | 1:1 | 68 dB | 250pA | 9pF 9pF | - | SPST - NO/NC | 175ns, 145ns | - | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | 25Ohm | - | - | - | - | 1.5mm | - | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG706BRUZ-REEL7 Analog Devices Inc. | 3 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | 14 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 28 | EAR99 | 4.5Ohm | - | CAN ALSO OPERATE WITH SINGLE 3V OR SINGLE 5V SUPPLIES | 5μW | - | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | ADG706 | - | 28 | - | Not Qualified | 5V | - | - | 16 | Parallel | 1 | 5.5V | 1.8V | - | SPST | 1nA | - | 5μW | - | - | - | - | 50 ns | Multiplexer | - | 1.8V~5.5V ±2.5V | Dual, Single | - | - | -2.5V | - | 4.5Ohm | - | 30mA | 2.5V | 16:1 | 80 dB | 100pA | 13pF 180pF | 0.3Ohm | - | 32ns, 16ns (Typ) | - | 8pC | - | - | - | 26ns | - | - | - | - | - | - | - | 1.1mm | - | 9.8mm | 4.5mm | - | - | ROHS3 Compliant | Contains Lead |