- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Housing Material | Approvals | Base Product Number | Channel-to-Channel Matching (ΔRon) | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Number of Outlets | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Timing Range | Turn Off Delay Time | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Max Power Dissipation | Current Rating | Termination Style | Number of Outputs | Output Voltage | Output Type | Operating Supply Voltage | Circuit | Failure Rate | Polarity | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Output Power | Turn On Delay Time | Protections | Logic Function | Supply Type | Current - Output 1 | Coil Voltage | Voltage - Load | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Legend | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Load Current | Crosstalk | Voltage - Supply, Single (V+) | Background Color | Voltage - Supply, Dual (V±) | Mode of Operation | Product | Language | Features | Contacts | IP Rating | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4713ESE T Analog Devices | 19 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | - | - | MAX4713 | 200mOhm | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 5.5 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | - 40 C | SMD/SMT | - | - | 175 ns | 75 Ohms | 500 ns | Tape & Reel (TR) | Active | Compliant | 11 V | 2.7 V | - | 175 ns | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 25 Ω | 85 °C | -40 °C | - | - | - | 696 mW | - | - | - | - | - | 5 V | - | - | - | 4 x SPST | 4 | 4 | 11 V | 2.7 V | - | 34 µA | - | 65 µA | - | SPST | - | - | 500 ns | - | - | Dual, Single | - | - | - | 5.5 V | - | 25Ohm | 2.7 V | - | - | 1:1 | 500pA | 8pF, 8pF | - | SPST - NO/NC | 125ns, 80ns | 25pC | - | -87dB @ 1MHz | 2.7V ~ 11V | - | ±2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX355EPE Analog Devices | 31 |
| Datasheet | EOL (Last Updated: 3 weeks ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | - | - | - | MAX355 | 7Ohm | Lumberg | LAST TIME BUY (Last Updated: 3 weeks ago) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tube | Obsolete | Compliant | - | - | - | 200 ns | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | - | 350 Ω | 85 °C | -40 °C | - | - | - | 842 mW | - | - | - | - | - | 28 V | - | - | - | - | 2 | 2 | 36 V | 4.5 V | 300 µA | - | - | - | - | 4PST | 250 ns | - | 250 ns | - | Multiplexer | Dual, Single | - | - | - | 18 V | - | 350Ohm | 4.5 V | - | - | 4:1 | 500pA | 1.6pF, 5pF | - | SP4T | 250ns, 200ns | 80pC | - | -92dB @ 100kHz | 4.5V ~ 36V | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | No | - | Contains Lead | - | ||
![]() MAX355CWE Analog Devices | 23 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | - | - | MAX355 | 7Ohm | Miscellaneous | PRODUCTION (Last Updated: 1 month ago) | - | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | - | - | 200 ns | 350 Ohms | 250 ns | Tube | Active | Compliant | 36 V | 4.5 V | - | 200 ns | - | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | - | 350 Ω | 70 °C | 0 °C | - | - | - | 762 mW | - | - | - | - | - | 28 V | - | - | - | 2 x 4:1 | 2 | 2 | 36 V | 4.5 V | 300 µA | - | - | - | - | 4PST | 250 ns | - | 250 ns | - | Multiplexer | Dual, Single | - | - | - | 18 V | - | 350Ohm | 4.5 V | - | - | 4:1 | 500pA | 1.6pF, 5pF | - | SP4T | 250ns, 200ns | 80pC | - | -92dB @ 100kHz | 4.5V ~ 36V | - | ±4.5V ~ 18V | - | Multiplexers | - | - | - | - | 2.35 mm | - | 10.5 mm | 7.6 mm | No | Unknown | Lead Free | - | ||
![]() DG529EWN Analog Devices | 1000 |
| Datasheet | - | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18-SOIC | Aluminum | - | - | DG529 | - | Brady | - | 122365 | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | - | 1.5 us | 450 Ohms | 1.5 us | Tube | Obsolete | - | 30 V | 5 V | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | Safety Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x 4:1 | 4 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450Ohm | - | - | - | 4:1 | 5nA | 5pF, 25pF | No Celluar Phones | SP4T | 1.5µs, 1.5µs | 4pC | - | - | 5V ~ 30V | White | ±4.5V ~ 20V | - | Multiplexers/Demultiplexers | English | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG407CWI T Analog Devices | 31 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | 28-SOIC | - | - | - | DG407 | 1.5Ohm | Miscellaneous | PRODUCTION (Last Updated: 1 month ago) | MM5 | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | - | - | - | 300 ns | 175 Ohms | 600 ns | Tape & Reel (TR) | Active | Compliant | 30 V | 5 V | - | 300 ns | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 175 Ω | 70 °C | 0 °C | - | - | - | 1 W | - | - | - | - | - | 28 V | - | - | - | - | 2 | 2 | 30 V | 5 V | 500 µA | - | - | - | - | - | 300 ns | - | 600 ns | - | Multiplexer | Dual, Single | - | - | - | 20 V | - | 100Ohm | 4.5 V | 30 mA | - | 8:1 | 500pA | 8pF, 65pF | - | - | 200ns, 150ns | 2pC | - | -92dB @ 100kHz | 5V ~ 30V | - | ±4.5V ~ 20V | - | Multiplexers | - | - | - | - | - | - | - | - | No | - | Lead Free | - | ||
![]() MAX303EPE Analog Devices | 10 |
| Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | - | MAX303 | 500mOhm | ABB | - | ACH580-BCR-027A-6+E213+J429+K454 | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | Through Hole | - | - | 100 ns | 35 Ohms | 150 ns | Tube | Obsolete | - | 30 V | 10 V | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPDT | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | - | 2:1 | 500pA | 12pF, 12pF | - | SPDT | 150ns, 100ns | 10pC | - | -90dB @ 1MHz | 10V ~ 30V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4622ESE Analog Devices | 159 |
| Datasheet | - | - | Surface Mount | Surface | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | - | CE, CSA, UL | MAX4622 | 250mOhm | SSAC | - | ESDR220B1-SSAC | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | 200 ns | 5 Ohms | 250 ns | Tube | Active | Compliant | 36 V | 4.5 V | 0 | 200 µs | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | 0.250 in Flat Blade | - | - | 5 Ω | 85 °C | -40 °C | - | - | - | 696 mW | - | - | - | - | - | 20 V | - | - | - | 2 x SPDT | 2 | 2 | 36 V | 4.5 V | - | 1 nA | - | 1 nA | 2 | SPDT | - | - | 250 ns | - | - | Dual, Single | - | 24 VAC | - | 20 V | - | 5Ohm | 4.5 V | - | 9 V | 1:1 | 500pA | 34pF, 34pF | - | SPDT | 250ns, 200ns | 480pC | - | -60dB @ 1MHz | 4.5V ~ 36V | - | ±4.5V ~ 18V | Repeat Cycle | - | - | - | Solid State | - | 1.5 mm | - | 10 mm | 4 mm | No | Unknown | Contains Lead | - | ||
![]() MAX4996ETG Analog Devices | 24 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | 24 | 24-TQFN (4x4) | - | - | CE, CSA, IEC, UL | MAX4996 | 100mOhm | Cutler Hammer, Div of Eaton Co | PRODUCTION (Last Updated: 1 month ago) | JGC3150FAGC | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | 6 us | 4 Ohms | 100 us | Tube | Active | No | 5.5 V | 2.5 V | - | 100 µs | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | 4 Ω | 85 °C | -40 °C | - | - | - | 1.228 W | 315 A | - | - | - | - | - | - | - | - | 3 x DPDT | 3 | 3 | 5.5 V | 2.5 V | 5 µA | 10 µA | - | - | - | DPDT | - | - | 6 µs | Ground Fault | - | Single | - | - | - | - | 670MHz | 4Ohm | - | - | - | 2:2 | 250nA | 2.5pF, 4pF | - | DPDT | 100µs, 6µs | - | - | - | 2.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | - | - | ||
![]() MAX322CUA Analog Devices | 24 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX/uSOP | - | Aluminum | - | MAX322 | 300mOhm | Grace Technologies | PRODUCTION (Last Updated: 1 month ago) | P-B14R2-H3R0-C7 | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 3 V | 0 C | SMD/SMT | MSL 1 - Unlimited | (1) 120V Receptacle | 100 ns | 35 Ohms | 150 ns | Tube | Active | Compliant | 16 V | 6 V | - | 100 ns | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | 35 Ω | 70 °C | 0 °C | - | - | - | 330 mW | - | - | - | - | - | - | - | - | - | 2 x SPST | 2 | 2 | 8 V | 2.7 V | 1 µA | 80 µA | - | 125 µA | - | SPST | - | - | 150 ns | - | - | Dual | - | - | - | 8 V | - | 35Ohm | 2.7 V | - | - | 1:1 | 100pA | 9pF, 9pF | - | SPST - NO/NC | 150ns, 100ns | 2pC | - | -85dB @ 1MHz | - | - | ±2.7V ~ 8V | - | - | - | - | - | IP65 | 910 µm | - | 3.05 mm | 3.05 mm | No | Unknown | Lead Free | - | ||
![]() MAX4066CSD Analog Devices | 211 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | - | - | MAX4066 | 500mOhm | - | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | MSL 1 - Unlimited | - | 75 ns | 45 Ohms | 100 ns | Tube | Active | Compliant | 16 V | 2 V | - | 75 ns | - | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | - | 45 Ω | 70 °C | 0 °C | - | - | - | 640 mW | - | - | - | - | - | - | - | - | Non-Inverting | 4 x SPST | 4 | 4 | 16 V | 2 V | 1 µA | 1 nA | - | 1 nA | 4 | SPST | - | - | 100 ns | - | - | Single | - | - | - | - | 100MHz | 45Ohm | - | - | - | 1:1 | 1nA | 9pF, 9pF | - | SPST - NO | 100ns, 75ns | 1pC | - | -86dB @ 1MHz | 2V ~ 16V | - | - | - | - | - | - | - | - | 1.5 mm | - | 8.75 mm | 4 mm | No | Unknown | Contains Lead | - | ||
![]() MAX338ESE Analog Devices | 61 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | - | - | MAX338 | 4Ohm | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | 500 ns | 650 Ohms | 500 ns | Tube | Active | Compliant | 30 V | 4.5 V | - | 500 ns | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | - | 400 Ω | 85 °C | -40 °C | - | - | - | 696 mW | - | - | - | - | - | 28 V | - | - | - | 1 x 8:1 | 1 | 1 | 30 V | 4.5 V | 1 µA | 50 µA | - | - | - | DPST | 500 ns | - | 500 ns | - | Multiplexer | Dual, Single | - | - | - | 20 V | - | 400Ohm | 4.5 V | 30 mA | - | 8:1 | 20pA | 3pF, 11pF | - | - | 500ns, 500ns | 1.5pC | - | -92dB @ 100kHz | 4.5V ~ 30V | - | ±4.5V ~ 20V | - | Multiplexers | - | - | - | - | 1.5 mm | - | 10 mm | 4 mm | No | No SVHC | Lead Free | - | ||
![]() MAX4608CSE-T Analog Devices | 7 |
| Datasheet | - | - | - | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | - | RS73G1J | 50mOhm | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RS73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | - | 2 | - | ±50ppm/°C | - | 8.87 kOhms | - | - | Thick Film | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5Ohm | - | - | - | 1:1 | 500pA | 64pF, 64pF | - | SPST - NO | 110ns, 150ns | 45pC | - | -66dB @ 1MHz | 4.5V ~ 36V | - | ±4.5V ~ 20V | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | AEC-Q200 | ||
![]() 203-2859-22 TD Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CA310 | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | MIL-DTL-5015, CA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4668CSE Analog Devices | 24 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | Axial | 16 | Axial | - | - | - | MAX4668 | 50mOhm | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | - | - | 175 ns | 2.5 Ohms | 275 ns | Tube | Active | Compliant | 36 V | 4.5 V | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | - | ±25ppm/°C | - | 277 Ohms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | S (0.001%) | - | 2 x SPST | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5Ohm | - | - | - | 1:1 | 500pA | 65pF, 65pF | - | SPST - NO | 275ns, 175ns | 450pC | - | -66dB @ 1MHz | 4.5V ~ 36V | - | ±4.5V ~ 20V | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | - | - | - | ||
![]() MAX4652EUE Analog Devices | 288 |
| Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | - | - | MAX4652 | 50mOhm | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | 8 ns | 4 Ohms | 14 ns | Tube | Active | Compliant | 5.5 V | 1.8 V | - | - | - | 12 V | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 W | - | - | - | 1 | 12 V | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | 10.3 A | - | - | - | - | 250 W | - | - | - | - | 10.3 A | - | - | - | - | 4Ohm | - | - | - | 1:1 | 100pA | 16pF, 16pF | - | SPST - NO | 14ns, 8ns | 2pC | - | -100dB @ 1MHz | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | 33.528 mm | - | 127 mm | 76.2 mm | - | - | - | - | ||
![]() MAX14866UTM T Analog Devices | 28 |
| Datasheet | - | - | - | Surface Mount | 48-WFQFN Exposed Pad | - | 48-TQFN (7x7) | - | - | - | MAX14866 | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | - | - | 4 us | 13 Ohms | 4 us | Tape & Reel (TR) | Active | - | 5.5 V | 1.7 V | - | - | - | - | 0°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 x SPST | 16 Channel | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50MHz | 13Ohm | - | - | - | 1:1 | 1µA | 7.7pF | - | SPST | 4µs, 4µs | 100pC | - | -65dB @ 5MHz | 1.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4053CSE Analog Devices | 7 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | - | - | MAX4053 | 12Ohm (Max) | - | - | - | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | 0 C | SMD/SMT | MSL 1 - Unlimited | - | 150 ns | 100 Ohms | 175 ns | Tube | Active | Compliant | 16 V | 2.7 V | - | 600 ns | - | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | - | 100 Ω | 70 °C | 0 °C | - | - | - | 696 mW | - | - | - | - | - | 8 V | - | - | - | 3 x SPDT | 3 Channel | 3 | 16 V | 2 V | 1 µA | 10 µA | - | 1 µA | 8 | SPDT | - | - | 300 ns | - | Multiplexer | Dual, Single | - | - | - | 8 V | - | 100Ohm | 2.7 V | - | - | 2:1 | 1nA | 2pF, 2pF | - | SPDT | 175ns, 150ns | 2pC | - | -90dB @ 100kHz | 2V ~ 16V | - | ±2.7V ~ 8V | - | - | - | - | - | - | - | - | - | - | No | - | Contains Lead | - | ||
![]() MAX314CSE T Analog Devices | 1711 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | MAX314 | 300mOhm | - | - | - | - | - | Glenair | - | - | - | MSL 1 - Unlimited | - | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | - | 1:1 | 500pA | 15pF, 15pF | - | SPST - NO/NC | 225ns, 185ns | 20pC | - | -85dB @ 1MHz | 4.5V ~ 30V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX335CWG Analog Devices | 101 |
| Datasheet | - | - | - | Chassis Mount | Hockey Puck | - | -- | - | - | - | MAX335 | - | - | - | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | MSL 1 - Unlimited | - | 400 ns | 150 Ohms | 400 ns | Tube | Active | - | 40 V | 9 V | - | - | 8 ~ 32VDC | - | 0°C ~ 70°C (TA) | Bulk | MCPC | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | AC, Proportional Control | - | SPST-NO (1 Form A) | - | - | 8 x SPST | 8 Channel | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V ~ 140V | - | - | 150Ohm | - | - | - | 1:1 | 1nA | 2pF, 2pF | - | SPST - NO | 400ns, 400ns | - | 25A | -100dB @ 100kHz | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4664CPE Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | - | - | - | MAX4664 | 200mOhm | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tube | Obsolete | Compliant | - | - | - | 400 ns | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | 4 Ω | 70 °C | 0 °C | - | - | - | 696 mW | - | - | - | - | - | 20 V | - | - | - | - | - | 4 | 36 V | 4.5 V | - | 5 µA | - | 500 nA | - | SPST | - | - | 250 ns | - | - | Dual, Single | - | - | - | 20 V | - | 4Ohm | 4.5 V | - | - | 1:1 | 500pA | 34pF, 34pF | - | SPST - NC | 275ns, 175ns | 300pC | - | -60dB @ 1MHz | 4.5V ~ 36V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | No | - | - | - |