- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Base Product Number | Case Size | Case Style | Channel-to-Channel Matching (ΔRon) | Connections | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power (Watts) | Contact Type | Pitch | Max Power Dissipation | Style | Contact Finish | Operating Supply Voltage | Failure Rate | Polarity | Configuration | Row Spacing | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Connector Style | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Accuracy | Logic Function | Supply Type | Size | Insulation | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Drain to Source Resistance | Voltage - Supply, Dual (V±) | Product | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Length - Overall | Width (in) | Length - Pin | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4582CPE Analog Devices | 34 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | - | Surface Mount, Right Angle; Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | - | - | MAX4582 | - | - | 1Ohm | - | - | PRODUCTION (Last Updated: 3 weeks ago) | - | +/- 6 V | + 70 C | Amphenol ICC (Commercial Products) | +/- 2 V | 0 C | Through Hole | - | 200 ns | 450 Ohms | 300 ns | Tray | Active | Compliant | 12 V | 2 V | - | 0°C ~ 70°C (TA) | - | ix Industrial™ | - | - | - | - | Solder | - | Multi-Purpose | - | - | 10 | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 2 x 4:1 | - | 2 | - | 2 | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 80Ohm | - | - | - | 4:1 | 1nA | 4pF, 10pF | SP4T | 200ns, 100ns | 0.5pC | -96dB @ 1MHz | 2V ~ 12V | - | ±2V ~ 6V | Multiplexers | Board Guide, Solder Retention | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | - | - | ||
![]() MAX319CPA Analog Devices | 105 |
| Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | MAX319 | - | - | 2Ohm (Max) | - | - | - | - | +/- 20 V | + 70 C | PEI-Genesis | +/- 4.5 V | 0 C | Through Hole | - | 145 ns | 35 Ohms | 175 ns | Bulk | Active | - | 30 V | 10 V | - | 0°C ~ 70°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x SPDT | - | 1 Channel | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | - | 2:1 | 250pA | 8pF, 8pF | SPDT | 175ns, 145ns | 3pC | -85dB @ 1MHz | 10V ~ 30V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX339EPE Analog Devices | 2340 |
| Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | MAX339 | - | - | 4Ohm | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | 625 | - | - | Active | - | Wire Wrap | - | DIP, DIL - Header | - | - | 16 | - | - | - | Black | 2 | - | Forked | 0.100 (2.54mm) | - | - | Gold | - | - | - | - | 0.300 (7.62mm) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400Ohm | - | - | - | 4:1 | 20pA | 3pF, 6pF | SP4T | 500ns, 500ns | 1.5pC | -92dB @ 100kHz | 4.5V ~ 30V | - | ±4.5V ~ 20V | - | -- | - | - | - | - | 10.0µin (0.25µm) | - | - | - | - | - | - | - | ||
![]() MAX4609EPE Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | MAX4609 | - | - | 50mOhm | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | -- | - | - | Active | - | - | - | - | Single Wire | - | - | - | - | - | Orange | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 AWG (4.00mm²) | Insulated | - | - | 2.5Ohm | - | - | - | 1:1 | 500pA | 64pF, 64pF | SPST - NO/NC | 110ns, 150ns | 45pC | -66dB @ 1MHz | 4.5V ~ 36V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | 17.30mm | - | 11.50mm | - | - | - | - | ||
![]() MAX335EWG Analog Devices | 69 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 24-SOIC | - | - | MAX335 | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 400 ns | 150 Ohms | 400 ns | Tube | Obsolete | Compliant | 40 V | 9 V | 400 ns | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | SMD/SMT | - | - | - | 150 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | 941 mW | - | - | - | - | - | 8 x SPST | - | 8 | SPI, Serial | 8 | 20 V | 4.5 V | - | - | 150 µA | 150 µA | 8 | SPST | - | 400 ns | - | - | Dual | - | - | 20 V | - | 150Ohm | 4.5 V | - | - | 1:1 | 1nA | 2pF, 2pF | SPST - NO | 400ns, 400ns | - | -100dB @ 100kHz | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | No | Unknown | Lead Free | - | ||
![]() DG300C/W Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | DG300 | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4501CUK T Analog Devices | 152 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | Nylon | 29.993795 mg | MAX4501 | - | - | - | - | Thomas & Betts | PRODUCTION (Last Updated: 1 month ago) | TY537M | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | MSL 1 - Unlimited | 50 ns | 250 Ohms | 75 ns | Tape & Reel (TR) | Obsolete | Compliant | 12 V | 2 V | 50 ns | 0°C ~ 70°C (TA) | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 250 Ω | - | 70 °C | -40 °C | - | Natural | - | - | - | - | 571 mW | - | - | - | - | - | 1 x SPST | - | 1 | - | 1 | 12 V | 2 V | 1 µA | - | - | 1 µA | 1 | SPST | - | 75 ns | - | - | Single | - | - | - | - | 250Ohm | - | - | - | 1:1 | 1nA | 3pF, 3pF | SPST - NO | 75ns, 50ns | 1pC | - | 2V ~ 12V | - | - | - | - | - | - | - | - | - | - | 0.301 | - | No | Unknown | Contains Lead | - | ||
![]() MAX4674EEE T Analog Devices | 9 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | - | - | MAX4674 | - | - | 150mOhm | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 8 ns | 6 Ohms | 22 ns | Tape & Reel (TR) | Active | Compliant | 5.5 V | 1.8 V | 8 ns | -40°C ~ 85°C (TA) | Tape & Reel | - | - | - | - | - | - | - | - | - | 4 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | 667 mW | - | - | 5 V | - | - | 4 x 2:1 | - | 4 | - | 4 | 5.5 V | 1.8 V | 1 µA | - | - | - | - | - | - | 22 ns | - | Multiplexer | Single | - | - | - | - | 4Ohm | - | 100 mA | - | 2:1 | 500pA | 10pF, 20pF | SPDT | 18ns, 6ns | 10pC | -114dB @ 1MHz | 1.8V ~ 5.5V | - | - | Multiplexers | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX4651EUE Analog Devices | 42 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 16-TSSOP | - | - | MAX4651 | - | - | 50mOhm | - | - | - | - | - | + 85 C | KYOCERA AVX | - | - 40 C | SMD/SMT | - | 8 ns | 4 Ohms | 14 ns | Tape & Reel (TR) | Active | Compliant | 5.5 V | 1.8 V | 8 ns | -40°C ~ 85°C (TA) | Bulk | * | - | - | - | - | - | - | - | - | 4 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | 457 mW | - | - | - | - | - | 4 x SPST | - | 4 | - | 4 | 5.5 V | 1.8 V | 1 µA | - | 1 nA | 1 nA | 4 | SPST | - | 14 ns | - | - | Single | - | - | - | - | 4Ohm | - | - | - | 1:1 | 100pA | 16pF, 16pF | SPST - NC | 14ns, 8ns | 2pC | -100dB @ 1MHz | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | Contains Lead | - | ||
![]() MAX4052ACEE Analog Devices | 9 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | 16 | 1206 | - | - | MAX4052 | - | - | 6Ohm (Max) | - | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 8 V | + 70 C | KOA Speer Electronics, Inc. | +/- 2.7 V | 0 C | SMD/SMT | MSL 1 - Unlimited | 300 ns | 525 Ohms | 600 ns | Tape & Reel (TR) | Active | Compliant | 16 V | 2 V | 300 ns | -55°C ~ 155°C | Bulk | SG73G | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | - | 2 | - | ±50ppm/°C | - | - | 124 kOhms | - | 70 °C | 0 °C | Thick Film | - | - | 0.5W, 1/2W | - | - | 640 mW | - | - | 15 V | - | - | 2 x 4:1 | - | 2 | - | 2 | 16 V | 2 V | 1 µA | - | - | - | - | SP4T | 250 ns | 600 ns | - | Multiplexer | Dual, Single | - | - | 8 V | - | 100Ohm | 2.7 V | - | - | 4:1 | 100pA | 2pF, 2pF | SP4T | 175ns, 150ns | 2pC | -90dB @ 100kHz | 2V ~ 16V | - | ±2.7V ~ 8V | Multiplexers | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | 0.028 (0.70mm) | - | - | - | - | - | - | No | No SVHC | Lead Free | - | ||
![]() MAX326CEE Analog Devices | 2000 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | MAX326 | - | - | 175Ohm | - | ABB | - | ACH580-BDR-180A-4+E213+F267+L501 | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | 0 C | SMD/SMT | MSL 1 - Unlimited | 500 ns | 3.5 kOhms | 1 us | Tube | Active | - | 30 V | 10 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | - | 4 Channel | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5kOhm | - | - | - | 1:1 | 10pA | 1.7pF, 1.7pF | SPST - NC | 1µs, 500ns | 2pC | -90dB @ 100kHz | 10V ~ 30V | - | ±5V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX328ETE Analog Devices | 30 |
| Datasheet | - | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | - | - | MAX328 | 2 Inches | Center Back Mount | 70Ohm | 1/4 NPT | NOSHOK | - | 20-110-040-0/180-F | +/- 18 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 1 us | 3.5 kOhms | 1.5 us | Tube | Active | - | 30 V | 10 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | Analog | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 8:1 | - | 8 Channel | - | 1 | - | - | - | - | - | - | - | - | - | - | 1 Percent | - | - | - | - | - | - | 3.5kOhm | - | - | - | 8:1 | 10pA | 1.8pF, 8pF | - | 1.5µs, 1µs | 2pC | - | 10V ~ 30V | - | ±5V ~ 18V | Multiplexers | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4781EUE T Analog Devices | 1000 |
| Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | - | MAX4781 | - | - | 300mOhm | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 15 ns | 1 Ohms | 25 ns | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 3.6 V | 1.6 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 8:1 | - | 8 Channel | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Ohm | - | - | - | 8:1 | 2nA | 38pF, 310pF | - | 25ns, 15ns | -110pC | -80dB @ 1MHz | 1.6V ~ 3.6V | - | - | Multiplexers | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX303ESE Analog Devices | 27 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | - | MAX303 | - | - | 500mOhm | - | - | PRODUCTION (Last Updated: 3 weeks ago) | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 100 ns | 35 Ohms | 150 ns | Tube | Obsolete | Compliant | 30 V | 10 V | 100 ns | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | 35 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | 696 mW | - | - | - | - | - | 2 x SPDT | - | 2 | - | 2 | 30 V | 10 V | - | - | - | 1 µA | 2 | SPDT | - | 150 ns | - | - | Dual, Single | - | - | 20 V | - | 35Ohm | 4.5 V | - | 15 V | 2:1 | 500pA | 12pF, 12pF | SPDT | 150ns, 100ns | 10pC | -90dB @ 1MHz | 10V ~ 30V | - | ±4.5V ~ 20V | - | - | 1.5 mm | - | 10 mm | 4 mm | - | - | - | - | No | Unknown | Lead Free | - | ||
![]() MAX4581ETE T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | - | - | MAX4581 | - | - | 1Ohm | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80Ohm | - | - | - | 8:1 | 1nA | 4pF, 18pF | - | 200ns, 100ns | 0.5pC | -78dB @ 1MHz | 2V ~ 12V | - | ±2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4592EUE T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | - | MAX4592 | - | - | 500mOhm | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20Ohm | - | - | - | 1:1 | 100pA | 9pF, 9pF | SPST - NO | 80ns, 45ns | 2pC | -85dB @ 10MHz | 3V ~ 16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG403CY Analog Devices | 17 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | - | DG403 | - | - | 500mOhm | - | - | - | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | MSL 1 - Unlimited | 100 ns | 45 Ohms | 150 ns | Tube | Obsolete | Compliant | 30 V | 10 V | 100 ns | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | SMD/SMT | - | - | - | 45 Ω | - | 70 °C | 0 °C | - | - | - | - | - | - | 696 mW | - | - | 20 V | - | Non-Inverting | 2 x SPDT | - | 2 | - | 2 | 30 V | 10 V | 10 nA | - | 1 nA | 1 nA | 2 | SPDT | - | 150 ns | - | - | Dual, Single | - | - | 20 V | - | 45Ohm | 4.5 V | 30 mA | - | 2:1 | 500pA | 12pF, 12pF | SPDT | 150ns, 100ns | 10pC | -90dB @ 1MHz | 10V ~ 30V | 30 Ω | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | No | Unknown | Contains Lead | - | ||
![]() DG418DJ Analog Devices | 46 |
| Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | DG418 | - | - | 3Ohm (Max) | - | - | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | Through Hole | - | 145 ns | 35 Ohms | 175 ns | Tube | Obsolete | - | 30 V | 10 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x SPST | - | 1 Channel | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | - | 1:1 | 250pA | 8pF, 8pF | SPST - NO | 175ns, 145ns | 3pC | -85dB @ 1MHz | 10V ~ 30V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX350CPN Analog Devices | 26 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | 18 | 18-PDIP | - | - | MAX350 | - | - | 16Ohm (Max) | - | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | 0 C | Through Hole | - | 300 ns | 500 Ohms | 600 ns | Tube | Obsolete | Compliant | 16 V | 2.7 V | 300 ns | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | 100 Ω | - | 70 °C | 0 °C | - | - | - | - | - | - | 889 mW | - | - | 15 V | - | - | 2 x 4:1 | - | 2 | - | 2 | 16 V | 2.7 V | 1 µA | - | - | - | - | 4PST | - | 600 ns | - | Multiplexer | Dual, Single | - | - | 8 V | - | 100Ohm | 3 V | - | - | 4:1 | 100pA | 2pF, 2pF | SP4T | 275ns, 150ns | 1pC | -90dB @ 100kHz | 2.7V ~ 16V | - | ±2.7V ~ 8V | Multiplexers | - | - | - | - | - | - | - | - | - | No | - | Lead Free | - | ||
![]() MAX14800CCM Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-LQFP | - | 48-LQFP (7x7) | - | - | MAX14800 | - | - | 2.4Ohm | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tray | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | 48Ohm | - | - | - | 1:1 | 2µA | 18pF | SPST - NO | 3.5µs, 3.5µs | 820pC | -80dB @ 5MHz | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |