- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Input Voltage (Max) | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG411BRUZ Analog Devices Inc. | 1716 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 145 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 35Ohm | - | - | 450mW | - | GULL WING | 260 | 4 | 15V | - | 30 | ADG411 | - | 16 | - | - | 12V | Non-Inverting | - | 4 | Parallel | - | 25V | 5V | - | - | - | - | 35μW | 1μA | SPST | - | 175 ns | - | - | - | 12V ±15V | Dual, Single | - | - | -15V | 22V | 35Ohm | 13.5V | 30mA | 15V | 1:1 | 68 dB | 250pA | 9pF 9pF | - | SPST - NC | 175ns, 145ns | - | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | 100Ohm | NC | - | - | 1.05mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG715BRUZ Analog Devices Inc. | 34 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | 130 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 24 | - | EAR99 | 4.5Ohm | - | ALSO OPERATES WITH 2.7V TO 5.5V SINGLE SUPPLY | 125μW | - | GULL WING | 260 | 8 | 2.5V | 0.65mm | 40 | ADG715 | - | 24 | - | - | - | - | 3/5/+-3V | 8 | Serial | - | 5.5V | 2.7V | - | - | 10μA | 20μA | 125μW | 20μA | SPST | - | 140 ns | - | - | - | 2.7V~5.5V ±2.5V | Dual, Single | 155MHz | - | -2.5V | 2.75V | 4.5Ohm | 2.25V | 30mA | 2.5V | 1:1 | 60 dB | 100pA | 11pF 11pF | 0.4Ohm | SPST - NO | 20ns, 8ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | 200ns | 190ns | - | 2.5Ohm | NC | - | - | 1.05mm | - | 7.8mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG619BRTZ-REEL7 Analog Devices Inc. | 28888 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Gold | - | Surface Mount | SOT-23-8 | YES | 8 | 75 ns | -40°C~85°C TA | Tape & Reel (TR) | e4 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 6.5Ohm | - | - | 10μW | - | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | ADG619 | - | 8 | 2 | - | - | Non-Inverting | - | 1 | Parallel | - | 5.5V | 2.7V | - | - | - | - | 10μW | 1μA | - | - | 120 ns | - | - | - | 2.7V~5.5V ±2.7V~5.5V | Dual, Single | 190MHz | - | -5V | 5.5V | 6.5Ohm | 2.7V | 50mA | 5V | 2:1 | 67 dB | 250pA | 25pF | 0.7Ohm | SPDT | 120ns, 75ns | - | 110pC | 700m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 1.3mm | - | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG659YRUZ Analog Devices Inc. | 130 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 30 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 45Ohm | - | - | 10μW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | ADG659 | - | 16 | - | - | 5V | - | - | 4 | Parallel | 2 | 12V | 2V | - | DIFFERENTIAL MULTIPLEXER | - | 1μA | 10μW | - | 4PST | - | - | - | - | 8 | 2V~12V ±2V~6V | - | - | 0.001mA | -5V | 6V | 75Ohm | 2V | 20mA | 5V | 4:1 | 90 dB | 200pA | 4pF 12pF | 1.3Ohm | SP4T | 115ns, 45ns | - | 2pC | 1.3 Ω | BREAK-BEFORE-MAKE | - | 55ns | - | 45Ohm | - | - | - | 1.05mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG406BNZ Analog Devices Inc. | 300 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | 28 | 110 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 28 | - | EAR99 | 50Ohm | - | - | 3.1mW | DUAL | - | - | 1 | 15V | 2.54mm | - | ADG406 | - | 28 | - | - | - | - | - | 16 | Parallel | 1 | 25V | 12V | - | SINGLE-ENDED MULTIPLEXER | 100μA | 100μA | 3.1mW | 200μA | - | 150 ns | 240 ns | - | - | - | - | - | - | - | -15V | 22V | 80Ohm | - | 20mA | 15V | 16:1 | 75 dB | 500pA | 5pF 50pF | 4Ohm | - | 160ns, 150ns | - | 8pC | 4 Ω | BREAK-BEFORE-MAKE | - | - | - | 50Ohm | - | 0.02A | ±15V | 4.95mm | - | 39.75mm | 14.73mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1606BRUZ-REEL7 Analog Devices Inc. | 1000 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | 90 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 28 | - | EAR99 | 5Ohm | - | - | 3.6mW | - | GULL WING | - | 1 | 5V | 0.65mm | - | ADG1606 | COMMON OUTPUT | 28 | - | Not Qualified | 5V | Non-Inverting | - | 16 | Parallel | 1 | 16V | 3.3V | - | - | 300μA | - | 3.6mW | - | - | - | - | Multiplexer | 8V | - | 3.3V~16V ±3.3V~8V | Dual, Single | - | - | -5V | 8V | 5Ohm | 3.3V | - | 5V | 16:1 | 62 dB | 150pA | 18pF 240pF | 0.2Ohm | - | 128ns, 109ns | - | 33pC | 200m Ω | BREAK-BEFORE-MAKE | - | 202ns | - | - | - | - | - | - | - | 9.7mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG779BKSZ-REEL7 Analog Devices Inc. | 2910 | - | Datasheet | 26 Weeks | PRODUCTION (Last Updated: 1 month ago) | Gold | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | 6 ns | -40°C~85°C TA | Tape & Reel (TR) | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | 5Ohm | - | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | ADG779 | - | 6 | 2 | - | - | Non-Inverting | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | - | 1μA | 5μW | 1μA | - | - | 20 ns | - | - | - | - | Single | 200MHz | - | - | - | 5Ohm | - | 30mA | - | 2:1 | 67 dB | 10pA Typ | 7pF | 0.1Ohm | SPDT | 14ns, 3ns (Typ) | - | - | 100m Ω | BREAK-BEFORE-MAKE | - | 7ns | 1.8V~5.5V | 2.5Ohm | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG601BRTZ-REEL7 Analog Devices Inc. | 161 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | SOT-23-6 | YES | 6 | 75 ns | -40°C~85°C TA | Tape & Reel (TR) | e4 | no | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | 2.5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | CAN ALSO OPERATE WITH 2.7V TO 5.5V SINGLE SUPPLY | 10μW | - | GULL WING | 260 | 1 | 5V | 0.95mm | 40 | ADG601 | - | 6 | - | - | - | - | - | 1 | Parallel | - | 5.5V | 2.7V | - | - | - | 1μA | 10μW | 1μA | SPST | - | 120 ns | - | - | - | 2.7V~5.5V ±2.7V~5.5V | Dual, Single | 180MHz | - | -5V | 5.5V | 2.5Ohm | 2.7V | - | 5V | 1:1 | 60 dB | 250pA | 50pF 50pF | 0.35Ohm | SPST - NO | 120ns, 75ns | - | 250pC | - | BREAK-BEFORE-MAKE | - | - | - | 2Ohm | NO | - | - | - | - | 2.9mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1419BRMZ Analog Devices Inc. | 45 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | 115 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 2.4Ohm | - | - | 2mW | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | ADG1419 | - | 8 | 2 | - | 12V | Non-Inverting | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | 2mW | 120μA | - | - | 85 ns | - | - | 1 | 5V~16.5V ±4.5V~16.5V | - | 135MHz | - | -15V | 16.5V | 2.4Ohm | 4.5V | - | 15V | 2:1 | 64 dB | 500pA | 19pF 44pF | 0.05Ohm | SPDT | 110ns, 140ns | 0.16 dB | -16pC | 50m Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | 1.1mm | - | 3.2mm | 3.2mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG5436BRUZ-REEL7 Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 160 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 10Ohm | - | - | 1.1mW | - | GULL WING | 260 | 2 | 15V | 0.65mm | 30 | ADG5436 | - | 16 | 4 | Not Qualified | - | Non-Inverting | - | 1 | Parallel | - | 40V | 9V | 1MHz | - | 80μA | - | 1.1mW | 55μA | - | - | 230 ns | - | - | 2 | 9V~40V ±9V~22V | Dual, Single | - | - | -15V | 22V | 10Ohm | 9V | - | 15V | 2:1 | 78 dB | 250pA | 18pF 63pF | 0.35Ohm | SPDT | 213ns, 152ns | -0.6 dB | 250pC | 350m Ω | BREAK-BEFORE-MAKE | 351ns | - | - | - | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1608BRUZ Analog Devices Inc. | 4000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 113 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 8Ohm | - | - | 3.6mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | ADG1608 | - | 16 | - | - | 12V | - | - | 8 | Parallel | 1 | 16V | 3.3V | - | SINGLE-ENDED MULTIPLEXER | - | 300μA | 3.6mW | - | - | - | - | - | - | 8 | 3.3V~16V ±3.3V~8V | - | - | - | -5V | 8V | 4.5Ohm | 3.3V | - | 5V | 8:1 | 64 dB | 100pA | 19pF 117pF | 0.12Ohm | - | 94ns, 93ns | - | 29pC | 120m Ω | BREAK-BEFORE-MAKE | - | 202ns | - | 8Ohm | - | 0.29A | - | 1.2mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG611YRUZ Analog Devices Inc. | 8518 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 40 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 115Ohm | - | - | 10μW | - | GULL WING | 260 | 4 | 5V | - | 30 | ADG611 | - | 16 | - | - | - | Inverting, Non-Inverting | - | 4 | Parallel | - | 5.5V | 2.7V | - | - | 1nA | 1μA | 10μW | 1μA | SPST | - | 65 ns | - | - | - | 2.7V~5.5V ±2.7V~5.5V | Dual, Single | 680MHz | - | -5V | 5.5V | 115Ohm | 2.7V | 10mA | 5V | 1:1 | 65 dB | 100pA | 5pF 5pF | 2Ohm | SPST - NC | 65ns, 40ns | - | -0.5pC | 2 Ω | BREAK-BEFORE-MAKE | 90ns | 50ns | - | 85Ohm | NC | - | - | 1.05mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG738BRUZ Analog Devices Inc. | 3055 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 10 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 4.5Ohm | Matte Tin (Sn) | - | 100μW | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | ADG738 | - | 16 | - | - | 5V | - | - | 8 | Serial | 1 | 5.5V | 2.7V | - | AUDIO/VIDEO SWITCH | 10μA | 20μA | 100μW | 20μA | DPST | - | 20 ns | - | - | 8 | - | - | - | - | - | - | 4.5Ohm | - | 120mA | - | 8:1 | 55 dB | 100pA | 13pF 85pF | 0.4Ohm | - | 20ns, 10ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | 70ns | 25ns | 2.7V~5.5V | 2.5Ohm | - | - | - | 1.05mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1211YRUZ Analog Devices Inc. | 12400 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 115 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 190Ohm | - | - | 150μW | - | GULL WING | 260 | 4 | 15V | - | 30 | ADG1211 | - | 16 | - | - | 12V | Inverting, Non-Inverting | - | 1 | Parallel | 1 | 16.5V | 5V | 1MHz | - | 220μA | 320μA | 150μW | 380μA | SPST | - | 130 ns | - | - | 4 | 5V~16.5V ±4.5V~16.5V | Dual, Single | 1 GHz | - | -15V | 16.5V | 190Ohm | 4.5V | 25mA | 15V | 1:1 | 75 dB | 100pA | 1.1pF 1.2pF | 5Ohm | SPST - NC | 130ns, 115ns | - | -0.3pC | 2.5 Ω | BREAK-BEFORE-MAKE | - | - | - | 120Ohm | - | - | - | 1.05mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG731BSUZ Analog Devices Inc. | 298 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 48-TQFP | YES | 48 | - | -40°C~85°C TA | Tray | e3 | no | Active | 3 (168 Hours) | 48 | - | EAR99 | 5.5Ohm | - | - | 100μW | QUAD | GULL WING | 260 | 1 | 2.5V | 0.5mm | 40 | ADG731 | - | 48 | - | - | 5V | - | - | 32 | Serial | 1 | 5.5V | 1.8V | - | SINGLE-ENDED MULTIPLEXER | - | 10μA | 100μW | - | - | - | - | - | - | 32 | 1.8V~5.5V ±2.5V | - | - | - | -2.5V | - | 5.5Ohm | - | 30mA | 2.5V | 32:1 | 72 dB | 250pA | 13pF 260pF | 0.3Ohm | - | - | - | 1pC | - | BREAK-BEFORE-MAKE | 75ns | 75ns | - | 5.5Ohm | - | 0.03A | - | 1mm | - | 7mm | 7mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG442BRZ-REEL Analog Devices Inc. | 3 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 60 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 70Ohm | - | CAN ALSO OPERATE WITH 12V SUPPLY | 1.2mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | ADG442 | - | 16 | - | - | 12V | Non-Inverting | - | 4 | Parallel | - | 25V | 10.8V | - | - | 1nA | 80μA | 1.2mW | 80μA | SPST | - | 110 ns | - | - | - | - | Dual, Single | - | - | -15V | 22V | 70Ohm | 13.5V | 30mA | 15V | 1:1 | 60 dB | 500pA | 4pF 4pF | 1Ohm | SPST - NO | 110ns, 60ns | - | 1pC | - | BREAK-BEFORE-MAKE | - | - | - | - | NO | - | ±15V | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG719BRMZ Analog Devices Inc. | 2654 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 3 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 4Ohm | - | - | 315mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 30 | ADG719 | - | 8 | 2 | - | - | Non-Inverting | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 1μA | 5μW | 1μA | - | - | 7 ns | - | - | - | - | - | 200MHz | - | - | - | 4Ohm | - | 30mA | - | 2:1 | 67 dB | 250pA | 7pF | 0.1Ohm | SPDT | 7ns, 3ns (Typ) | - | - | - | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | 2.5Ohm | - | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG738BRUZ-REEL7 Analog Devices Inc. | 1000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 10 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 4.5Ohm | Matte Tin (Sn) | - | 100μW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 30 | ADG738 | - | 16 | - | Not Qualified | 5V | - | - | 8 | Serial | 1 | 5.5V | 2.7V | - | AUDIO/VIDEO SWITCH | 10μA | - | 100μW | - | DPST | - | - | Demultiplexer, Multiplexer | - | - | - | Single | - | - | - | - | 4.5Ohm | - | - | - | 8:1 | 75 dB | 100pA | 13pF 85pF | 0.4Ohm | - | 20ns, 10ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | 70ns | 25ns | 2.7V~5.5V | - | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG413BRZ-REEL Analog Devices Inc. | 5029 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 145 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 35Ohm | Matte Tin (Sn) | ALSO OPERATE WITH 12V SINGLE SUPPLY | 35μW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | ADG413 | SEPARATE OUTPUT | 16 | - | Not Qualified | 12V | - | - | 4 | Parallel | - | 25V | 5V | - | - | 100pA | - | 35μW | 1μA | SPST | - | 175 ns | - | - | - | - | Dual, Single | - | - | -15V | 22V | 35Ohm | 13.5V | - | 15V | 1:1 | 68 dB | 250pA | 9pF 9pF | - | SPST - NO/NC | 175ns, 145ns | - | 5pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | ±15V | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG408BNZ Analog Devices Inc. | 1000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | 150 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | - | - | 470mW | DUAL | - | - | 1 | 15V | 2.54mm | - | ADG408 | - | 16 | - | - | 12V | - | - | 8 | Parallel | 1 | 32V | 5V | - | SINGLE-ENDED MULTIPLEXER | 100μA | 100μA | 3.1mW | 200μA | DPST | 130 ns | 225 ns | - | - | - | - | - | - | - | -15V | 22V | 100Ohm | - | 20mA | 15V | 8:1 | 75 dB | 500pA | 11pF 40pF | 15Ohm | - | - | - | 20pC | 15 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | 40Ohm | - | 0.02A | ±15V | 3.3mm | - | 20.07mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Contains Lead |