- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Material | Dielectric Material | Weight | Insert Material | Backshell Material, Plating | Surface Mount Land Size | Base Product Number | Cable cross section | Channel-to-Channel Matching (ΔRon) | Contact Finish Mating | Contact Materials | Content | Design type | Dim | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Primary Material | Product Status | Rechargeable | RoHS | Schedule B | Suitable for | Supply Voltage-Max | Supply Voltage-Min | Tolerance ± | Turn Off Delay Time | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Max Power Dissipation | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Wire Gauge | Current - Supply (Disable) (Max) | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Polarization | Impedance | Nominal Supply Current | Ripple Current @ Low Frequency | Shell Size, MIL | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Spread Spectrum Bandwidth | Turn On Delay Time | Cable Opening | Logic Function | Supply Type | Size | Specifications | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Absolute Pull Range (APR) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Capacity | LED | Voltage - Supply, Dual (V±) | Product | Features | On-State Resistance | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-9204102MEA Analog Devices | 200 | - | Datasheet | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | - | 16-CDIP | - | - | 490g | - | - | - | 5962-9204102 | - | 4Ohm (Max) | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | BL1440 | - | - | - | - | - | - | - | - | - | - | - | - | Li-ion | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-standard rechargeable | - | - | - | 85Ohm | - | - | 1:1 | 500pA | 4pF, 4pF | SPST - NO | 250ns, 170ns | - | 5pC | -100dB @ 1MHz | 10V ~ 30V | 4Ah | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4617EUE Analog Devices | 143 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 16-TSSOP | - | - | - | - | - | - | MAX4617 | - | 200mOhm | - | - | 1pc(s) | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 15 ns | 60 Ohms | 20 ns | Tube | - | Obsolete | - | Compliant | - | - | 5.5 V | 2 V | - | 15 ns | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | Double triode | 10 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 533 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | 1 x 8:1 | 1 | 1 | 5.5 V | 2 V | 1 µA | - | - | - | - | - | - | - | SP8T | 15 ns | - | 20 ns | - | Multiplexer | Single | - | - | - | - | 10Ohm | - | - | 8:1 | 1nA | 5pF, 27pF | - | 15ns, 10ns | - | 3pC | -96dB @ 100kHz | 2V ~ 5.5V | - | - | - | Multiplexers | - | - | 950 µm | - | 5.1 mm | 4.5 mm | - | - | No | Unknown | Contains Lead | - | ||
![]() 5962-9204101MEA Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | - | 16-CDIP | - | - | 500g | - | - | - | 5962-9204101 | - | 4Ohm (Max) | - | - | - | - | (L x W x H) 206 x 92 x 85 mm | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | Wood,Ferrous metal,Non-ferrous metal,Live wires | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85Ohm | - | - | 1:1 | 500pA | 4pF, 4pF | SPST - NC | 250ns, 120ns | - | 5pC | -100dB @ 1MHz | 10V ~ 30V | - | - | ±4.5V ~ 20V | - | - | - | 85mm | - | 206mm | 92mm | - | - | - | - | - | - | ||
![]() DG419CY Analog Devices | 305 |
| Datasheet | - | - | - | Through Hole | Radial | - | - | - | 8-SOIC | - | Polyester, Metallized | - | - | - | - | DG419 | - | 3Ohm (Max) | - | - | - | - | - | -- | - | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | MSL 1 - Unlimited | 145 ns | 35 Ohms | 175 ns | Tube | - | Obsolete | - | Non-Compliant | - | - | 30 V | 10 V | - | - | - | 63V | 100V | - | -55°C ~ 105°C | Bulk | MKT1817 | - | ±5% | Active | -- | - | PC Pins | - | - | - | - | - | - | - | - | - | General Purpose | - | 1000pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | 1 x SPDT | 1 Channel | 1 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | 2:1 | 250pA | 8pF, 8pF | SPDT | 175ns, 145ns | - | 3pC | -85dB @ 1MHz | 10V ~ 30V | - | - | ±4.5V ~ 20V | - | -- | - | - | - | - | - | - | - | - | - | Contains Lead | -- | ||
![]() DG412EUE Analog Devices | 18 |
| Datasheet | - | - | - | Through Hole | Radial | - | - | - | 16-TSSOP | - | Polypropylene (PP), Metallized | - | - | - | - | DG412 | - | 3Ohm (Max) | - | - | - | - | - | -- | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 145 ns | 45 Ohms | 175 ns | Tube | - | Active | - | - | - | - | 30 V | 10 V | - | - | - | 550V | 1600V (1.6kV) | - | -55°C ~ 105°C | Tape & Reel (TR) | MMKP383 | 0.689 L x 0.236 W (17.50mm x 6.00mm) | ±5% | Active | -- | - | PC Pins | - | - | - | - | - | - | - | - | - | High Pulse, DV/DT | - | 5600pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45Ohm | - | - | 1:1 | 250pA | 9pF, 9pF | SPST - NO | 175ns, 145ns | - | 5pC | -85dB @ 1MHz | 10V ~ 30V | - | - | ±4.5V ~ 20V | - | -- | - | - | 0.551 (14.00mm) | - | - | - | - | - | - | - | -- | ||
![]() DG201ACJ Analog Devices | 148 |
| Datasheet | - | - | - | Through Hole | Axial | - | - | - | 16-PDIP | - | Polypropylene (PP), Metallized | - | - | - | - | DG201 | - | - | - | - | - | - | - | -- | - | - | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | Through Hole | - | 450 ns | 200 Ohms | 600 ns | Tube | - | Active | - | Compliant | - | - | 36 V | 9 V | - | - | - | 250V | 630V | - | -55°C ~ 100°C | Tape & Box (TB) | MKP1839 | 0.197 Dia x 0.433 L (5.00mm x 11.00mm) | ±1% | Active | -- | - | PC Pins | - | - | - | - | - | - | - | - | - | DC Link, DC Filtering; High Pulse, DV/DT | - | 330pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 4 x SPST | 4 | 4 | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 200Ohm | - | - | 1:1 | 5nA | 5pF, 5pF | SPST - NC | 600ns, 450ns | - | 20pC | -90dB @ 100kHz | - | - | - | ±4.5V ~ 18V | - | -- | - | - | -- | - | - | - | - | - | - | Contains Lead | -- | ||
![]() MAX4664EPE Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | Axial | - | - | - | 16-PDIP | - | Polypropylene (PP), Metallized | - | - | - | - | MAX4664 | - | 200mOhm | - | - | - | - | - | -- | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | - | Obsolete | - | - | - | - | - | - | - | - | - | 700V | 2000V (2kV) | - | -55°C ~ 100°C | Bulk | MKP1845 | 0.315 Dia x 1.142 L (8.00mm x 29.00mm) | ±20% | Active | -- | - | PC Pins | - | - | - | - | - | - | - | - | - | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | - | 4700pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | - | - | 1:1 | 500pA | 34pF, 34pF | SPST - NC | 275ns, 175ns | - | 300pC | -60dB @ 1MHz | 4.5V ~ 36V | - | - | ±4.5V ~ 20V | - | -- | - | - | -- | - | - | - | - | - | - | - | -- | ||
![]() MAX307CWI Analog Devices | 45 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | - | Through Hole | Axial | - | 28 | - | 28-SOIC | - | Polypropylene (PP), Metallized | - | - | - | - | MAX307 | - | 1.5Ohm | - | - | - | - | - | -- | - | PRODUCTION (Last Updated: 3 weeks ago) | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | MSL 1 - Unlimited | 300 ns | 175 Ohms | 600 ns | Tube | - | Active | - | Compliant | - | - | 30 V | 5 V | - | - | - | 250V | 630V | - | -55°C ~ 100°C | Tape & Box (TB) | MKP1839 | 0.236 Dia x 0.433 L (6.00mm x 11.00mm) | ±5% | Active | -- | - | PC Pins | - | - | - | - | - | - | - | - | - | DC Link, DC Filtering; High Pulse, DV/DT | - | 180pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 2 x 8:1 | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | 8:1 | 500pA | 8pF, 65pF | - | 200ns, 150ns | - | 2pC | -92dB @ 100kHz | 5V ~ 30V | - | - | ±4.5V ~ 20V | Multiplexers | -- | - | - | -- | - | - | - | - | - | - | Lead Free | -- | ||
![]() MAX358EWE Analog Devices | 18 |
| Datasheet | - | Tin | Surface Mount | Through Hole | Radial | - | 16 | - | 16-SOIC | - | Polypropylene (PP), Metallized | 473.692182 mg | - | - | - | MAX358 | - | - | - | - | - | - | - | -- | - | - | +/- 18 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 300 ns | 1.8 kOhms | 300 ns | Tube | - | Active | - | Compliant | - | - | - | - | - | 300 ns | - | 310V | 630V | - | -40°C ~ 105°C | Bulk | MKP1847H | 1.260 L x 0.512 W (32.00mm x 13.00mm) | ±5% | Active | - | - | PC Pins | - | - | - | 1.8 kΩ | - | 85 °C | -40 °C | - | - | EMI, RFI Suppression | - | 1µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | 19 mOhms | - | 1.083 (27.50mm) | - | - | 1 x 8:1 | 8 | 1 | - | - | - | - | - | - | - | - | 1 mA | - | DPST | - | - | 300 ns | - | Multiplexer | Dual | - | - | 18 V | - | 1.8kOhm | 4.5 V | 20 mA | 8:1 | 10µA | 5pF, 25pF | - | 300ns, 300ns (Typ) | - | - | - | - | - | - | ±4.5V ~ 18V | Multiplexers | -- | - | 2.35 mm | 0.933 (23.70mm) | 10.5 mm | 7.6 mm | - | - | No | Unknown | Contains Lead | -- | ||
![]() MAX4646EUA T Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | Axial, Can | - | - | - | 8-uMAX/uSOP | - | - | - | - | - | -- | MAX4646 | - | 100mOhm | - | - | - | - | - | -- | 8000 Hrs @ 125°C | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | 10V | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | 119 AHT-DIN | 0.591 Dia (15.00mm) | -10%, +50% | Active | -- | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | 1000µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 mOhm @ 100Hz | - | -- | - | - | - | - | 1 | - | - | - | Polar | 240 mOhms | - | 830mA @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5Ohm | - | - | 1:1 | 250pA | 17pF, 17pF | SPST - NC | 15ns, 10ns | - | 5pC | - | 1.8V ~ 5V | - | - | - | - | - | - | - | 1.299 (33.00mm) | - | - | - | - | - | - | - | -- | ||
![]() DG202CSE Analog Devices | 11 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 16-SOIC | - | - | - | - | - | - | DG202 | 0.25mm² | - | - | - | - | - | - | - | - | - | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | - | 450 ns | 200 Ohms | 600 ns | Tube | - | Active | - | - | - | 2 | 36 V | 9 V | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | EH charger + XH rechargeable battery | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200Ohm | - | - | 1:1 | 5nA | 5pF, 5pF | SPST - NO | 600ns, 450ns | - | 20pC | -90dB @ 100kHz | - | - | - | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4581CUE T Analog Devices | 4028 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 16-TSSOP | - | - | - | - | - | - | MAX4581 | - | 1Ohm | - | - | 1pc(s) | Carbon film | - | - | - | PRODUCTION (Last Updated: 1 month ago) | +/- 6 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2 V | 0 C | SMD/SMT | - | 200 ns | 450 Ohms | 300 ns | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Compliant | - | - | 12 V | 2 V | 5% | 200 ns | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel | - | - | - | - | - | - | - | - | - | wired axially | 39kΩ | - | 70 °C | 0 °C | - | - | - | - | - | - | - | 457 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 V | - | - | - | - | - | 1 x 8:1 | 1 | 1 | 12 V | 2 V | 1 µA | - | - | - | - | - | - | - | - | 200 ns | - | 300 ns | - | Multiplexer | Dual, Single | - | - | 6 V | - | 80Ohm | 2 V | - | 8:1 | 1nA | 4pF, 18pF | - | 200ns, 100ns | - | 0.5pC | -78dB @ 1MHz | 2V ~ 12V | - | - | ±2V ~ 6V | Multiplexers | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() DG411DY Analog Devices | 289 |
| Datasheet | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | - | RN73R2B | - | 3Ohm (Max) | - | - | - | - | - | - | - | - | +/- 20 V | + 85 C | KOA Speer Electronics, Inc. | +/- 4.5 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 145 ns | 45 Ohms | 175 ns | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | 30 V | 10 V | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | - | - | 2 | - | ±10ppm/°C | - | - | 4.12 kOhms | - | - | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45Ohm | - | - | 1:1 | 250pA | 9pF, 9pF | SPST - NC | 175ns, 145ns | - | 5pC | -85dB @ 1MHz | 10V ~ 30V | - | - | ±4.5V ~ 20V | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() MAX4685ETB Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | - | - | 10-TDFN (3x4) | - | - | - | - | - | - | MAX468 | - | 60mOhm (Typ) | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800mOhm | - | - | 2:1 | 1nA | 84pF, 37pF | SPDT | 50ns, 30ns | - | 200pC | -68dB @ 100kHz | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-9204201M2A Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USBFTV7 | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Socapex | - | - | - | - | - | - | - | Box | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | USBF TV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG, 28 AWG | - | A Female to A Male (Circular Coupling) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Data Transfer and Charge, Industrial Environments - IP68, Panel Mount | - | - | - | 1.31 (400.0mm) | - | - | - | - | - | - | - | ||
![]() MAX303MSE/PR Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX303 | - | 500mOhm | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | Retail Package | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30Ohm | - | - | 2:1 | 250pA | 12pF | SPDT | 150ns, 100ns | - | 10pC | -90dB @ 1MHz | 10V ~ 30V | - | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX352CSE Analog Devices | 120 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 16-SOIC | PVC | - | - | - | - | - | MAX352 | - | 2Ohm (Max) | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 70 C | Bivar Inc. | +/- 4.5 V | 0 C | SMD/SMT | - | 145 ns | 35 Ohms | 175 ns | Bulk | - | Active | - | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000 | - | 30 V | 10 V | - | 145 ns | - | - | - | - | 0°C ~ 70°C (TA) | Bulk | ELM 5 | - | - | - | - | - | - | - | - | - | 35 Ω | - | 70 °C | 0 °C | - | Green | - | - | - | - | - | 696 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | - | - | - | - | - | 4 x SPST | 4 | 4 | 30 V | 10 V | - | - | - | 100 pA | - | - | 100 pA | 4 | SPST | - | - | 175 ns | - | - | Dual, Single | - | - | 20 V | - | 35Ohm | 4.5 V | - | 1:1 | 250pA | 9pF, 9pF | SPST - NO | 175ns, 145ns | - | 5pC | -85dB @ 1MHz | 10V ~ 30V | - | T1 | ±4.5V ~ 20V | - | - | - | 1.5 mm | - | 0.118 (3.00mm) | 4 mm | - | - | No | Unknown | Contains Lead | - | ||
![]() MAX4533CPP Analog Devices | 43 |
| Datasheet | Production (Last Updated: 1 month ago) | - | - | Surface Mount | 8-SMD, No Lead | - | 20 | - | 20-PDIP | - | - | - | - | - | - | MAX4533 | - | 1Ohm | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | +/- 18 V | + 70 C | CTS-Frequency Controls | +/- 4.5 V | 0 C | Through Hole | - | 150 ns | 175 Ohms | 250 ns | Tape & Reel (TR) | - | Active | - | Compliant | - | - | 36 V | 9 V | - | - | - | - | - | - | -30°C ~ 85°C | - | 581 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | TCXO | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | 3V | - | - | - | 50 MHz | ±200ppb | HCMOS | - | - | - | Crystal | 9.5mA | - | - | - | - | - | - | 4 x SPDT | 4 | 4 | 18 V | 4.5 V | - | - | - | 600 µA | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | 175Ohm | - | - | 2:1 | 20nA | 5pF | SPDT | 250ns, 150ns | - | 1.5pC | -66dB @ 1MHz | 9V ~ 36V | - | - | ±4.5V ~ 18V | - | - | 125 Ω | 4.572 mm | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | ||
![]() MAX352CPE Analog Devices | 42 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Through Hole | Free Hanging (In-Line) | 16-DIP (0.300, 7.62mm) | - | 16 | Composite | 16-PDIP | - | - | - | - | - | - | BACC63CE24 | - | 2Ohm (Max) | Gold | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 70 C | Amphenol Aerospace Operations | +/- 4.5 V | 0 C | Through Hole | MSL 1 - Unlimited | 145 ns | 35 Ohms | 175 ns | Bulk | Composite | Active | - | Compliant | - | - | 30 V | 10 V | - | 145 ns | - | - | - | - | - | Bulk | BACC 5015 | - | - | - | - | - | Crimp | - | Plug, Male Pins | - | 35 Ω | 2 | 70 °C | 0 °C | - | - | Aviation | - | - | Threaded | - | 842 mW | - | - | X | Shielded | Environment Resistant | - | - | - | - | 24-9 | - | - | - | 20 V | - | - | - | - | - | 4 x SPST | 4 | 4 | 30 V | 10 V | - | - | - | 100 pA | - | - | 100 pA | 4 | SPST | - | - | 175 ns | - | - | Dual, Single | - | - | 20 V | - | 35Ohm | 4.5 V | - | 1:1 | 250pA | 9pF, 9pF | SPST - NO | 175ns, 145ns | - | 5pC | -85dB @ 1MHz | 10V ~ 30V | - | - | ±4.5V ~ 20V | - | Coupling Nut | - | - | - | - | - | - | - | No | Unknown | Lead Free | - | ||
![]() MAX4541CPA Analog Devices | 21 |
| Datasheet | - | - | - | Through Hole | 1210 (3225 Metric) | - | - | - | 1210 | - | - | - | - | - | - | MAX454 | - | 800mOhm | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | SG73S-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±5% | - | - | 2 | - | ±200ppm/°C | - | - | 11 kOhms | - | - | - | Thick Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Ohm | - | - | 1:1 | 100pA | 8pF, 8pF | SPST - NO | 100ns, 75ns | - | 1pC | -90dB @ 1MHz | 2.7V ~ 12V | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | 0.028 (0.70mm) | - | - | - | - | - | - | - | - |