- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Base Product Number | Channel-to-Channel Matching (ΔRon) | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Max Power Dissipation | Voltage - Supply | Orientation | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Failure Rate | Polarity | Current - Supply (Disable) (Max) | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Spread Spectrum Bandwidth | Turn On Delay Time | Logic Function | Supply Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Absolute Pull Range (APR) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Drain to Source Resistance | Voltage - Supply, Dual (V±) | Product | Features | Flammability | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX301ESE T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | - | MAX301 | 500mOhm | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 155°C | - | SG73G | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | 2 | ±50ppm/°C | - | 309 kOhms | - | - | Thick Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | 1:1 | 500pA | 12pF, 12pF | SPST - NO | 150ns, 100ns | - | 10pC | -90dB @ 1MHz | 10V ~ 30V | - | ±4.5V ~ 20V | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | 0.024 (0.60mm) | - | - | - | - | - | - | ||
![]() MAX4742EUA Analog Devices | 49 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | - | - | MAX4742 | 50mOhm | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 16 ns | 800 mOhms | 24 ns | Tube | Active | - | - | 3.6 V | 1.6 V | - | -40°C ~ 85°C (TA) | Bulk | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 800mOhm | - | - | 1:1 | 1nA | 32pF, 32pF | SPST - NC | 24ns, 16ns | - | 28pC | -110dB @ 1MHz | 1.6V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX349EAP Analog Devices | 67 |
| Datasheet | - | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 20-SSOP | - | - | MAX349 | 16Ohm (Max) | - | - | - | +/- 8 V | + 85 C | PEI-Genesis | +/- 2.7 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 300 ns | 500 Ohms | 600 ns | Bulk | Active | Compliant | - | 16 V | 2.7 V | 300 ns | -40°C ~ 85°C (TA) | Bulk | * | - | - | - | - | - | - | 100 Ω | 85 °C | -40 °C | - | - | - | - | 640 mW | - | - | - | - | - | - | - | - | 15 V | - | - | - | 1 x 8:1 | 1 | 1 | 16 V | 2.7 V | 1 µA | - | - | - | DPST | - | - | 600 ns | Multiplexer | Dual, Single | 8 V | - | 100Ohm | 3 V | - | 8:1 | 100pA | 2pF, 2pF | - | 275ns, 150ns | - | 1pC | -90dB @ 100kHz | 2.7V ~ 16V | - | ±2.7V ~ 8V | Multiplexers | - | - | 1.78 mm | - | 7.33 mm | 5.38 mm | No | Unknown | Contains Lead | - | ||
![]() MAX4580CAE T Analog Devices | 11 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | - | - | CA08C | 500mOhm | - | - | - | +/- 20 V | + 70 C | ITT Cannon, LLC | +/- 4.5 V | 0 C | SMD/SMT | - | 210 ns | 1.25 Ohms | 160 ns | Bulk | Active | - | - | 36 V | 4.5 V | - | 0°C ~ 70°C (TA) | - | MIL-DTL-5015, CA-COM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25Ohm | - | - | 1:1 | 500pA | 115pF | SPST - NC | 160ns, 210ns | - | -60pC | -65dB @ 1MHz | 4.5V ~ 36V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX350EAP T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, No Lead | - | 20-SSOP | - | - | SG-8101 | 16Ohm (Max) | - | - | - | - | - | EPSON | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | 128.906 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | 4:1 | 100pA | 2pF, 2pF | SP4T | 275ns, 150ns | - | 1pC | -90dB @ 100kHz | 2.7V ~ 16V | - | ±2.7V ~ 8V | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | - | ||
![]() MAX14757EUE Analog Devices | 151 |
| Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | - | MAX14757 | 300mOhm | - | - | - | +/- 35 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 10 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 3 us | 10 Ohms | 60 us | Tube | Active | - | - | 70 V | 10 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 145MHz | 10Ohm | - | - | 1:1 | 2.5nA | 35pF | SPST - NO | 60µs, 3µs | - | 580pC | -96dB @ 10MHz | 10V ~ 70V | - | ±10V ~ 35V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG413FDJ Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | DG413 | 200mOhm | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35Ohm | - | - | 1:1 | 250pA | 15pF, 47pF | SPST - NO/NC | 175ns, 145ns | - | 5pC | -105dB @ 1MHz | 9V ~ 36V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4616CUD T Analog Devices | 24 |
| Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | - | - | MAX4616 | 200mOhm | - | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | - | 10 ns | 10 Ohms | 12 ns | Tape & Reel (TR) | Active | - | - | 5.5 V | 2 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 70MHz | 10Ohm | - | - | 1:1 | 1nA | 5pF, 5pF | SPST - NO/NC | 12ns, 10ns | - | 6.5pC | -96dB @ 100kHz | 2V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX323ESA T Analog Devices | 15000 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | S8+4 | MAX323 | 800mOhm | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | MSL 1 - Unlimited | - | - | - | Tape & Reel (TR) | Active | Compliant | - | - | - | 100 ns | -40°C ~ 85°C (TA) | Tape & Reel | - | - | - | - | - | - | - | 60 Ω | 85 °C | -40 °C | - | - | - | - | 727 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2 | 16 V | 2.7 V | 1 µA | 100 pA | 100 pA | - | SPST | - | - | 150 ns | - | Single | - | - | 60Ohm | - | - | 1:1 | 100pA | 9pF, 9pF | SPST - NO | 150ns, 100ns | - | 1pC | -85dB @ 1MHz | 2.7V ~ 16V | - | - | - | - | - | - | - | - | - | No | - | Lead Free | - | ||
![]() MAX4526CUA Analog Devices | 24 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | - | - | MAX4526 | 500mOhm | - | - | - | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | - | 100 ns | 175 Ohms | 100 ns | Tube | Active | - | - | 36 V | 4.5 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | 2 x SPDT | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175Ohm | - | - | 2:1 | 500pA | 13pF | SPDT | - | - | 1pC | - | 4.5V ~ 36V | - | ±4.5V ~ 18V | - | - | 94V-0 | - | - | - | - | - | - | - | - | ||
![]() MAX4544CUA T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX/uSOP | - | - | MAX4544 | 800mOhm | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | - | 75 ns | 60 Ohms | 100 ns | Tape & Reel (TR) | Active | Compliant | - | 12 V | 2.7 V | 75 ns | 0°C ~ 70°C (TA) | Tape & Reel | - | - | - | - | - | - | - | 60 Ω | 70 °C | 0 °C | - | - | - | - | 727 mW | - | - | - | - | - | - | - | - | - | - | - | - | 1 x SPDT | 1 | 1 | 12 V | 2.7 V | - | 100 pA | 1 µA | - | SPDT | - | - | 100 ns | - | Single | - | - | 60Ohm | - | - | 2:1 | 100pA | 8pF, 8pF | SPDT | 100ns, 75ns | - | 1pC | -90dB @ 1MHz | 2.7V ~ 12V | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() DG408CY T Analog Devices | 7 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | - | DG408 | 1.5Ohm | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | - | 300 ns | 175 Ohms | 600 ns | Tape & Reel (TR) | Active | Compliant | - | 30 V | 5 V | 300 ns | 0°C ~ 70°C (TA) | Tape & Reel (TR) | - | - | - | - | - | - | - | 100 Ω | 70 °C | 0 °C | - | - | - | - | 696 mW | - | - | - | - | - | - | - | - | 28 V | - | - | - | - | 1 | 1 | 30 V | 5 V | 500 µA | - | - | - | DPST | 175 ns | - | 600 ns | - | - | 20 V | - | 100Ohm | 5 V | 30 mA | 8:1 | 500pA | 3pF, 26pF | - | 150ns, 150ns | - | 2pC | -92dB @ 100kHz | 5V ~ 30V | - | ±5V ~ 20V | Multiplexers | - | - | - | - | - | - | No | - | Lead Free | - | ||
![]() MAX4551EEE Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | MAX4551 | 1Ohm | - | - | - | - | - | Brady Corporation | - | - | - | - | - | - | - | Bulk | Active | Compliant | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | * | - | - | - | - | - | - | 120 Ω | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 1 µA | - | - | 4 | SPST | - | - | - | - | Dual, Single | - | - | 120Ohm | - | - | 1:1 | 1nA | 3.5pF, 3pF | SPST - NC | 110ns, 90ns | - | 2pC | -90dB @ 100kHz | 2V ~ 12V | - | ±2V ~ 6V | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() MAX392EUE Analog Devices | 21798 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 16-TSSOP | - | - | MAX392 | 300mOhm | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 8 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 3 V | - 40 C | SMD/SMT | - | 75 ns | 35 Ohms | 130 ns | Tube | Active | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000 | 15 V | 3 V | 400 ns | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | 175 Ω | 85 °C | -40 °C | - | - | - | - | 842 mW | - | - | - | - | - | - | - | - | 8 V | - | - | - | 4 x SPST | 4 | 4 | 15 V | 3 V | 1 µA | 1 µA | 1 µA | - | SPST | - | - | 125 ns | - | Dual, Single | 8 V | - | 35Ohm | 3 V | - | 1:1 | 100pA | 9pF, 9pF | SPST - NO | 130ns, 75ns | - | 2pC | -85dB @ 1MHz | 3V ~ 15V | - | ±3V ~ 8V | - | - | - | - | - | - | - | No | Unknown | - | - | ||
![]() MAX337EWI Analog Devices | 29 |
| Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | 28-SOIC | - | - | MAX337 | 5Ohm | NTE Electronics | - | NTE7079 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | MSL 1 - Unlimited | - | - | - | Tube | Active | Compliant | - | - | - | 500 ns | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | 400 Ω | 85 °C | -40 °C | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2 | 30 V | 4.5 V | 1 µA | - | - | - | - | 500 ns | - | 600 ns | Multiplexer | Dual, Single | 20 V | - | 400Ohm | 4.5 V | - | 8:1 | 20pA | 2pF, 20pF | - | 500ns, 500ns | - | 3.5pC | -86dB @ 100kHz | 4.5V ~ 20V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX4603CAE Analog Devices | 8 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16 | 16-SSOP | - | - | MAX4603 | 100mOhm | - | PRODUCTION (Last Updated: 1 month ago) | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | - | 350 ns | 2.5 Ohms | 250 ns | Tube | Active | Compliant | - | 36 V | 4.5 V | 250 ns | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | 2.5 Ω | 70 °C | 0 °C | - | - | - | - | 762 mW | - | - | - | - | - | - | - | - | 20 V | - | - | - | 4 x SPST | 4 | 4 | 36 V | 4.5 V | - | 5 µA | 500 nA | 4 | SPST | - | - | 350 ns | - | Dual, Single | 20 V | - | 2.5Ohm | 4.5 V | - | 1:1 | 500pA | 55pF, 55pF | SPST - NO/NC | 250ns, 350ns | - | 120pC | -59dB @ 1MHz | 4.5V ~ 36V | - | ±4.5V ~ 20V | - | - | - | - | - | - | - | No | - | Contains Lead | - | ||
![]() MAX4688EBT T Analog Devices | 32733 |
| Datasheet | - | - | - | Surface Mount | 6-WFBGA, WLBGA | - | 6-WLP | - | - | MAX4688 | 300mOhm | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | 2.5Ohm | - | - | 2:1 | 500pA | 12pF, 12pF | SPDT | 30ns, 12ns | - | 40pC | -95dB @ 100kHz | 1.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4625EUT-T Analog Devices | 10203 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-6 | 36.003894 mg | - | MAX4625 | 60mOhm | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 50 ns | 1 Ohms | 50 ns | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000 | 5.5 V | 1.8 V | 50 ns | -40°C ~ 85°C (TA) | Cut Tape | - | - | - | - | - | - | - | 1 Ω | 85 °C | -40 °C | - | - | - | - | 571 mW | - | - | - | - | - | - | - | - | 5 V | - | Non-Inverting | - | 1 x SPDT | 1 | 1 | 5.5 V | 1.8 V | - | 10 µA | 10 µA | 4 | SPDT | - | - | 50 ns | - | Single | - | - | 1Ohm | - | 200 mA | 2:1 | 2nA | 32pF | SPDT | 50ns, 50ns | - | 65pC | -57dB @ 1MHz | 1.8V ~ 5.5V | 1 Ω | - | - | - | - | - | - | - | - | No | - | Contains Lead, Lead Free | - | ||
![]() MAX4527CUA T Analog Devices | 29 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | - | - | MAX4527 | - | - | - | - | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | - | 200 ns | 175 Ohms | 200 ns | Tape & Reel (TR) | Active | - | - | 36 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 x SPDT | 2 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX350EPN Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | Axial | 18 | Axial | - | - | MAX350 | 16Ohm (Max) | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | Compliant | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | 2 | ±25ppm/°C | - | 12.1 kOhms | 85 °C | -40 °C | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 2 | 16 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | 8 V | - | 100Ohm | 3 V | - | 4:1 | 100pA | 2pF, 2pF | SP4T | 275ns, 150ns | - | 1pC | -90dB @ 100kHz | 2.7V ~ 16V | - | ±2.7V ~ 8V | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | - | - | No | - | - | - |