- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Pin Count | Operating Supply Voltage | Failure Rate | Polarity | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Number of Bits | Throw Configuration | Turn On Delay Time | Supply Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Screening Level | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG309DY Analog Devices | 8 |
| Datasheet | - | - | - | Surface Mount | Axial | - | Axial | DG309 | - | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 5 V | - 40 C | SMD/SMT | - | 150 ns | 100 Ohms | 200 ns | - | Tube | - | Obsolete | - | 30 V | 5 V | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 1.05 MOhms | - | - | Metal Film | 0.125W, 1/8W | - | - | - | -- | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | 1:1 | 5nA | 11pF, 8pF | SPST - NC | 250ns, 150ns | -10pC | - | 5V ~ 30V | ±5V ~ 20V | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | - | - | - | - | - | - | ||
![]() DG423DY T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Axial | - | Axial | DG423 | 3Ohm (Max) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | Compliant | - | - | 200 ns | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±50ppm/°C | 1.87 kOhms | 85 °C | -40 °C | Metal Film | 0.5W, 1/2W | - | - | 18 V | -- | - | - | - | 2 | 30 V | 10 V | - | 10 nA | 1 µA | - | SPDT | 250 ns | Dual, Single | 20 V | - | 35Ohm | - | - | - | 1:1 | 500pA | 12pF, 12pF | SPST - NO | 250ns, 200ns | 10pC | -90dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | - | - | - | - | - | - | ||
![]() MAX4503ESA Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Axial | - | Axial | MAX4503 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tube | - | Obsolete | Compliant | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.290 L (3.56mm x 7.37mm) | ±5% | Active | 2 | ±200ppm/°C | 755 Ohms | 85 °C | -40 °C | Metal Oxide Film | 0.5W, 1/2W | - | - | - | -- | - | - | - | 1 | - | - | 40 µA | - | - | 2 | SPST | - | Dual | 6 V | - | 250Ohm | 1 V | - | - | 1:1 | 1nA | 3pF, 3pF | SPST - NO | 150ns, 100ns | 1pC | - | - | ±1V ~ 6V | - | Flame Retardant Coating, High Voltage, Safety | - | - | -- | - | - | - | No | - | Contains Lead | ||
![]() DG418CY Analog Devices | 8 |
| Datasheet | - | - | Surface Mount | Surface Mount | Axial | 8 | Axial | DG418 | 3Ohm (Max) | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | MSL 1 - Unlimited | 145 ns | 35 Ohms | 175 ns | - | Tube | - | Active | Compliant | 30 V | 10 V | 145 ns | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±50ppm/°C | 27.4 Ohms | 70 °C | 0 °C | Metal Film | 0.125W, 1/8W | 471 mW | - | - | -- | - | 1 x SPST | 1 | 1 | 20 V | 4.5 V | 100 pA | 100 pA | 1 µA | 2 | SPST | 175 ns | Dual, Single | 20 V | - | 35Ohm | 4.5 V | - | - | 1:1 | 250pA | 8pF, 8pF | SPST - NO | 175ns, 145ns | 3pC | -85dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 1.5 mm | -- | 5 mm | 4 mm | - | No | Unknown | Contains Lead | ||
![]() MAX397CWI Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | 28-SOIC | MAX397 | 1.8Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tube | - | Obsolete | Compliant | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | 100 Ω | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | 2 | 16 V | 2.7 V | - | - | - | - | - | - | - | 8 V | - | 100Ohm | 3 V | - | - | 8:1 | 100pA | 11pF, 80pF | - | 150ns, 150ns | 2pC | -92dB @ 100kHz | 2.7V ~ 16V | ±2.7V ~ 8V | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX313LCUE T Analog Devices | 5 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | QFN | 16 | 16-TSSOP | MAX313 | 300mOhm | PRODUCTION (Last Updated: 1 month ago) | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | Surface Mount | - | 185 ns | 10 Ohms | 225 ns | -40C to 85C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 5(mm) | Active | Compliant | 36 V | 4.5 V | 185 ns | Industrial grade | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | 10 Ω | 70 °C | 0 °C | - | - | 842 mW | 4 | 20 V | - | - | 4 x SPST | 4 | 4 | 36 V | 4.5 V | - | 100 pA | 100 pA | - | SPST | 225 ns | Dual, Single | 20 V | - | 10Ohm | 4.5 V | Industrial | - | 1:1 | 500pA | 15pF, 15pF | SPST - NO | 225ns, 185ns | 20pC | -85dB @ 1MHz | 4.5V ~ 36V | ±4.5V ~ 20V | - | - | 7(mm) | - | - | - | - | 0.9(mm) | No | - | Lead Free | ||
![]() MAX4803ETN Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | QFN | 48 | 56-TQFN (8x8) | MAX4803 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Surface Mount | - | - | - | - | -40C to 85C | Tube | 3.2(mm) | Obsolete | Compliant | - | - | - | Industrial grade | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 13.2 V | 2.7 V | - | - | - | - | SPDT | - | - | - | - | - | - | INDUSTRIALC | - | - | - | - | - | - | - | - | - | - | - | - | 5(mm) | - | - | - | - | 0.75(mm) | No | - | - | ||
![]() DG200ACY Analog Devices | 49 |
| Datasheet | - | - | - | Surface Mount | QFN | - | 14-SOIC | DG200A | - | - | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | Surface Mount | MSL 1 - Unlimited | 500 ns | 70 Ohms | 1 us | -20C to 70C | Tube | 5(mm) | Obsolete | - | 36 V | 9 V | - | Commercial grade | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 2 x SPST | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | 80Ohm | - | Commercial | - | 1:1 | 2nA | 9pF, 9pF | SPST - NC | 1µs, 500ns | 10pC | -90dB @ 1MHz | - | ±4.5V ~ 18V | - | - | 7(mm) | - | - | - | - | 0.9(mm) | - | - | - | ||
![]() MAX4603EPE Analog Devices | 49 |
| Datasheet | - | - | - | Through Hole | QFN | - | 16-PDIP | MAX4603 | 100mOhm | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | Surface Mount | - | 350 ns | 2.5 Ohms | 250 ns | -40C to 85C | Tube | 5(mm) | Active | - | 36 V | 4.5 V | - | Industrial grade | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 4 x SPST | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | 2.5Ohm | - | Industrial | - | 1:1 | 500pA | 55pF, 55pF | SPST - NO/NC | 250ns, 350ns | 120pC | -59dB @ 1MHz | 4.5V ~ 36V | ±4.5V ~ 20V | - | - | 7(mm) | - | - | - | - | 0.9(mm) | - | - | - | ||
![]() MAX4051CEE T Analog Devices | 32 |
| Datasheet | - | - | - | Surface Mount | QFN | - | 16-QSOP | MAX4051 | 12Ohm (Max) | - | +/- 8 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | 0 C | Surface Mount | - | 300 ns | 525 Ohms | 600 ns | -20C to 70C | Tape & Reel (TR) | 3.2(mm) | Active | - | 16 V | 2 V | - | Commercial grade | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 1 x 8:1 | 8 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | Commercial | - | 8:1 | 1nA | 2pF, 2pF | - | 175ns, 150ns | 2pC | -90dB @ 100kHz | 2V ~ 16V | ±2.7V ~ 8V | Multiplexers | - | 5(mm) | - | - | - | - | 0.75(mm) | - | - | - | ||
![]() MAX395EWG Analog Devices | 119 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | - | Surface Mount | QFN | 24 | 24-SOIC | MAX395 | 5Ohm (Max) | PRODUCTION (Last Updated: 3 weeks ago) | +/- 8 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 2.7 V | - 40 C | Surface Mount | MSL 1 - Unlimited | 400 ns | 100 Ohms | 400 ns | -20C to 70C | Tube | 3.2(mm) | Active | Compliant | 16 V | 2.7 V | - | Commercial grade | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 8 x SPST | 8 | 8 | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | Commercial | - | 1:1 | 100pA | 2pF, 2pF | SPST - NO | 400ns, 400ns | 2pC | -90dB @ 100kHz | 2.7V ~ 16V | ±2.7V ~ 8V | - | - | 5(mm) | - | - | - | - | 0.75(mm) | - | - | - | ||
![]() MAX338ETE Analog Devices | 71 |
| Datasheet | - | - | - | Surface Mount | QFN | - | 16-TQFN (5x5) | MAX338 | 4Ohm | - | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | Surface Mount | - | 500 ns | 650 Ohms | 500 ns | -20C to 70C | Tray | 5(mm) | Obsolete | - | 30 V | 4.5 V | - | Commercial grade | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 1 x 8:1 | 8 Channel | 1 | - | - | - | - | - | - | - | - | - | - | - | 400Ohm | - | Commercial | - | 8:1 | 20pA | 3pF, 11pF | - | 500ns, 500ns | 1.5pC | -92dB @ 100kHz | 4.5V ~ 30V | ±4.5V ~ 20V | Multiplexers | - | 7(mm) | - | - | - | - | 0.9(mm) | - | - | - | ||
![]() HI6-0201HS-9 Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | QFN | - | 16-SOIC | HI6-0201 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Surface Mount | - | - | - | - | -40C to 85C | Tube | 5(mm) | Obsolete | - | - | - | - | Industrial grade | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | Industrial | - | 1:1 | 1nA | 10pF, 10pF | SPST - NC | 50ns, 50ns | 10pC | -90dB @ 100kHz | 12V ~ 20V | ±5V ~ 20V | - | - | 7(mm) | - | - | - | - | 0.9(mm) | - | - | - | ||
![]() MAX4509CSE T Analog Devices | 38 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX4509 | 15Ohm (Max) | - | +/- 20 V | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | - | 250 ns | 950 Ohms | 500 ns | - | Tape & Reel (TR) | - | Active | - | 36 V | 9 V | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Channel | 2 | - | - | - | - | - | - | - | - | - | - | - | 400Ohm | - | - | - | 4:1 | 500pA | 10pF, 14pF | SP4T | 275ns, 200ns | 2pC | -62dB @ 1MHz | 9V ~ 36V | ±4.5V ~ 20V | Multiplexers | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4802CTM Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-WFQFN Exposed Pad | - | 48-TQFN (6x6) | MAX4802 | 1.9Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 38Ohm | - | - | - | 1:1 | 4µA | 18pF | SPST - NO | 5µs, 5µs | 820pC | -80dB @ 5MHz | 2.7V ~ 13.2V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX399EPE Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | MAX399 | 6Ohm (Max) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tube | - | Obsolete | Compliant | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | 4:1 | 100pA | 11pF, 20pF | SP4T | 150ns, 150ns | 2pC | -92dB @ 100kHz | 3V ~ 15V | ±3V ~ 8V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX392ESE Analog Devices | 149 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | MAX392 | 300mOhm | - | +/- 8 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 3 V | - 40 C | SMD/SMT | MSL 1 - Unlimited | 75 ns | 35 Ohms | 130 ns | - | Tube | - | Active | Compliant | 15 V | 3 V | 400 ns | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | 35 Ω | 85 °C | -40 °C | - | - | 696 mW | - | 8 V | - | Non-Inverting | 4 x SPST | 4 | 4 | 15 V | 3 V | 1 µA | 1 µA | 1 µA | 4 | SPST | 125 ns | Dual, Single | 8 V | - | 35Ohm | 3 V | - | 5 V | 1:1 | 100pA | 9pF, 9pF | SPST - NO | 130ns, 75ns | 2pC | -85dB @ 1MHz | 3V ~ 15V | ±3V ~ 8V | - | - | - | 1.5 mm | - | 10 mm | 4 mm | - | No | Unknown | Contains Lead | ||
![]() MAX4581ASE Analog Devices | 297 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | MAX4581 | 1Ohm | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tube | - | Active | Compliant | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | 80Ohm | - | - | - | 8:1 | 1nA | 4pF, 18pF | - | 200ns, 100ns | 0.5pC | -78dB @ 1MHz | 2V ~ 12V | ±2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG419AK Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8-CERDIP | DG419 | 3Ohm (Max) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tube | - | Obsolete | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 30Ohm | - | - | - | 2:1 | 250pA | 8pF, 8pF | SPDT | 175ns, 145ns | 3pC | -85dB @ 1MHz | 10V ~ 30V | ±4.5V ~ 20V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4533CWP Analog Devices | 9 |
| Datasheet | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | MAX4533 | 1Ohm | - | +/- 18 V | + 70 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | 0 C | SMD/SMT | MSL 1 - Unlimited | 150 ns | 175 Ohms | 250 ns | - | Tube | - | Obsolete | - | 36 V | 9 V | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x SPDT | 4 Channel | 4 | - | - | - | - | - | - | - | - | - | - | - | 175Ohm | - | - | - | 2:1 | 20nA | 5pF | SPDT | 250ns, 150ns | 1.5pC | -66dB @ 1MHz | 9V ~ 36V | ±4.5V ~ 18V | - | - | - | - | - | - | - | - | - | - | - |