- Base Part Number
- Channel Capacitance (CS(off), CD(off))
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Turn Off Delay Time | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Number of Inputs | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Insertion Loss (dB) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Max Junction Temperature (Tj) | Drain to Source Resistance | Normal Position | Signal Current-Max | Voltage - Supply, Dual (V±) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADG709BRUZ Analog Devices Inc. | 30158 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 7 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 3Ohm | - | - | 432mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 30 | ADG709 | - | 16 | - | - | 5V | - | 3/5/+-3V | 1 | Parallel | 2 | 5.5V | 1.8V | - | DIFFERENTIAL MULTIPLEXER | - | 1μA | 5μW | - | 4PST | - | 14 ns | - | - | 8 | 1.8V~5.5V ±2.5V | - | - | - | -2.5V | - | - | 4.5Ohm | - | 30mA | 2.5V | 4:1 | 60 dB | 10pA Typ | 13pF 42pF | 0.4Ohm | SP4T | 14ns, 8ns (Typ) | - | 3pC | 400m Ω | BREAK-BEFORE-MAKE | - | - | - | - | 3Ohm | - | - | - | 1.05mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG442BRZ Analog Devices Inc. | 1000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 60 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 70Ohm | - | - | 600mW | - | GULL WING | 260 | 4 | 15V | 1.27mm | 30 | ADG442 | - | 16 | - | - | 12V | Non-Inverting | - | 4 | Parallel | - | 25V | 10.8V | - | - | - | 80μA | 1.2mW | 80μA | SPST | - | 110 ns | - | - | - | 12V ±15V | Dual, Single | - | - | -15V | 22V | - | 70Ohm | 13.5V | 30mA | 15V | 1:1 | 60 dB | 500pA | 4pF 4pF | 1Ohm | SPST - NO | 110ns, 60ns | - | 1pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | NO | - | - | 1.5mm | - | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG734BRUZ Analog Devices Inc. | 30 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 12 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 4.5Ohm | - | - | 5μW | - | GULL WING | 260 | 4 | 2.5V | 0.65mm | 40 | ADG734 | - | 20 | 8 | - | - | Non-Inverting | 3/5/+-3V | 4 | Parallel | - | 5.5V | 1.8V | 1MHz | - | 1nA | 1μA | 5μW | 1μA | - | - | 34 ns | - | - | - | 1.8V~5.5V ±2.5V | Dual, Single | - | - | -2.5V | 2.5V | 200MHz | 4.5Ohm | 2.25V | 30mA | 2.5V | 2:1 | 72 dB | 100pA | 11pF | 0.1Ohm | SPDT | 21ns, 10ns (Typ) | - | 5pC | - | BREAK-BEFORE-MAKE | 35ns | 16ns | - | 150°C | 4.5Ohm | - | - | - | 1.2mm | - | 6.5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG736BRMZ-REEL Analog Devices Inc. | 10000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 5 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 10 | - | EAR99 | 4Ohm | Matte Tin (Sn) | - | 5μW | DUAL | GULL WING | 260 | 2 | 3V | 0.5mm | 30 | ADG736 | - | 10 | 4 | - | - | - | 3/5V | 2 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 1μA | 5μW | 1μA | - | - | 12 ns | - | - | - | - | Single | 200MHz | - | - | - | - | 4Ohm | - | - | - | 2:1 | 62 dB | 10pA Typ | 9pF | 0.1Ohm | SPDT | 12ns, 5ns (Typ) | - | - | 100m Ω | BREAK-BEFORE-MAKE | - | - | 1.8V~5.5V | - | - | - | 0.03A | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1204YRUZ-REEL7 Analog Devices Inc. | 2000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | 90 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | 190Ohm | Matte Tin (Sn) | - | 1.3mW | - | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | ADG1204 | - | 14 | - | Not Qualified | 12V | - | - | 4 | Parallel | 1 | - | - | - | - | 170μA | - | 1.3mW | - | 4PST | - | - | Multiplexer | - | - | - | Dual, Single | - | 0.23mA | -15V | - | - | 190Ohm | - | - | 15V | 4:1 | 85 dB | 100pA | 1.5pF 4.2pF | 3.5Ohm | SP4T | 85ns, 110ns | - | -0.7pC | 6 Ω | BREAK-BEFORE-MAKE | 85ns | - | - | - | - | - | - | ±15V | - | - | 5mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG774BRQZ Analog Devices Inc. | 150 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | 11 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 2.2Ohm | - | ALSO OPERATE AT 5V SUPPLY | 566mW | DUAL | GULL WING | 260 | 4 | 3V | - | 30 | ADG774 | - | 16 | - | - | - | - | 3/5V | 2 | Parallel | 4 | 5.5V | 0V | - | SINGLE-ENDED MULTIPLEXER | - | 1μA | 5μW | 1μA | DPST | - | 21 ns | - | 16 Mbps | 8 | - | - | 240MHz | - | - | - | - | 2.2Ohm Typ | - | 100mA | - | 2:1 | 65 dB | 500pA | 10pF 20pF | 0.15Ohm | SPDT | 15ns, 8ns | - | 10pC | 150m Ω | BREAK-BEFORE-MAKE | - | - | 3V~5V | - | 2.2Ohm | - | 0.1A | - | 1.65mm | - | 5mm | 3.91mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1411YRUZ Analog Devices Inc. | 8518 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 120 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 1.8Ohm | - | - | 4.97mW | - | GULL WING | 260 | 4 | 5V | - | 40 | ADG1411 | SEPARATE OUTPUT | 16 | - | - | 12V | Non-Inverting | - | 1 | Parallel | - | 16.5V | 5V | 1MHz | - | - | - | 4.97mW | 380μA | - | - | 150 ns | - | - | 4 | 5V~16.5V ±4.5V~16.5V | Dual, Single | - | - | -5V | 16.5V | - | 1.8Ohm | 4.5V | - | 15V | 1:1 | 80 dB | 550pA | 23pF 23pF | 0.13Ohm | SPST - NC | 150ns, 120ns | -0.35 dB | -20pC | 100m Ω | BREAK-BEFORE-MAKE | 510ns | 380ns | - | - | - | NC | - | - | 1.05mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG333ABRSZ Analog Devices Inc. | 2232 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | 145 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 45Ohm | - | - | 3.77mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | ADG333 | - | 20 | 8 | - | 12V | Non-Inverting | - | 4 | Parallel | - | 30V | 3V | 1MHz | - | 50μA | - | 3.77mW | 250μA | - | - | 175 ns | - | - | - | 3V~30V ±3V~20V | Dual, Single | - | - | -15V | 20V | - | 45Ohm | 3V | 20mA | 15V | 2:1 | 72 dB | 250pA | 7pF | 4Ohm | SPDT | 90ns, 80ns (Typ) | - | 2pC | 5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 35mOhm | - | - | - | 1.75mm | - | 7.2mm | 5.3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG419BNZ Analog Devices Inc. | 174 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | 160 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 35Ohm | - | - | 400mW | - | - | - | 1 | 15V | - | - | ADG419 | - | 8 | 2 | - | 12V | Non-Inverting | - | 1 | Parallel | - | 25V | 5V | - | - | - | - | 35μW | 1μA | - | - | 160 ns | - | - | - | - | Dual, Single | - | - | -15V | 22V | - | 35Ohm | 13.5V | 30mA | 15V | 2:1 | 80 dB | 250pA | 6pF | - | SPDT | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | 25mOhm | - | - | ±15V | 3.43mm | - | 9.27mm | 7.24mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1406BRUZ-REEL7 Analog Devices Inc. | 9021 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | 98 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 28 | - | EAR99 | 11.5Ohm | - | - | 280μW | - | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | ADG1406 | - | 28 | - | Not Qualified | 12V | - | - | 16 | Parallel | 1 | 16.5V | 5V | - | - | 150μA | - | 280μW | - | - | - | - | Multiplexer | - | - | 5V~16.5V ±4.5V~16.5V | Dual, Single | - | 0.4mA | -5V | 16.5V | - | 11.5Ohm | 4.5V | - | - | 16:1 | 73 dB | 250pA | 8pF 90pf | 1.3Ohm | - | 110ns, 120ns | - | 10pC | 550m Ω | BREAK-BEFORE-MAKE | 445ns | 370ns | - | - | - | - | 0.03A | - | - | - | 9.7mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1207YRUZ Analog Devices Inc. | 17500 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | 85 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 28 | - | EAR99 | 120Ohm | - | - | 6.3mW | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | ADG1207 | - | 28 | - | - | 12V | - | - | 8 | Parallel | 2 | 16.5V | 5V | - | DIFFERENTIAL MULTIPLEXER | - | 260μA | 6.3mW | - | - | - | - | - | - | 16 | 5V~16.5V ±5V~16.5V | - | - | - | -15V | 16.5V | - | 200Ohm | 5V | - | 15V | 8:1 | 85 dB | 200pA | 2pF 9pF | 3.5Ohm | - | 95ns, 100ns | - | 0.5pC | 3.5 Ω | BREAK-BEFORE-MAKE | 115ns | 140ns | - | - | - | - | 0.03A | - | 1.05mm | - | 9.7mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG406BPZ-REEL Analog Devices Inc. | 97 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 28-LCC (J-Lead) | YES | 28 | 110 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | no | Active | 3 (168 Hours) | 28 | - | EAR99 | 80Ohm | - | - | 3.1mW | QUAD | J BEND | 260 | 1 | 15V | - | 40 | ADG406 | - | 28 | - | - | 12V | - | - | 16 | Parallel | 1 | 25V | - | - | - | 100μA | - | 3.1mW | - | - | - | - | Multiplexer | - | 16 | - | Dual, Single | - | - | -15V | 22V | - | 80Ohm | - | 20mA | 15V | 16:1 | 75 dB | 500pA | 5pF 50pF | 4Ohm | - | 160ns, 150ns | - | 8pC | 4 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 0.02A | ±15V | - | 4.57mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG1611BRUZ Analog Devices Inc. | 1500 | - | Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 137 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 1.2Ohm | - | - | 5.8mW | - | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | ADG1611 | SEPARATE OUTPUT | 16 | - | - | - | Non-Inverting | - | 1 | Parallel | - | 16V | 3.3V | 1MHz | - | - | - | 5.8mW | 480μA | - | - | 212 ns | - | - | 4 | 3.3V~16V ±3.3V~8V | Dual, Single | - | - | -5V | 8V | 38MHz | 1.1Ohm | 3.3V | - | 5V | 1:1 | 70 dB | 300pA | 60pF 60pF | 0.04Ohm | SPST - NC | 156ns, 87ns | - | 170pC | 30m Ω | BREAK-BEFORE-MAKE | 285ns | 159ns | - | - | - | NO | - | - | 1.2mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG604YRUZ Analog Devices Inc. | 44 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | 160 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 14 | - | EAR99 | 115Ohm | - | - | 10μW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | ADG604 | - | 14 | - | - | - | - | - | 4 | Parallel | 1 | 5.5V | 2.7V | - | SINGLE-ENDED MULTIPLEXER | 1nA | 1μA | 10μW | 1μA | 4PST | 100 ns | 250 ns | - | - | 4 | 2.7V~5.5V ±2.7V~5.5V | - | - | - | -5V | 5.5V | - | 115Ohm | 2.7V | 10mA | 5V | 4:1 | 75 dB | 100pA | 5pF 17pF | 2Ohm | SP4T | 105ns, 45ns | - | -1pC | 2 Ω | BREAK-BEFORE-MAKE | - | - | - | - | 85Ohm | - | 0.02A | - | 1mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG441BNZ Analog Devices Inc. | 1413 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | 60 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 70Ohm | - | - | 470mW | - | - | - | 4 | 15V | - | - | ADG441 | - | 16 | - | - | 12V | Non-Inverting | - | 4 | Parallel | - | 25V | 10.8V | - | - | - | 80μA | 1.2mW | 80μA | SPST | - | 110 ns | - | - | - | 12V ±15V | Dual, Single | - | - | -15V | 22V | - | 70Ohm | 13.5V | 30mA | 15V | 1:1 | 60 dB | 500pA | 4pF 4pF | 1Ohm | SPST - NC | 110ns, 60ns | - | 1pC | - | BREAK-BEFORE-MAKE | - | - | - | - | - | NC | - | - | 3.3mm | - | 20.07mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG5234BRUZ Analog Devices Inc. | 2900 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | 155 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 20 | - | EAR99 | 200Ohm | MATTE TIN | VIDEO APPLICATION | 1.1mW | - | GULL WING | 260 | 4 | 15V | 0.65mm | 30 | ADG5234 | - | 20 | 8 | - | - | - | - | 1 | Parallel | - | 40V | 9V | 1MHz | - | - | - | 1.1mW | 55μA | - | - | 175 ns | - | - | 4 | 9V~40V ±9V~22V | Dual, Single | - | - | -15V | 22V | 370MHz | 160Ohm | 9V | - | 15V | 2:1 | 75 dB | 100pA | 4.5pF 10pF | 3.5Ohm | SPDT | 200ns, 95ns | -6.3 dB | 0.7pC | 3.5 Ω | BREAK-BEFORE-MAKE | 290ns | 125ns | - | - | - | - | - | - | 1.05mm | - | 6.6mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG1208YRUZ-REEL7 Analog Devices Inc. | 717 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 83 ns | -40°C~125°C TA | Tape & Reel (TR) | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 200Ohm | Matte Tin (Sn) | - | 4.7mW | - | GULL WING | 260 | 1 | 15V | 0.65mm | 30 | ADG1208 | - | 16 | - | - | 12V | - | - | 8 | Parallel | 1 | 16.5V | 5V | - | - | 220μA | 320μA | 4.7mW | - | - | - | - | Multiplexer | - | 8 | 5V~16.5V ±5V~16.5V | Dual, Single | - | 0.33mA | -15V | 16.5V | - | 200Ohm | 5V | - | 15V | 8:1 | 85 dB | 100pA | 1.5pF 7pF | 3.5Ohm | - | 95ns, 100ns | - | 0.4pC | 3.5 Ω | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 0.03A | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADG409BRUZ Analog Devices Inc. | 5500 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 150 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | 100Ohm | Matte Tin (Sn) | - | 450mW | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | ADG409 | - | 16 | - | - | 12V | - | - | 4 | Parallel | 2 | 32V | 5V | - | DIFFERENTIAL MULTIPLEXER | - | 100μA | 3.1mW | - | 4PST | 130 ns | 225 ns | - | - | 8 | - | - | - | 0.5mA | -15V | 22V | - | 100Ohm | - | - | 15V | 4:1 | 75 dB | 500pA | 11pF 20pF | 15Ohm | SP4T | - | - | 20pC | 15 Ω (Max) | BREAK-BEFORE-MAKE | - | - | - | - | - | - | - | ±15V | 1.05mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG714BRUZ Analog Devices Inc. | 229 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | 24 | 15 ns | -40°C~85°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 24 | - | EAR99 | 4.5Ohm | - | ALSO OPERATES WITH 2.7V TO 5.5V SINGLE SUPPLY | 125μW | - | GULL WING | 260 | 8 | 2.5V | 0.65mm | 40 | ADG714 | - | 24 | - | - | - | - | 3/5/+-3V | 8 | Serial | - | 5.5V | 2.7V | - | - | - | 20μA | 125μW | 20μA | SPST | - | 32 ns | - | - | - | 2.7V~5.5V ±2.5V | Dual, Single | - | - | -2.5V | 2.75V | - | 4.5Ohm | 2.25V | 30mA | 2.5V | 1:1 | 60 dB | 100pA | 11pF 11pF | 0.4Ohm | SPST - NO | 20ns, 8ns (Typ) | - | 3pC | - | BREAK-BEFORE-MAKE | - | - | - | - | 4.5Ohm | NC | 0.1A | - | 1.05mm | - | 7.8mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADG801BRMZ Analog Devices Inc. | 3000 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | 15 ns | -40°C~125°C TA | Tube | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | 300mOhm | - | - | 5μW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 40 | ADG801 | - | 8 | - | - | - | Non-Inverting | 3/5V | 1 | Parallel | - | 5.5V | 1.8V | - | - | 1nA | 1μA | 5μW | 1μA | SPST | - | 45 ns | - | - | - | - | Single | 12MHz | - | - | - | - | 300mOhm | - | 400mA | - | 1:1 | 61 dB | 250pA | 180pF 180pF | - | SPST - NO | 45ns, 15ns | - | 50pC | - | BREAK-BEFORE-MAKE | 55ns | - | 1.8V~5.5V | - | - | NO | - | - | 850μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Contains Lead |