- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Channels
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Features
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Approvals | Base Product Number | Cross Talk | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Max Power Dissipation | Voltage - Supply | Frequency | Termination Style | Output Voltage | Output Type | Operating Supply Voltage | Circuit | Failure Rate | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Test Frequency | Operating Supply Current | Impedance | Nominal Supply Current | Throw Configuration | Turn On Delay Time | Topology | Logic Function | Supply Type | Bandwidth | Voltage - Load | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Frequency Range | High Level Output Current | Insertion Loss | Multiplexer/Demultiplexer Circuit | Isolation | Switch Circuit | RF Type | Load Current | Voltage - Supply, Single (V+) | P1dB | Voltage - Supply, Dual (V±) | Control Interface | IIP3 | Product | Features | Input Voltage | Bearings | IP Rating | Mating Connector | Height Seated (Max) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4586EUB+T Analog Devices | 12 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | 10-uMAX/uSOP | - | - | MAX4586 | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 200 ns | 65 Ohms | 400 ns | Tape & Reel (TR) | Active | Compliant | - | - | - | 350 ns | -40°C ~ 85°C (TA) | Tape & Reel | - | - | - | - | - | - | - | 65 Ω | 85 °C | -40 °C | - | Audio, Video | - | 330 mW | - | 300 MHz | - | - | - | 5 V | - | - | 1 x 4:1 | 1 | 5.5 V | 2.7 V | - | 5 µA | - | 5 µA | - | 800 ns | - | Multiplexer | Single | 300 MHz | - | - | 300MHz | 65Ohm | - | - | 20 mA | - | 4:1 | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | Audio/Video Multiplexers | Break-Before-Make, I²C | - | - | - | - | - | No | ||
![]() MAX14603ETA+ Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | - | - | - | MAX146 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4567CSE Analog Devices | 97 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | MAX4567 | -87dB | - | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | MSL 1 - Unlimited | 100 ns | 60 Ohms | 150 ns | Tube | Obsolete | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | Video | - | - | - | - | - | - | - | 2.7 V to 12 V | - | - | 2 x SPDT | 2 | - | - | - | - | - | - | - | - | - | - | - | 350MHz | - | - | 350MHz | 60Ohm | - | - | - | - | 2:1 | - | SPDT | - | - | 2.7V ~ 12V | - | ±2.7V ~ 6V | - | - | RF/Video Switches | Bi-Directional, Break-Before-Make, T-Switch Configuration | - | - | - | - | - | - | ||
![]() MAX4888AETI/V+T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-TQFN Exposed Pad | - | 28-QFN | - | - | MAX4888 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | Active | - | - | - | - | - | - | - | PCI Express® | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7Ohm (Typ) | - | - | - | - | 2:1 | - | SPDT | - | - | 1.65V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4529EUT+T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 year ago) | - | Surface Mount | Chassis Mount | Hockey Puck | 6 | -- | - | - | MAX4529 | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | Evolution Dual | - | - | Active | - | - | - | 120 Ω | 85 °C | -40 °C | - | Video | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | - | - | 1 | 12 V | 2.7 V | - | 50 µA | - | - | SPST | - | - | - | Dual, Single | - | 48V ~ 660V | 6 V | 300MHz | 120Ohm | 2.7 V | - | - | - | 1:1 | - | SPST | - | 50A | 2.7V ~ 12V | - | ±2.6V ~ 6V | - | - | - | Bi-Directional, Buffered, T-Switch Configuration | - | - | - | - | - | No | ||
![]() MAX4563EEE+T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | MAX4563 | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | Audio, Video | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 30Ohm | - | - | - | - | 2:1, 1:2 | - | SPST, SPDT | - | - | 2.7V ~ 5.5V | - | - | - | - | - | Break-Before-Make, SPI, T-Switch Configration | - | - | - | - | - | - | ||
![]() MAX4567CSE+T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 year ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | MAX4567 | - | Miscellaneous | PRODUCTION (Last Updated: 1 month ago) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | Compliant | - | - | - | 120 ns | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | 60 Ω | 70 °C | 0 °C | - | Video | - | 696 mW | - | 350 MHz | - | - | - | - | - | - | - | 2 | 12 V | 2.7 V | - | 1 µA | - | 50 nA | SPDT | 500 ns | - | - | Dual, Single | - | - | 6 V | 350MHz | 60Ohm | 2.7 V | - | - | - | 2:1 | - | SPDT | - | - | 2.7V ~ 12V | - | ±2.7V ~ 6V | - | - | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | - | - | - | - | - | No | ||
![]() MAX4545CWP+T Analog Devices | 1123 |
| Datasheet | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | MAX4545 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | Video | - | - | 12V | - | - | - | - | - | 4 x SPST | - | - | 4 | - | - | 100MHz | - | 50Ohm | - | - | - | Absorptive | - | - | - | - | - | 300MHz | 20Ohm | - | DC ~ 300MHz | - | -1dB | 1:1 | -80dB | SPST | General Purpose | - | 2.7V ~ 12V | - | ±2.7V ~ 6V | - | - | - | Bi-Directional, T-Switch Configuration | - | - | - | - | - | - | ||
![]() MAX4888CETI+T Analog Devices | 23 |
| Datasheet | - | - | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (3.5x5.5) | - | - | MAX4888 | - | Dynapar | - | HC62536001011 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Shafted | - | - | - | - | Tape & Reel (TR) | Active | - | Single Ended | - | - | - | 0 to 70 Degrees C | - | - | - | - | - | - | Side Mount Connector | - | - | - | - | - | PCI Express® | - | - | - | - | - | 5~26 VDC | Single Ended | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8GHz | 8.4Ohm | - | - | - | - | - | - | DPDT | - | - | 3V ~ 3.6V | - | - | - | - | - | - | 5~26 VDC | Yes | IP66 | Not Included | - | - | ||
![]() MAX4817ETE+ Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | - | - | MAX4817 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | Telecommunications | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550MHz | 5Ohm | - | - | - | - | 1:1 | - | SPST | - | - | 6V ~ 11V | - | ±3.3V ~ 5V | - | - | - | T1/E1 | - | - | - | - | - | - | ||
![]() MAX4359EWG+ Analog Devices | 56 |
| Datasheet | - | - | - | Surface Mount | Axial | - | Axial | - | - | MAX4359 | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | - | - | Tube | Obsolete | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | - | ±25ppm/°C | 105 kOhms | - | - | Metal Film | Video | 0.125W, 1/8W | - | - | - | - | - | - | 4.5 V to 5.5 V | - | S (0.001%) | 4 x 4 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65MHz | - | - | - | - | - | 4:4 | - | - | - | - | - | - | ±4.5V ~ 5.5V | Parallel, Serial | - | Video Crosspoint Switches | Military, Moisture Resistant, Weldable | - | - | - | - | -- | - | ||
![]() MAX311EWN Analog Devices | 10 |
| Datasheet | - | - | - | Surface Mount | Axial | - | Axial | - | - | MAX311 | - | - | - | - | +/- 16.5 V | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | - | 1 us | 250 Ohms | 1 us | Tube | Obsolete | - | - | 33 V | 9 V | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | 2 | - | ±50ppm/°C | 5.49 kOhms | - | - | Metal Film | Video | 0.125W, 1/8W | - | - | - | - | - | - | - | - | -- | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250Ohm | - | - | - | - | 4:1 | - | - | - | - | 9V ~ 36V | - | ±4.5V ~ 18V | - | - | Multiplexers | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | -- | - | ||
![]() MAX4903ETA+TG05 Analog Devices | In Stock | - | - | - | - | - | Surface Mount | - | - | - | - | - | MAX490 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14526DEEWP+T Analog Devices | 36 |
| Datasheet | - | - | Cable | Surface Mount | 20-WFBGA, WLBGA | - | 20-WLP | - | - | MAX145 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Strip | Obsolete | Compliant | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | USB, UART | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8V ~ 5.5V | - | 2.8V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX310EPE+ Analog Devices | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | MAX310 | - | - | - | - | +/- 16.5 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | Through Hole | - | 1 us | 250 Ohms | 1 us | Tube | Obsolete | - | - | 33 V | 9 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | 1 x 8:1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250Ohm | - | - | - | - | 8:1 | - | - | - | - | 9V ~ 36V | - | ±4.5V ~ 18V | - | - | Multiplexers | Break-Before-Make | - | - | - | - | - | - | ||
![]() MAX4983EEVB+TGA8 Analog Devices | In Stock | - | - | - | - | - | Surface Mount | - | - | - | - | - | MAX498 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4939CTN+T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 56-WFQFN Exposed Pad | - | 56-TQFN (11x5) | - | - | MAX4939 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | Ultrasound | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65MHz | - | - | - | - | - | - | - | - | - | - | 1.62V ~ 5.5V | - | ±2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4764AETB+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | 10 | 10-TDFN (3x3) | - | - | MAX4764 | - | Miscellaneous | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | 80 ns | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 850 mΩ | 85 °C | -40 °C | - | Audio | - | 444 mW | - | - | - | - | - | - | - | - | - | 2 | 5.5 V | 1.8 V | - | 10 nA | - | 1 µA | SPDT | 70 ns | - | - | Single | - | - | - | 27MHz | 850mOhm | - | - | - | - | 2:1 | - | SPDT | - | - | 1.8V ~ 5.5V | - | - | - | - | - | Break-Before-Make, Clickless | - | - | - | - | - | No | ||
![]() MAX14979EETX+TGH7 Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 36-WFQFN Exposed Pad | - | 36-TQFN (6x6) | - | - | MAX14979 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650MHz | 5.5Ohm | - | - | - | - | - | - | DPDT | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14979EETX+GH7 Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 36-WFQFN Exposed Pad | - | 36-TQFN (6x6) | 316 Stainless Steel | CSA, UL | MAX14979 | - | Cooper | - | 78205109392 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | Metallic | LVDS | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650MHz | 5.5Ohm | - | - | - | - | - | - | DPDT | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - |