- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Channels
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Features
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Voltage - Supply, Single/Dual (±) | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Screening Level | Multiplexer/Demultiplexer Circuit | Neg Supply Voltage-Max (Vsup) | Switch Circuit | Switching | Switch-on Time-Max | Switch-off Time-Max | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Features | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT6556IUF#TRPBF Linear Technology/Analog Devices | 3000 |
| Datasheet | 16 Weeks | - | Surface Mount | 24-WFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | Video | CAN ALSO OPERATE WITH 4.5V AND 12V SINGLE SUPPLY | - | QUAD | NO LEAD | 260 | 3 | 5V | 0.5mm | - | 30 | LT6556 | 24 | S-PQCC-N24 | Not Qualified | - | 5V | - | - | 3 | - | 4.5V~12V ±2.25V~6V | -5V | 750MHz | - | - | 2:1 | - | SPDT | BREAK-BEFORE-MAKE | - | - | 0.07A | - | - | Buffered, RGB | 0.8mm | 4mm | ROHS3 Compliant | - | ||
![]() LT6555CGN#TRPBF Linear Technology/Analog Devices | 20000 |
| Datasheet | 8 Weeks | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | Video | - | - | DUAL | GULL WING | 260 | 3 | 5V | - | - | 30 | LT6555 | 24 | R-PDSO-G24 | Not Qualified | - | - | - | - | 3 | - | 4.5V~12V ±2.25V~6V | -5V | 650MHz | - | - | 2:1 | - | SPDT | - | - | - | - | - | - | Buffered, RGB | 1.75mm | 8.649mm | ROHS3 Compliant | - | ||
![]() 5962L1021102VDA Analog Devices, Inc. | In Stock | - | Datasheet | - | CONTACT ADI (Last Updated: 2 weeks ago) | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5962R1021101VDA Analog Devices, Inc. | In Stock | - | Datasheet | - | CONTACT ADI (Last Updated: 1 week ago) | - | - | YES | 14 | 125°C | -55°C | Military grade | - | - | - | - | no | - | - | 14 | EAR99 | - | - | - | 8542.39.00.01 | DUAL | FLAT | NOT SPECIFIED | 2 | 5V | - | not_compliant | NOT SPECIFIED | - | 14 | - | Qualified | 6V | - | MILITARY | 4V | 2 | VIDEO MULTIPLEXER | - | -5V | - | - | MIL-PRF-38535 Class V | - | -6V | - | - | - | - | - | -4V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LT6555IUF#TRPBF Linear Technology/Analog Devices | 23 |
| Datasheet | 16 Weeks | - | Surface Mount | 24-WFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | Video | - | - | QUAD | NO LEAD | 260 | 3 | 5V | 0.5mm | - | 30 | LT6555 | 24 | S-PQCC-N24 | Not Qualified | - | - | - | - | 3 | - | 4.5V~12V ±2.25V~6V | -5V | 650MHz | - | - | 2:1 | - | SPDT | - | - | - | - | - | - | Buffered, RGB | 0.75mm | 4mm | ROHS3 Compliant | - | ||
![]() LT6555CUF#TRPBF Linear Technology/Analog Devices | 20000 |
| Datasheet | 16 Weeks | - | Surface Mount | 24-WFQFN Exposed Pad | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | Video | - | - | QUAD | NO LEAD | 260 | 3 | 5V | 0.5mm | - | 30 | LT6555 | 24 | S-PQCC-N24 | Not Qualified | - | - | - | - | 3 | - | 4.5V~12V ±2.25V~6V | -5V | 650MHz | - | - | 2:1 | - | SPDT | - | - | - | - | - | - | Buffered, RGB | 0.75mm | 4mm | ROHS3 Compliant | - | ||
![]() LT1203CS8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1996 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | Video | - | - | DUAL | GULL WING | 250 | 1 | 15V | - | - | NOT SPECIFIED | LT1203 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | 1 | - | - | -15V | 150MHz | 42Ohm | - | 2:1 | - | SPDT | - | 35ns | 35ns | 0.02A | - | ±5V~15V | Buffered, RGB | - | 4.9mm | ROHS3 Compliant | - |