- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Channels
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Features
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Cross Talk | Manufacturer Lifecycle Status | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Packaging | Series | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Frequency | Operating Supply Voltage | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Throw Configuration | Turn On Delay Time | Logic Function | Slew Rate | Supply Type | Bandwidth | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Switch Circuit | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Features | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4547CPE+ Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | MAX454 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | Video | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 20Ohm | - | 2:1 | SPDT | 2.7V ~ 12V | ±2.7V ~ 6V | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | - | - | ||
![]() MAX4357ECD+D Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 128-LQFP | 128 | 128-LQFP (14x20) | 503.487531 mg | MAX4357 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tray | Obsolete | Compliant | - | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | 85 °C | -40 °C | Video | - | - | - | - | 1 | - | 5.5 V | 4.5 V | - | - | - | - | - | - | - | Dual, Single | 95 MHz | 10.5 V | 70MHz | - | 4.5 V | 32:16 | - | 4.5V ~ 5.5V | ±3V ~ 5V | - | Buffered, SPI | No | Lead Free | ||
![]() MAX14536EEVB+T Analog Devices | 29 |
| Datasheet | - | - | Surface Mount | 10-UFQFN | - | 10-UTQFN (1.4x1.8) | - | MAX14536 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 40 us | 350 mOhms | 90 us | Tape & Reel (TR) | Active | - | 5.5 V | 2.4 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | Audio, Video | - | - | - | 1 x DPDT | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 350mOhm | - | 2:1 | SPDT | 2.4V ~ 5.5V | - | - | Break-Before-Make | - | - | ||
![]() MAX4567CPE Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | MAX4567 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bag | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | Video | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 350MHz | 60Ohm | - | 2:1 | SPDT | 2.7V ~ 12V | ±2.7V ~ 6V | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | - | - | ||
![]() MAX7356EUG+ Analog Devices | 592 |
| Datasheet | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | - | MAX7356 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | - | 24 Ohms | - | Tube | Active | - | 5.5 V | 2.3 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | I²C | - | - | - | 1 x 8:1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24Ohm | - | 8:1 | - | 2.3V ~ 5.5V | - | Multiplexers | Bi-Directional | - | - | ||
![]() MAX4984EELB+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | MAX4984 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | USB | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 950MHz | 10Ohm | - | - | DPDT | 2.8V ~ 5.5V | - | - | USB 2.0 | - | - | ||
![]() MAX4885ETJ+ Analog Devices | 155 |
| Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | - | MAX4885 | -40dB | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 100 ns | 10 Ohms | 7 us | Tube | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | Video | - | - | 4.5 V to 5.5 V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 350MHz | - | - | 7.5Ohm | - | 2:1 | SPDT | 4.5V ~ 5.5V | - | - | RGB | - | - | ||
![]() MAX4998ETI+T Analog Devices | 28 |
| Datasheet | - | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (3.5x5.5) | - | MAX4998 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 50 ns | 7 Ohms | 120 ns | Tape & Reel (TR) | Active | - | 3.6 V | 3 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | DisplayPort | - | - | - | 1 x SPDT, 3 x DPDT | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5GHz | 7Ohm (Typ) | - | - | - | 3V ~ 3.6V | - | - | - | - | - | ||
![]() MAX4456EPL Analog Devices | 11 |
| Datasheet | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | 40 | 40-PDIP | - | MAX4456 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | Compliant | - | - | 35 ns | -40°C ~ 85°C (TA) | - | - | Solder | - | 85 °C | -40 °C | Video | 889 mW | 5 MHz | - | - | 1 | - | 5.5 V | 4.5 V | - | 39 mA | 889 mW | - | 50 ns | - | - | Dual | 65 MHz | 5.5 V | 65MHz | - | 4.5 V | 8:8 | - | - | ±4.5V ~ 5.5V | - | Bi-Directional, Buffered, T-Switch Configuration | No | - | ||
![]() MAX4764AEUB+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 20 | 10-uMAX/uSOP | - | MAX4764 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | - | 80 ns | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | 850 mΩ | 85 °C | -40 °C | Audio | 879 mW | - | 5 V | - | 4 | 4 | 11 V | 4.5 V | 34 mA | 1 µA | - | SPDT | 70 ns | - | 300 V/µs | Dual, Single | - | 5.5 V | 260 MHz | 850mOhm | 2.25 V | 2:1 | SPDT | 1.8V ~ 5.5V | - | - | Break-Before-Make, Clickless | No | - | ||
![]() MAX4547EPE Analog Devices | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | - | MAX4547 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bag | Obsolete | Compliant | - | - | - | -40°C ~ 85°C (TA) | - | - | - | 20 Ω | 85 °C | -40 °C | Video | - | - | - | - | 2 | - | 12 V | 2.7 V | 1 µA | - | - | SPDT | - | - | - | Dual, Single | - | 6 V | 300MHz | 20Ohm | 2.7 V | 2:1 | SPDT | 2.7V ~ 12V | ±2.7V ~ 6V | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | No | - | ||
![]() MAX4816ETE+ Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | - | MAX4816 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | Telecommunications | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 550MHz | 5Ohm | - | 1:1 | SPST | 6V ~ 11V | ±3.3V ~ 5V | - | T1/E1 | - | - | ||
![]() MAX4572CEI+T Analog Devices | 27 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | 28 | 28-QSOP | - | MAX4572 | - | PRODUCTION (Last Updated: 1 month ago) | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | - | 3 ns | 35 Ohms | 8 ns | Tape & Reel (TR) | Active | Compliant | - | - | 300 ns | 0°C ~ 70°C (TA) | - | - | - | 35 Ω | 70 °C | 0 °C | Audio, Video | 860 mW | 150 MHz | 5 V | 2 x SPST, 6 x SPDT | 11 | - | 5.25 V | 2.7 V | 6 µA | 6 µA | - | SPDT, SPST | 900 ns | - | - | Single | 150 MHz | - | 150MHz | 35Ohm | - | 2:1, 1:2 | SPST, SPDT | 2.7V ~ 5.25V | - | Audio/Video Switches | Break-Before-Make, Clickless, I²C | No | - | ||
![]() MAX6676MUT3 Analog Devices | 1570 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4938CTN+ Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 56-WFQFN Exposed Pad | - | 56-TQFN (11x5) | - | MAX4938 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tray | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | Ultrasound | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 65MHz | - | - | - | - | 1.62V ~ 5.5V | ±2.7V ~ 5.5V | - | - | - | - | ||
![]() MAX499CWG Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | MAX499 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | Video | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | - | - | 2:1 | SPDT | - | ±4.5V ~ 5.5V | - | - | - | - | ||
![]() MAX4529CSA+ Analog Devices | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | MAX452 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | Video | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 120Ohm | - | 1:1 | SPST | 2.7V ~ 12V | ±2.7V ~ 6V | - | Bi-Directional, Buffered, T-Switch Configuration | - | - | ||
![]() MAX4546ESE Analog Devices | 19 |
| - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | MAX4546 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 100 ns | 20 Ohms | 150 ns | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | Video | - | - | 2.7 V to 12 V | 2 x SPST | 2 | - | - | - | - | - | - | - | - | - | - | - | 300 MHz | - | 300MHz | 20Ohm | - | 1:1 | SPST | 2.7V ~ 12V | ±2.7V ~ 6V | RF/Video Switches | Bi-Directional, Break-Before-Make, T-Switch Configuration | - | - | ||
![]() MAX310EWN+ Analog Devices | 41 |
| - | Production (Last Updated: 4 months ago) | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | 18 | 18-SOIC | - | MAX310 | - | PRODUCTION (Last Updated: 2 days ago) | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | Compliant | - | - | 1 µs | -40°C ~ 85°C (TA) | - | - | - | 250 Ω | 85 °C | -40 °C | Video | 550 mW | - | 28 V | - | 1 | 1 | 33 V | 9 V | 100 nA | - | - | DPST | 1 µs | Multiplexer | - | Dual, Single | - | 16.5 V | - | 250Ohm | 4.5 V | 8:1 | - | 9V ~ 36V | ±4.5V ~ 18V | - | Break-Before-Make | No | Lead Free | ||
![]() MAX4358ECE+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 144-TQFP | - | 144-TQFP (20x20) | - | MAX4358 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | Video | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 70MHz | - | - | 32:16 | - | 4.5V ~ 5.5V | ±3V ~ 5V | - | Buffered, SPI | - | - |