- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Channels
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Features
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dielectric Material | Base Product Number | Cross Talk | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Max Power Dissipation | Frequency | Operating Supply Voltage | Lead Spacing | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Throw Configuration | Turn On Delay Time | Logic Function | Slew Rate | Supply Type | Bandwidth | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | Multiplexer/Demultiplexer Circuit | Switch Circuit | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Product | Features | Height Seated (Max) | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4545EAP/GG8 Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | MAX4545 | - | -- | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | 1000V (1kV) | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 0.689 L x 0.394 W (17.50mm x 10.00mm) | ±5% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.091µF | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 0.728 (18.50mm) | - | - | -- | ||
![]() DS26900LN+ Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | - | DS26900 | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | JTAG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.135V ~ 3.465V | - | - | Buffered | - | - | - | - | ||
![]() MAX4563EEE+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | MAX4563 | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | Audio, Video | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 30Ohm | - | 2:1, 1:2 | SPST, SPDT | 2.7V ~ 5.5V | - | - | Break-Before-Make, SPI, T-Switch Configration | - | - | - | - | ||
![]() MAX4554ESE+ Analog Devices | 10 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | MAX4554 | - | - | Acme Electric | PRODUCTION (Last Updated: 1 month ago) | TB1500N014F3 | +/- 20 V | + 85 C | Analog Devices Inc./Maxim Integrated | +/- 4.5 V | - 40 C | SMD/SMT | - | 300 ns | 60 Ohms | 300 ns | Tube | Obsolete | Compliant | 40 V | 9 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 6 Ω | 85 °C | -40 °C | Force Sense | - | - | - | - | - | 2 x 3PST | 3 | - | 40 V | 9 V | - | - | - | - | - | - | - | Dual, Single | - | 20 V | - | 6Ohm | 4.5 V | - | 3PST | 9V ~ 40V | ±4.5V ~ 20V | - | - | - | No | - | - | ||
![]() MAX4540EAP Analog Devices | 220 |
| Datasheet | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 20-SSOP | - | MAX4540 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | Compliant | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | 75 Ω | 85 °C | -40 °C | Audio | - | - | - | - | - | - | 2 | 2 | 12 V | 2.7 V | - | - | - | 4PST | - | Multiplexer | - | Dual, Single | - | 6 V | - | 75Ohm | 2.7 V | 4:1 | - | 2.7V ~ 12V | ±2.7V ~ 6V | - | Break-Before-Make | - | No | Contains Lead | - | ||
![]() MAX4546ESE Analog Devices | 19 |
| - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | MAX4546 | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 100 ns | 20 Ohms | 150 ns | Tube | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | Video | - | - | - | 2.7 V to 12 V | - | 2 x SPST | 2 | - | - | - | - | - | - | - | - | - | - | - | 300 MHz | - | 300MHz | 20Ohm | - | 1:1 | SPST | 2.7V ~ 12V | ±2.7V ~ 6V | RF/Video Switches | Bi-Directional, Break-Before-Make, T-Switch Configuration | - | - | - | - | ||
![]() MAX4529CSA+ Analog Devices | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | MAX452 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | Video | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 120Ohm | - | 1:1 | SPST | 2.7V ~ 12V | ±2.7V ~ 6V | - | Bi-Directional, Buffered, T-Switch Configuration | - | - | - | - | ||
![]() MAX4567CSE+T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 year ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | MAX4567 | - | - | Miscellaneous | PRODUCTION (Last Updated: 1 month ago) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | Compliant | - | - | 120 ns | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | 60 Ω | 70 °C | 0 °C | Video | - | 696 mW | 350 MHz | - | - | - | 2 | - | 12 V | 2.7 V | 1 µA | 50 nA | - | SPDT | 500 ns | - | - | Dual, Single | - | 6 V | 350MHz | 60Ohm | 2.7 V | 2:1 | SPDT | 2.7V ~ 12V | ±2.7V ~ 6V | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | - | No | - | - | ||
![]() MAX14535EEVB+ Analog Devices | 29 |
| Datasheet | - | - | Surface Mount | - | - | - | - | MAX145 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX7367EUP+ Analog Devices | 42 |
| Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | - | MAX7367 | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | - | 24 Ohms | - | Tube | Active | - | 5.5 V | 2.3 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | I²C | - | - | - | - | - | 1 x 4:1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24Ohm | - | 4:1 | - | 2.3V ~ 5.5V | - | Multiplexers | Bi-Directional | - | - | - | - | ||
![]() MAX4986CTO+T Analog Devices | 50 |
| Datasheet | - | - | Surface Mount | 42-WFQFN Exposed Pad | - | 42-TQFN (3.5x9) | - | MAX4986 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | Telecommunications | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | 3V ~ 3.6V | - | Multiplexers/Demultiplexers | SAS/SATA | - | - | - | - | ||
![]() MAX4764AEUB+ Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | - | MAX4764 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | Audio | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 27MHz | 850mOhm | - | 2:1 | SPDT | 1.8V ~ 5.5V | - | - | Break-Before-Make, Clickless | - | - | - | - | ||
![]() MAX4567CSE Analog Devices | 97 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | MAX4567 | -87dB | - | - | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | MSL 1 - Unlimited | 100 ns | 60 Ohms | 150 ns | Tube | Obsolete | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | Video | - | - | - | 2.7 V to 12 V | - | 2 x SPDT | 2 | - | - | - | - | - | - | - | - | - | - | - | 350MHz | - | 350MHz | 60Ohm | - | 2:1 | SPDT | 2.7V ~ 12V | ±2.7V ~ 6V | RF/Video Switches | Bi-Directional, Break-Before-Make, T-Switch Configuration | - | - | - | - | ||
![]() MAX4357ECD+ Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 128-LQFP | - | 128-LQFP (14x20) | - | MAX4357 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tray | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | Video | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 70MHz | - | - | 32:16 | - | 4.5V ~ 5.5V | ±3V ~ 5V | - | Buffered, SPI | - | - | - | - | ||
![]() MAX4586EUB Analog Devices | 44 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | - | MAX4586 | -60dB | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 200 ns | 65 Ohms | 400 ns | Tube | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | Audio, Video | - | - | - | 5 V | - | 1 x 4:1 | 1 | - | - | - | - | - | - | - | - | - | - | - | 300MHz | - | 300MHz | 65Ohm | - | 4:1 | - | 2.7V ~ 5.5V | - | Audio/Video Multiplexers | Break-Before-Make, I²C | - | - | - | - | ||
![]() IH5352CWE+T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | IH5352 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | Video | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75Ohm | - | 1:1 | SPST | - | ±5V ~ 15V | - | Break-Before-Make | - | - | - | - | ||
![]() MAX4456CQH+TD Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.59x16.59) | - | MAX4456 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | - | 0°C ~ 70°C (TA) | Bulk | - | - | - | - | - | - | - | 70 °C | 0 °C | Video | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Dual | - | - | 65MHz | - | - | 8:8 | - | - | ±4.5V ~ 5.5V | - | Bi-Directional, Buffered, T-Switch Configuration | - | - | - | - | ||
![]() MAX4744HELB+T Analog Devices | 41 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 10-WFDFN | 10 | 10-uDFN (2x2) | - | MAX4744 | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | 36 ns | 950 mOhms | 55 ns | Tape & Reel (TR) | Active | Yes | 5.5 V | 1.8 V | - | - | -40°C ~ 85°C (TA) | Tape & Reel | - | - | - | - | - | - | 5.5 Ω | - | - | Audio | - | - | - | - | - | 2 x SPDT | 2 | - | 5.5 V | 1.8 V | - | - | - | SPDT | - | - | - | Single | - | - | - | 950mOhm | - | 2:1 | SPDT | 1.8V ~ 5.5V | - | - | Break-Before-Make, Clickless | - | No | - | - | ||
![]() MAX4764AEUB+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 20 | 10-uMAX/uSOP | - | MAX4764 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | - | 80 ns | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | - | - | - | 850 mΩ | 85 °C | -40 °C | Audio | - | 879 mW | - | 5 V | - | - | 4 | 4 | 11 V | 4.5 V | 34 mA | 1 µA | - | SPDT | 70 ns | - | 300 V/µs | Dual, Single | - | 5.5 V | 260 MHz | 850mOhm | 2.25 V | 2:1 | SPDT | 1.8V ~ 5.5V | - | - | Break-Before-Make, Clickless | - | No | - | - | ||
![]() MAX4456EPL Analog Devices | 11 |
| Datasheet | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | 40 | 40-PDIP | - | MAX4456 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | Tube | Obsolete | Compliant | - | - | 35 ns | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | Solder | - | 85 °C | -40 °C | Video | - | 889 mW | 5 MHz | - | - | - | 1 | - | 5.5 V | 4.5 V | - | 39 mA | 889 mW | - | 50 ns | - | - | Dual | 65 MHz | 5.5 V | 65MHz | - | 4.5 V | 8:8 | - | - | ±4.5V ~ 5.5V | - | Bi-Directional, Buffered, T-Switch Configuration | - | No | - | - |