- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Equivalence Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
Attribute column
Manufacturer
Philips Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom | Type of connector | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Differential Output | Interface IC Type | Driver Number of Bits | Out Swing-Min | High Level Input Current-Max | Profile |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9552PW Philips Semiconductors | 65 | - | Datasheet | YES | 24 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | unknown | R-PDSO-G24 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | ||
![]() PCA9515DP Philips Semiconductors | 657 | - | Datasheet | YES | 8 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | TSSOP8,.19 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | Yes | - | - | 3.3 V | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.635 mm | unknown | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | - | LINE TRANSCEIVER | - | - | - | - | ||
![]() PCA9533D/01 Philips Semiconductors | In Stock | - | Datasheet | YES | 8 | socket | 2x43 | 2.54mm | THT | PHILIPS SEMICONDUCTORS | female | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | Yes | 2.54mm | straight | - | pin strips | e4 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | beryllium copper | ||
![]() PCA9531D Philips Semiconductors | In Stock | - | Datasheet | YES | 16 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | Yes | - | - | - | - | e4 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | ||
![]() SA614AN Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Transferred | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | INDUSTRIAL | 4 mA | - | - | - | - | - | - | ||
![]() PCA9553D/02 Philips Semiconductors | In Stock | - | Datasheet | YES | 8 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | Yes | - | - | - | - | e4 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | ||
![]() TDA9885TS Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA604F Philips Semiconductors | In Stock | - | Datasheet | NO | 16 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T16 | Not Qualified | INDUSTRIAL | 2.7 mA | - | - | - | - | - | - | ||
![]() TDA3730 Philips Semiconductors | In Stock | - | Datasheet | NO | 28 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T28 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | ||
![]() TZA3001AHL Philips Semiconductors | In Stock | - | Datasheet | YES | 32 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP32,.28SQ,20 | QFP32,.28SQ,20 | SQUARE | FLATPACK | Transferred | No | - | - | 5 V | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | S-PQFP-G32 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | ||
![]() SAA6703AH Philips Semiconductors | In Stock | - | Datasheet | YES | 160 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Transferred | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 0.635 mm | unknown | S-PQFP-G160 | Not Qualified | COMMERCIAL | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | - | - | - | ||
![]() TDA9810/V1 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NE616D Philips Semiconductors | In Stock | - | Datasheet | YES | 20 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G20 | Not Qualified | COMMERCIAL | 5 mA | - | - | - | - | - | - | ||
![]() N8T15F Philips Semiconductors | In Stock | - | Datasheet | NO | 14 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | 70 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | 5 V | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | COMMERCIAL | - | NO | - | 2 | 10 V | 0.00004 A | - | ||
![]() SA604D Philips Semiconductors | In Stock | - | Datasheet | YES | 16 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 2.7 mA | - | - | - | - | - | - | ||
![]() TZA3041BHL Philips Semiconductors | In Stock | - | Datasheet | YES | 32 | - | - | - | - | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP32,.28SQ,20 | QFP32,.28SQ,20 | SQUARE | FLATPACK | Transferred | No | - | - | 5 V | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | S-PQFP-G32 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | ||
![]() TDA7088T Philips Semiconductors | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9533DP/01 Philips Semiconductors | In Stock | - | Datasheet | YES | 8 | socket | 1x8 | 2.54mm | THT | PHILIPS SEMICONDUCTORS | female | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | Yes | - | straight | - | pin strips | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.635 mm | unknown | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | beryllium copper | ||
![]() TEA6100 Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P82B96T Philips Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |