- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Terminal Form
- Terminal Position
Attribute column
Manufacturer
MOTOROLA Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Gender | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Supply Current-Max | Output Characteristics | Seated Height-Max | Differential Output | Output Polarity | Input Characteristics | Interface IC Type | Driver Number of Bits | Consumer IC Type | Receive Delay-Max | Transmit Delay-Max | Output Low Current-Max | Harmonic Distortion | Demodulation Type | Output Voltage-Nom (AM) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN75174N Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | - | - | PLASTIC/EPOXY | DIP | PLASTIC PACKAGE-16 | - | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | EAR99 | TIN LEAD | V.11; X.27; EIA-422-A; EIA-485 | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | - | - | - | - | 3-STATE | 4.44 mm | YES | COMPLEMENTARY | STANDARD | LINE DRIVER | 2 | - | - | 35 ns | - | - | - | - | 19.175 mm | 7.62 mm | ||
![]() MC13022DWR2 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 28 | MOTOROLA INC | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G28 | Not Qualified | 10 V | INDUSTRIAL | 4 V | - | - | 2.65 mm | - | - | - | - | - | AUDIO DEMODULATOR | - | - | - | 0.5% | AM | 140 mV | 17.9 mm | 7.5 mm | ||
![]() MC14C89AB Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC3450PD Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 16 | MOTOROLA INC | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T16 | - | - | COMMERCIAL | - | 60 mA | - | - | - | - | - | - | - | - | 25 ns | - | 0.016 A | - | - | - | - | - | ||
![]() MC13028ADR2 Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 16 | MOTOROLA INC | 70 °C | -25 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | 12 V | OTHER | 2.2 V | 11 mA | - | 1.75 mm | - | - | - | - | - | AUDIO DEMODULATOR | - | - | - | 0.6% | AM | 460 mV | 9.9 mm | 3.9 mm |