- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Device Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of I/Os | Package | Pd - Power Dissipation | Product Status | Protocols Supported | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | SVHC | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Voltage - Supply | Function | Output Voltage | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Propagation Delay | Logic Function | Data Rate | Product Type | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Simplex/Duplex | Number of Receivers | Number of Transmitters | Product | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3082CSA Analog Devices | 56 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | MAX3082 | Transceiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | 471 mW | Obsolete | - | - | - | 5 V | 5 V | No SVHC (10-Jun-2022) | 0°C ~ 70°C | - | - | Transceiver | - | - | Interface ICs | - | 4.75V ~ 5.25V | Transceiver | - | 5 V | - | - | - | 600 uA | - | - | - | 115Kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Half | 100 mV | 1 Driver | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | ||
![]() MAX487CUA T Analog Devices | 664 |
| Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | - | MAX487 | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | - | Tape & Reel (TR) | 727 mW | Active | - | - | - | 5.25 V | 4.75 V | - | 0°C ~ 70°C | - | - | Transceiver | - | - | Interface ICs | - | 4.75V ~ 5.25V | Transceiver | - | 5 V | - | - | - | 400 uA | - | - | - | 250kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Half | 70 mV | 1 Driver | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | ||
![]() MAX3294AUT T Analog Devices | 4436 |
| Datasheet | - | - | Surface Mount | SOT-23-6 | - | SOT-6 | - | MAX3294 | Transmitter | - | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | Driver | - | - | - | - | 3.135V ~ 3.465V | - | - | - | - | - | - | - | - | - | - | 2.5Mbps | - | RS422, RS485 | 1/0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14782EGUA T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | 500kbps | - | RS422, RS485 | 1/1 | Half | 10 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX232EESE T Analog Devices | 5000 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | MAX232 | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | 5.5 V | 4.5 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | 4.5V ~ 5.5V | Transceiver | - | 5 V | - | - | - | 10 mA | - | - | - | 120Kbps | - | RS232 | 2/2 | Full | 500 mV | 2 Driver | - | 15 kV | - | 2 Receiver | - | - | - | - | - | - | - | - | ||
![]() MAX13087EESA Analog Devices | 118 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | MAX13087 | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | - | Active | - | - | - | 5 V | 5 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | Interface ICs | - | 4.5V ~ 5.5V | Transceiver | - | 5 V | - | - | - | 1.8 mA | - | - | - | 16Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 100 mV | 1 Driver | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | ||
![]() MAX239CNG Analog Devices | 6 |
| Datasheet | Production (Last Updated: 1 month ago) | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | 24 | 24-PDIP | - | MAX239 | Transceiver | PRODUCTION (Last Updated: 1 month ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | MSL 1 - Unlimited | 16 | Tube | - | Active | - | Compliant | - | 5 V, 13.2 V | 5 V, 7.5 V | - | 0°C ~ 70°C | Bulk | - | Transceiver | 70 °C | 0 °C | - | - | 5V, 7.5V ~ 13.2V | Transceiver | - | 5 V, 7.5 V to 13.2 V | RS-232 | 5.5 V | 4.5 V | 1 mA | 1 mA | 10 µs | Receiver, Transceiver | 120Kbps | - | RS232 | 3/5 | Full | 500 mV | 3 | 1 | Without ESD Protection | - | 5 | 3 | - | - | - | - | No | Unknown | Lead Free | ||
![]() MAX491EEPD Analog Devices | 33 |
| Datasheet | Production (Last Updated: 1 month ago) | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 14-PDIP | - | MAX491 | Transceiver | PRODUCTION (Last Updated: 1 month ago) | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | - | Tube | - | Active | - | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | - | - | - | -40°C ~ 85°C | - | - | Transceiver | 85 °C | -40 °C | - | 800 mW | 4.75V ~ 5.25V | - | 12.5 V | 5 V | RS-422, RS-485 | 5.25 V | 4.75 V | - | 500 µA | - | Receiver, Transceiver | 2.5 Mbps | - | RS422, RS485 | 1/1 | Full | 70 mV | 1 | 1 | - | Full Duplex | 1 | 1 | - | 4.45 mm | 19.43 mm | 7.87 mm | No | Unknown | Lead Free | ||
![]() MAX33040EAKA Analog Devices | 150 | - | Datasheet | - | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | - | MAX33040 | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Strip | - | Active | CAN | - | - | 3.6 V | 3 V | - | -40°C ~ 125°C | - | - | Transceiver | - | - | Interface ICs | - | 3V ~ 3.6V | - | - | 3 V to 3.6 V | - | - | - | 60 uA | - | - | - | 5Mbps | CAN Interface IC | CAN | 1/1 | Half | 90 mV | 1 Driver | - | With ESD Protection | - | 1 Receiver | - | CAN Transceivers | - | - | - | - | - | - | ||
![]() MAX213EWI Analog Devices | 27 |
| Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | MAX213 | RS232 Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | - | Obsolete | - | - | - | 5 V | 5 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | 4.5V ~ 5.5V | Transceiver | - | 5 V | - | - | - | 20 mA | - | - | - | 120Kbps | - | RS232 | 4/5 | Full | 500 mV | 4 Driver | - | Without ESD Protection | - | 5 Receiver | - | - | - | - | - | - | - | - | ||
![]() MAX3441EEPA Analog Devices | 12 |
| Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | MAX3441 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | - | - | Tube | - | Active | - | - | - | 5.25 V | 4.75 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | 4.75V ~ 5.25V | Transceiver | - | 5 V | - | - | - | 10 mA | - | - | - | 10Mbps | - | RS422, RS485 | 1/1 | Half | 25 mV | 1 Driver | - | 15 kV | - | 1 Receiver | - | - | - | - | - | - | - | - | ||
![]() MAX200CWP T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 20-SOIC | - | MAX200 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | Compliant | - | - | - | - | 0°C ~ 70°C | - | - | Driver | 70 °C | 0 °C | - | - | 4.75V ~ 5.25V | - | - | 5 V | - | - | - | - | 10 µA | 10 µs | - | 120Kbps | - | RS232 | 5/0 | - | - | - | - | - | - | - | 5 | - | - | - | - | No | - | Lead Free | ||
![]() MAX9172ESA T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 year ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | MAX9172 | - | PRODUCTION (Last Updated: 1 month ago) | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Active | - | Compliant | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel | - | Receiver | - | - | - | - | 3V ~ 3.6V | - | - | 3.3 V | - | - | - | - | - | 2.5 ns | - | 500 Mbps | - | LVDS | 0/2 | - | - | 2 | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX13221EETE T Analog Devices | In Stock | - | - | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | - | MAX13221 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | Compliant | - | - | - | - | - | - | - | Transceiver | 85 °C | -40 °C | - | - | 3V ~ 5.5V | - | - | 5.5 V | - | - | - | - | 1 µA | 300 ns | Transceiver | 250 kbps | - | RS232 | 1/1 | - | - | 1 | - | - | - | 1 | - | - | - | - | - | No | - | - | ||
![]() DS26528G Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 256-LBGA, CSBGA | - | 256-CSBGA (17x17) | - | DS26528 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | - | 3.135V ~ 3.465V | - | - | - | - | - | - | - | - | - | - | - | - | IEEE 1149.1 | 4/4 | Full | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MAX3057ASA T Analog Devices | 2500 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | MAX3057 | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | 5.5 V | 4.5 V | - | -40°C ~ 125°C | - | - | Transceiver | - | - | Interface ICs | - | 4.5V ~ 5.5V | - | - | - | - | - | - | 56 mA | - | - | - | 2Mbps | CAN Interface IC | CANbus | 1/1 | Full | 150 mV | 1 Driver | - | 3 kV | - | 1 Receiver | - | - | - | - | - | - | - | - | ||
![]() MAX1406EAE T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | - | MAX1406 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | 230kbps | - | RS232 | 3/3 | Full | 650 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3223EUP T Analog Devices | 9 |
| Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | - | MAX3223 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | 5.5 V | 3 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | Transceiver | - | 3.3 V, 5 V | - | - | - | 1 mA | - | - | - | 120Kbps | - | RS232 | 2/2 | Full | 300 mV | 2 Driver | - | - | - | 2 Receiver | - | - | - | - | - | - | - | - | ||
![]() MAX483EESA Analog Devices | 69 | - | Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | 540.001716 mg | MAX483 | Line Driver / Receiver | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | 471 mW | Active | - | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | 5 V | 5 V | - | -40°C ~ 85°C | - | - | Transceiver | 85 °C | -40 °C | Interface ICs | 471 mW | 4.75V ~ 5.25V | Transceiver | 3 V | 5 V | RS-422, RS-485 | 5.25 V | 4.75 V | 350 µA | - | 250 ns | Transceiver | 256 kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Half | 70 mV | 1 | 1 | - | Half Duplex | 1 | 1 | - | 1.5 mm | 5 mm | 4 mm | No | No SVHC | Lead Free | ||
![]() MAX3032ECSE Analog Devices | 58 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | MAX3032 | Transmitter | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | - | Active | - | - | - | 3.6 V | 3 V | - | 0°C ~ 70°C | - | - | Driver | - | - | - | - | 3V ~ 3.6V | Driver | - | 3.3 V | - | - | - | 100 uA | - | - | - | 20Mbps | - | RS422, RS485 | 4/0 | - | - | 4 Driver | - | 15 kV | - | 0 Receiver | - | - | - | - | - | - | - | - |