- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Device Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of I/Os | Package | Pd - Power Dissipation | Product Status | Protocols Supported | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | SVHC | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Voltage - Supply | Function | Output Voltage | Operating Supply Voltage | Polarity | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Logic Function | Data Rate | Product Type | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Simplex/Duplex | Max Junction Temperature (Tj) | Number of Receivers | Number of Transmitters | Product | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3790CCQ-TDG122 Analog Devices | 18200 |
| - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2835ETM T Analog Devices | 19080 |
| - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3292ESD T Analog Devices | 14 | - | Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | MAX3292 | RS422 / RS485 Transceiver | PRODUCTION (Last Updated: 1 month ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Compliant | - | 5 V | 5 V | - | -40°C ~ 85°C | - | - | Transceiver | 70 °C | 0 °C | Interface ICs | - | 4.75V ~ 5.25V | - | - | 5 V | - | - | - | - | 3 mA | 3 mA | - | - | Receiver | 10 Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 35 mV | 1 | 1 | - | - | - | 1 | 1 | - | - | - | - | No | - | - | ||
![]() MAX3485ECSA T Analog Devices | 3008 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | MAX3485 | Transceiver | PRODUCTION (Last Updated: 1 month ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 727 mW | Active | - | Compliant | - | 3.3 V | 3.3 V | - | 0°C ~ 70°C | Tape & Reel | - | Transceiver | 70 °C | 0 °C | Interface ICs | 727 mW | 3V ~ 3.6V | Transceiver | 12.5 V | 3.3 V | - | RS-422, RS-485 | 3.6 V | 3 V | 1 mA | 1 mA | 60 mA | 22 ns | Transceiver | 15 Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Half | 50 mV | 1 | 1 | - | Half Duplex | - | 1 | 1 | - | 1.5 mm | 5 mm | 4 mm | No | Unknown | - | ||
![]() MAX249EQH D Analog Devices | 42 |
| Datasheet | - | - | - | - | PLCC-44 | - | - | MAX249 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tube | - | Active | - | - | - | 5 V | 5 V | - | - | - | * | - | - | - | - | - | - | Transceiver | - | 5 V | - | - | - | - | 30 mA | - | - | - | - | 120 kb/s | - | - | - | - | - | 6 Driver | - | - | - | - | 10 Receiver | - | - | - | - | - | - | - | - | ||
![]() MAX485CSA Analog Devices | 9436 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX485 | Transceiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | - | Tube | - | Active | - | - | - | 5 V | 5 V | No SVHC (10-Jun-2022) | 0°C ~ 70°C | Bulk | - | Transceiver | 70 °C | 0 °C | Interface ICs | - | 4.75V ~ 5.25V | Transceiver | - | 5 V | - | - | - | - | 500 uA | - | - | - | - | 2.5Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Half | 50 mV | 1 Driver | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | Contains Lead | ||
![]() MAX13089EAPD Analog Devices | 957 |
| - | - | - | - | - | - | 14 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Active | - | Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | 1 | - | - | - | 1 | 1 | - | - | - | - | No | - | - | ||
![]() MAX13089EASD Analog Devices | 1519 |
| Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX13089 | Transceiver | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | - | Active | - | - | - | 5 V | 5 V | - | -40°C ~ 125°C | - | - | Transceiver | - | - | Interface ICs | - | 4.5V ~ 5.5V | Transceiver | - | 5 V | - | - | - | - | 1.8 mA | - | - | - | - | 16Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 100 mV | 1 Driver | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | ||
![]() MAX3088CSA TG035 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | MAX308 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3054ASD Analog Devices | 22 |
| Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX3054 | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tube | - | Active | CAN | - | - | 5 V, 42 V | 4.75 V, 5.25 V | - | -40°C ~ 125°C | - | - | Transceiver | - | - | Interface ICs | - | 4.75V ~ 5.25V | - | - | 4.75 V to 5.25 V, 5 V to 42 V | Negative | - | - | - | 125 uA, 30 mA | - | - | - | - | 250kbps | CAN Interface IC | CANbus | 1/1 | Full | 18 mV | 1 Driver | - | 3 kV | - | - | 1 Receiver | - | CAN Transceivers | - | - | - | - | - | - | ||
![]() MAX13433EESD T Analog Devices | 5000 |
| Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX13433 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | 5.5 V | 3 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | Transceiver | - | 3.3 V, 5 V | - | - | - | - | 2 mA | - | - | - | - | 16Mbps | - | RS422, RS485 | 1/1 | Full | 15 mV | 1 Driver | - | 30 kV | - | - | 1 Receiver | - | - | - | - | - | - | - | - | ||
![]() MAX3160CAP Analog Devices | 276 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 20-SSOP | MAX3160 | Transceiver | PRODUCTION (Last Updated: 3 weeks ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | - | Obsolete | - | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000 | 5.5 V | 3 V | - | 0°C ~ 70°C | - | - | Transceiver | 70 °C | 0 °C | Interface ICs | - | 3V ~ 5.5V | Transceiver | - | 3 V to 5.5 V | - | RS-232, RS-422, RS-485 | 5.5 V | 3 V | 2.5 mA | - | - | - | - | 10 Mbps | RS-422/RS-485 Interface IC | RS232, RS422, RS485 | 2/2 | Full | 500 mV | 2 Driver | - | - | Full Duplex | 150 °C | 2 | 2 | - | 1.99 mm | - | - | - | - | Lead Free | ||
![]() MAX3243EWI G2X Analog Devices | In Stock | - | - | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | RS232 | 3/5 | Full | 500 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3077EESA/GG8 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | MAX3077 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3232CPE Analog Devices | 587 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | MAX3232 | Transceiver | PRODUCTION (Last Updated: 3 weeks ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | - | - | Tube | - | Active | - | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | 5.5 V | 3 V | No SVHC (10-Jun-2022) | 0°C ~ 70°C | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | Transceiver | - | 3.3 V, 5 V | - | - | - | - | 1 mA | - | - | - | - | 120 kbps | - | RS232 | 2/2 | Full | 300 mV | 2 Driver | - | Without ESD Protection | - | - | 2 Receiver | - | - | - | - | - | - | - | Lead Free | ||
![]() MAX24101ELU Analog Devices | 4500 |
| Datasheet | - | - | - | Surface Mount | 60-TFLGA Exposed Pad, FC | - | 60-FCLGA (4x13) | MAX24101 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | - | Receiver | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0/8 | - | 200 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3157CAI T Analog Devices | 3200 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | 28 | 28-SSOP | MAX3157 | - | PRODUCTION (Last Updated: 1 month ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | 5 V | 5 V | - | 0°C ~ 70°C | Tape & Reel | - | Transceiver | 70 °C | 0 °C | Interface ICs | - | 4.75V ~ 5.25V | Transceiver | - | 5 V | - | RS-422, RS-485 | 5.25 V | 4.75 V | 85 mA | 25 mA | - | - | Transceiver | 250 kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 25 mV | 1 | 1 | - | - | 150 °C | 1 | 1 | - | 1.99 mm | - | - | No | - | Contains Lead | ||
![]() MAX14786EAUD Analog Devices | 9 |
| Datasheet | Production (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 14-TSSOP | MAX14786 | - | PRODUCTION (Last Updated: 3 weeks ago) | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Active | - | Compliant | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Transceiver | 125 °C | -40 °C | - | - | 3V ~ 5.5V | - | - | 5 V | - | RS-485 | 5.5 V | 3 V | - | - | - | - | Transceiver | 25 Mbps | - | RS485 | 1/1 | Full, Half | 20 mV | 1 | 1 | Yes | - | - | 1 | 1 | - | - | - | - | - | Unknown | - | ||
![]() MAX3483EPA T Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX206CAG T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | 24 | 24-SSOP | MAX206 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | 14 | Tape & Reel (TR) | - | Obsolete | - | Compliant | - | - | - | - | 0°C ~ 70°C | Tape & Reel | - | Transceiver | 70 °C | 0 °C | - | - | 4.5V ~ 5.5V | - | - | 5 V | - | - | - | - | - | 20 mA | - | 10 µs | Receiver, Transceiver | 120 kbps | - | RS232 | 4/3 | Full | 500 mV | 4 | 1 | - | - | - | 3 | 4 | - | - | - | - | No | - | Lead Free |