- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Device Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Pd - Power Dissipation | Product Status | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | SVHC | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Voltage - Supply | Function | Output Voltage | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Propagation Delay | Logic Function | Data Rate | Product Type | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Simplex/Duplex | Number of Receivers | Number of Transmitters | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3224EETP Analog Devices | 12 |
| Datasheet | - | - | Surface Mount | 20-WQFN Exposed Pad | - | 20-TQFN (5x5) | MAX3224 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | - | Active | - | - | 5.5 V | 3 V | - | -40°C ~ 85°C | - | Transceiver | - | - | - | - | 3V ~ 5.5V | Transceiver | - | 3.3 V, 5 V | - | - | - | 1 mA | - | - | - | 250kbps | - | RS232 | 2/2 | Full | 500 mV | 2 Driver | - | 15 kV | - | 2 Receiver | - | - | - | - | - | - | - | ||
![]() MAX3465CPD Analog Devices | 26 |
| Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | MAX346 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C (TA) | * | Transceiver | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | 40Mbps | - | RS422, RS485 | 1/1 | Full | 20 mV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3450EETE-G104 Analog Devices | 2055 |
| - | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN-EP (3x3) | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Transceiver | - | - | - | - | 4V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | 12Mbps | - | USB | 1/1 | Half | 250 mV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3452EETE Analog Devices | 10057 |
| Datasheet | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | MAX3452 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | - | Transceiver | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | 12Mbps | - | USB 2.0 | 1/1 | Half | 250 mV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX485ECPA Analog Devices | 110 |
| Datasheet | Production (Last Updated: 5 months ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-PDIP | MAX485 | Line Driver / Receiver | PRODUCTION (Last Updated: 1 week ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | - | Tube | 727 mW | Active | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | 5 V | 5 V | No SVHC (10-Jun-2022) | 0°C ~ 70°C | - | Transceiver | 70 °C | 0 °C | Interface ICs | 727 mW | 4.75V ~ 5.25V | Transceiver | 3 V | 5 V | RS-422, RS-485 | 5.25 V | 4.75 V | 500 uA | 500 µA | 60 ns | Transceiver | 2.5 Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Half | 70 mV | 1 | 1 | - | Half Duplex | 1 | 1 | 4.572 mm | 9.91 mm | 7.87 mm | No | No SVHC | Lead Free | ||
![]() MAX14582EWC Analog Devices | 2471 |
| Datasheet | - | - | Surface Mount | 12-WFBGA, WLBGA | - | 12-WLP (1.3x1.68) | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Transceiver | - | - | - | - | 1.2V ~ 3.6V, 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | USB 2.0, 5-Wire | - | Half | 100 mV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4146ESD Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX414 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Receiver | - | - | - | - | ±4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 0/3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3314ECSA Analog Devices | 9 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX3314 | Transceiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | - | - | 5.25 V | 4.75 V | - | 0°C ~ 70°C | - | Transceiver | - | - | - | - | ±4.75V ~ 5.25V | Transceiver | - | 5 V | - | - | - | 100 uA | - | - | - | 460Kbps | - | RS232 | 1/1 | Full | 500 mV | 1 Driver | - | 15 kV | - | 1 Receiver | - | - | - | - | - | - | - | ||
![]() MAX3316EUP Analog Devices | 2608 |
| Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | MAX3316 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | - | Transceiver | - | - | - | - | 2.25V ~ 3V | - | - | - | - | - | - | - | - | - | - | 460Kbps | - | RS232 | 2/2 | Full | 300 mV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX13082EEPA Analog Devices | 26 |
| Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | MAX13082 | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | MSL 1 - Unlimited | Tube | - | Active | - | - | 5 V | 5 V | - | -40°C ~ 85°C | - | Transceiver | - | - | Interface ICs | - | 4.5V ~ 5.5V | Transceiver | - | 5 V | - | - | - | 1.8 mA | - | - | - | 250kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Half | 100 mV | 1 Driver | - | - | - | 1 Receiver | - | - | - | - | - | - | - | ||
![]() MAX3314ECUA Analog Devices | 3183 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3227EUE Analog Devices | 3164 |
| - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Transceiver | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | RS232 | 1/1 | Full | 500 mV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX13087ECPA Analog Devices | 1737 |
| - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | MAX13087E | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | Transceiver | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | 16Mbps | - | RS422, RS485 | 1/1 | Full | 100 mV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS276N Analog Devices | 180 |
| Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C (TA) | - | Transceiver | - | - | - | - | 2.7V ~ 3.6V, 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | 20kbps, 50kbps, 100kbps | - | RS232 | 1/1 | Full | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3455EETE Analog Devices | 10244 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3225EEAP Analog Devices | 12 |
| Datasheet | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | MAX3225 | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | - | - | 5.5 V | 3 V | - | -40°C ~ 85°C | - | Transceiver | - | - | - | - | 3V ~ 5.5V | Transceiver | - | 3 V to 5.5 V | - | - | - | 1 mA | - | - | - | 1Mbps | - | RS232 | 2/2 | Full | 500 mV | 2 Driver | - | 15 kV | - | 2 Receiver | - | - | - | - | - | - | - | ||
![]() MAX3072EASA Analog Devices | 141 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX3072 | Transceiver | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | 471 mW | Active | - | - | 3.3 V | 3.3 V | - | -40°C ~ 125°C | - | Transceiver | - | - | Interface ICs | - | 3V ~ 3.6V | Transceiver | - | 3.3 V | - | - | - | 1.5 mA | - | - | - | 250kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Half | 100 mV | 1 Driver | - | - | - | 1 Receiver | - | - | - | - | - | - | - | ||
![]() MAX3073EESD Analog Devices | 72 |
| Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX3073 | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | 667 mW | Active | - | - | 3.3 V | 3.3 V | - | -40°C ~ 85°C | - | Transceiver | - | - | Interface ICs | - | 3V ~ 3.6V | Transceiver | - | 3.3 V | - | - | - | 1.5 mA | - | - | - | 500kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 100 mV | 1 Driver | - | - | - | 1 Receiver | - | - | - | - | - | - | - | ||
![]() MAX3311CUB-T Analog Devices | 33 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | MAX3311 | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 4.5 V | - | 0°C ~ 70°C | - | Transceiver | - | - | - | - | 4.5V ~ 5.5V | Transceiver | - | 5 V | - | - | - | 250 uA | - | - | - | 460Kbps | - | RS232 | 1/1 | Full | 500 mV | 1 Driver | - | Without ESD Protection | - | 1 Receiver | - | - | - | - | - | - | - | ||
![]() MAX13080ECPD Analog Devices | 3892 |
| - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |