- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Device Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of I/Os | Package | Pd - Power Dissipation | Product Status | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Function | Operating Supply Voltage | Operating Supply Current | Nominal Supply Current | Propagation Delay | Logic Function | Data Rate | Product Type | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Number of Receivers | Number of Transmitters | Product | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3244EEAI Analog Devices | 17 |
| Datasheet | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | MAX3244 | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | - | Active | - | - | 5.5 V | 3 V | -40°C ~ 85°C | - | - | Transceiver | - | - | - | 3V ~ 5.5V | Transceiver | 3.3 V, 5 V | 1 mA | - | - | - | 250kbps | - | RS232 | 3/5 | Full | 500 mV | 3 Driver | - | 15 kV | 5 Receiver | - | - | - | ||
![]() MAX3469CSA Analog Devices | 128 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX3469 | Transceiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | 471 mW | Active | - | - | 5 V | 5 V | 0°C ~ 70°C | - | - | Transceiver | - | - | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | 2.5 mA | - | - | - | 40Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Half | 50 mV | 1 Driver | - | - | 1 Receiver | - | - | - | ||
![]() MAX3089EEPD Analog Devices | 9 |
| Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | MAX3089 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | - | - | Tube | - | Active | - | - | 5 V | 5 V | -40°C ~ 85°C | - | - | Transceiver | - | - | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | 600 uA | - | - | - | 10Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 100 mV | 1 Driver | - | - | 1 Receiver | - | - | - | ||
![]() MAX3212CWI Analog Devices | 219 |
| Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | MAX3212 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Obsolete | - | - | - | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | 2.7V ~ 3.6V | - | - | - | - | - | - | 235Kbps | - | RS232 | 3/5 | Full | 700 mV | - | - | - | - | - | - | - | ||
![]() MAX3320BEAP T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 3 months ago) | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 20-SSOP | MAX3320 | - | PRODUCTION (Last Updated: 1 month ago) | - | Analog Devices Inc./Maxim Integrated | - | - | - | 8 | Tape & Reel (TR) | - | Active | Compliant | - | - | - | -40°C ~ 85°C | Tape & Reel | - | Transceiver | 85 °C | -40 °C | - | 3V ~ 5.5V | - | 5.5 V | - | 1 mA | 300 ns | Receiver, Transceiver | 250kbps | - | RS232 | 2/2 | Full | 300 mV | 2 | 1 | - | 2 | 2 | - | No | ||
![]() MAX3491ESD Analog Devices | 146 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | MAX3491 | Transceiver | PRODUCTION (Last Updated: 3 weeks ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | 667 mW | Active | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000 | 3.3 V | 3.3 V | -40°C ~ 85°C | - | - | Transceiver | - | - | Interface ICs | 3V ~ 3.6V | Transceiver | 3.3 V | 1.1 mA | - | - | - | 10 Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 50 mV | 1 Driver | - | - | 1 Receiver | - | - | - | ||
![]() MAX14819AATM T Analog Devices | 11 |
| Datasheet | - | - | Surface Mount | 48-WFQFN Exposed Pad | - | 48-TQFN (7x7) | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | - | - | Transceiver | - | - | Interface ICs | 9V ~ 36V | - | - | - | - | - | - | - | Sensor Interface | IO-Link | 2/2 | Half | 2 V | - | - | - | - | - | - | - | ||
![]() MAX206ECWG T Analog Devices | 33 |
| Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | MAX206 | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | - | 5 V | 5 V | 0°C ~ 70°C | - | - | Transceiver | - | - | - | 4.5V ~ 5.5V | Transceiver | 5 V | 20 mA | - | - | - | 120Kbps | - | RS232 | 4/3 | Full | 500 mV | 4 Driver | - | 15 kV | 3 Receiver | - | - | - | ||
![]() MAX33071EASA T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | RS-422/RS-485 Interface IC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX22506EAUA T Analog Devices | In Stock | - | Datasheet | - | - | - | uMAX-8 | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 387.8 mW | - | - | - | 5.5 V | 3 V | - | - | - | - | - | - | Interface ICs | - | Transceiver | 3 V to 5.5 V | 4 mA | - | - | - | 50 Mb/s | RS-422/RS-485 Interface IC | - | - | - | - | 1 Driver | - | - | 1 Receiver | - | - | - | ||
![]() MAX3212CAI T Analog Devices | 50 |
| Datasheet | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | MAX3212 | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | - | 3.6 V | 2.7 V | 0°C ~ 70°C | - | - | Transceiver | - | - | - | 2.7V ~ 3.6V | Transceiver | 2.7 V to 3.6 V | 3 mA | - | - | - | 235Kbps | - | RS232 | 3/5 | Full | 700 mV | 3 Driver | - | - | 5 Receiver | - | - | - | ||
![]() MAX3292CSD T Analog Devices | 33 |
| Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX3292 | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | - | Tape & Reel (TR) | 695 mW | Active | - | - | 5 V | 5 V | 0°C ~ 70°C | - | - | Transceiver | - | - | Interface ICs | 4.75V ~ 5.25V | - | 5 V | 3 mA | - | - | - | 10Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 35 mV | 1 Driver | - | - | 1 Receiver | - | - | - | ||
![]() MAX3031EESE T Analog Devices | 2 | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX3031 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | - | 3.6 V | 3 V | -40°C ~ 85°C | - | - | Driver | - | - | - | 3V ~ 3.6V | Driver | 3.3 V | 100 uA | - | - | - | 2Mbps | - | RS422, RS485 | 4/0 | - | - | 4 Driver | - | 15 kV | 0 Receiver | - | - | - | ||
![]() MAX13021ASA T Analog Devices | 33 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX13021 | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | - | 38 V | 5 V | -40°C ~ 125°C | - | - | Transceiver | - | - | Interface ICs | 5V ~ 38V | - | 5 V to 38 V | 4.5 mA | - | - | - | - | LIN Transceivers | LINbus | 1/1 | Full | - | - | - | - | - | - | LIN Transceivers | - | ||
![]() MAXM22511GLH T Analog Devices | 41 |
| Datasheet | - | - | Surface Mount | 44-BFLGA | - | 44-LGA (9.35x11.5) | MAXM22511 | - | - | + 105 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2286 mW | Active | - | - | 3.6 V | 3 V | -40°C ~ 105°C | - | - | Transceiver | - | - | Interface ICs | 3V ~ 3.6V | Transceiver | 3.3 V | 25 mA | - | - | - | 25Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 220 mV | 1 Driver | - | - | 1 Receiver | - | - | - | ||
![]() MAX3232ECTE T Analog Devices | 33 |
| Datasheet | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | MAX3232 | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | - | 5.5 V | 3 V | 0°C ~ 70°C | - | - | Transceiver | - | - | - | 3V ~ 5.5V | Transceiver | 3.3 V, 5 V | 1 mA | - | - | - | 1Mbps | - | RS232 | 2/2 | Full | 500 mV | 2 Driver | - | 15 kV | 2 Receiver | - | - | - | ||
![]() MAX3158CAI T Analog Devices | 33 |
| Datasheet | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | MAX3158 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | - | Transceiver | - | - | Interface ICs | 4.5V ~ 5.5V | - | - | - | - | - | - | 250kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full, Half | 25 mV | - | - | - | - | - | - | - | ||
![]() MXL1535ECWI T Analog Devices | 33 |
| Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width), 16 Leads | - | 28-SOIC | MXL1535 | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | - | 5 V | 5 V | 0°C ~ 70°C | - | - | Transceiver | - | - | Interface ICs | 3V ~ 5.5V | Transceiver | 5 V | 13 mA, 70 mA | - | - | - | 1Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 30 mV | 1 Driver | - | - | 1 Receiver | - | - | - | ||
![]() MAX3440EASA T Analog Devices | 50 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX3440 | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | - | 5.25 V | 4.75 V | -40°C ~ 125°C | - | - | Transceiver | - | - | - | 4.75V ~ 5.25V | Transceiver | 5 V | 30 mA | - | - | - | 250kbps | - | RS422, RS485 | 1/1 | Half | 25 mV | 1 Driver | - | 15 kV | 1 Receiver | - | - | - | ||
![]() MAX3462CSA T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX3462 | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | - | Tape & Reel (TR) | 471 mW | Active | - | - | 5 V | 5 V | 0°C ~ 70°C | - | - | Transceiver | - | - | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | 2.5 mA | - | - | - | 20Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 50 mV | - | - | - | 1 Receiver | - | - | - |