- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Device Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of I/Os | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Function | Operating Supply Voltage | Operating Supply Current | Nominal Supply Current | Propagation Delay | Logic Function | Data Rate | Product Type | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Number of Receivers | Number of Transmitters | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3040CWE T Analog Devices | 29 |
| Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX3040 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | 0°C ~ 70°C | - | Driver | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | 250kbps | - | RS422, RS485 | 4/0 | - | - | - | - | - | - | - | - | ||
![]() MAX3226ECTE T Analog Devices | 12 |
| Datasheet | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | MAX3226 | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | 5.5 V | 3 V | 0°C ~ 70°C | - | Transceiver | - | - | - | 3V ~ 5.5V | Transceiver | 3.3 V, 5 V | 1 mA | - | - | - | 250kbps | - | RS232 | 1/1 | Full | 500 mV | 1 Driver | - | 15 kV | 1 Receiver | - | - | ||
![]() MAX1482EPD Analog Devices | 33 |
| Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | MAX1482 | Transceiver | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | MSL 1 - Unlimited | - | Tube | Active | - | 5 V | 5 V | -40°C ~ 85°C | - | Transceiver | - | - | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | 35 uA | - | - | - | 250kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 75 mV | 1 Driver | - | - | 1 Receiver | - | - | ||
![]() MAX3225CTP Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 20-WFQFN Exposed Pad | - | 20-TQFN (4x5) | MAX322 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | Obsolete | - | - | - | 0°C ~ 70°C | - | Transceiver | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | 1Mbps | - | RS232 | 2/2 | Full | 500 mV | - | - | - | - | - | - | ||
![]() MAX563CWN Analog Devices | 20 |
| Datasheet | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18-SOIC | MAX563 | Transceiver | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | Active | - | 3.6 V | 3 V | 0°C ~ 70°C | - | Transceiver | - | - | - | 3V ~ 3.6V | Transceiver | 3.3 V | 8 mA | - | - | - | 116Kbps | - | RS562 | 2/2 | Full | 500 mV | 2 Driver | - | Without ESD Protection | 2 Receiver | - | - | ||
![]() MAX3232ECSE Analog Devices | 118 |
| Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX3232 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | Active | - | - | - | 0°C ~ 70°C (TA) | - | Transceiver | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | 250kbps | - | RS232 | 2/2 | Full | 500 mV | - | - | - | - | - | - | ||
![]() MAX3388ECUG T Analog Devices | 29 |
| Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | MAX3388 | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | 2.5 V | 2.5 V | 0°C ~ 70°C | - | Transceiver | - | - | - | 3V ~ 5.5V | Transceiver | 2.5 V | 1 mA | - | - | - | 460Kbps | - | RS232 | 3/2 | Full | 700 mV | 3 Driver | - | 15 kV | 2 Receiver | - | - | ||
![]() MAX3042BCWE G126 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | MAX304 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX234MJE883B Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | Compliant | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 5 V | - | 15 mA | 10 µs | - | 120 kbps | - | - | - | - | - | 4 | - | - | - | 4 | - | ||
![]() MAX13345EETD Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | MAX133 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3454EETE T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | MAX3454 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | Transceiver | - | - | - | 1.65V ~ 3.6V | - | - | - | - | - | - | 12Mbps | - | USB 2.0 | 1/1 | Half | 250 mV | - | - | - | - | - | - | ||
![]() MAX13234EEUP Analog Devices | 89 |
| Datasheet | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | MAX13234 | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tube | Active | - | 5.5 V | 3 V | -40°C ~ 85°C | - | Transceiver | - | - | - | 3V ~ 5.5V | Transceiver | 3 V to 5.5 V | 1 mA | - | - | - | 250kbps | - | RS232 | 2/2 | Full | 500 mV | 2 Driver | - | 15 kV | 2 Receiver | - | - | ||
![]() MAX3243EAI G2X Analog Devices | In Stock | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | Transceiver | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | 250kbps | - | RS232 | 3/5 | Full | 500 mV | - | - | - | - | - | - | ||
![]() MAX13345EEBC T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 12-WFBGA, CSPBGA | - | 12-UCSP | MAX13345E | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | -40°C ~ 85°C | - | Transceiver | - | - | - | 2.3V ~ 3.6V | - | - | - | - | - | - | 12Mbps | - | USB 2.0 | 1/1 | Full | 100 mV | - | - | - | - | - | - | ||
![]() MAX205CPG Analog Devices | In Stock | - | Datasheet | Through Hole | Through Hole | 24-DIP (0.600, 15.24mm) | 24 | 24-PDIP | MAX205 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | Obsolete | Compliant | - | - | 0°C ~ 70°C | - | Transceiver | - | - | - | 4.75V ~ 5.25V | - | 5 V | - | - | - | Receiver | 116 kbps | - | RS232 | 5/5 | Full | 500 mV | - | 1 | - | - | 5 | Contains Lead | ||
![]() MAX3084EESA T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX3084 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | Transceiver | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | 500kbps | - | RS422, RS485 | 1/1 | Full | 100 mV | - | - | - | - | - | - | ||
![]() MAX490ECSA Analog Devices | 269 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX490 | Transceiver | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | - | Tube | Active | - | - | - | 0°C ~ 70°C | - | Transceiver | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | 2.5Mbps | - | RS422, RS485 | 1/1 | Full | 70 mV | - | - | - | - | - | - | ||
![]() MAX3232EEAE TG1Z Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | MAX323 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | -40°C ~ 85°C | - | Transceiver | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | 250kbps | - | RS232 | 2/2 | Full | 500 mV | - | - | - | - | - | - | ||
![]() MAX13082ECSA Analog Devices | 50 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX13082 | Transceiver | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | Active | - | 5 V | 5 V | 0°C ~ 70°C | - | Transceiver | - | - | Interface ICs | 4.5V ~ 5.5V | Transceiver | 5 V | 1.8 mA | - | - | - | 250kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Half | 100 mV | 1 Driver | - | - | 1 Receiver | - | - | ||
![]() MAX3450EETE TG104 Analog Devices | In Stock | - | - | - | - | - | - | - | MAX345 | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |