- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Subcategory | Voltage - Supply | Function | Operating Supply Voltage | Operating Supply Current | Data Rate | Product Type | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Number of Drivers | ESD Protection | Number of Receivers | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3232ECAE TG104 Analog Devices | In Stock | - | - | - | - | - | MAX323 | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14857GWE T Analog Devices | 31 |
| Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX14857 | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 105°C | - | Transceiver | Interface ICs | 3V ~ 5.5V | - | - | - | 500kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 20 mV | - | - | - | - | ||
![]() MAX206ECWG T Analog Devices | 32 |
| Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | MAX206 | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | 5 V | 5 V | 0°C ~ 70°C | - | Transceiver | - | 4.5V ~ 5.5V | Transceiver | 5 V | 20 mA | 120Kbps | - | RS232 | 4/3 | Full | 500 mV | 4 Driver | 15 kV | 3 Receiver | - | ||
![]() MAX232BAWE Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | MAX232 | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | Non-Compliant | - | - | 0°C ~ 70°C | - | Transceiver | - | 4.5V ~ 5.5V | - | - | - | 200kbps | - | RS232 | 2/2 | Full | 500 mV | - | - | - | - | ||
![]() MAX3243CAI G05 Analog Devices | In Stock | - | - | - | - | - | MAX324 | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3081CPA Analog Devices | 166 |
| Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | MAX3081 | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | Tube | 727 mW | Active | - | 5.25 V | 4.75 V | 0°C ~ 70°C | - | Transceiver | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | 1 mA | 115Kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 100 mV | 1 Driver | - | 1 Receiver | - | ||
![]() MAX33071EASA T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface ICs | - | - | - | - | - | RS-422/RS-485 Interface IC | - | - | - | - | - | - | - | - | ||
![]() MAX22506EAUA T Analog Devices | In Stock | - | Datasheet | - | uMAX-8 | - | - | + 125 C | - | - 40 C | SMD/SMT | - | 387.8 mW | - | - | 5.5 V | 3 V | - | - | - | Interface ICs | - | Transceiver | 3 V to 5.5 V | 4 mA | 50 Mb/s | RS-422/RS-485 Interface IC | - | - | - | - | 1 Driver | - | 1 Receiver | - | ||
![]() MAX3212CAI T Analog Devices | 16 |
| Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | MAX3212 | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | 3.6 V | 2.7 V | 0°C ~ 70°C | - | Transceiver | - | 2.7V ~ 3.6V | Transceiver | 2.7 V to 3.6 V | 3 mA | 235Kbps | - | RS232 | 3/5 | Full | 700 mV | 3 Driver | - | 5 Receiver | - | ||
![]() MAX3292CSD T Analog Devices | 16 |
| Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | MAX3292 | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | 695 mW | Active | - | 5 V | 5 V | 0°C ~ 70°C | - | Transceiver | Interface ICs | 4.75V ~ 5.25V | - | 5 V | 3 mA | 10Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 35 mV | 1 Driver | - | 1 Receiver | - | ||
![]() MAX3031EESE T Analog Devices | 2 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | MAX3031 | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | 3.6 V | 3 V | -40°C ~ 85°C | - | Driver | - | 3V ~ 3.6V | Driver | 3.3 V | 100 uA | 2Mbps | - | RS422, RS485 | 4/0 | - | - | 4 Driver | 15 kV | 0 Receiver | - | ||
![]() MAX13021ASA T Analog Devices | 16 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX13021 | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | 38 V | 5 V | -40°C ~ 125°C | - | Transceiver | Interface ICs | 5V ~ 38V | - | 5 V to 38 V | 4.5 mA | - | LIN Transceivers | LINbus | 1/1 | Full | - | - | - | - | LIN Transceivers | ||
![]() MAXM22511GLH T Analog Devices | 25 |
| Datasheet | Surface Mount | 44-BFLGA | 44-LGA (9.35x11.5) | MAXM22511 | + 105 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2286 mW | Active | - | 3.6 V | 3 V | -40°C ~ 105°C | - | Transceiver | Interface ICs | 3V ~ 3.6V | Transceiver | 3.3 V | 25 mA | 25Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 220 mV | 1 Driver | - | 1 Receiver | - | ||
![]() MAX3232ECTE T Analog Devices | 16 |
| Datasheet | Surface Mount | 16-WQFN Exposed Pad | 16-TQFN (5x5) | MAX3232 | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | 5.5 V | 3 V | 0°C ~ 70°C | - | Transceiver | - | 3V ~ 5.5V | Transceiver | 3.3 V, 5 V | 1 mA | 1Mbps | - | RS232 | 2/2 | Full | 500 mV | 2 Driver | 15 kV | 2 Receiver | - | ||
![]() MAX3158CAI T Analog Devices | 16 |
| Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | MAX3158 | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Active | - | - | - | 0°C ~ 70°C (TA) | - | Transceiver | Interface ICs | 4.5V ~ 5.5V | - | - | - | 250kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full, Half | 25 mV | - | - | - | - | ||
![]() MXL1535ECWI T Analog Devices | 32 |
| Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width), 16 Leads | 28-SOIC | MXL1535 | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | 5 V | 5 V | 0°C ~ 70°C | - | Transceiver | Interface ICs | 3V ~ 5.5V | Transceiver | 5 V | 13 mA, 70 mA | 1Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 30 mV | 1 Driver | - | 1 Receiver | - | ||
![]() MAX3440EASA T Analog Devices | 16 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX3440 | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | 5.25 V | 4.75 V | -40°C ~ 125°C | - | Transceiver | - | 4.75V ~ 5.25V | Transceiver | 5 V | 30 mA | 250kbps | - | RS422, RS485 | 1/1 | Half | 25 mV | 1 Driver | 15 kV | 1 Receiver | - | ||
![]() MAX3462CSA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX3462 | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | 471 mW | Active | - | 5 V | 5 V | 0°C ~ 70°C | - | Transceiver | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | 2.5 mA | 20Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 50 mV | - | - | 1 Receiver | - | ||
![]() MAX3221ECTE T Analog Devices | 25 |
| Datasheet | Surface Mount | 16-WQFN Exposed Pad | 16-TQFN (5x5) | MAX3221 | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | 5.5 V | 3 V | 0°C ~ 70°C | - | Transceiver | - | 3V ~ 5.5V | Transceiver | 3 V to 5.5 V | 1 mA | 250kbps | - | RS232 | 1/1 | Full | 500 mV | 1 Driver | 15 kV | 1 Receiver | - | ||
![]() MAX218CWP T Analog Devices | 16 |
| Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | MAX218 | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | 3 V | 3 V | 0°C ~ 70°C | - | Transceiver | - | 1.8V ~ 4.25V | Transceiver | 3 V | 3 mA | 120Kbps | - | RS232 | 2/2 | Full | 100 mV | 2 Driver | - | 2 Receiver | - |