- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Supplier Device Package | Weight | Manufacturer Package Identifier | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Brand | Cable Types | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Contact Materials | Current - Saturation (Isat) | Device Type | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Frequency-Self-Resonant | Inductance Frequency-Test | Insert Arrangement | Interface Type | Isolation Type | Manufacturer | Manufacturer Lifecycle Status | Material-Core | Mating Style | Maximum Operating Temperature | Mfr | MIL Type | Minimum Operating Temperature | Mounting Styles | MSL | Number of I/Os | Overall Impedance | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Protocols Supported | RoHS | Schedule B | Shell Sizes | Shell Style# | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Capacitance | Subcategory | Current Rating (Amps) | Max Power Dissipation | Voltage - Supply | Shielding | Ingress Protection | Style | Current Rating | Termination Style | Function | Contact Gender | Output Voltage | Operating Supply Voltage | Dielectric | Failure Rate | Inductance | Interface | Max Supply Voltage | Min Supply Voltage | DC Resistance (DCR) | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Turn On Delay Time | Q @ Freq | Logic Function | Data Rate | Product Type | Protocol | 1st Connector | 2nd Connector | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Simplex/Duplex | Shell Plating | Number of Receivers | Number of Transmitters | Product | Mounting Angle | Features | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3072EAPA Analog Devices | 470 |
| Datasheet | - | Gold | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | Aluminum | 8-PDIP | - | - | - | - | MAX3072 | TE Connectivity / DEUTSCH | - | - | - | - | - | Copper Alloy | - | - | 1 | - | - | - | 19-32 | - | - | TE Connectivity | - | - | Threaded | + 125 C | Analog Devices Inc./Maxim Integrated | MIL-DTL-38999 III | - 40 C | Panel | - | - | - | Tube | - | 727 mW | Active | - | N | - | 19 | Jam Nut | 3.3 V | 3.3 V | D38999 | 0.035274 oz | - | 600 VAC, 850 VDC | -40°C ~ 125°C | - | D38999 Series III | - | - | - | - | - | Transceiver | - | 32 Position | - | - | - | - | - | - | Circular Connectors | - | - | 3V ~ 3.6V | - | - | - | 7.5 A | Crimp | Transceiver | Socket (Female) | - | 3.3 V | - | - | - | - | - | - | - | 1.5 mA | - | - | - | - | - | - | - | 250kbps | Circular MIL Spec Connector | RS422, RS485 | - | - | 1/1 | Half | 100 mV | 1 Driver | - | - | - | Olive Drab Cadmium | 1 Receiver | - | Receptacles | Straight | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | ||
![]() MAX13082EASA Analog Devices | 50 |
| Datasheet | Production (Last Updated: 1 month ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Aluminum | 8-SOIC | 540.001716 mg | S8+4 | - | - | MAX13082 | TE Connectivity / DEUTSCH | - | - | - | - | - | Copper Alloy | - | Transceiver | 50 | - | - | - | 21-35 | - | - | TE Connectivity | PRODUCTION (Last Updated: 1 month ago) | - | Threaded | + 125 C | Analog Devices Inc./Maxim Integrated | MIL-DTL-38999 III | - 40 C | Panel | MSL 1 - Unlimited | - | - | Tube | - | - | Active | - | Details | - | 21 | Jam Nut | 5 V | 5 V | - | - | - | 400 VAC, 550 VDC | -40°C ~ 125°C | - | DTS24 | - | - | - | - | - | Transceiver | - | 79 Position | 125 °C | -40 °C | - | - | - | - | Circular Connectors | - | - | 4.5V ~ 5.5V | - | - | - | 5 A | Crimp | Transceiver | Socket (Female) | - | 5 V | - | - | - | RS-422, RS-485 | 5.5 V | 4.5 V | - | 1.8 mA | - | - | - | - | - | - | Transceiver | 250kbps | Circular MIL Spec Connector | RS422, RS485 | - | - | 1/1 | Half | 100 mV | 1 | 1 | - | Half Duplex | Nickel | 1 | 1 | Receptacles | Straight | - | Circular MIL Spec Connector | - | - | - | - | No | Unknown | Lead Free | - | ||
![]() MAX3089CSD Analog Devices | 199 | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | - | - | - | MAX3089 | ITT Cannon | - | - | - | - | - | - | - | Transceiver | 1 | - | - | - | - | - | - | ITT Cannon | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | - | 0 C | SMD/SMT | MSL 1 - Unlimited | - | - | Tube | 121225-3010 | 667 mW | Active | - | N | - | - | - | 5 V | 5 V | - | - | - | - | 0°C ~ 70°C | - | VG95234 | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | Circular Connectors | - | - | 4.75V ~ 5.25V | - | - | - | - | - | Transceiver | - | - | 5 V | - | - | - | - | - | - | - | 375 uA | - | - | - | - | - | - | - | 10Mbps | Circular MIL Spec Connector | RS422, RS485 | - | - | 1/1 | Full | 100 mV | 1 Driver | - | - | - | - | 1 Receiver | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | ||
![]() MAX3490AEGSA Analog Devices | 104 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | MAX3490 | - | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | + 105 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | - | Tube | - | 606 mW | Active | - | - | - | - | - | 3.6 V | 3 V | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | Interface ICs | - | - | 3V ~ 3.6V | - | - | - | - | - | Transceiver | - | - | 3.3 V | - | - | - | - | - | - | - | 1.9 mA | - | - | - | - | - | - | - | 20Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | - | - | 1/1 | Full | 10 mV | 1 Driver | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX202EWE Analog Devices | 143 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | 16-SOIC | - | - | - | - | MAX202 | - | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 8 | - | Tube | - | - | Active | - | Non-Compliant | - | - | - | 5.5 V | 4.5 V | - | - | - | - | -40°C ~ 85°C | Bulk | - | - | - | - | - | - | Transceiver | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | Transceiver | - | - | 5 V | - | - | - | RS-232 | 5.5 V | 4.5 V | - | 15 mA | 15 mA | - | 15 mA | 10 µs | - | - | Receiver, Transceiver | 120Kbps | - | RS232 | - | - | 2/2 | Full | 500 mV | 2 | 1 | Without ESD Protection | - | - | 2 | 2 | - | - | - | - | 2.35 mm | - | 10.5 mm | 7.6 mm | No | Unknown | Contains Lead | - | ||
![]() MAX14880AWE Analog Devices | 116 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | 16-SOIC | - | - | - | - | MAX14880 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN | Galvanic Isolation | - | PRODUCTION (Last Updated: 3 weeks ago) | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | - | Tube | - | 1126.8 mW | Active | CAN | Non-Compliant | - | - | - | 5.5 V | 1.71 V | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | Transceiver, Isolated | - | - | - | - | - | - | - | - | Interface ICs | - | - | 1.71V ~ 5.5V | - | - | - | - | - | - | - | - | 1.71 V to 5.5 V | - | - | - | - | - | - | - | 340 uA | - | - | - | - | - | - | - | 1Mbps | CAN Interface IC | CANbus | - | - | 1/1 | - | 125 mV | 1 Driver | - | 15 kV | - | - | 1 Receiver | - | CAN Transceivers | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3486EESA Analog Devices | 31 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 8-SOIC | - | - | - | - | MAX3486 | ITT Cannon | - | - | - | - | - | - | - | Line Driver / Receiver | 1 | - | - | - | - | - | - | ITT Cannon | PRODUCTION (Last Updated: 3 weeks ago) | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | MSL 1 - Unlimited | - | - | Tube | 111038-0001 | - | Active | - | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | KPT | - | - | - | - | - | Transceiver | - | - | 85 °C | -40 °C | - | - | - | - | D-Sub Connectors | - | 471 mW | 3V ~ 3.6V | - | - | - | - | - | - | - | 3 V | 3.3 V | - | - | - | RS-422, RS-485 | 3.6 V | 3 V | - | - | 1.1 mA | 20 µA | - | 62 ns | - | - | Transceiver | 2.5 Mbps | D-Sub Connectors - Standard Density | RS422, RS485 | - | - | 1/1 | Half | 50 mV | 1 | 1 | - | Half Duplex | - | 1 | 1 | - | - | - | D-Sub Standard Connectors | 1.5 mm | - | 5 mm | 4 mm | No | No SVHC | - | - | ||
![]() MAX218EAP Analog Devices | 117 |
| Datasheet | - | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 20-SSOP | - | - | - | - | MAX218 | - | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | 8 | - | Tube | - | - | Active | - | Compliant | - | - | - | 3 V | 3 V | - | - | - | - | -40°C ~ 85°C | Bulk | - | - | - | - | - | - | Transceiver | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 1.8V ~ 4.25V | - | - | - | - | - | Transceiver | - | - | 3 V | - | - | - | RS-232 | 4.25 V | 1.8 V | - | 3 mA | 3 mA | - | - | 700 ns | - | - | Receiver, Transceiver | 120Kbps | - | RS232 | - | - | 2/2 | Full | 100 mV | 2 | 1 | Without ESD Protection | - | - | 2 | 2 | - | - | - | - | - | - | - | - | No | Unknown | Contains Lead | - | ||
![]() MAX3243ECWI Analog Devices | 39 |
| Datasheet | - | - | - | Surface Mount | 1206 (3216 metric) | - | - | 28-SOIC | - | - | - | - | MAX3243 | Johanson Dielectrics | - | 1 nF | 0.001 uF | 1206 | 3216 | - | - | Transceiver | 3000 | - | - | - | - | - | - | Johanson | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - | - 55 C | SMD/SMT | MSL 1 - Unlimited | - | - | Tube | - | - | Obsolete | - | Details | - | - | - | 5.5 V | 3 V | TANCERAM | 0.000952 oz | 500 VDC | - | 0°C ~ 70°C | Reel | - | - | 20 % | - | Standard | - | High Voltage Capacitors | - | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | 3V ~ 5.5V | - | - | - | - | SMD/SMT | Transceiver | - | - | 3.3 V, 5 V | X7R | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | 250kbps | Ceramic Capacitors | RS232 | - | - | 3/5 | Full | 300 mV | 3 Driver | - | 15 kV | - | - | 5 Receiver | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.7 mm | - | 3.18 mm | 1.57 mm | - | - | - | - | ||
![]() MAX3225CUP Analog Devices | 39 |
| Datasheet | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 20-TSSOP | - | - | - | - | MAX3225 | - | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | MSL 1 - Unlimited | - | - | Tube | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | RS232 | - | - | 2/2 | Full | 500 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX1488EESD T Analog Devices | 14 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 14-SOIC | - | - | - | - | MAX1488 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | Active | - | Compliant | - | - | - | 13.2 V | 4.5 V | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Driver | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 4.5V ~ 13.2V | - | - | - | - | - | Driver | - | - | 13.2 V | - | - | - | - | - | - | - | 85 uA | 85 µA | - | - | 5.4 µs | - | - | - | 120Kbps | - | RS232 | - | - | 4/0 | - | - | 4 | - | 15 kV | - | - | 0 Receiver | 4 | - | - | - | - | - | - | - | - | No | - | Lead Free | - | ||
![]() MAX3226EAE G2X Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | MAX322 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | - | - | Obsolete | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX233AEWP Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | - | - | - | - | MAX233 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120Kbps | - | RS232 | - | - | 2/2 | Full | 500 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX13485EESA Analog Devices | 208 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | MAX13485 | - | - | - | - | - | - | - | - | Line Driver / Receiver | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | - | Tube | - | - | Active | - | - | - | - | - | 5 V | 5 V | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | Interface ICs | - | - | 4.75V ~ 5.25V | - | - | - | - | - | Transceiver | - | - | 5 V | - | - | - | - | - | - | - | 4.5 mA | - | - | - | - | - | - | - | 500kbps | RS-422/RS-485 Interface IC | RS422, RS485 | - | - | 1/1 | Half | 25 mV | 1 Driver | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3222ECUP G071 Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 20-TSSOP | - | - | - | - | MAX3222 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | 8 | - | Tube | - | - | Obsolete | - | Compliant | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | Transceiver | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | 5.5 V | - | - | - | - | - | - | - | - | 1 mA | - | - | 300 ns | - | - | Receiver, Transceiver | 250 kbps | - | RS232 | - | - | 2/2 | Full | 500 mV | 2 | 1 | - | - | - | 2 | 2 | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX9125ESE T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | - | - | MAX9125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | Compliant | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Receiver | - | - | 85 °C | -40 °C | - | - | - | - | - | - | 696 mW | 3V ~ 3.6V | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | 3.3 ns | 3.3 ns | - | - | 500 Mbps | - | LVDS | - | - | 0/4 | - | - | 4 | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MAX6815LEUS-T Analog Devices | 12030 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Bulk | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3245CAI-T Analog Devices | 21 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | Radial | 28 | - | Radial Lead | - | - | - | - | MAX3245 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | + 70 C | Vishay Foil Resistors (Division of Vishay Precision Group) | - | 0 C | SMD/SMT | - | 16 | - | Bulk | - | - | Active | - | Compliant | - | - | - | 5.5 V | 3 V | - | - | - | - | -25°C ~ 155°C | - | FLC | 0.295 L x 0.087 W (7.50mm x 2.20mm) | ±0.02% | 2 | - | ±5ppm/°C | Transceiver | 9 kOhms | - | 70 °C | 0 °C | Metal Foil | - | 0.25W, 1/4W | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | Transceiver | - | - | 5.5 V | - | - | - | - | - | - | - | 1 mA | 1 mA | - | - | 150 ns | - | - | Receiver, Transceiver | 1 Mbps | - | RS232 | - | - | 3/5 | Full | 500 mV | 3 | 1 | Without ESD Protection | - | - | 5 | 3 | - | - | - | - | - | 0.264 (6.70mm) | - | - | No | - | Lead Free | - | ||
![]() MAX3469EPA Analog Devices | 2226 |
| Datasheet | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | 2.5MHz | 100 kHz | - | - | - | - | - | - | - | - | Central Technologies | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | CTGS137F | 0.512 L x 0.512 W (13.00mm x 13.00mm) | ±10% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | 1 A | - | 4.75V ~ 5.25V | Unshielded | - | - | - | - | - | - | - | - | - | - | 390 µH | - | - | - | 600mOhm | - | - | - | - | - | - | 12 @ 796kHz | - | 40Mbps | - | RS422, RS485 | - | - | 1/1 | Half | 20 mV | - | - | - | - | - | - | - | - | - | - | - | - | 0.287 (7.30mm) | - | - | - | - | - | - | ||
![]() MAX3245EETX Analog Devices | 355 |
| Datasheet | - | - | - | Surface Mount | 36-WFQFN Exposed Pad | - | - | 36-TQFN (6x6) | - | - | Male | Male | Q-2E04V0 | - | LMR 195 | - | - | - | - | - | - | - | - | 6 GHz | - | - | - | - | - | - | - | - | - | + 85 C | Amphenol Custom Cable | - | - 40 C | SMD/SMT | - | - | 50 Ohms | Bag | - | - | Active | - | - | - | - | - | 5.5 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | Black | - | - | - | - | - | 3V ~ 5.5V | - | - | N-Type to TNC | - | - | Transceiver | - | - | 3 V to 5.5 V | - | - | - | - | - | - | - | 1 mA | - | - | - | - | - | - | - | 1Mbps | - | RS232 | N-Type Plug, Right Angle | TNC Plug, Right Angle | 3/5 | Full | 500 mV | 3 Driver | - | 15 kV | - | - | 5 Receiver | - | - | - | Shielded | - | - | - | 39.4 (1.0m) 3.3 | - | - | - | - | - |