- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Device Type | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Subcategory | Voltage - Supply | Function | Operating Supply Voltage | Operating Supply Current | Input Type | Logic Function | Data Rate | Product Type | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Number of Receivers | Number of Transmitters | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX232MWE/PR Analog Devices | 123 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3442EEPA Analog Devices | 178 |
| Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | MAX3442 | Transceiver | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | MSL 1 - Unlimited | Tube | - | Active | - | 5.25 V | 4.75 V | -40°C ~ 85°C | - | Transceiver | - | 4.75V ~ 5.25V | Transceiver | 5 V | 30 mA | - | - | 250kbps | - | RS422, RS485 | 1/1 | Half | 25 mV | 1 Driver | - | 15 kV | 1 Receiver | - | - | ||
![]() MAX3385ECAP-T Analog Devices | 67903 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3071EEPA Analog Devices | 43 |
| Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | MAX3071 | Transceiver | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | MSL 1 - Unlimited | Tube | 727 mW | Active | - | 3.3 V | 3.3 V | -40°C ~ 85°C | - | Transceiver | Interface ICs | 3V ~ 3.6V | Transceiver | 3.3 V | 1.5 mA | - | - | 250kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 100 mV | 1 Driver | - | - | 1 Receiver | - | - | ||
![]() MAX3162EEAI Analog Devices | 84 |
| Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | MAX3162 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | 1201 mW | Active | - | 5.5 V | 3 V | -40°C ~ 85°C | - | Transceiver | Interface ICs | 3V ~ 5.5V | Transceiver | 3 V to 5.5 V | 125 uA | - | - | 10Mbps | RS-422/RS-485 Interface IC | RS232, RS422, RS485 | 2/2 | Full | 500 mV | 2 Driver | - | - | 2 Receiver | - | - | ||
![]() MAX3462CPA Analog Devices | 1430 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX13087ECSA Analog Devices | 1747 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX13087 | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tube | - | Active | - | 5 V | 5 V | 0°C ~ 70°C | - | Transceiver | Interface ICs | 4.5V ~ 5.5V | Transceiver | 5 V | 1.8 mA | - | - | 16Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 100 mV | 1 Driver | - | - | 1 Receiver | - | - | ||
![]() MAX3464CPA Analog Devices | 638 |
| Datasheet | - | - | - | 8 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | Compliant | - | - | - | * | - | - | - | - | 5 V | - | - | Transceiver | - | - | - | - | - | - | - | 1 | - | 1 | 1 | No | ||
![]() MAX13085ECSA Analog Devices | 29 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX13085 | Transceiver | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | - | 5 V | 5 V | - | - | Transceiver | Interface ICs | 4.5V ~ 5.5V | Transceiver | 5 V | 1.8 mA | - | - | - | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | - | - | 1 Driver | - | - | 1 Receiver | - | - | ||
![]() MAX3462ESA Analog Devices | 241 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX3462 | Transceiver | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | 471 mW | Active | - | 5 V | 5 V | -40°C ~ 85°C | - | Transceiver | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | 2.5 mA | - | - | 20Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 50 mV | 1 Driver | - | - | 1 Receiver | - | - | ||
![]() MAX3227ECAE Analog Devices | 201 | - | Datasheet | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | MAX3227 | Transceiver | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | - | 5.5 V | 3 V | 0°C ~ 70°C | - | Transceiver | - | 3V ~ 5.5V | Transceiver | 3 V to 5.5 V | 1 mA | - | - | 1Mbps | - | RS232 | 1/1 | Full | 500 mV | 1 Driver | - | 15 kV | 1 Receiver | - | - | ||
![]() MAX3316CUP Analog Devices | 1914 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3246EEBX Analog Devices | 1979 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3462CSA Analog Devices | 141 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX3462 | Transceiver | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tube | 471 mW | Active | - | 5 V | 5 V | 0°C ~ 70°C | - | Transceiver | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | 2.5 mA | - | - | 20Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 50 mV | 1 Driver | - | - | 1 Receiver | - | - | ||
![]() MAX9172EKA T Analog Devices | 1362 |
| Datasheet | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | MAX9172 | LVDS Line Receiver | 0 V | - 100 mV | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 714 mW | Active | - | 3.6 V | 3 V | -40°C ~ 85°C | - | Receiver | Interface ICs | 3.3V | - | 3.3 V | - | LVDS, LVPECL | - | 500Mbps | LVDS Interface IC | LVDS | 0/2 | - | - | 2 Driver | - | - | 2 Receiver | - | - | ||
![]() MAX3085EESA Analog Devices | 1269 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX3085 | Line Driver / Receiver | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | 667 mW | Active | - | 5 V | 5 V | -40°C ~ 85°C | - | Transceiver | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | 600 uA | - | - | 500kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Half | 100 mV | 1 Driver | - | - | 1 Receiver | - | - | ||
![]() MAX3087CSA Analog Devices | 76 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX3087 | Transceiver | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tube | 471 mW | Active | - | 5.25 V | 4.75 V | 0°C ~ 70°C | - | Transceiver | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | 1 mA | - | - | 10Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 100 mV | 1 Driver | - | - | 1 Receiver | - | - | ||
![]() DS26514G Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 256-BGA | 256 | 256-CSBGA (17x17) | DS26514 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tray | - | Obsolete | Compliant | - | - | -40°C ~ 85°C | - | Transceiver | - | 3.14V ~ 3.47V | - | - | - | - | - | - | - | Ethernet | 4/4 | Full | - | - | 4 | - | - | - | - | ||
![]() MAX3464CSA Analog Devices | 452 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX3464 | Transceiver | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | - | 5 V | 5 V | 0°C ~ 70°C | - | Transceiver | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | 4 mA | - | - | 20Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Half | 50 mV | 1 Driver | - | - | 1 Receiver | - | - | ||
![]() MAX3463EPA Analog Devices | 772 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Active | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |