- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Data Transmission Topology | Device Type | Driving Mode | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Standards | Interface Type | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | MSL | Number of Drivers per Line | Number of Receiver Enables | Number of Transmitter Enables | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Supply Requirement | Product Status | Protocols Supported | Rad Hardened | Receiver Signal Type | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Transmitter Signal Type | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Qualification Status | Brand Name | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Supply Current-Max | Data Rate | Seated Height-Max | Differential Output | Product Type | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Telecom IC Type | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Transmit Delay-Max | Output Low Current-Max | Max Junction Temperature (Tj) | Number of Receivers | Out Swing-Min | Ambient Temperature Range High | Number of Transmitters | Product | Supply Current | Input Voltage | Shutdown | Product Category | Height | Length | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC2852MPS#PBF Analog Devices | 2100 |
| Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 14-SO | 14 | LTC2852 | - | - | - | - | - | - | - | - | ANALOG DEVICES INC | - | - | Analog Devices Inc | - | 05-08-1610 (S14) | LTC2852MPS#PBF | + 125 C | Analog Devices Inc. | - 55 C | 1 | - | SMD/SMT | - | - | - | - | - | - | 125 °C | -55 °C | Tube | PLASTIC/EPOXY | SOP | - | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | Active | RS-422, RS-485 | - | - | - | 2.05 | - | Yes | - | - | - | 3.6 V | 3 V | 3.3 V | - | - | -55°C ~ 125°C | - | - | e3 | No | - | Transceiver | Matte Tin (Sn) | - | - | - | Interface ICs | CMOS | 3V ~ 3.6V | DUAL | GULL WING | - | - | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Transceiver | Not Qualified | Analog Devices Inc | 3.3 V | 3.3 V | MILITARY | - | - | - | - | 450 uA | - | 1 mA | 20Mbps | - | YES | RS-422/RS-485 Interface IC | RS422, RS485 | - | - | 1/1 | 1 | - | - | Full | 25 mV | 1 Driver | - | - | 70 ns | - | 0.004 A | - | 1 Receiver | 1.5 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3812USA Analog Devices | 898 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | MAX3812 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C | - | - | - | - | - | Driver | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.485Gpbs | - | - | - | LVDS | - | - | 1/0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX13087EEPA Analog Devices | 317 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3222EETP Analog Devices | 99 |
| Datasheet | - | - | Surface Mount | 20-WQFN Exposed Pad | - | - | 20-TQFN (5x5) | - | MAX3222 | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 5.5 V | 3 V | - | - | - | -40°C ~ 85°C | - | - | - | - | - | Transceiver | - | - | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | Transceiver | - | - | 3 V to 5.5 V | - | - | - | - | - | - | 1 mA | - | - | 1Mbps | - | - | - | RS232 | - | - | 2/2 | - | - | - | Full | 500 mV | 2 Driver | - | 15 kV | - | - | - | - | 2 Receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT1080CSW#PBF Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | SO-18 | YES | - | 18-SO | 18 | LT1080 | Analog Devices | - | - | - | - | - | - | 40 | ANALOG DEVICES INC | EIA-232 | - | Analog Devices Inc. | - | 05-08-1620 (SW18) | LT1080CSW#PBF | + 70 C | Analog Devices Inc. | 0 C | 1 | - | SMD/SMT | - | - | - | - | - | - | 70 °C | - | Tube | PLASTIC/EPOXY | SOP | 0.300 INCH, PLASTIC, SO-18 | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | 110 mW | - | Active | RS-232 | - | - | 30 | 1.36 | Details | Yes | - | - | - | 5.5 V | 4.5 V | 5 V | - | 0.031993 oz | 0°C ~ 70°C | Tube | LT1080 | e3 | No | - | Transceiver | MATTE TIN | - | - | - | Interface ICs | - | 4.5V ~ 5.5V | DUAL | GULL WING | 260 | 2 | 1.27 mm | compliant | - | 18 | R-PDSO-G18 | Transceiver | Not Qualified | Analog Devices Inc | 5 V | - | COMMERCIAL | - | - | - | - | 12 mA | 12 mA | - | 250 kb/s | 2.65 mm | NO | RS-232 Interface IC | RS232 | SCHMITT TRIGGER | LINE TRANSCEIVER | 2/2 | 2 | - | 2 | Full Duplex | 400 mV | 2 Driver | - | Without ESD Protection | - | - | - | - | 2 Receiver | - | - | - | RS-232 Transceivers | - | - | Without Shutdown | RS-232 Interface IC | - | 11.55 mm | 7.5 mm | - | - | ||
![]() LTC2847CUHF#PBF Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 38-WFQFN Exposed Pad | YES | - | 38-QFN (5x7) | 38 | LTC2847 | Analog Devices | - | - | - | - | - | - | 52 | LINEAR TECHNOLOGY CORP | EIA-232; V.35; V.36; X.21; EIA-499; EIA-530; EIA-530-A | - | Analog Devices Inc. | - | UHF | LTC2847CUHF#PBF | + 70 C | Analog Devices Inc. | 0 C | 1 | - | SMD/SMT | - | - | - | - | - | - | 70 °C | - | Tube | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC38,.2X.28,20 | LCC38,.2X.28,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | - | Transferred | QFN | 625 mW | - | Active | RS-232 | - | - | 30 | 7.89 | Details | Yes | - | - | - | 5.25 V | 4.75 V | 5 V | - | 0.007055 oz | 0°C ~ 70°C | Tube | - | e3 | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 8542.39.00.01 | Interface ICs | CMOS | 5V | QUAD | NO LEAD | 260 | 3 | 0.5 mm | compliant | - | 38 | R-PQCC-N38 | Transceiver | Not Qualified | Linear Technology | 5 V | 3.3,5 V | COMMERCIAL | - | - | - | - | 126 mA | 150 mA | - | - | 0.8 mm | YES | RS-232 Interface IC | Multiprotocol | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 3/3 | 3 | - | 3 | Full | 15 mV | 3 Driver | - | Without ESD Protection | 300 ns | 2500 ns | 0.0016 A | - | 3 Receiver | 0.88 V | - | - | RS-232 Transceivers | - | - | Without Shutdown | RS-232 Interface IC | - | 7 mm | 5 mm | - | - | ||
![]() LTC2861CDE#PBF Analog Devices | 600 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DFN-12 | YES | 12 | 12-DFN (4x3) | 12 | LTC2861 | Analog Devices | - | - | - | - | - | - | 91 | LINEAR TECHNOLOGY CORP | EIA-485-A; TIA-485-A; EIA-422 | - | Analog Devices Inc. | PRODUCTION (Last Updated: 1 month ago) | DE/UE | LTC2861CDE#PBF | + 70 C | Analog Devices Inc. | 0 C | 1 | - | SMD/SMT | - | - | - | - | - | - | 70 °C | - | Tube | PLASTIC/EPOXY | HVSON | HVSON, SOLCC12,.12,20 | SOLCC12,.12,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | - | Transferred | DFN | - | - | Active | RS-485 | - | - | - | 4.04 | Compliant | Yes | - | - | - | 5.5 V | 4.5 V | 5 V | - | 0.001764 oz | 0°C ~ 70°C | Tube | LTC2861 | e3 | - | EAR99 | Transceiver | Matte Tin (Sn) | 70 °C | 0 °C | 8542.39.00.01 | Interface ICs | CMOS | 4.5V ~ 5.5V | DUAL | NO LEAD | 260 | 1 | 0.5 mm | compliant | 30 | 12 | R-PDSO-N12 | Transceiver | Not Qualified | Linear Technology | 5 V | 5 V | COMMERCIAL | - | RS-422, RS-485 | 5.5 V | 4.5 V | 0.66 mA | - | - | 20 Mbps | 0.8 mm | YES | RS-485 Interface IC | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1/1 | 1 | - | 1 | Full Duplex | 25 mV | 1 | 1 | - | 70 ns | 50 ns | - | - | 1 | 1.5 V | - | 1 | RS-485 Transceivers | - | 5 V | Shutdown | RS-485 Interface IC | - | 4 mm | 3 mm | No SVHC | Lead Free | ||
![]() LTC2857HMS8-2#PBF Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 8-MSOP | 8 | LTC2857 | - | Multidrop/Multipoint | - | 3-STATE | Not Required(V) | Not Required(V) | Not Required(V) | - | ANALOG DEVICES INC | EIA-485-A; TIA-485-A; EIA-422 | - | Analog Devices Inc | - | 05-08-1660 | LTC2857HMS8-2#PBF | + 125 C | Analog Devices Inc. | - 40 C | 1 | Surface Mount | SMD/SMT | - | 1@RS-422/256@RS-485 | 1 | 1 | -40C to 125C | Automotive | 125 °C | -40 °C | Tube | PLASTIC/EPOXY | TSSOP | LEAD FREE, PLASTIC, MSOP-8 | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | MSOP | Active | - | - | Single | Active | RS-422, RS-485 | No | Differential | - | 1.84 | - | Yes | 5.5(V) | 4.5(V) | 5(V) | 5.5 V | 4.5 V | 5 V | Differential | - | -40°C ~ 125°C | Rail/Tube | - | e3 | No | - | Transceiver | MATTE TIN | - | - | - | Interface ICs | - | 4.5V ~ 5.5V | DUAL | GULL WING | 250 | 1 | 0.65 mm | compliant | NOT SPECIFIED | 8 | S-PDSO-G8 | LINE TRANSCEIVER | Not Qualified | Analog Devices Inc | 5 V | - | AUTOMOTIVE | - | - | - | - | 700 uA | - | - | 250KBPS(MIN)(kbps) | 1.1 mm | YES | RS-422/RS-485 Interface IC | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1/1 | 1 | - | 1 | Full | 25 mV | 1 Driver | 1 | - | 70 ns | 1500 ns | - | - | 1 | - | - | 1 | - | 1.2(mA) | - | - | - | - | 3 mm | 3 mm | - | - | ||
![]() LTC2875HS8#PBF Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | SOIC-8 | YES | - | 8-SO | 8 | LTC2875 | Analog Devices | - | - | - | - | - | - | 100 | ANALOG DEVICES INC | - | CAN | Analog Devices Inc. | - | 05-08-1610 (S8) | LTC2875HS8#PBF | + 125 C | Analog Devices Inc. | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | 125 °C | -40 °C | Tube | PLASTIC/EPOXY | SOP | SOP-8 | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | Active | - | - | - | - | 1.79 | Details | Yes | - | - | - | 5.5 V | 3 V | 3.3 V | - | 0.010547 oz | -40°C ~ 125°C | Tube | LTC2875 | e3 | No | - | High Speed | Matte Tin (Sn) | - | - | - | Interface ICs | BICMOS | 3V ~ 3.6V, 4.5V ~ 5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | Analog Devices Inc | 3.3 V/5 V | - | AUTOMOTIVE | 1 Channel | - | - | - | 1.8 mA | - | - | 4 Mb/s | 1.752 mm | - | CAN Interface IC | CANbus | - | - | 1/1 | - | INTERFACE CIRCUIT | - | - | - | 2 Driver | - | 25 kV | - | - | - | - | 2 Receiver | - | - | - | CAN Transceivers | - | - | - | CAN Interface IC | - | 4.9025 mm | 3.899 mm | - | - | ||
![]() LTC2862AIDD-1#TRPBF Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 2 weeks ago) | - | Surface Mount | 8-WFDFN Exposed Pad | YES | 8 | 8-DFN (3x3) | 8 | LTC2862 | Analog Devices | - | - | - | - | - | - | 2500 | ANALOG DEVICES INC | EIA-422; EIA-485 | - | Analog Devices Inc. | PRODUCTION (Last Updated: 2 weeks ago) | 05-08-1698 | LTC2862AIDD-1#TRPBF | + 85 C | Analog Devices Inc. | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | 85 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | HVSON | HVSON, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | - | Active | - | - | - | Active | - | - | - | - | 4.59 | Compliant | Yes | - | - | - | 5.5 V | 3 V | 3.3 V | - | 0.005849 oz | -40°C ~ 85°C | MouseReel | - | e3 | No | - | Transceiver | MATTE TIN | 85 °C | -40 °C | - | Interface ICs | BICMOS | 3V ~ 5.5V | DUAL | NO LEAD | 260 | 1 | 0.5 mm | compliant | 30 | 8 | S-PDSO-N8 | Transceiver | - | Analog Devices Inc | 3.3 V | - | INDUSTRIAL | - | RS-422, RS-485 | 5.5 V | 3 V | 0 uA | 150 mA | - | 20 Mbps | 0.8 mm | YES | RS-422/RS-485 Interface IC | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1/1 | 1 | - | 1 | Half | 250 mV | 1 Driver | - | - | 65 ns | 50 ns | - | 150 °C | 1 | - | 85 °C | 1 | RS-422/RS-485 Transceivers | - | 3 V to 5.5 V | Shutdown | RS-422/RS-485 Interface IC | 800 µm | 3 mm | 3 mm | - | - | ||
![]() MAX202EEWE-T Analog Devices | 825 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | MAX202 | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | -40°C ~ 85°C | - | - | - | - | - | Transceiver | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | Transceiver | - | - | 5 V | - | - | - | - | - | - | 15 mA | - | - | 120Kbps | - | - | - | RS232 | - | - | 2/2 | - | - | - | Full | 500 mV | 2 Driver | - | 15 kV | - | - | - | - | 2 Receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3935EGJ Analog Devices | 2264 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3466EPD Analog Devices | 645 |
| Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | Transceiver | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40Mbps | - | - | - | RS422, RS485 | - | - | 1/1 | - | - | - | Full | 20 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3805ETE Analog Devices | 843 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX1980EGP Analog Devices | 3876 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3441EAPA Analog Devices | 1047 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9313EGJ-T Analog Devices | 16518 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2700ECM Analog Devices | 3095 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3869EGJ Analog Devices | 927 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX13085EESA Analog Devices | 24490 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | MAX13085 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 5 V | 5 V | - | - | - | - | - | - | - | - | - | Transceiver | - | - | - | - | Interface ICs | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | Transceiver | - | - | 5 V | - | - | - | - | - | - | 1.8 mA | - | - | - | - | - | RS-422/RS-485 Interface IC | RS422, RS485 | - | - | 1/1 | - | - | - | - | - | 1 Driver | - | - | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | - | - | - | - |