- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Development Kit | Device Type | Interface Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of I/Os | Package | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Voltage - Supply | Function | Output Voltage | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Speed | Output Current | Propagation Delay | Logic Function | Data Rate | Common Mode Rejection Ratio | Input Offset Voltage (Vos) | Product Type | Power Supply Rejection Ratio (PSRR) | Protocol | Max Dual Supply Voltage | Number of Drivers/Receivers | Min Dual Supply Voltage | Dual Supply Voltage | Duplex | Receiver Hysteresis | Number of Drivers | Input Bias Current | Number of Transceivers | ESD Protection | Simplex/Duplex | Number of Receivers | Number of Transmitters | Product | Standard | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX232EWE.C70401 Analog Devices | 1124 |
| - | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Active | Non-Compliant | - | - | 0°C ~ 70°C (TA) | - | - | Transceiver | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 120Kbps | - | - | - | - | RS232 | - | 2/2 | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9312EHJ Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3083ECSD Analog Devices | 10 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | MAX3083 | - | Transceiver | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | 667 mW | Active | Compliant | 5.25 V | 4.75 V | 0°C ~ 70°C | - | - | Transceiver | 70 °C | 0 °C | Interface ICs | 667 mW | 4.75V ~ 5.25V | Transceiver | 13 V | 5 V | - | RS-422, RS-485 | 5.25 V | 4.75 V | 1 mA | 1 mA | - | - | - | Transceiver | 500kbps | - | - | RS-422/RS-485 Interface IC | - | RS422, RS485 | - | 1/1 | - | - | Full | 100 mV | 1 | - | 1 | - | Full Duplex | 1 | 1 | - | - | 1.5 mm | 8.75 mm | 4 mm | No | Unknown | Lead Free | ||
![]() MAX9314EHJ Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9320AEKA-T Analog Devices | 8965 |
| - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Active | Compliant | - | - | - | Tape & Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | No | - | - | ||
![]() MAX3223EAP-T Analog Devices | 1000 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 20-SSOP | MAX3223 | - | - | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 8 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Compliant | 5.5 V | 3 V | -40°C ~ 85°C | Tape & Reel | - | Transceiver | 85 °C | -40 °C | - | - | 3V ~ 5.5V | Transceiver | - | 3.3 V, 5 V | - | RS-232 | 5.5 V | 3 V | 1 mA | 1 mA | - | - | 300 ns | Receiver, Transceiver | 120Kbps | - | - | - | - | RS232 | - | 2/2 | - | - | Full | 300 mV | 2 | - | 1 | Without ESD Protection | Full Duplex | 2 | 2 | - | - | - | - | - | No | Unknown | Lead Free | ||
![]() MAX3301EEBA Analog Devices | 1210 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4144EEE-T Analog Devices | 3941 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX4144 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | Compliant | - | - | -40°C ~ 85°C | - | - | Receiver | 85 °C | -40 °C | - | 667 mW | 4.5V ~ 5.5V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 80 dB | 600 µV | - | 85 dB | - | 5.5 V | 0/3 | 4.5 V | 5 V | - | - | - | 9 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3246EEBX-T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 26-WFBGA, CSPBGA | - | 26-UCSP (3.06x3.06) | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | - | - | RS232 | - | 3/5 | - | - | Full | 500 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3453EETE Analog Devices | 7755 |
| Datasheet | - | - | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | MAX3453 | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tube | - | Active | - | 3.6 V | 3 V | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | 1.65V ~ 3.6V | - | - | 4 V to 5.5 V | - | - | - | - | 2.5 mA | - | Full Speed (FS) | - | - | - | 12Mbps | - | - | - | - | USB 2.0 | - | 1/1 | - | - | Half | 250 mV | - | - | - | - | - | - | - | USB Transceivers | USB 1.1 | - | - | - | - | - | - | ||
![]() MAX234EWE-C78003 Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX234 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | Driver | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 120Kbps | - | - | - | - | RS232 | - | 4/0 | - | - | - | 500 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX483ECSA T Analog Devices | 373 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | MAX483 | - | Transceiver | - | PRODUCTION (Last Updated: 1 month ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 471 mW | Active | Compliant | 5 V | 5 V | 0°C ~ 70°C | Tape & Reel | - | Transceiver | 70 °C | 0 °C | Interface ICs | 471 mW | 4.75V ~ 5.25V | Transceiver | 3 V | 5 V | - | RS-422, RS-485 | 5.25 V | 4.75 V | 250 uA | 250 µA | - | - | 250 ns | Transceiver | 250 kbps | - | - | RS-422/RS-485 Interface IC | - | RS422, RS485 | - | 1/1 | - | - | Half | 70 mV | 1 | - | 1 | - | Half Duplex | 1 | 1 | - | - | 1.5 mm | 5 mm | 4 mm | No | Unknown | Lead Free | ||
![]() MAX1490EACPG Analog Devices | 10 |
| Datasheet | - | - | - | Through Hole | 24-DIP (0.600, 15.24mm) | - | 24-PDIP | MAX1490 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Obsolete | - | - | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5Mbps | - | - | - | - | RS422, RS485 | - | 1/1 | - | - | Full | 70 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX230CWP-T Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | MAX230 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | 0°C ~ 70°C | - | - | Driver | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | - | - | RS232 | - | 5/0 | - | - | - | 500 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9312EGJ Analog Devices | 2683 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3486CPA Analog Devices | 958 |
| Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-PDIP | MAX3486 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Obsolete | Compliant | - | - | 0°C ~ 70°C | - | - | Transceiver | 70 °C | 0 °C | - | 727 mW | 3V ~ 3.6V | - | 12.5 V | 3.3 V | - | RS-422 | - | - | - | 1.9 mA | - | - | 48 ns | Transceiver | 2.5 Mbps | - | - | - | - | RS422, RS485 | - | 1/1 | - | - | Half | 50 mV | 1 | - | 1 | - | Half Duplex | 1 | 1 | - | - | - | - | - | No | - | - | ||
![]() MAX3488CSA Analog Devices | 55 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | MAX3488 | - | Transceiver | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | 471 mW | Active | Compliant | 3.3 V | 3.3 V | 0°C ~ 70°C | - | - | Transceiver | 70 °C | 0 °C | Interface ICs | 471 mW | 3V ~ 3.6V | Transceiver | 3 V | 3.3 V | - | RS-422, RS-485 | 3.6 V | 3 V | 1.1 mA | 1.1 mA | - | 20 µA | 75 ns | Receiver, Transceiver | 250 kbps | - | - | RS-422/RS-485 Interface IC | - | RS422, RS485 | - | 1/1 | - | - | Full | 50 mV | 1 | - | 1 | - | Full Duplex | 1 | 1 | - | - | 1.5 mm | 5 mm | 4 mm | No | Unknown | Lead Free | ||
![]() MAX2440EAI Analog Devices | 177 |
| Datasheet | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | MAX2440 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Obsolete | - | - | - | -40°C ~ 85°C | - | - | Receiver | - | - | - | - | 2.7V ~ 4.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9172ESA Analog Devices | 2436 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX9172 | - | LVDS Line Receiver | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tray | 471 mW | Active | - | 3.6 V | 3 V | -40°C ~ 85°C | - | - | Receiver | - | - | Interface ICs | - | 3.3V | - | - | 3.3 V | - | - | - | - | 7 mA | - | - | - | - | - | 500Mbps | - | - | LVDS Interface IC | - | LVDS | - | 0/2 | - | - | - | - | 2 Driver | - | - | - | - | 2 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX33014EATB Analog Devices | 483 |
| Datasheet | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-TDFN (3x4) | - | MAX33015ESHLD | - | CAN | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tray | - | Active | - | 5.5 V | 4.5 V | -40°C ~ 125°C (TA) | - | - | Transceiver | - | - | Interface ICs | - | 4.5V ~ 5.5V | - | - | 5 VDC | - | - | - | - | 60 uA | - | - | - | - | - | 5Mbps | - | - | CAN Interface IC | - | CAN | - | 1/1 | - | - | - | 100 mV | 1 Driver | - | - | 45 kV | - | 1 Receiver | - | CAN Transceivers | - | - | - | - | - | - | - |