- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Device Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Function | Operating Supply Voltage | Operating Supply Current | Nominal Supply Current | Propagation Delay | Logic Function | Data Rate | Product Type | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Number of Receivers | Number of Transmitters | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3235EEWP G36 Analog Devices | 29 |
| Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | MAX3235 | Transceiver | - | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | Tube | - | Obsolete | - | - | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | 250kbps | - | RS232 | 2/2 | Full | 500 mV | - | - | - | - | - | - | - | ||
![]() MAX3223ECUP Analog Devices | 2598 |
| Datasheet | Production (Last Updated: 3 weeks ago) | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 20-TSSOP | MAX3223 | Transceiver | PRODUCTION (Last Updated: 3 weeks ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | Compliant | 5.5 V | 3 V | 0°C ~ 70°C | - | - | Transceiver | - | - | - | 3V ~ 5.5V | Transceiver | 3.3 V, 5 V | 1 mA | - | - | - | 250kbps | - | RS232 | 2/2 | Full | 500 mV | 2 Driver | - | 15 kV | 2 Receiver | - | - | Lead Free | ||
![]() MAX3223EEUP T Analog Devices | 210 |
| Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | MAX3223 | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 5.5 V | 3 V | -40°C ~ 85°C | - | - | Transceiver | - | - | - | 3V ~ 5.5V | Transceiver | 3.3 V, 5 V | 1 mA | - | - | - | 120Kbps | - | RS232 | 2/2 | Full | 300 mV | 2 Driver | - | 15 kV | 2 Receiver | - | - | - | ||
![]() MAX3227EEAE T Analog Devices | 1426 | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | MAX3227 | RS232 Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 5.5 V | 3 V | -40°C ~ 85°C | - | - | Transceiver | - | - | - | 3V ~ 5.5V | Transceiver | 3 V to 5.5 V | 1 mA | - | - | - | 1Mbps | - | RS232 | 1/1 | Full | 500 mV | 1 Driver | - | 15 kV | 1 Receiver | - | - | - | ||
![]() MAX3226ECAE T Analog Devices | 1940 | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | MAX3226 | Transceiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 5.5 V | 3 V | 0°C ~ 70°C | - | - | Transceiver | - | - | - | 3V ~ 5.5V | Transceiver | 3.3 V, 5 V | 1 mA | - | - | - | 250kbps | - | RS232 | 1/1 | Full | 500 mV | 1 Driver | - | 15 kV | 1 Receiver | - | - | - | ||
![]() MAX3281EAUT T Analog Devices | 117 |
| Datasheet | - | - | Surface Mount | SOT-23-6 | - | SOT-6 | MAX3281 | Receiver | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 696 mW | Active | - | 5.5 V | 3 V | -40°C ~ 125°C | - | - | Receiver | - | - | Interface ICs | 3V ~ 5.5V | Receiver | 5 V | 15 mA | - | - | - | 52Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 0/1 | - | 25 mV | 0 Driver | - | - | 1 Receiver | - | - | - | ||
![]() MAX3041CUE T Analog Devices | 1119 |
| Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | MAX3041 | RS422 / RS485 Driver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR) | 696 mW | Active | - | 5.25 V | 4.75 V | 0°C ~ 70°C | - | - | Driver | - | - | Interface ICs | 4.75V ~ 5.25V | Driver | 4.75 V to 5.25 V | 2 mA | - | - | - | 2.5Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 4/0 | - | - | 4 Driver | - | - | 0 Receiver | - | - | - | ||
![]() MAX3030EEUE Analog Devices | 289 |
| Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | MAX3030 | Transmitter | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | - | 3.6 V | 3 V | -40°C ~ 85°C | - | - | Driver | - | - | - | 3V ~ 3.6V | Driver | 3.3 V | 100 uA | - | - | - | 20Mbps | - | RS422, RS485 | 4/0 | - | - | 4 Driver | - | 15 kV | 0 Receiver | - | - | - | ||
![]() MAX3098EACSE Analog Devices | 75 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX3098E | Receiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tube | 696 mW | Obsolete | - | 5.5 V | 3 V | 0°C ~ 70°C | - | - | Receiver | - | - | Interface ICs | 3V ~ 5.5V | Receiver | 5 V | 4 mA | - | - | - | 32Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 0/3 | - | 40 mV | 0 Driver | - | - | 3 Receiver | - | - | - | ||
![]() MAX3089ECSD Analog Devices | 106 | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX3089 | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | 667 mW | Active | - | 5 V | 5 V | 0°C ~ 70°C | - | - | Transceiver | - | - | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | 375 uA | - | - | - | 10Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 100 mV | 1 Driver | - | - | 1 Receiver | - | - | - | ||
![]() MAX3086ESD Analog Devices | 52 |
| Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX3086 | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | 471 mW | Active | - | 5 V | 5 V | -40°C ~ 85°C | - | - | Transceiver | - | - | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | 600 uA | - | - | - | 10Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 100 mV | 1 Driver | - | - | 1 Receiver | - | - | - | ||
![]() MAX3070EASD Analog Devices | 103 |
| Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX3070 | Transceiver | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | 667 mW | Active | - | 3.3 V | 3.3 V | -40°C ~ 125°C | - | - | Transceiver | - | - | Interface ICs | 3V ~ 3.6V | Transceiver | 3.3 V | 1.5 mA | - | - | - | 250kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 100 mV | 1 Driver | - | - | 1 Receiver | - | - | - | ||
![]() MAX221EEUE Analog Devices | 132 |
| Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | MAX221 | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | - | 5 V | 5 V | -40°C ~ 85°C | - | - | Transceiver | - | - | - | 4.5V ~ 5.5V | Transceiver | 5 V | 10 mA | - | - | - | 250kbps | - | RS232 | 1/1 | Full | 500 mV | 1 Driver | - | 15 kV | 1 Receiver | - | - | - | ||
![]() MAX220CWE T Analog Devices | 356 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | MAX220 | RS232 Transceiver | PRODUCTION (Last Updated: 1 month ago) | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR) | - | Active | Compliant | 5.5 V | 4.5 V | 0°C ~ 70°C | Tape & Reel | - | Transceiver | 70 °C | 0 °C | - | 4.5V ~ 5.5V | Transceiver | 5 V | 500 uA | 500 µA | 600 ns | Receiver, Transceiver | 120 kbps | - | RS232 | 2/2 | Full | 500 mV | - | 1 | Without ESD Protection | 2 | 2 | No | Lead Free | ||
![]() MAX3077EESA T Analog Devices | 1283 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX3077 | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 727 mW | Active | - | 3.3 V | 3.3 V | -40°C ~ 85°C | - | - | Transceiver | - | - | Interface ICs | 3V ~ 3.6V | Transceiver | 3.3 V | 800 uA | - | - | - | 16Mbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 100 mV | 1 Driver | - | - | 1 Receiver | - | - | - | ||
![]() MAX14841EATA T Analog Devices | 2518 |
| Datasheet | - | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX14841 | Transceiver | - | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -40°C ~ 125°C | - | - | Transceiver | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | 40Mbps | - | RS422, RS485 | 1/1 | Half | 50 mV | - | - | - | - | - | - | - | ||
![]() MAX1485EUB Analog Devices | 74 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | MAX1485 | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | 444 mW | Active | - | 5 V | 5 V | -40°C ~ 85°C | - | - | Transceiver | - | - | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | 600 uA | - | - | - | 250kbps | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 70 mV | 1 Driver | - | - | 1 Receiver | - | - | - | ||
![]() MAX13443EASA Analog Devices | 209 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX13443 | Transceiver | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | - | 5.25 V | 4.75 V | -40°C ~ 125°C | - | - | Transceiver | - | - | - | 4.75V ~ 5.25V | Transceiver | 5 V | 10 mA | - | - | - | 10Mbps | - | RS422, RS485 | 1/1 | Half | 25 mV | 1 Driver | - | 15 kV | 1 Receiver | - | - | - | ||
![]() MAX13234EETP Analog Devices | 50 |
| Datasheet | - | - | Surface Mount | 20-WQFN Exposed Pad | - | 20-TQFN (5x5) | MAX13234 | Transceiver | - | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | Tray | - | Active | - | - | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | 250kbps | - | RS232 | 2/2 | Full | 500 mV | - | - | - | - | - | - | - | ||
![]() MAX13431EEUB T Analog Devices | 2500 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | MAX13431 | RS485 Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 5.5 V | 3 V | -40°C ~ 85°C | - | - | Transceiver | - | - | - | 3V ~ 5.5V | Transceiver | 3.3 V, 5 V | 2 mA | - | - | - | 16Mbps | - | RS422, RS485 | 1/1 | Half | 15 mV | 1 Driver | - | 30 kV | 1 Receiver | - | - | - |