- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Device Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of I/Os | Package | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | SVHC | Operating Temperature | Packaging | Series | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Function | Operating Supply Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Logic Function | Data Rate | Supply Type | Product Type | Protocol | -3db Bandwidth | On-State Resistance (Max) | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Multiplexer/Demultiplexer Circuit | Number of Drivers | Number of Transceivers | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | ESD Protection | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Number of Receivers | Number of Transmitters | Voltage - Supply, Dual (V±) | Product | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MXL1543CAI Analog Devices | 77 |
| Datasheet | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | MXL1543 | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | - | Tube | 889 mW | Active | - | 5 V | 5 V | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | Interface ICs | 5VDC | - | 5 V | - | - | - | - | 500 nA | - | - | - | - | - | - | - | Interface - Specialized | RS232 | - | - | 3/3 | Full | 15 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceivers | - | - | - | - | - | - | ||
![]() MAX3314EEKA T Analog Devices | 1556 | - | Datasheet | - | - | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | MAX3314 | - | RS232 Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR) | - | Active | - | 5.25 V | 4.75 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | ±4.75V ~ 5.25V | Transceiver | 5 V | - | - | - | - | 30 uA | - | - | - | - | - | 460Kbps | - | - | RS232 | - | - | 1/1 | Full | 500 mV | - | 1 Driver | - | - | - | 15 kV | - | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX4537EPE Analog Devices | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | MAX4537 | 1Ohm | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | Obsolete | Compliant | - | - | - | -40°C ~ 85°C (TA) | Bulk | - | - | 100 Ω | 85 °C | -40 °C | - | - | - | - | - | 4 | - | - | 1 µA | - | 4 | SPST | - | - | - | Dual, Single | - | - | - | 100Ohm | - | - | - | 1:1 | - | - | 2nA | 2pF, 2pF | - | SPST - NC | 100ns, 50ns | 1pC | -75dB @ 1MHz | 2V ~ 12V | - | - | ±2V ~ 6V | - | - | - | - | - | - | Contains Lead | ||
![]() MAX250CSD Analog Devices | 413 | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX250 | - | Line Driver / Receiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | - | Active | - | 5 V | 5 V | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | - | 4.5V ~ 5.5V | Transceiver | 5 V | - | - | - | - | 500 uA | - | - | - | - | - | - | - | - | RS232 | - | - | 2/2 | Full | 600 mV | - | 2 Driver | - | - | - | Without ESD Protection | - | - | - | - | - | 2 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX250CPD Analog Devices | 48 |
| Datasheet | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | MAX250 | - | Line Driver / Receiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | - | - | Tube | - | Active | - | 5 V | 5 V | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | - | 4.5V ~ 5.5V | Transceiver | 5 V | - | - | - | - | 500 uA | - | - | - | - | - | - | - | - | RS232 | - | - | 2/2 | Full | 600 mV | - | 2 Driver | - | - | - | Without ESD Protection | - | - | - | - | - | 2 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX232CSE T Analog Devices | 10000 |
| Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX232 | - | Transceiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 5.5 V | 4.5 V | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | - | 4.5V ~ 5.5V | Transceiver | 5 V | - | - | - | - | 10 mA | - | - | - | - | - | 120Kbps | - | - | RS232 | - | - | 2/2 | Full | 500 mV | - | 2 Driver | - | - | - | Without ESD Protection | - | - | - | - | - | 2 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX483ECSA Analog Devices | 1029 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX483 | - | Transceiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | 471 mW | Active | - | 5 V | 5 V | No SVHC (10-Jun-2022) | 0°C ~ 70°C | - | - | Transceiver | - | - | - | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | - | - | - | - | 350 uA | - | - | - | - | - | 250kbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | - | - | 1/1 | Half | 70 mV | - | 1 Driver | - | - | - | - | - | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX483CSA Analog Devices | 996 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX483 | - | Transceiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | - | Active | - | 5 V | 5 V | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | - | - | - | - | 250 uA | - | - | - | - | - | 250kbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | - | - | 1/1 | Half | 70 mV | - | 1 Driver | - | - | - | - | - | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX3238ECAI Analog Devices | 44 |
| Datasheet | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | MAX3238 | - | Transceiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | - | Obsolete | - | 5.5 V | 3 V | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | Transceiver | 3 V to 5.5 V | - | - | - | - | 2 mA | - | - | - | - | - | 250kbps | - | - | RS232 | - | - | 5/3 | Full | 600 mV | - | 5 Driver | - | - | - | 15 kV | - | - | - | - | - | 3 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX3237EEAI Analog Devices | 138 |
| Datasheet | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | MAX3237 | - | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | - | Active | - | 5.5 V | 3 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | Transceiver | 3 V to 5.5 V | - | - | - | - | 2 mA | - | - | - | - | - | 250kbps | - | - | RS232 | - | - | 5/3 | Full | 500 mV | - | 5 Driver | - | - | - | 15 kV | - | - | - | - | - | 3 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX3232EEAE Analog Devices | 202 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | MAX3232E | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tube | - | Obsolete | - | 5.5 V | 3 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | Transceiver | 3.3 V, 5 V | - | - | - | - | 1 mA | - | - | - | - | - | 250kbps | - | - | RS232 | - | - | 2/2 | Full | 500 mV | - | 2 Driver | - | - | - | 15 kV | - | - | - | - | - | 2 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX3232EUE T Analog Devices | 7500 | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | MAX3232 | - | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 5.5 V | 3 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | Transceiver | 3.3 V, 5 V | - | - | - | - | 1 mA | - | - | - | - | - | 235Kbps | - | - | RS232 | - | - | 2/2 | Full | 300 mV | - | 2 Driver | - | - | - | Without ESD Protection | - | - | - | - | - | 2 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX3224EAP Analog Devices | 165 |
| Datasheet | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | MAX3224 | - | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | - | Active | - | 5.5 V | 3 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | Transceiver | 3.3 V, 5 V | - | - | - | - | 1 mA | - | - | - | - | - | 250kbps | - | - | RS232 | - | - | 2/2 | Full | 500 mV | - | 2 Driver | - | - | - | Without ESD Protection | - | - | - | - | - | 2 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX3222ECAP T Analog Devices | 23 |
| Datasheet | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | MAX3222 | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | 5.5 V | 3 V | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | Transceiver | 3 V to 5.5 V | - | - | - | - | 1 mA | - | - | - | - | - | 1Mbps | - | - | RS232 | - | - | 2/2 | Full | 500 mV | - | 2 Driver | - | - | - | 15 kV | - | - | - | - | - | 2 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX3221CAE T Analog Devices | 1725 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | MAX3221 | - | Transceiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 5.5 V | 3 V | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | Transceiver | 3 V to 5.5 V | - | - | - | - | 1 mA | - | - | - | - | - | 235Kbps | - | - | RS232 | - | - | 1/1 | Full | 300 mV | - | 1 Driver | - | - | - | Without ESD Protection | - | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX3222EAP T Analog Devices | 14 |
| Datasheet | - | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | MAX3222 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | 5.5 V | 3 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | Transceiver | 3 V to 5.5 V | - | - | - | - | 1 mA | - | - | - | - | - | 120Kbps | - | - | RS232 | - | - | 2/2 | Full | 300 mV | - | 2 Driver | - | - | - | - | - | - | - | - | - | 2 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX3243EEUI Analog Devices | 23 | - | Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28 | 28-TSSOP | MAX3243 | - | Transceiver | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 16 | Tube | - | Active | Compliant | 5.5 V | 3 V | - | -40°C ~ 85°C | - | - | Transceiver | - | 85 °C | -40 °C | - | 3V ~ 5.5V | Transceiver | 3.3 V, 5 V | RS-232 | - | 5.5 V | 3 V | 1 mA | 1 mA | - | - | 150 ns | Receiver, Transceiver | 250 kbps | - | - | RS232 | - | - | 3/5 | Full | 300 mV | - | 3 | 1 | - | - | 15 kV | - | - | - | - | - | 5 | 3 | - | - | 950 µm | 9.8 mm | 4.5 mm | No | Unknown | Lead Free | ||
![]() MAX3087EEPA Analog Devices | 35 |
| Datasheet | - | - | - | - | PDIP-8 | - | - | MAX308 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | - | - | Tube | - | Active | - | 5 V | 5 V | - | - | - | * | - | - | - | - | Interface ICs | - | Transceiver | 5 V | - | - | - | - | 600 uA | - | - | - | - | - | 10 Mb/s | - | RS-422/RS-485 Interface IC | - | - | - | - | - | - | - | 1 Driver | - | - | - | - | - | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX3080EESD Analog Devices | 216 |
| Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX3080 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tube | 667 mW | Active | - | 5 V | 5 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | Interface ICs | 4.75V ~ 5.25V | Transceiver | 5 V | - | - | - | - | 600 uA | - | - | - | - | - | 115Kbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | - | - | 1/1 | Full | 100 mV | - | 1 Driver | - | - | - | - | - | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | ||
![]() MAX22502EATC T Analog Devices | 4480 |
| Datasheet | - | - | - | Surface Mount | 12-WFDFN Exposed Pad | - | 12-TDFN (3x3) | MAX22502 | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | Transceiver | - | - | - | Interface ICs | 3V ~ 5.5V | Transceiver | 5 V | - | - | - | - | - | - | - | - | - | - | 100Mbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | - | - | 1/1 | Full | 250 mV | - | 1 Driver | - | - | - | - | - | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - |