- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Device Type | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of I/Os | Package | Pd - Power Dissipation | Product Status | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | SVHC | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Max Power Dissipation | Voltage - Supply | Output | Function | Operating Supply Voltage | Number of Channels | Operating Supply Current | Nominal Supply Current | Propagation Delay | Current - Supply | Logic Function | Data Rate | Input | Product Type | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Data Rate (Max) | Number of Receivers | Delay Time | Number of Transmitters | Capacitance - Input | Signal Conditioning | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX490ECPA Analog Devices | 92 |
| Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | MAX490 | Transceiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | MSL 1 - Unlimited | - | Tube | 727 mW | Active | - | - | 5 V | 5 V | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | Interface ICs | - | 4.75V ~ 5.25V | - | Transceiver | 5 V | - | 300 uA | - | - | - | - | 2.5Mbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 70 mV | 1 Driver | - | - | - | 1 Receiver | - | - | - | - | - | - | ||
![]() MAX3483EEPA Analog Devices | 36 |
| Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | MAX3483 | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | MSL 1 - Unlimited | - | Tube | - | Obsolete | - | - | 3.3 V | 3.3 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | Interface ICs | - | 3V ~ 3.6V | - | Transceiver | 3.3 V | - | 1.9 mA | - | - | - | - | 250kbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Half | 50 mV | 1 Driver | - | - | - | 1 Receiver | - | - | - | - | - | - | ||
![]() MAX33048EASA Analog Devices | 175 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | RS-422/RS-485 Interface IC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3311EUB T Analog Devices | 19 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | 10-uMAX/uSOP | MAX3311 | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 4 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | 5.5 V | 4.5 V | - | -40°C ~ 85°C | - | - | Transceiver | 85 °C | -40 °C | - | - | - | 4.5V ~ 5.5V | - | Transceiver | 5 V | - | 250 uA | 250 µA | 150 ns | - | Receiver, Transceiver | 460 kbps | - | - | RS232 | 1/1 | Full | 500 mV | 1 | 1 | Without ESD Protection | - | 1 | - | 1 | - | - | No | - | ||
![]() MAX33042EAKA T Analog Devices | 2760 | - | Datasheet | - | - | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 4.5 V | - | -40°C ~ 125°C (TA) | - | - | Transceiver | - | - | - | Interface ICs | - | 4.5V ~ 5.5V | - | - | - | - | 5 mA | - | - | - | - | 4Mbps | - | CAN Interface IC | CANbus | 1/1 | Half | 90 mV | 1 Driver | - | 40 kV | - | 1 Receiver | - | - | - | - | - | - | ||
![]() MAX3243ECUI Analog Devices | 36 |
| Datasheet | - | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | MAX3243 | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | - | Tube | - | Active | - | - | 5.5 V | 3 V | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | - | - | 3V ~ 5.5V | - | Transceiver | 3.3 V, 5 V | - | 1 mA | - | - | - | - | 120Kbps | - | - | RS232 | 3/5 | Full | 300 mV | 3 Driver | - | 15 kV | - | 5 Receiver | - | - | - | - | - | - | ||
![]() MAX3097EEEE Analog Devices | 295 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX3097 | Receiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | 667 mW | Active | - | - | 5.5 V | 3 V | - | -40°C ~ 85°C | - | - | Receiver | - | - | - | Interface ICs | - | 3V ~ 5.5V | - | Receiver | 5 V | - | 4 mA | - | - | - | - | 32Mbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | 0/3 | - | 40 mV | 0 Driver | - | - | - | 3 Receiver | - | - | - | - | - | - | ||
![]() MAX3080CPD Analog Devices | 128 |
| Datasheet | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | MAX3080 | Line Driver / Receiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | - | - | Tube | 800 mW | Active | - | - | 5 V | 5 V | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | Interface ICs | - | 4.75V ~ 5.25V | - | Transceiver | 5 V | - | 375 uA | - | - | - | - | 115Kbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 100 mV | 1 Driver | - | - | - | 1 Receiver | - | - | - | - | - | - | ||
![]() MAX3096EEE T Analog Devices | 2500 | - | Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | MAX3096 | RS422 / RS485 Receiver | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 696 mW | Active | Compliant | - | 3.3 V | 3.3 V | - | -40°C ~ 85°C | - | - | Receiver | 70 °C | 0 °C | - | Interface ICs | 696 mW | 3V ~ 3.6V | - | Receiver | 3.3 V | - | 2.4 mA | 2.4 mA | - | - | Receiver | 10 Mbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | 0/4 | - | 45 mV | 0 Driver | - | - | - | 4 | - | - | - | - | No | Lead Free | ||
![]() MAX3070EEPD Analog Devices | 12 |
| Datasheet | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | MAX3070E | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Through Hole | MSL 1 - Unlimited | - | Tube | 800 mW | Obsolete | - | - | 3.3 V | 3.3 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | Interface ICs | - | 3V ~ 3.6V | - | Transceiver | 3.3 V | - | 1.5 mA | - | - | - | - | 250kbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 100 mV | 1 Driver | - | - | - | 1 Receiver | - | - | - | - | - | - | ||
![]() MAX3059ASA T Analog Devices | 4637 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX3059 | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 4.5 V | - | -40°C ~ 125°C | - | - | Transceiver | - | - | - | Interface ICs | - | 4.5V ~ 5.5V | - | - | - | - | 40 mA | - | - | - | - | 1Mbps | - | CAN Interface IC | CANbus | 1/1 | Full | 100 mV | 1 Driver | - | 12 kV | - | 1 Receiver | - | - | - | - | - | - | ||
![]() MAX241EEWI T Analog Devices | 1140 |
| Datasheet | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | 28-SOIC | MAX241 | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 18 | Tape & Reel (TR) | - | Active | Compliant | - | 5 V | 5 V | - | -40°C ~ 85°C | Tape & Reel | - | Transceiver | 85 °C | -40 °C | - | - | - | 4.5V ~ 5.5V | - | Transceiver | 5 V | - | 15 mA | 15 mA | 10 µs | - | Receiver, Transceiver | 120 kbps | - | - | RS232 | 4/5 | Full | 500 mV | 4 | 1 | 15 kV | - | 5 | - | 4 | - | - | No | Lead Free | ||
![]() MAX9174EUB T Analog Devices | 77 |
| Datasheet | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | MAX9174 | LVDS Driver | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | Buffer, Multiplexer | - | - | LVDS | Interface ICs | - | 3V ~ 3.6V | LVDS | - | - | 1 x 1:2 | - | - | - | 25mA | - | - | LVDS | LVDS Interface IC | - | - | - | - | - | - | - | 800Mbps | - | 2.39ns | - | 4.5 pF | - | - | - | ||
![]() MAX3388ECUG Analog Devices | 23 |
| Datasheet | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | MAX3388 | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | - | Tube | - | Active | - | - | 2.5 V | 2.5 V | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | - | - | 3V ~ 5.5V | - | Transceiver | 2.5 V | - | 1 mA | - | - | - | - | 460Kbps | - | - | RS232 | 3/2 | Full | 700 mV | 3 Driver | - | 15 kV | - | 2 Receiver | - | - | - | - | - | - | ||
![]() MAX3225EETP T Analog Devices | 4620 |
| Datasheet | - | - | - | Surface Mount | 20-WQFN Exposed Pad | - | 20-TQFN (5x5) | MAX3225 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 3 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | - | 3V ~ 5.5V | - | Transceiver | 3 V to 5.5 V | - | 1 mA | - | - | - | - | 1Mbps | - | - | RS232 | 2/2 | Full | 500 mV | 2 Driver | - | 15 kV | - | 2 Receiver | - | - | - | - | - | - | ||
![]() MAX3227EETE T Analog Devices | 23 |
| Datasheet | - | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | MAX3227 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | - | 5.5 V | 3 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | - | 3V ~ 5.5V | - | Transceiver | 3 V to 5.5 V | - | 1 mA | - | - | - | - | 1Mbps | - | - | RS232 | 1/1 | Full | 500 mV | 1 Driver | - | 15 kV | - | 1 Receiver | - | - | - | - | - | - | ||
![]() MAX3222CUP T Analog Devices | 9 |
| Datasheet | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | MAX3222 | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 3 V | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | - | - | 3V ~ 5.5V | - | Transceiver | 3 V to 5.5 V | - | 1 mA | - | - | - | - | 120Kbps | - | - | RS232 | 2/2 | Full | 300 mV | 2 Driver | - | Without ESD Protection | - | 2 Receiver | - | - | - | - | - | - | ||
![]() MAX3221EETE T Analog Devices | 2512 |
| Datasheet | - | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | MAX3221 | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 3 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | - | 3V ~ 5.5V | - | Transceiver | 3 V to 5.5 V | - | 1 mA | - | - | - | - | 250kbps | - | - | RS232 | 1/1 | Full | 500 mV | 1 Driver | - | 15 kV | - | 1 Receiver | - | - | - | - | - | - | ||
![]() MAX3222CPN Analog Devices | 29 |
| Datasheet | - | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18-PDIP | MAX3222 | Transceiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | - | - | Tube | - | Active | - | - | 5.5 V | 3 V | No SVHC (10-Jun-2022) | 0°C ~ 70°C | - | - | Transceiver | - | - | - | - | - | 3V ~ 5.5V | - | Transceiver | 3 V to 5.5 V | - | 1 mA | - | - | - | - | 120Kbps | - | - | RS232 | 2/2 | Full | 300 mV | 2 Driver | - | Without ESD Protection | - | 2 Receiver | - | - | - | - | - | - | ||
![]() MAX3072EESA T Analog Devices | 10000 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX3072 | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 727 mW | Active | - | - | 3.3 V | 3.3 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | Interface ICs | - | 3V ~ 3.6V | - | Transceiver | 3.3 V | - | 800 uA | - | - | - | - | 250kbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Half | 100 mV | 1 Driver | - | - | - | 1 Receiver | - | - | - | - | - | - |