- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Development Kit | Device Type | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Pd - Power Dissipation | Product Status | Protocols Supported | RoHS | Supply Voltage-Max | Supply Voltage-Min | SVHC | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Voltage - Supply | Output | Function | Operating Supply Voltage | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Propagation Delay | Current - Supply | Logic Function | Data Rate | Input | Product Type | Protocol | Number of Drivers/Receivers | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Data Rate (Max) | Simplex/Duplex | Number of Receivers | Delay Time | Number of Transmitters | Capacitance - Input | Product | Signal Conditioning | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9174EUB T Analog Devices | 77 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | MAX9174 | - | LVDS Driver | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | Buffer, Multiplexer | - | - | LVDS | Interface ICs | 3V ~ 3.6V | LVDS | - | - | 1 x 1:2 | - | - | - | - | - | - | - | 25mA | - | - | LVDS | LVDS Interface IC | - | - | - | - | - | - | - | 800Mbps | - | - | 2.39ns | - | 4.5 pF | - | - | - | - | - | - | - | - | ||
![]() MAX3388ECUG Analog Devices | 23 |
| Datasheet | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | MAX3388 | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tube | - | Active | - | - | 2.5 V | 2.5 V | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | - | Transceiver | 2.5 V | - | - | - | - | - | 1 mA | - | - | - | - | 460Kbps | - | - | RS232 | 3/2 | Full | 700 mV | 3 Driver | - | 15 kV | - | - | 2 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3225EETP T Analog Devices | 4620 |
| Datasheet | - | - | Surface Mount | 20-WQFN Exposed Pad | - | 20-TQFN (5x5) | MAX3225 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 3 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | - | Transceiver | 3 V to 5.5 V | - | - | - | - | - | 1 mA | - | - | - | - | 1Mbps | - | - | RS232 | 2/2 | Full | 500 mV | 2 Driver | - | 15 kV | - | - | 2 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3227EETE T Analog Devices | 23 |
| Datasheet | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | MAX3227 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | 5.5 V | 3 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | - | Transceiver | 3 V to 5.5 V | - | - | - | - | - | 1 mA | - | - | - | - | 1Mbps | - | - | RS232 | 1/1 | Full | 500 mV | 1 Driver | - | 15 kV | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3222CUP T Analog Devices | 9 |
| Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | MAX3222 | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 3 V | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | - | Transceiver | 3 V to 5.5 V | - | - | - | - | - | 1 mA | - | - | - | - | 120Kbps | - | - | RS232 | 2/2 | Full | 300 mV | 2 Driver | - | Without ESD Protection | - | - | 2 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3221EETE T Analog Devices | 2512 |
| Datasheet | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (5x5) | MAX3221 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 5.5 V | 3 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | - | Transceiver | 3 V to 5.5 V | - | - | - | - | - | 1 mA | - | - | - | - | 250kbps | - | - | RS232 | 1/1 | Full | 500 mV | 1 Driver | - | 15 kV | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3222CPN Analog Devices | 29 |
| Datasheet | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18-PDIP | MAX3222 | - | Transceiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | Through Hole | - | Tube | - | Active | - | - | 5.5 V | 3 V | No SVHC (10-Jun-2022) | 0°C ~ 70°C | - | - | Transceiver | - | - | - | - | 3V ~ 5.5V | - | Transceiver | 3 V to 5.5 V | - | - | - | - | - | 1 mA | - | - | - | - | 120Kbps | - | - | RS232 | 2/2 | Full | 300 mV | 2 Driver | - | Without ESD Protection | - | - | 2 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3072EESA T Analog Devices | 10000 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX3072 | - | Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 727 mW | Active | - | - | 3.3 V | 3.3 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | Interface ICs | 3V ~ 3.6V | - | Transceiver | 3.3 V | - | - | - | - | - | 800 uA | - | - | - | - | 250kbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Half | 100 mV | 1 Driver | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3060EEKA T Analog Devices | 19 |
| Datasheet | - | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | MAX3060 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | 714 mW | Active | - | - | 5.25 V | 4.75 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | Interface ICs | 4.75V ~ 5.25V | - | Transceiver | 5 V | - | - | - | - | - | 910 uA | - | - | - | - | 115Kbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Half | 100 mV | 1 Driver | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX232AESE Analog Devices | 336 |
| Datasheet | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | MAX232 | - | RS232 Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | - | Compliant | 5.5 V | 4.5 V | No SVHC (10-Jun-2022) | -40°C ~ 85°C | Bulk | - | Transceiver | 85 °C | -40 °C | - | - | 4.5V ~ 5.5V | - | Transceiver | 5 V | 2 | 5 V | RS-232 | 5.5 V | 4.5 V | 10 mA | 4 mA | 1 µs | - | Receiver, Transceiver | 200 kbps | - | - | RS232 | 2/2 | Full | 500 mV | 2 | 1 | Without ESD Protection | - | Full Duplex | 2 | - | 2 | - | - | - | 1.5 mm | 10 mm | 4 mm | No | No SVHC | Contains Lead | ||
![]() MAX490CUA Analog Devices | 447 |
| Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | MAX490 | - | Transceiver | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | - | - | 5 V | 5 V | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | Interface ICs | 4.75V ~ 5.25V | - | Transceiver | 5 V | - | - | - | - | - | 500 uA | - | - | - | - | 2.5Mbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 70 mV | 1 Driver | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX33054EASA Analog Devices | 309 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX33054 | MAX33054ESHLD# | - | CAN | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | 606.1 mW | Active | CAN | - | 3.6 V | 3 V | - | -40°C ~ 125°C | - | - | Transceiver | - | - | - | Interface ICs | 3V ~ 3.6V | - | - | 3.3 V | - | - | - | - | - | 36 mA | - | - | - | - | 2Mbps | - | CAN Interface IC | CAN | 1/1 | Half | 90 mV | 1 Driver | - | 25 kV | - | - | 1 Receiver | - | - | - | CAN Transceivers | - | - | - | - | - | - | - | ||
![]() MAX3291ESD T Analog Devices | 19 |
| Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX3291 | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | 5 V | 5 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | Interface ICs | 4.75V ~ 5.25V | - | - | 5 V | - | - | - | - | - | 3 mA | - | - | - | - | 10Mbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 35 mV | 1 Driver | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3293AUT T Analog Devices | 1506 |
| Datasheet | - | - | Surface Mount | SOT-23-6 | - | SOT-6 | MAX3293 | - | Transmitter | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 654.1 mW | Active | - | - | 3.465 V | 3.135 V | - | -40°C ~ 125°C | - | - | Driver | - | - | - | Interface ICs | 3.135V ~ 3.465V | - | Driver | 3.3 V | - | - | - | - | - | 5 mA | - | - | - | - | 250kbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | 1/0 | - | - | 1 Driver | - | - | - | - | 0 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3086EESD T Analog Devices | 10 |
| Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | MAX3086 | - | - | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 667 mW | Active | - | - | 5 V | 5 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | Interface ICs | 4.75V ~ 5.25V | - | - | 5 V | - | - | - | - | - | 600 uA | - | - | - | - | 10Mbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 100 mV | 1 Driver | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3077EASA Analog Devices | 138 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | MAX3077 | - | Transceiver | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | 471 mW | Active | - | - | 3.3 V | 3.3 V | - | -40°C ~ 125°C | - | - | Transceiver | - | - | - | Interface ICs | 3V ~ 3.6V | - | Transceiver | 3.3 V | - | - | - | - | - | 800 uA | - | - | - | - | 16Mbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 100 mV | 1 Driver | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3041CSE Analog Devices | 23 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | MAX3041 | - | Transmitter | - | + 70 C | Analog Devices Inc./Maxim Integrated | 0 C | SMD/SMT | MSL 1 - Unlimited | Tube | 696 mW | Active | - | - | 5.25 V | 4.75 V | - | 0°C ~ 70°C | - | - | Driver | - | - | - | Interface ICs | 4.75V ~ 5.25V | - | Driver | 5 V | - | - | - | - | - | 2 mA | - | - | - | - | 2.5Mbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | 4/0 | - | - | 4 Driver | - | - | - | - | 0 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3032EEUE Analog Devices | 169 |
| Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | MAX3032 | - | Transmitter | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | - | - | 3.6 V | 3 V | - | -40°C ~ 85°C | - | - | Driver | - | - | - | - | 3V ~ 3.6V | - | Driver | 3.3 V | - | - | - | - | - | 100 uA | - | - | - | - | 20Mbps | - | - | RS422, RS485 | 4/0 | - | - | 4 Driver | - | 15 kV | - | - | 0 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX22025AWA Analog Devices | 1175 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8-SOIC | MAX22025 | - | RS422 / RS485 Transceiver | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 3 - 168 hours | Tray | 1847 mW | Active | - | - | 5.5 V | 1.71 V | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | Interface ICs | 1.71V ~ 5.5V, 4.75V ~ 5.25V | - | Transceiver | 3.3 V, 5 V | - | - | - | - | - | 390 uA, 4 mA | - | - | - | - | 500kbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Half | 410 mV | 1 Driver | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14858GWE Analog Devices | 2000 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | MAX14858 | - | Transceiver | - | + 105 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | 1.1268 W | Active | - | - | 5.5 V | 1.71 V | - | -40°C ~ 105°C | - | - | Transceiver | - | - | - | Interface ICs | 1.71V ~ 5.5V | - | Transceiver | 3.3 V, 5 V | - | - | - | - | - | 7 mA | - | - | - | - | 25Mbps | - | RS-422/RS-485 Interface IC | RS422, RS485 | 1/1 | Full | 20 mV | 1 Driver | - | - | - | - | 1 Receiver | - | - | - | - | - | - | - | - | - | - | - |