- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Channel-to-Channel Matching (ΔRon) | Mfr | Package | Product Status | RoHS | Turn Off Delay Time | Operating Temperature | Packaging | Series | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Voltage - Supply | Operating Supply Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Supply Type | Product Type | Protocol | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Number of Drivers/Receivers | Min Dual Supply Voltage | Duplex | Receiver Hysteresis | Multiplexer/Demultiplexer Circuit | Number of Drivers | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Crosstalk | Voltage - Supply, Single (V+) | Number of Receivers | Voltage - Supply, Dual (V±) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX24101ELU CP4 Analog Devices | In Stock | - | - | - | Surface Mount | 60-TFLGA Exposed Pad, FC | - | 60-FCLGA (4x13) | - | - | Analog Devices Inc./Maxim Integrated | Tray | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | Receiver | - | - | - | - | - | 2.312V ~ 2.75V | - | - | - | - | - | - | - | - | - | - | - | 15Gbps | - | - | - | - | - | - | 0/8 | - | - | 200 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS33R11 Analog Devices | 47 | - | Datasheet | - | Surface Mount | 256-BGA | - | 256-BGA (27x27) | DS33R11 | - | Analog Devices Inc./Maxim Integrated | Tray | Obsolete | - | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | - | 1.8V, 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1/E1/J1 | - | - | - | - | - | Full | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9124EUE T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 16-TSSOP | MAX9124 | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | - | -40°C ~ 85°C | - | - | Driver | - | - | - | - | - | 3V ~ 3.6V | 3.3 V | - | - | - | - | - | - | - | 2 ns | - | - | 800 Mbps | - | - | LVDS | - | - | - | 4/0 | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | No | - | ||
![]() DG307ACWE Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | DG307A | - | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | Compliant | - | 0°C ~ 70°C (TA) | Bulk | - | - | 50 Ω | 70 °C | 0 °C | - | - | - | - | 2 | 36 V | 10 V | 1 nA | - | 2 | SPDT | - | - | - | - | Dual | - | - | 18 V | - | 50Ohm | - | 5 V | - | - | 2:1 | - | 5nA | 14pF, 14pF | SPDT | 250ns, 150ns | 12pC | -74dB @ 500kHz | - | - | ±5V ~ 18V | No | Contains Lead | ||
![]() MAX4800CTM T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | 48 | 48-TQFN (6x6) | MAX4800 | 1.9Ohm | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | Compliant | 5 µs | 0°C ~ 70°C (TA) | - | - | - | 48 Ω | 70 °C | 0 °C | - | 1.818 W | - | - | 8 | - | - | - | 2 mA | - | SPST | - | 5 µs | - | - | Single | - | - | 185 V | - | 38Ohm | - | 40 V | - | - | 1:1 | - | 4µA | 18pF | SPST - NO | 5µs, 5µs | 820pC | -80dB @ 5MHz | 2.7V ~ 13.2V | - | - | No | - | ||
![]() MAX4537EPE Analog Devices | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | MAX4537 | 1Ohm | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | Compliant | - | -40°C ~ 85°C (TA) | Bulk | - | - | 100 Ω | 85 °C | -40 °C | - | - | - | - | 4 | - | - | 1 µA | - | 4 | SPST | - | - | - | - | Dual, Single | - | - | - | - | 100Ohm | - | - | - | - | 1:1 | - | 2nA | 2pF, 2pF | SPST - NC | 100ns, 50ns | 1pC | -75dB @ 1MHz | 2V ~ 12V | - | ±2V ~ 6V | - | Contains Lead | ||
![]() DS275E/T&R Analog Devices | 3024 |
| Datasheet | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 14-TSSOP | DS275 | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | - | 0°C ~ 70°C | Tape & Reel (TR) | - | Transceiver | - | 70 °C | 0 °C | - | - | 4.5V ~ 5.5V | - | - | - | - | - | 5 mA | - | - | - | - | Transceiver | - | - | - | RS232 | - | - | - | 1/1 | - | Full | 800 mV | - | - | - | - | - | - | - | - | - | 1 | - | - | Contains Lead | ||
![]() MAX3320AEAP T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | MAX3320 | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | RS232 | - | - | - | 2/2 | - | Full | 300 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3245EEUI G2X Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | - | - | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | Transceiver | - | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | - | RS232 | - | - | - | 3/5 | - | Full | 500 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78Q8392LA03-CHR/F Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | 78Q8392LA03 | - | Analog Devices Inc./Maxim Integrated | Tray | Obsolete | - | - | - | - | - | Transceiver | - | - | - | - | - | -10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet | - | - | - | 1/1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3790CCQ T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | MAX379 | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX13002EEBE-T Analog Devices | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | Compliant | - | - | Tape & Reel | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX3721UTG TG104 Analog Devices | In Stock | - | - | - | - | - | - | - | MAX372 | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX202ECWE TG002 Analog Devices | In Stock | - | - | - | - | - | - | - | MAX202 | - | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3232ECUP TG035 Analog Devices | In Stock | - | - | - | - | - | - | - | MAX323 | - | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX1487C/D Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Die | - | Die | MAX148 | - | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | - | 0°C ~ 70°C | - | - | Transceiver | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | - | - | 2.5Mbps | - | - | RS422, RS485 | - | - | - | 1/1 | - | Half | 70 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3322EEUP C5R Analog Devices | In Stock | - | - | - | - | - | - | - | MAX332 | - | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3243EAI G1Z Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | MAX324 | - | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 120Kbps | - | - | RS232 | - | - | - | 3/5 | - | Full | 300 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9169EUE T Analog Devices | 31 |
| Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | MAX9169 | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | - | Transceiver | - | - | - | Interface ICs | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | 630Mbps | - | LVDS Interface IC | LVDS | - | - | - | 1/4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14580EETE CCE Analog Devices | In Stock | - | - | - | - | - | - | - | MAX145 | - | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |