- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Interface Standards | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Supply Current-Max | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Negative Supply Voltage-Nom | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Out Swing-Min | High Level Input Current-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1483IS8#PBF Linear Technology/Analog Devices | 32000 |
| Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | -40°C~85°C | Tube | 2002 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | LTC1483 | 8 | R-PDSO-G8 | Not Qualified | 5V | 0.5mA | 250kbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 45mV | 200 ns | - | 1200 ns | - | 0.004A | 1.5 V | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC1386CS#PBF Linear Technology/Analog Devices | 883 |
| Datasheet | 10 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | EIA-562; TIA-562 | 0°C~70°C | Tube | 1996 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 1.27mm | 30 | LTC1386 | 16 | R-PDSO-G16 | Not Qualified | 3.3V | 0.5mA | 120KBd | TOTEM-POLE | NO | INVERTED | RS562 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 400mV | 800 ns | - | 3500 ns | - | 0.0016A | 7.4 V | 0.00004A | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC1484CS8#PBF Linear Technology/Analog Devices | 232 | - | Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | 0°C~70°C | Tube | 2000 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | LTC1484 | 8 | R-PDSO-G8 | Not Qualified | 5V | 0.7mA | 4Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 30mV | 200 ns | - | 60 ns | - | 0.004A | 1.5 V | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC2850MPS8#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-485-A; TIA-485-A; EIA-422 | -55°C~125°C | Tape & Reel (TR) | 2010 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 30 | LTC2850 | 8 | R-PDSO-G8 | Not Qualified | - | - | 20Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | 70 ns | - | 50 ns | - | - | - | - | 1.752mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC2850MPDD#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 16 Weeks | Surface Mount | 8-WFDFN Exposed Pad | YES | EIA-485-A; TIA-485-A; EIA-422 | -55°C~125°C | Tape & Reel (TR) | 2010 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~3.6V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 30 | LTC2850 | 8 | S-PDSO-N8 | Not Qualified | - | - | 20Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | 70 ns | - | 50 ns | - | - | - | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC2871IUHF#TRPBF Linear Technology/Analog Devices | 2298 |
| Datasheet | 26 Weeks | Surface Mount | 38-WFQFN Exposed Pad | YES | EIA-232; EIA-422; EIA-485 | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | - | Active | 1 (Unlimited) | 38 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 3 | 3.3V | 0.5mm | NOT SPECIFIED | LTC2871 | 38 | R-PQCC-N38 | Not Qualified | 3.3V | - | 20Mbps | - | YES | - | Multiprotocol | DIFFERENTIAL SCHMITT TRIGGER | 3/3 | 3 | 3 | Full | 130mV | 200 ns | - | 70 ns | 3.3V | 0.003A | 1.5 V | - | 0.8mm | 7mm | 5mm | ROHS3 Compliant | ||
![]() ADM3066ETRMZ-EP Analog Devices Inc. | 20000 |
| Datasheet | 8 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | EIA-485; TIA-485 | -55°C~125°C | - | - | - | no | Active | 1 (Unlimited) | 10 | - | Transceiver | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.5mm | - | - | 10 | S-PDSO-G10 | - | - | - | 50Mbps | DIFFERENTIAL | YES | COMPLEMENTARY | RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 30mV | 35 ns | - | 15 ns | - | - | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC1483CS8#TRPBF Linear Technology/Analog Devices | 10 |
| Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | 0°C~70°C | Tape & Reel (TR) | 2002 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | LTC1483 | 8 | R-PDSO-G8 | Not Qualified | - | - | 250kbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 45mV | 200 ns | - | 1200 ns | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC1387CG#PBF Linear Technology/Analog Devices | 528 | - | Datasheet | 8 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | EIA-232; EIA-485 | 0°C~70°C | Tube | 2003 | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | LTC1387 | 20 | R-PDSO-G20 | Not Qualified | 5V | 25mA | 150KBd | - | YES | - | Multiprotocol | DIFFERENTIAL SCHMITT TRIGGER | 2/2 | 1 | 1 | Half | 40mV | 6000 ns | - | 4000 ns | - | 0.003A | 10 V | 0.00001A | 2mm | 7.2mm | 5.3mm | ROHS3 Compliant | ||
![]() LTC2871IFE#PBF Linear Technology/Analog Devices | 600 |
| Datasheet | 8 Weeks | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | YES | EIA-232; EIA-422; EIA-485 | -40°C~85°C | Tube | 2010 | e3 | - | Active | 1 (Unlimited) | 38 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3 | 3.3V | 0.5mm | NOT SPECIFIED | LTC2871 | 38 | R-PDSO-G38 | Not Qualified | 3.3V | - | 20Mbps | - | YES | - | Multiprotocol | DIFFERENTIAL SCHMITT TRIGGER | 3/3 | 3 | 3 | Full | 130mV | 200 ns | - | 70 ns | 3.3V | 0.003A | 1.5 V | - | 1.2mm | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() LTC2871IUHF#PBF Linear Technology/Analog Devices | 2460 | - | Datasheet | 26 Weeks | Surface Mount | 38-WFQFN Exposed Pad | YES | EIA-232; EIA-422; EIA-485 | -40°C~85°C | Tube | 2010 | e3 | - | Active | 1 (Unlimited) | 38 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 3 | 3.3V | 0.5mm | NOT SPECIFIED | LTC2871 | 38 | R-PQCC-N38 | Not Qualified | 3.3V | - | 20Mbps | - | YES | - | Multiprotocol | DIFFERENTIAL SCHMITT TRIGGER | 3/3 | 3 | 3 | Full | 130mV | 200 ns | - | 70 ns | 3.3V | 0.003A | 1.5 V | - | 0.8mm | 7mm | 5mm | ROHS3 Compliant | ||
![]() LTC1535ISW#PBF Linear Technology/Analog Devices | 2405 | - | Datasheet | 8 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | EIA-422; EIA-485 | -40°C~85°C | Tube | 2003 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | LTC1535 | 28 | R-PDSO-G16 | Not Qualified | 5V | 73mA | 250KBd | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 30mV | 855 ns | - | 1560 ns | 5V | 0.004A | 1.5 V | - | 2.65mm | 17.9mm | 7.5mm | ROHS3 Compliant | ||
![]() LT1137ACSW#PBF Linear Technology/Analog Devices | 135 |
| Datasheet | 8 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | EIA-232 | 0°C~70°C | Tube | 1999 | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | LT1137 | 28 | R-PDSO-G28 | Not Qualified | 5V | 17mA | 250KBd | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 400mV | 600 ns | - | 1300 ns | - | 0.0016A | 10 V | 0.00002A | 2.65mm | 17.9mm | 7.5mm | ROHS3 Compliant | ||
![]() LTC1544CG#PBF Linear Technology/Analog Devices | 26 |
| Datasheet | 8 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | EIA-232; V.10; V.11; V.28; V.35; V.36; X.21; EIA-422; EIA-423; EIA-449; EIA-530; EIA-530-A | 0°C~70°C | Tube | 2003 | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 30 | LTC1544 | 28 | R-PDSO-G28 | Not Qualified | 58-5.5/-7V | - | - | - | YES | - | Multiprotocol | DIFFERENTIAL SCHMITT TRIGGER | 4/4 | 4 | 4 | Full | 15mV | 450 ns | - | 2500 ns | - | 0.004A | 10 V | - | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() LTC1346ACSW#PBF Linear Technology/Analog Devices | 51 |
| Datasheet | 8 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | EIA-232; EIA-422; EIA-485; V.35 | 0°C~70°C | Tube | 2002 | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | 30 | LTC1346 | 24 | R-PDSO-G24 | Not Qualified | +-5V | 50mA | 10MBd | TOTEM-POLE | YES | COMPLEMENTARY | - | DIFFERENTIAL SCHMITT TRIGGER | 3/3 | 3 | 3 | Full | 50mV | 100 ns | -5V | 70 ns | -5V | 0.004A | 0.44 V | 0.00001A | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() LTC2871CUHF#PBF Linear Technology/Analog Devices | 2500 |
| Datasheet | 26 Weeks | Surface Mount | 38-WFQFN Exposed Pad | YES | EIA-232; EIA-422; EIA-485 | 0°C~70°C | Tube | 2010 | e3 | - | Active | 1 (Unlimited) | 38 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 3 | 3.3V | 0.5mm | NOT SPECIFIED | LTC2871 | 38 | R-PQCC-N38 | Not Qualified | 3.3V | - | 20Mbps | - | YES | - | Multiprotocol | DIFFERENTIAL SCHMITT TRIGGER | 3/3 | 3 | 3 | Full | 130mV | 200 ns | - | 70 ns | 3.3V | 0.003A | 1.5 V | - | 0.8mm | 7mm | 5mm | ROHS3 Compliant | ||
![]() ADM3050EBRWZ Analog Devices Inc. | 18880 | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~125°C | Tube | - | - | no | Active | 3 (168 Hours) | 16 | - | Transceiver, Isolated | - | - | - | 1.7V~5.5V 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | 16 | R-PDSO-G16 | - | - | - | 12Mbps | - | - | - | CAN | - | 1/1 | - | - | Half | 150mV | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() LTC1384CN#PBF Linear Technology/Analog Devices | 32 |
| Datasheet | 10 Weeks | Through Hole | 18-DIP (0.300, 7.62mm) | NO | EIA-232 | 0°C~70°C | Tube | 2002 | e3 | - | Active | 1 (Unlimited) | 18 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5V | DUAL | - | NOT SPECIFIED | 2 | 5V | 2.54mm | NOT SPECIFIED | LTC1384 | 18 | R-PDIP-T18 | Not Qualified | 5V | 0.5mA | 120KBd | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 400mV | 800 ns | - | 3500 ns | - | 0.0016A | 10 V | 0.00004A | 3.81mm | - | 7.62mm | ROHS3 Compliant | ||
![]() LT1039CSW#PBF Linear Technology/Analog Devices | 18 |
| Datasheet | 8 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | EIA-232 | 0°C~70°C | Tube | 2002 | e3 | - | Active | 1 (Unlimited) | 18 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 5V~15V | DUAL | GULL WING | 260 | 3 | 12V | 1.27mm | 30 | LT1039 | 18 | R-PDSO-G18 | Not Qualified | 5+-12V | - | - | - | NO | - | RS232 | SCHMITT TRIGGER | 3/3 | 3 | 3 | Full | 400mV | - | -12V | - | - | 0.0016A | 22.1 V | - | 2.65mm | 11.55mm | 7.5mm | ROHS3 Compliant | ||
![]() LTC491CN#PBF Linear Technology/Analog Devices | 776 |
| Datasheet | 8 Weeks | Through Hole | 14-DIP (0.300, 7.62mm) | NO | EIA-422; EIA-485 | 0°C~70°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | LTC491 | 14 | R-PDIP-T14 | Not Qualified | 5V | 0.5mA | - | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | 150 ns | - | 50 ns | - | 0.004A | 1.5 V | 0.000002A | 3.809mm | - | 7.62mm | ROHS3 Compliant |