- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Interface Standards | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Supply Current-Max | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Transceivers | Receive Delay-Max | Negative Supply Voltage-Nom | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Out Swing-Min | High Level Input Current-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADM3055EBRIZ Analog Devices Inc. | 4000 | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~105°C | - | - | - | no | Active | 3 (168 Hours) | 20 | - | Transceiver | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | 20 | R-PDSO-G20 | - | - | - | 12Mbps | - | - | - | CAN | - | 1/1 | - | - | Half | 150mV | 1 | - | - | - | - | - | - | - | 2.64mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() LTC1480IS8#PBF Linear Technology/Analog Devices | 90 | - | Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | -40°C~85°C | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 30 | LTC1480 | 8 | R-PDSO-G8 | Not Qualified | 3.3V | 0.6mA | 2.5Mbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | 200 ns | - | 80 ns | - | 0.004A | 1.5 V | 0.000002A | 1.752mm | 4.9025mm | 3.899mm | ROHS3 Compliant | ||
![]() ADM3057EBRWZ Analog Devices Inc. | 18880 | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~105°C | - | - | - | no | Active | 3 (168 Hours) | 20 | - | Transceiver, Isolated | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | 20 | R-PDSO-G20 | - | - | - | 12Mbps | - | - | - | CAN | - | 1/1 | - | - | Half | 150mV | - | - | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | ROHS3 Compliant | ||
![]() LTC1348CG#PBF Linear Technology/Analog Devices | 1300 |
| Datasheet | 8 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | EIA-232 | 0°C~70°C | Tube | 1997 | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | 30 | LTC1348 | 28 | R-PDSO-G28 | Not Qualified | - | 1.5mA | 120KBd | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 300mV | - | 4000 ns | - | 4000 ns | - | 0.0016A | 10 V | 0.000005A | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() LT1281ACN#PBF Linear Technology/Analog Devices | 137 |
| Datasheet | 8 Weeks | Through Hole | 16-DIP (0.300, 7.62mm) | NO | EIA-232 | 0°C~70°C | Tube | 1998 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | LT1281 | 16 | R-PDIP-T16 | Not Qualified | 5V | 14mA | 250KBd | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 400mV | - | 600 ns | - | 1300 ns | - | 0.0016A | 10 V | 0.00002A | 3.937mm | - | 7.62mm | ROHS3 Compliant | ||
![]() ADM3057ETRWZ-EP Analog Devices Inc. | 85 | - | Datasheet | 8 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -55°C~105°C | - | - | - | no | Active | 3 (168 Hours) | 20 | - | Transceiver, Isolated | - | - | - | 1.7V~5.5V 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | 20 | R-PDSO-G20 | - | - | - | 12Mbps | - | - | - | CAN | - | 1/1 | - | - | Half | 150mV | - | - | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | ROHS3 Compliant | ||
![]() LTC490IN8#PBF Linear Technology/Analog Devices | 45 |
| Datasheet | 8 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | EIA-422; EIA-485 | -40°C~85°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | LTC490 | 8 | R-PDIP-T8 | Not Qualified | 5V | 0.5mA | - | TOTEM-POLE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | - | 150 ns | - | 50 ns | - | 0.004A | 1.5 V | 0.000002A | 3.937mm | - | 7.62mm | ROHS3 Compliant | ||
![]() LTC2862CDD-2#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 16 Weeks | Surface Mount | 8-WFDFN Exposed Pad | YES | EIA-422; EIA-485 | 0°C~70°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | LTC2862 | 8 | S-PDSO-N8 | Not Qualified | 3.3V | 8mA | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 150mV | - | 65 ns | - | 1500 ns | - | 0.003A | 1.5 V | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC2862HDD-2#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 12 Weeks | Surface Mount | 8-WFDFN Exposed Pad | YES | EIA-422; EIA-485 | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | LTC2862 | 8 | S-PDSO-N8 | Not Qualified | 3.3V | 8mA | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 150mV | - | 65 ns | - | 1500 ns | - | 0.003A | 1.5 V | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC2855CGN#TRPBF Linear Technology/Analog Devices | 39 |
| Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | EIA-485-A; TIA-485-A | 0°C~70°C | Tape & Reel (TR) | 2008 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | 30 | LTC2855 | 16 | R-PDSO-G16 | Not Qualified | 3.3V | - | 20Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 25mV | - | 70 ns | - | 50 ns | - | - | 1.5 V | - | 1.75mm | 4.8895mm | 3.899mm | ROHS3 Compliant | ||
![]() LTC2850CDD#TRPBF Linear Technology/Analog Devices | 8 |
| Datasheet | 10 Weeks | Surface Mount | 8-WFDFN Exposed Pad | YES | EIA-485-A; TIA-485-A; EIA-422 | 0°C~70°C | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~3.6V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 30 | LTC2850 | 8 | S-PDSO-N8 | Not Qualified | 3.3V | - | 20Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | - | 70 ns | - | 50 ns | - | 0.004A | 2 V | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LT1130ACSW#PBF Linear Technology/Analog Devices | 83 |
| Datasheet | 8 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | EIA-232 | 0°C~70°C | Tube | 1999 | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | LT1130 | 28 | R-PDSO-G28 | Not Qualified | 5V | 25mA | 250KBd | - | NO | - | RS232 | SCHMITT TRIGGER | 5/5 | 5 | 5 | Full | 400mV | - | 600 ns | - | 1300 ns | - | 0.0016A | 10 V | 0.00002A | 2.65mm | 17.9mm | 7.5mm | ROHS3 Compliant | ||
![]() LTC2874IUHF#PBF Linear Technology/Analog Devices | 79 |
| Datasheet | 8 Weeks | Surface Mount | 38-WFQFN Exposed Pad | YES | SPI | -40°C~85°C | Tube | 2006 | e3 | - | Active | 1 (Unlimited) | 38 | - | Transceiver | Matte Tin (Sn) | SEATED HT-CALCULATED | 8542.39.00.01 | 8V~34V | QUAD | NO LEAD | NOT SPECIFIED | 4 | 24V | 0.5mm | NOT SPECIFIED | LTC2874 | 38 | R-PQCC-N38 | - | - | - | - | - | - | - | IO-Link | - | 4/4 | - | - | Half | - | - | - | - | - | - | - | - | - | 0.8mm | 7mm | 5mm | ROHS3 Compliant | ||
![]() LTC1480CN8#PBF Linear Technology/Analog Devices | 8 |
| Datasheet | 8 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | EIA-422; EIA-485 | 0°C~70°C | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 2.54mm | NOT SPECIFIED | LTC1480 | 8 | R-PDIP-T8 | Not Qualified | 3.3V | 0.6mA | 150KBd | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 40mV | - | 200 ns | - | 80 ns | - | 0.004A | 1.5 V | 0.000002A | 3.937mm | - | 7.62mm | ROHS3 Compliant | ||
![]() LTC2862HS8-2#TRPBF Linear Technology/Analog Devices | 5500 |
| Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | LTC2862 | 8 | R-PDSO-G8 | Not Qualified | 3.3V | 8mA | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 150mV | - | 65 ns | - | 1500 ns | - | 0.003A | 1.5 V | - | 1.752mm | 4.9025mm | 3.899mm | ROHS3 Compliant | ||
![]() LTC1346ACSW#PBF Linear Technology/Analog Devices | 51 |
| Datasheet | 8 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | EIA-232; EIA-422; EIA-485; V.35 | 0°C~70°C | Tube | 2002 | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | 30 | LTC1346 | 24 | R-PDSO-G24 | Not Qualified | +-5V | 50mA | 10MBd | TOTEM-POLE | YES | COMPLEMENTARY | - | DIFFERENTIAL SCHMITT TRIGGER | 3/3 | 3 | 3 | Full | 50mV | - | 100 ns | -5V | 70 ns | -5V | 0.004A | 0.44 V | 0.00001A | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() LT1785ACN8#PBF Linear Technology/Analog Devices | 25901 |
| Datasheet | 8 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | EIA-422; EIA-485 | 0°C~70°C | Tube | 1999 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | LT1785 | 8 | R-PDIP-T8 | Not Qualified | 5V | 9mA | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 20mV | - | 900 ns | - | 2000 ns | - | 0.0016A | 1.5 V | - | 3.937mm | - | 7.62mm | ROHS3 Compliant | ||
![]() LTC2804IDHC#PBF Linear Technology/Analog Devices | 690 |
| Datasheet | 16 Weeks | Surface Mount | 16-WFDFN Exposed Pad | YES | EIA-232-F; TIA-232-F | -40°C~85°C | Tube | 2010 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 1.8V~5.5V | DUAL | NO LEAD | 260 | 2 | 3.3V | 0.5mm | 30 | LTC2804 | 16 | R-PDSO-N16 | Not Qualified | 2/5V | - | 1Mbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Half | 400mV | - | 400 ns | - | 500 ns | - | 0.001A | 10 V | - | 0.8mm | 5mm | 3mm | ROHS3 Compliant | ||
![]() LT1181ACN#PBF Linear Technology/Analog Devices | 179 | - | Datasheet | 8 Weeks | Through Hole | 16-DIP (0.300, 7.62mm) | NO | EIA-232 | 0°C~70°C | Tube | 2002 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 2 | 5V | 2.54mm | NOT SPECIFIED | LT1181 | 16 | R-PDIP-T16 | Not Qualified | 5V | 16mA | 250KBd | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 400mV | - | 600 ns | - | 1300 ns | - | 0.0016A | 10 V | 0.00002A | 3.937mm | - | 7.62mm | ROHS3 Compliant | ||
![]() LTC1483CN8#PBF Linear Technology/Analog Devices | 2360 |
| Datasheet | 8 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | EIA-422; EIA-485 | 0°C~70°C | Tube | 2002 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | LTC1483 | 8 | R-PDIP-T8 | Not Qualified | 5V | 0.5mA | 250kbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 45mV | - | 200 ns | - | 1200 ns | - | 0.004A | 1.5 V | - | 3.809mm | - | 7.62mm | ROHS3 Compliant |