- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Base Product Number | Brand | Data Transmission Topology | Driving Mode | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Interface Standards | Lead Shape | Manufacturer | Maximum Dual Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Supply Current (mA) | Mfr | Minimum Dual Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | Number of Drivers per Line | Number of Receiver Enables | Number of Receivers per Line | Number of Transmitter Enables | Package | Package Height | Package Length | Package Width | PCB changed | Pd - Power Dissipation | Product Status | Receiver Communication Type | Receiver Signal Type | RoHS | Standard Package Name | Supplier Package | Supplier Temperature Grade | Supply Voltage-Max | Supply Voltage-Min | Transmitter Communication Type | Transmitter Signal Type | Typical Dual Supply Voltage (V) | Typical Single Supply Voltage (V) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Qualification Status | Voltage - Isolation | Output Voltage | Operating Supply Voltage | Power Supplies | Number of Channels | Operating Supply Current | Output Current | Supply Current-Max | Data Rate | Output Characteristics | Differential Output | Product Type | Output Polarity | Protocol | Input Characteristics | Rise / Fall Time (Typ) | Number of Drivers/Receivers | Driver Number of Bits | Channel Type | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Negative Supply Voltage-Nom | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Transmit Delay-Max | Supply Voltage1-Nom | Inputs - Side 1/Side 2 | Output Low Current-Max | Number of Receivers | Out Swing-Min | Isolated Power | High Level Input Current-Max | Number of Transmitters | Pulse Width Distortion (Max) | Product | Power Supply Type | Input Voltage | Shutdown | Product Category | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADM2863EBRNZ Analog Devices | 2 | - | Datasheet | - | Surface Mount | SOIC-28 | - | 28-SOIC-W-FP | ADM2863 | Analog Devices | Point-to-Point | 3-State | EAR99 | 46 | 8542.39.00.01 | RS-485|RS-422 | - | Analog Devices Inc. | 5.5 | + 105 C | 105 | 53 | Analog Devices Inc. | 3|4.5 | - 40 C | -40 | Yes | Surface Mount | SMD/SMT | 1 | 1 | 1 | 1 | Tube | 2.4(Max) | 10.45(Max) | 7.6(Max) | 28 | - | Active | RS-485|RS-422 | Differential | Details | SOP | SOIC W | - | 5.5 V | 3 V | RS-485|RS-422 | Differential | 5|3.3 | - | -40°C ~ 105°C (TA) | Tube | - | ADM2863E | - | - | Active | - | - | - | Transceiver | - | - | - | Interface ICs | - | 1.7V, 3V ~ 5.5V | - | - | - | - | - | - | - | - | 28 | - | Line Transceiver | - | - | - | - | - | - | 28 mA | - | - | 500Kbps(Min) | - | - | RS-485 Interface IC | - | RS422, RS485 | - | - | 1/1 | - | - | - | Full Duplex | 25 mV | 1 Driver | 1 | 15 kV | - | - | - | - | - | - | - | - | 1 | - | - | - | 1 | - | - | Dual | - | - | RS-485 Interface IC | - | - | - | RoHS Compliant | ||
![]() ADM2567EBRNZ Analog Devices | 69 |
| Datasheet | - | Surface Mount | SOIC-28 | - | 28-SOIC-W-FP | ADM2567 | Analog Devices | Multipoint|Multidrop | 3-State | EAR99 | 46 | 8542.39.00.01 | RS-485|RS-422 | - | Analog Devices Inc. | 5.5 | + 105 C | 105 | 53 | Analog Devices Inc. | 3|4.5 | - 40 C | -40 | - | Surface Mount | SMD/SMT | 1 | 1 | 1 | 1 | Tube | 2.4(Max) | 10.45(Max) | 7.6(Max) | 28 | 2.87 W | Active | RS-485|RS-422 | Differential | Details | - | SOIC W | - | 5.5 V | 3 V | RS-485|RS-422 | Differential | 5|3.3 | - | -40°C ~ 105°C | Tube | - | iCoupler® | - | - | Active | - | - | - | Isolated | - | - | - | Interface ICs | Magnetic Coupling | 3V ~ 5.5V | - | - | - | - | - | - | - | - | 28 | - | Line Transceiver | - | 3000Vrms | 3.3 V/5 V | 3 V to 5.5 V | - | 4 | 28 mA | 90 mA | - | 25Mbps | - | - | RS-485 Interface IC | - | - | - | 4.5ns, 4.5ns | - | - | Unidirectional | - | Full Duplex | - | 1 Driver | 1 | 15 kV | - | - | 25ns, 25ns | 250kV/µs | - | - | 1/3 | - | 1 | - | Yes | - | 1 | - | RS-485 Transceivers | Dual | 1.7 V to 5.5 V | Shutdown | RS-485 Interface IC | - | - | - | RoHS Compliant | ||
![]() LTC1384IG#TR Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | Point-to-Point | 3-State | EAR99 | - | - | RS-232 | Gull-wing | - | - | - | 85 | 1 | - | - | - | -40 | - | Surface Mount | - | 1 | 1 | 1 | 0 | - | 2(Max) - 0.05(Min) | 7.5 | 5.6(Max) | 20 | - | - | RS-232 | Single-Ended | - | SOP | SSOP | Industrial | - | - | RS-232 | Single-Ended | - | 5 | - | Tape and Reel | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | Line Transceiver | - | - | - | - | - | - | - | - | - | 120KBd | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | RoHS non-compliant | ||
![]() ADM2567EBRNZ-RL7 Analog Devices | 1000 |
| Datasheet | - | Surface Mount | SOIC-28 | - | 28-SOIC-W-FP | ADM2567 | Analog Devices | Multipoint|Multidrop | 3-State | EAR99 | 400 | 8542.39.00.01 | RS-485|RS-422 | - | Analog Devices Inc. | 5.5 | + 105 C | 105 | 53 | Analog Devices Inc. | 4.5|3 | - 40 C | -40 | Yes | Surface Mount | SMD/SMT | 1 | 1 | 1 | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2.4(Max) | 10.45(Max) | 7.6(Max) | 28 | 2.87 W | Active | RS-485|RS-422 | Differential | Details | - | SOIC W | - | 5.5 V | 3 V | RS-422|RS-485 | Differential | 5|3.3 | - | -40°C ~ 105°C | MouseReel | - | iCoupler® | - | - | Active | - | - | - | Isolated | - | - | - | Interface ICs | Magnetic Coupling | 3V ~ 5.5V | - | - | - | - | - | - | - | - | 28 | - | Line Transceiver | - | 3000Vrms | 3.3 V/5 V | 3 V to 5.5 V | - | 4 | 28 mA | 90 mA | - | 25Mbps | - | - | RS-485 Interface IC | - | - | - | 4.5ns, 4.5ns | - | - | Unidirectional | - | Full Duplex | - | 1 Driver | 1 | 15 kV | - | - | 25ns, 25ns | 250kV/µs | - | - | 1/3 | - | 1 | - | Yes | - | 1 | - | RS-485 Transceivers | Dual | 1.7 V to 5.5 V | Shutdown | RS-485 Interface IC | - | - | - | RoHS Compliant | ||
![]() ADM3067EARZ Analog Devices Inc. | 20000 | - | Datasheet | 8 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | EIA-485; TIA-485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | - | - | no | Active | 1 (Unlimited) | 14 | - | Transceiver | - | - | - | - | - | 3V~5.5V | DUAL | NO LEAD | - | 1 | 3.3V | 1.27mm | - | - | 14 | R-PDSO-G14 | - | - | - | - | - | - | - | - | - | - | 50Mbps | DIFFERENTIAL | YES | - | COMPLEMENTARY | RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | - | 1 | Full | 30mV | - | - | - | 35 ns | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ADM3068EBRZ Analog Devices Inc. | 125 | - | Datasheet | 8 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | EIA-485; TIA-485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | - | - | - | no | Active | 1 (Unlimited) | 14 | - | Transceiver | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | 14 | R-PDSO-G14 | - | - | - | - | - | - | - | - | - | 7.5mA | 50Mbps | DIFFERENTIAL | YES | - | COMPLEMENTARY | RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | - | 1 | Full, Half | 30mV | - | - | - | 35 ns | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC2861IGN#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | EIA-485-A; TIA-485-A; EIA-422 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | 30 | LTC2861 | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | 5V | - | - | - | - | 20Mbps | - | YES | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | - | 1 | Full | 25mV | - | - | - | 70 ns | - | - | - | 50 ns | - | - | - | - | 1.5 V | - | - | - | - | - | - | - | - | - | 1.75mm | 4.8895mm | 3.899mm | ROHS3 Compliant | ||
![]() ADM3066ETRMZ-EP-R7 Analog Devices Inc. | 41 |
| Datasheet | 8 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | - | - | - | EIA-485; TIA-485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | no | Active | 1 (Unlimited) | 10 | - | Transceiver | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.5mm | - | - | 10 | S-PDSO-G10 | - | - | - | - | - | - | - | - | - | - | 50Mbps | DIFFERENTIAL | YES | - | COMPLEMENTARY | RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | - | 1 | Half | 30mV | - | - | - | 35 ns | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC1484IS8#TRPBF Linear Technology/Analog Devices | 20 |
| Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | EIA-422; EIA-485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | 4.75V~5.25V | DUAL | GULL WING | 250 | 1 | 5V | 1.27mm | NOT SPECIFIED | LTC1484 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | 5V | - | - | - | 0.9mA | 4Mbps | - | YES | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | - | 1 | Half | 30mV | - | - | - | 200 ns | - | - | - | 60 ns | - | - | 0.004A | - | 1.5 V | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC1383CS#TRPBF Linear Technology/Analog Devices | 32 |
| Datasheet | 10 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | EIA-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2002 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | - | 4.5V~5V | DUAL | GULL WING | 250 | 2 | 5V | 1.27mm | NOT SPECIFIED | LTC1383 | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | 5V | - | - | - | 0.5mA | 120KBd | - | NO | - | - | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | - | 2 | Full | 400mV | - | - | - | 800 ns | - | - | - | 3500 ns | - | - | 0.0016A | - | 10 V | - | 0.00004A | - | - | - | - | - | - | - | 1.752mm | 9.906mm | 3.899mm | ROHS3 Compliant | ||
![]() LT1537CG#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 16 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | - | - | - | EIA-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | - | 4.5V~5.5V | DUAL | GULL WING | 250 | 1 | 5V | 0.65mm | NOT SPECIFIED | LT1537 | 28 | R-PDSO-G28 | - | Not Qualified | - | - | - | - | - | - | - | - | 250KBd | 3-STATE | NO | - | INVERTED | RS232 | SCHMITT TRIGGER | - | 3/5 | 3 | - | 5 | Full | 400mV | - | - | - | 600 ns | - | - | - | 1300 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() LT1039ACSW#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 16 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | - | - | EIA-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 18 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | 5V~15V | DUAL | GULL WING | 260 | 3 | 12V | 1.27mm | 30 | LT1039 | 18 | R-PDSO-G18 | - | Not Qualified | - | - | - | 5+-12V | - | - | - | 5mA | - | - | NO | - | - | RS232 | SCHMITT TRIGGER | - | 3/3 | 3 | - | 3 | Full | 400mV | - | - | - | 600 ns | -12V | - | - | 1200 ns | - | - | 0.0016A | - | 10 V | - | - | - | - | - | - | - | - | - | 2.65mm | 11.55mm | 7.5mm | ROHS3 Compliant | ||
![]() LT1039ACSW16#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 16 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | - | - | EIA-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | 5V~15V | DUAL | GULL WING | 260 | 3 | 12V | 1.27mm | 30 | LT1039 | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | 5+-12V | - | - | - | 5mA | - | - | NO | - | - | RS232 | SCHMITT TRIGGER | - | 3/3 | 3 | - | 3 | Full | 400mV | - | - | - | 600 ns | -12V | - | - | 1200 ns | - | - | 0.0016A | - | 10 V | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() LTC1385CN#PBF Linear Technology/Analog Devices | 41 |
| Datasheet | 16 Weeks | Through Hole | 18-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | - | EIA-562; TIA-562 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 2003 | - | e3 | - | Active | 1 (Unlimited) | 18 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | 3V~3.6V | DUAL | - | NOT SPECIFIED | 2 | 3.3V | 2.54mm | NOT SPECIFIED | LTC1385 | 18 | R-PDIP-T18 | - | Not Qualified | - | - | - | 5V | - | - | - | 0.5mA | 120KBd | 3-STATE | NO | - | INVERTED | RS562 | SCHMITT TRIGGER | - | 2/2 | 2 | - | 2 | Full | 400mV | - | - | - | 800 ns | - | - | - | 3500 ns | - | - | 0.0016A | - | 7.4 V | - | 0.00004A | - | - | - | - | - | - | - | 3.937mm | - | 7.62mm | ROHS3 Compliant | ||
![]() LTC1384CSW#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 8 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | - | - | EIA-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2002 | - | e3 | - | Active | 1 (Unlimited) | 18 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | 4.5V~5V | DUAL | GULL WING | 250 | 2 | 5V | 1.27mm | NOT SPECIFIED | LTC1384 | 18 | R-PDSO-G18 | - | Not Qualified | - | - | - | - | - | - | - | - | 120KBd | - | NO | - | - | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | - | 2 | Full | 400mV | - | - | - | 800 ns | - | - | - | 3500 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 11.55mm | 7.5mm | ROHS3 Compliant | ||
![]() LTC1383IN#PBF Linear Technology/Analog Devices | 23 |
| Datasheet | 16 Weeks | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | - | EIA-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2002 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | - | 4.5V~5V | DUAL | - | NOT SPECIFIED | 2 | 5V | 2.54mm | NOT SPECIFIED | LTC1383 | 16 | R-PDIP-T16 | - | Not Qualified | - | - | - | 5V | - | - | - | 1mA | 120KBd | - | NO | - | - | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | - | 2 | Full | 400mV | - | - | - | 800 ns | - | - | - | 3500 ns | - | - | 0.0016A | - | 10 V | - | 0.00004A | - | - | - | - | - | - | - | 3.937mm | - | 7.62mm | ROHS3 Compliant | ||
![]() LT1331CSW#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 8 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | - | - | EIA-232; EIA-562 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1998 | - | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | CAN ALSO OPERATE WITH 5V SUPPLY | 8542.39.00.01 | - | - | 3.3V 5V | DUAL | GULL WING | 260 | 3 | 3.3V | 1.27mm | 30 | LT1331 | 28 | R-PDSO-G28 | - | Not Qualified | - | - | - | - | - | - | - | - | 250KBd | - | NO | - | - | RS232 | SCHMITT TRIGGER | - | 3/5 | 3 | - | 5 | Full | 400mV | - | - | - | 600 ns | - | - | - | 1300 ns | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | ROHS3 Compliant | ||
![]() LTC1382IN#PBF Linear Technology/Analog Devices | 23 |
| Datasheet | 16 Weeks | Through Hole | 18-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | - | EIA-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2002 | - | e3 | - | Active | 1 (Unlimited) | 18 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | - | - | 4.5V~5V | DUAL | - | NOT SPECIFIED | 2 | 5V | 2.54mm | NOT SPECIFIED | LTC1382 | 18 | R-PDIP-T18 | - | Not Qualified | - | - | - | 5V | - | - | - | 1mA | 120KBd | - | NO | - | - | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | - | 2 | Full | 400mV | - | - | - | 800 ns | - | - | - | 3500 ns | - | - | 0.0016A | - | 10 V | - | 0.00004A | - | - | - | - | - | - | - | 3.937mm | - | 7.62mm | ROHS3 Compliant | ||
![]() LT1137AIG#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 16 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | - | - | - | EIA-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1999 | - | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | LT1137 | 28 | R-PDSO-G28 | - | Not Qualified | - | - | - | - | - | - | - | - | 250KBd | - | NO | - | - | RS232 | SCHMITT TRIGGER | - | 3/5 | 3 | - | 5 | Full | 400mV | - | - | - | 600 ns | - | - | - | 1300 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.99mm | 10.2mm | 5.29mm | ROHS3 Compliant | ||
![]() LT1237CG#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 8 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | - | - | - | - | EIA-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2000 | - | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 3 | 5V | 0.65mm | 30 | LT1237 | 28 | R-PDSO-G28 | - | Not Qualified | - | - | - | - | - | - | - | - | 250KBd | 3-STATE | NO | - | INVERTED | RS232 | SCHMITT TRIGGER | - | 3/5 | 3 | - | 5 | Full | 400mV | - | - | - | 600 ns | - | - | - | 1300 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant |