- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Interface Standards | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Supply Current-Max | Slew Rate | Data Rate | Architecture | Common Mode Rejection Ratio | Output Characteristics | Differential Output | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Output Polarity | Protocol | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Input Characteristics | Low-Bias | Micropower | Number of Drivers/Receivers | Driver Number of Bits | Bias Current-Max (IIB) @25C | Programmable Power | Receiver Number of Bits | Duplex | Receiver Hysteresis | Neg Supply Voltage-Max (Vsup) | Receive Delay-Max | Input Offset Voltage-Max | Transmit Delay-Max | Wideband | Power | Supply Voltage1-Nom | Output Low Current-Max | Out Swing-Min | Voltage Gain-Min | High Level Input Current-Max | Slew Rate-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADM3050EBRWZ-RL Analog Devices Inc. | 990 | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | - | no | Active | 3 (168 Hours) | 16 | - | Transceiver | - | - | - | 1.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | 16 | R-PDSO-G16 | - | - | - | - | 12Mbps | - | - | - | - | - | - | - | - | CAN | - | - | - | - | - | - | 1/1 | - | - | - | - | Half | 150mV | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() LT1785HS8#TRPBF Linear Technology/Analog Devices | 7820 |
| Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | -40°C~125°C | Tape & Reel (TR) | 2015 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | LT1785 | 8 | R-PDSO-G8 | Not Qualified | 5V | 9mA | - | 250kbps | - | - | - | YES | - | - | - | - | RS422, RS485 | - | - | - | DIFFERENTIAL SCHMITT TRIGGER | - | - | 1/1 | 1 | - | - | 1 | Half | 20mV | - | 900 ns | - | 2000 ns | - | - | - | 0.0016A | 1.5 V | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC1482IS8#TRPBF Linear Technology/Analog Devices | 23 |
| Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | -40°C~85°C | Tape & Reel (TR) | 2000 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | LTC1482 | 8 | R-PDSO-G8 | Not Qualified | 5V | 0.9mA | - | 4Mbps | - | - | - | YES | - | - | - | - | RS422, RS485 | - | - | - | DIFFERENTIAL SCHMITT TRIGGER | - | - | 1/1 | 1 | - | - | 1 | Half | 30mV | - | 200 ns | - | 60 ns | - | - | - | 0.004A | 1.5 V | - | - | - | 1.752mm | 4.9025mm | 3.899mm | ROHS3 Compliant | ||
![]() LT1537CSW#PBF Linear Technology/Analog Devices | 16 |
| Datasheet | 8 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | EIA-232 | 0°C~70°C | Tube | 1996 | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | LT1537 | 28 | R-PDSO-G28 | Not Qualified | - | - | - | 250KBd | - | - | 3-STATE | NO | - | - | - | INVERTED | RS232 | - | - | - | SCHMITT TRIGGER | - | - | 3/5 | 3 | - | - | 5 | Full | 400mV | - | 600 ns | - | 1300 ns | - | - | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | ROHS3 Compliant | ||
![]() LT1281ACSW#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | EIA-232 | 0°C~70°C | Tape & Reel (TR) | 1998 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | - | 30 | LT1281 | 16 | R-PDSO-G16 | Not Qualified | 5V | 14mA | - | 250KBd | - | - | - | NO | - | - | - | - | RS232 | - | - | - | SCHMITT TRIGGER | - | - | 2/2 | 1 | - | - | 1 | Full | 400mV | - | 600 ns | - | 1300 ns | - | - | - | 0.0016A | 10 V | - | - | - | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() LT3669EUFD-2#TRPBF Linear Technology/Analog Devices | 228 |
| Datasheet | 20 Weeks | Surface Mount | 28-WFQFN Exposed Pad | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | - | 8542.39.00.01 | 7.5V~40V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | LT3669 | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | - | - | - | - | - | - | 1/1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LT1131ACNW#PBF Linear Technology/Analog Devices | 23 |
| Datasheet | 16 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | NO | EIA-232 | 0°C~70°C | Tube | 1999 | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 40 | LT1131 | 28 | R-PDIP-T28 | Not Qualified | - | - | - | 250KBd | - | - | - | NO | - | - | - | - | RS232 | - | - | - | SCHMITT TRIGGER | - | - | 5/3 | 5 | - | - | 4 | Full | 400mV | - | 600 ns | - | 1300 ns | - | - | - | - | - | - | - | - | 4.318mm | - | 15.24mm | ROHS3 Compliant | ||
![]() LT1180AISW#TRPBF Linear Technology/Analog Devices | 1000 | - | Datasheet | 8 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | EIA-232 | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | - | Active | 1 (Unlimited) | 18 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | - | 30 | LT1180 | 18 | R-PDSO-G18 | Not Qualified | - | - | - | 250KBd | - | - | 3-STATE | NO | - | - | - | INVERTED | RS232 | - | - | - | SCHMITT TRIGGER | - | - | 2/2 | 2 | - | - | 2 | Full | 400mV | - | 600 ns | - | 1300 ns | - | - | - | - | - | - | - | - | 2.642mm | 11.557mm | 7.493mm | ROHS3 Compliant | ||
![]() LT1131ACSW#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 16 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | EIA-232 | 0°C~70°C | Tape & Reel (TR) | 1999 | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | LT1131 | 28 | R-PDSO-G28 | Not Qualified | - | - | - | 250KBd | - | - | - | NO | - | - | - | - | RS232 | - | - | - | SCHMITT TRIGGER | - | - | 5/4 | 5 | - | - | 4 | Full | 400mV | - | 600 ns | - | 1300 ns | - | - | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | ROHS3 Compliant | ||
![]() LTC1384CG#TRPBF Linear Technology/Analog Devices | 23 |
| Datasheet | 16 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | EIA-232 | 0°C~70°C | Tape & Reel (TR) | 2002 | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | LTC1384 | 20 | R-PDSO-G20 | Not Qualified | - | - | - | 120KBd | - | - | 3-STATE | NO | - | - | - | INVERTED | RS232 | - | - | - | SCHMITT TRIGGER | - | - | 2/2 | 2 | - | - | 2 | Full | 400mV | - | 800 ns | - | 3500 ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LT1280AISW#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 8 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | EIA-232 | -40°C~85°C | Tape & Reel (TR) | 1998 | e3 | - | Active | 1 (Unlimited) | 18 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 250 | 2 | 5V | 1.27mm | - | NOT SPECIFIED | LT1280 | 18 | R-PDSO-G18 | Not Qualified | 5V | 14mA | - | 250KBd | - | - | - | NO | - | - | - | - | RS232 | - | - | - | SCHMITT TRIGGER | - | - | 2/2 | 1 | - | - | 1 | Full | 400mV | - | 600 ns | - | 1300 ns | - | - | - | 0.0016A | 10 V | - | - | - | 2.65mm | 11.55mm | 7.5mm | ROHS3 Compliant | ||
![]() LTC1349CNW#PBF Linear Technology/Analog Devices | 23 |
| Datasheet | 10 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | NO | EIA-232 | 0°C~70°C | Tube | 2002 | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5V | DUAL | - | NOT SPECIFIED | 3 | 5V | 2.54mm | - | NOT SPECIFIED | LTC1349 | 28 | R-PDIP-T28 | Not Qualified | 5V | 1.5mA | - | 120KBd | - | - | - | NO | - | - | - | - | RS232 | - | - | - | SCHMITT TRIGGER | - | - | 3/5 | 3 | - | - | 5 | Full | 400mV | - | 800 ns | - | 3500 ns | - | - | - | 0.0016A | 10 V | - | 0.000005A | - | 4.318mm | 36.83mm | 15.24mm | ROHS3 Compliant | ||
![]() LTC1348ISW#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 16 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | EIA-232 | -40°C~85°C | Tape & Reel (TR) | 1997 | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 250 | 3 | 3.3V | 1.27mm | - | NOT SPECIFIED | LTC1348 | 28 | R-PDSO-G28 | Not Qualified | - | 2.5mA | - | 120KBd | - | - | - | NO | - | - | - | - | RS232 | - | - | - | SCHMITT TRIGGER | - | - | 3/5 | 3 | - | - | 5 | Full | 300mV | - | 4000 ns | - | 4000 ns | - | - | - | 0.0016A | 10 V | - | 0.000005A | - | 2.65mm | 17.9mm | 7.5mm | ROHS3 Compliant | ||
![]() LT1794IFE Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | -40°C~85°C | Tube | 2003 | e0 | - | Active | 1 (Unlimited) | 20 | EAR99 | Driver | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 18V | DUAL | GULL WING | 235 | 2 | 5V | 0.65mm | not_compliant | 20 | LT1794 | 20 | R-PDSO-G20 | Not Qualified | +-5/+-15V | 40mA | 200 V/us | - | VOLTAGE-FEEDBACK | 83 dB | - | - | -5V | 200000 kHz | 6μA | - | xDSL | NO | YES AVCL>=10 | 18V | - | NO | NO | 2/0 | - | 4μA | YES | - | - | - | -18V | - | 7500μV | - | YES | YES | - | - | - | 500 | - | 100 V/us | 1.2mm | 6.5mm | 4.4mm | Non-RoHS Compliant | ||
![]() LT1794CSW#PBF Linear Technology/Analog Devices | 16 |
| Datasheet | 16 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tube | 2003 | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Driver | Matte Tin (Sn) | - | 8542.33.00.01 | 18V | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | - | 30 | LT1794 | 20 | R-PDSO-G20 | Not Qualified | +-5/+-15V | 40mA | 200 V/us | - | VOLTAGE-FEEDBACK | 83 dB | - | - | -5V | 200000 kHz | 6μA | - | xDSL | NO | YES AVCL>=10 | 18V | - | NO | NO | 2/0 | - | 4μA | YES | - | - | - | -18V | - | 7500μV | - | YES | YES | - | - | - | 500 | - | 100 V/us | 2.65mm | 12.8mm | 7.5mm | ROHS3 Compliant | ||
![]() LTC1338CG#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 16 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | EIA-232 | 0°C~70°C | Tape & Reel (TR) | 1996 | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | LTC1338 | 28 | R-PDSO-G28 | Not Qualified | - | 1.5mA | - | 120KBd | - | - | 3-STATE | NO | - | - | - | INVERTED | RS232 | - | - | - | SCHMITT TRIGGER | - | - | 5/3 | 5 | - | - | 3 | Full | 400mV | - | 800 ns | - | 3500 ns | - | - | - | - | - | - | - | - | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() LTC1518CS#TRPBF Linear Technology/Analog Devices | 41 |
| Datasheet | 16 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | 0°C~70°C | Tape & Reel (TR) | 2001 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Receiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 30 | LTC1518 | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 52Mbps | - | - | - | YES | - | - | - | - | RS422, RS485 | - | - | - | DIFFERENTIAL SCHMITT TRIGGER | - | - | 0/4 | - | - | - | 4 | - | 25mV | - | 22 ns | - | - | - | - | - | - | - | - | - | - | 1.752mm | 9.906mm | 3.899mm | ROHS3 Compliant | ||
![]() LTC1346ACSW#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 16 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | EIA-232; EIA-422; EIA-485; V.35 | 0°C~70°C | Tape & Reel (TR) | 2002 | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | - | 30 | LTC1346 | 24 | R-PDSO-G24 | Not Qualified | - | 50mA | - | 10MBd | - | - | TOTEM-POLE | YES | - | - | - | COMPLEMENTARY | - | - | - | - | DIFFERENTIAL SCHMITT TRIGGER | - | - | 3/3 | 3 | - | - | 3 | Full | 50mV | - | 100 ns | - | 70 ns | - | - | -5V | - | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() LTC1338CG Linear Technology/Analog Devices | 23 |
| Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | EIA-232 | 0°C~70°C | Tube | 1996 | e0 | - | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 4.5V~5V | DUAL | GULL WING | 235 | 1 | 5V | 0.65mm | not_compliant | 20 | LTC1338 | 28 | R-PDSO-G28 | Not Qualified | 5V | - | - | 120KBd | - | - | 3-STATE | NO | - | - | - | INVERTED | RS232 | - | - | - | SCHMITT TRIGGER | - | - | 5/3 | 5 | - | - | 3 | Full | 400mV | - | 800 ns | - | 3500 ns | - | - | - | 0.0016A | 10 V | - | 0.000005A | - | 2mm | 10.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() LTC2872IUHF Linear Technology/Analog Devices | In Stock | - | - | - | Surface Mount | 38-WFQFN Exposed Pad | YES | EIA-232; EIA-422 | -40°C~85°C | - | - | e3 | - | Obsolete | 1 (Unlimited) | 38 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 4 | 3.3V | 0.5mm | - | NOT SPECIFIED | - | 38 | R-PQCC-N38 | Not Qualified | 3.3V | - | - | 20Mbps | - | - | - | NO | - | - | - | - | Multiprotocol | - | - | - | SCHMITT TRIGGER | - | - | 4/4 | 4 | - | - | 4 | Full | 190mV | - | 200 ns | - | 2000 ns | - | - | 3.3V | 0.003A | 1.5 V | - | - | - | 0.8mm | 7mm | 5mm | Non-RoHS Compliant |