- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Supply Current-Max | Slew Rate | Data Rate | Amplifier Type | Common Mode Rejection Ratio | Output Characteristics | Seated Height-Max | Differential Output | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Output Polarity | Protocol | Supply Voltage Limit-Max | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Transceivers | Neg Supply Voltage-Max (Vsup) | Receive Delay-Max | Negative Supply Voltage-Nom | Input Offset Voltage-Max | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Out Swing-Min | High Level Input Current-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1327CNW#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | - | - | - | - | - | 0°C~70°C | Tube | 1996 | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | 3.3V | - | - | - | - | - | - | - | - | LTC1327 | 28 | - | - | - | - | - | - | 120KBd | - | - | - | - | - | - | - | - | - | RS562 | - | - | 3/5 | - | - | Full | 400mV | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LT1332CSW#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232 | - | - | 0°C~70°C | Tape & Reel (TR) | 1996 | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Transceiver | Tin (Sn) | - | 8542.39.00.01 | 2V~6V | DUAL | GULL WING | 250 | 1 | 3V | 1.27mm | compliant | 40 | LT1332 | 28 | R-PDSO-G28 | Not Qualified | - | - | - | - | 120KBd | - | - | - | - | NO | - | - | - | - | RS232 | - | STANDARD | 3/5 | 3 | 5 | Full | 400mV | - | - | - | - | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | RoHS Compliant | ||
![]() LT1332CG#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232 | - | - | 0°C~70°C | Tube | 1996 | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Transceiver | Tin (Sn) | 1 RECEIVER ACTIVE UNDER SHUTDOWN | 8542.39.00.01 | 2V~6V | DUAL | GULL WING | 250 | 1 | 5V | 0.65mm | compliant | 40 | LT1332 | 28 | R-PDSO-G28 | Not Qualified | - | - | - | - | 120KBd | - | - | 3-STATE | - | NO | - | - | - | INVERTED | RS232 | - | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 400mV | - | - | 3000 ns | -12V | - | 1300 ns | 12V | - | - | - | 2mm | 10.2mm | 5.3mm | RoHS Compliant | ||
![]() LT1332CNW#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | - | - | - | - | - | 0°C~70°C | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | LT1332 | - | - | - | - | - | - | - | 120KBd | - | - | - | - | - | - | - | - | - | RS232 | - | - | 3/5 | - | - | Full | 400mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADM3064EARZ-R7 Analog Devices Inc. | 3111 |
| Datasheet | 16 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485; TIA-485 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | no | Active | - | 14 | - | Transceiver | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | compliant | - | - | 14 | R-PDSO-G14 | - | - | - | 7.5mA | - | 500kbps | - | - | DIFFERENTIAL | - | YES | - | - | - | COMPLEMENTARY | RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 30mV | - | - | 200 ns | - | - | 800 ns | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | ||
![]() ADM3067EARZ-R7 Analog Devices Inc. | 1000 |
| Datasheet | 8 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485; TIA-485 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | no | Active | 1 (Unlimited) | 14 | - | Transceiver | - | - | - | 3V~5.5V | DUAL | NO LEAD | - | 1 | 3.3V | 1.27mm | - | - | - | 14 | R-PDSO-G14 | - | - | - | - | - | 50Mbps | - | - | DIFFERENTIAL | - | YES | - | - | - | COMPLEMENTARY | RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 30mV | - | - | 35 ns | - | - | 15 ns | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ADM3068EARZ-R7 Analog Devices Inc. | 26 |
| Datasheet | 8 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485; TIA-485 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | no | Active | - | 14 | - | Transceiver | - | - | - | 3V~5.5V | DUAL | NO LEAD | - | 1 | 3.3V | 1.27mm | compliant | - | - | 14 | R-PDSO-G14 | - | - | - | 7.5mA | - | 500kbps | - | - | DIFFERENTIAL | - | YES | - | - | - | COMPLEMENTARY | RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 30mV | - | - | 35 ns | - | - | 15 ns | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | ||
![]() ADM3067EBRZ-R7 Analog Devices Inc. | 16 |
| Datasheet | 8 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485; TIA-485 | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | no | Active | 1 (Unlimited) | 14 | - | Transceiver | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | - | 14 | R-PDSO-G14 | - | - | - | - | - | 50Mbps | - | - | DIFFERENTIAL | - | YES | - | - | - | COMPLEMENTARY | RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 30mV | - | - | 35 ns | - | - | 15 ns | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ADM3050EBRIZ Analog Devices Inc. | 25 | - | Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | - | - | no | Active | 3 (168 Hours) | 8 | - | Transceiver, Isolated | - | - | - | 1.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | 8 | R-PDSO-G8 | - | - | - | 75mA | - | 12Mbps | - | - | - | - | - | - | - | - | - | CAN | - | - | 1/1 | - | - | Half | 150mV | 1 | - | - | - | - | - | - | - | - | - | 2.65mm | 7.5mm | 5.85mm | ROHS3 Compliant | ||
![]() LTC1350CG Linear Technology/Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; EIA-562; TIA-562 | - | - | 0°C~70°C | Tube | 2003 | e0 | - | Discontinued | 1 (Unlimited) | 28 | EAR99 | Transceiver | Tin/Lead (Sn/Pb) | 2 RECEIVERS ACTIVE UNDER SHUTDOWN; EXTERNAL CHARGE PUMP | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | 235 | 3 | 3.3V | 0.65mm | not_compliant | 20 | LTC1350 | 28 | R-PDSO-G28 | Not Qualified | 3.3V | - | 1mA | - | 120KBd | - | - | 3-STATE | - | NO | - | - | - | INVERTED | RS562 | - | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 400mV | - | - | 800 ns | - | - | 3500 ns | - | 0.0016A | 7.4 V | 0.000005A | 2mm | 10.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() LT1039CN/R Linear Technology/Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LT1137ACG#TRPBF Analog Devices | 23 |
| Datasheet | - | - | SSOP-28 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ADM3064EBRZ Analog Devices Inc. | 32 |
| Datasheet | 8 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485; TIA-485 | - | - | -40°C~125°C | Tube | - | - | no | Active | 1 (Unlimited) | 14 | - | Transceiver | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | - | 14 | R-PDSO-G14 | - | - | - | 7.5mA | - | 500kbps | - | - | DIFFERENTIAL | - | YES | - | - | - | COMPLEMENTARY | RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 30mV | - | - | 200 ns | - | - | 800 ns | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ADM3050EBRIZ-RL Analog Devices Inc. | 25550 | - | Datasheet | 12 Weeks | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | no | Active | - | 8 | - | Transceiver, Isolated | - | - | - | 1.7V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | compliant | - | - | 8 | R-PDSO-G8 | - | - | - | 75mA | - | 12Mbps | - | - | - | - | - | - | - | - | - | CAN | - | - | 1/1 | - | - | Half | 150mV | 1 | - | - | - | - | - | - | - | - | - | 2.65mm | 7.5mm | 5.85mm | RoHS Compliant | ||
![]() LTC1318CN Linear Technology/Analog Devices | In Stock | - | Datasheet | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | LTC1318 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS232, RS422, AppleTalk | - | - | 3/3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LT1794IFE ANALOG DEVICES INC | 5000 | - | Datasheet | - | - | - | YES | 20 | - | 85°C | -40°C | - | - | - | e0 | - | - | 1 (Unlimited) | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | 235 | 2 | 5V | 0.65mm | not_compliant | 20 | - | - | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | 200 V/us | - | OPERATIONAL AMPLIFIER | 83 dB | - | 1.2mm | - | -5V | 200000 kHz | 6μA | - | - | 18V | - | - | - | - | - | - | - | -18V | - | - | 7500μV | - | - | - | - | - | - | 6.5mm | 4.4mm | Non-RoHS Compliant | ||
![]() ADM3064EARZ Analog Devices Inc. | 16 |
| Datasheet | 8 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485; TIA-485 | - | - | -40°C~85°C | Tube | - | - | no | Active | 1 (Unlimited) | 14 | - | Transceiver | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | - | 14 | R-PDSO-G14 | - | - | - | 7.5mA | - | 500kbps | - | - | DIFFERENTIAL | - | YES | - | - | - | COMPLEMENTARY | RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 30mV | - | - | 200 ns | - | - | 800 ns | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant |