- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Interface Standards | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Voltage | Operating Supply Voltage | Power Supplies | Interface | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Logic Function | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Drivers | Number of Transceivers | ESD Protection | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Max Junction Temperature (Tj) | Number of Receivers | Out Swing-Min | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADM1485ARZ Analog Devices Inc. | 4 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | THERMAL SHUTDOWN PROTECTION | 450mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | ADM1485 | 8 | - | - | 5V | 5V | RS-422, RS-485 | 2.2mA | 2.2mA | 450mW | - | 2.2mA | - | - | 30Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | Half | 70mV | - | - | Yes | 30 ns | Half Duplex | - | - | 0.004A | - | 1 | - | - | 1.75mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADM1485ARZ-REEL Analog Devices Inc. | 5000 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | THERMAL SHUTDOWN PROTECTION | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | ADM1485 | 8 | - | - | 5V | 5V | - | 2.2mA | 2.2mA | - | - | - | - | Receiver, Transceiver | 30Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | 1 | - | 30 ns | Half Duplex | - | - | 0.004A | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADM3491ARZ-REEL Analog Devices Inc. | 6808 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | 338.011364mg | EIA-422; EIA-485 | -40°C~85°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 14 | EAR99 | Transceiver | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | ADM3491 | 14 | - | - | 3.3V | - | - | 1μA | 2.2mA | - | - | 2.2mA | - | Receiver, Transceiver | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 50mV | - | 1 | No | - | Full Duplex | - | - | - | - | - | 2 V | - | - | - | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADM485JNZ Analog Devices Inc. | 4900 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 930.006106mg | - | 0°C~70°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | - | 4.75V~5.25V | DUAL | - | - | 1 | 5V | 2.54mm | - | ADM485 | 8 | - | - | 5V | 5V | RS-485 | 2.2mA | 2.2mA | - | - | 2.2mA | - | - | 5Mbps | 3-STATE | YES | COMPLEMENTARY | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | 1 | Yes | 40 ns | Half Duplex | - | - | 0.004A | - | - | - | - | 3.43mm | - | 9.27mm | 7.24mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADM3307EARUZ-REEL Analog Devices Inc. | 38500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 3 | 3.3V | - | 30 | ADM3307 | 28 | Not Qualified | - | 2.7V | - | - | 1μA | 1μA | - | - | - | - | Receiver, Transceiver | 920Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 5/3 | - | - | Full | 140mV | 5 | 1 | - | - | Full Duplex | - | - | - | - | 3 | - | - | - | - | 9.7mm | 4.4mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADM211EARUZ Analog Devices Inc. | 114 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | - | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | ADM211 | 28 | - | - | 5V | 5V | RS-232 | 13mA | 13mA | - | - | 13mA | - | Receiver, Transceiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/5 | - | - | Full | 650mV | 4 | 1 | Yes | 2000 ns | Full Duplex | - | - | - | - | 5 | - | - | 1.05mm | - | 9.7mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADM3493ARZ-REEL7 Analog Devices Inc. | 3000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | ADM3493 | 8 | - | - | 3.3V | - | - | 2.2mA | 2.2mA | - | - | 2.2mA | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 50mV | - | 1 | No | - | Half Duplex | - | - | - | - | - | 2 V | - | 1.5mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LT1785CS8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 0°C~70°C | Tube | 2008 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | LT1785 | 8 | Not Qualified | - | 5V | 5V | RS-422, RS-485 | - | 9mA | - | - | 9mA | - | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 20mV | - | 1 | Yes | 900 ns | Half Duplex | 2000 ns | - | - | 150°C | - | - | - | 1.752mm | - | 5mm | 3.988mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADM3310EARUZ Analog Devices Inc. | 16 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | - | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 2.7V~3.6V | DUAL | GULL WING | 260 | 3 | 3.3V | - | 30 | ADM3310 | 28 | - | - | 2.7V | - | RS-232 | 850nA | 35mA | - | - | - | - | Receiver, Transceiver | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | - | - | Full | 140mV | 3 | 1 | - | - | Full Duplex | - | - | - | - | 5 | - | - | 1.05mm | - | 9.7mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADM213ARSZ Analog Devices Inc. | 5 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | -40°C~85°C | Tube | - | e3 | no | Active | 3 (168 Hours) | 28 | EAR99 | Transceiver | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 30 | ADM213 | 28 | - | - | 5V | 5V | RS-232 | 7mA | 5mA | - | - | 13mA | - | Receiver, Transceiver | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/5 | - | - | Full | 650mV | 4 | 1 | No | - | Full Duplex | - | - | - | - | 5 | - | - | 2mm | - | 10.2mm | 5.3mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LTC1387IG#TRPBF Linear Technology/Analog Devices | 83 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | EIA-232; EIA-422; EIA-485; EIA-562 | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | - | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | LTC1387 | 20 | Not Qualified | - | 5V | - | - | - | 25mA | - | - | - | - | - | 150KBd | - | YES | - | Multiprotocol | DIFFERENTIAL SCHMITT TRIGGER | 2/2 | 1 | 1 | Half | 40mV | - | 1 | - | 6000 ns | - | 4000 ns | - | - | - | - | - | - | - | 2mm | 7.2mm | 5.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM233LANZ Analog Devices Inc. | 230 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | - | INTERNAL CHARGE PUMP | - | 4.75V~5.25V | DUAL | - | - | 2 | 5V | - | - | ADM233 | 20 | - | - | 5V | 5V | - | 13mA | 13mA | - | - | 13mA | - | Receiver, Transceiver | 120Kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 650mV | 2 | 1 | No | - | Full Duplex | - | - | - | - | - | - | - | 3.3mm | - | 26.16mm | 6.35mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADM3232EARNZ-REEL7 Analog Devices Inc. | 6200 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | - | 30 | ADM3232 | 16 | Not Qualified | - | 3.3V | - | - | 3mA | 3mA | - | - | 3mA | - | Receiver, Transceiver | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 500mV | 2 | 1 | Yes | - | Full Duplex | - | - | - | - | - | 5 V | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LTC2870CUFD#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | 28 | - | - | 0°C~70°C | Tube | 2010 | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 3V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 3 | 3.3V | 0.5mm | NOT SPECIFIED | LTC2870 | 28 | Not Qualified | - | - | 3.3V | RS-232, RS-422, RS-485 | - | - | - | - | - | - | - | 20Mbps | - | YES | - | Multiprotocol | DIFFERENTIAL SCHMITT TRIGGER | 2/2 | - | 3 | Full | 130mV | 2 | 1 | - | - | - | 70 ns | 3.3V | 0.003A | - | - | - | - | - | 0.8mm | 5mm | 4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ADM3222ARSZ Analog Devices Inc. | 135 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 20 | EAR99 | Transceiver | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 40 | ADM3222 | 20 | - | - | 3.3V | - | RS-232 | 2.1mA | 12mA | - | - | 12mA | - | Receiver, Transceiver | 460Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 400mV | 2 | 1 | No | - | Full Duplex | - | - | - | - | - | - | - | 1.75mm | - | 7.2mm | 5.3mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADM208EARSZ Analog Devices Inc. | 9 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | - | - | -40°C~85°C | Tube | - | e3 | no | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | ADM208 | 24 | - | - | 5V | 5V | RS-232 | 13mA | 13mA | - | - | - | - | Receiver, Transceiver | 230kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/4 | - | 4 | Full | 650mV | 4 | 1 | - | 2000 ns | Full Duplex | - | - | - | - | - | - | - | 1.75mm | - | 8.2mm | 5.3mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADM202EARN Analog Devices Inc. | 2500 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Lead, Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 235 | 2 | 5V | - | 20 | ADM202 | 16 | - | - | 5V | 5V | - | 6mA | 18mA | - | - | 18mA | - | Receiver, Transceiver | 230kbps | TOTEM-POLE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 2/2 | - | 2 | Full | 650mV | 2 | 1 | Yes | - | Full Duplex | - | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LTC2850IS8#TRPBF Linear Technology/Analog Devices | 15000 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | LTC2850 | 8 | Not Qualified | - | 3.3V | - | - | - | 1mA | - | - | - | - | - | 20Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | - | - | - | 70 ns | Half Duplex | 50 ns | - | 0.004A | - | - | 2 V | 1 | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() ADM3485EARZ-REEL Analog Devices Inc. | 4500 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | 650mW | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | ADM3485 | 8 | - | 2V | 3.3V | - | - | 2.2mA | 2.2mA | - | 250mA | 2.2mA | 23 ns | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 50mV | - | 1 | Yes | 90 ns | Half Duplex | 35 ns | - | 0.0025A | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADM211ARSZ-REEL Analog Devices Inc. | 16 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 30 | ADM211 | 28 | - | - | 5V | 5V | - | 7mA | 13mA | - | - | 13mA | - | Receiver, Transceiver | 120Kbps | 3-STATE | NO | INVERTED | RS232 | SCHMITT TRIGGER | 4/5 | - | - | Full | 650mV | 4 | 1 | Yes | - | Full Duplex | - | - | - | - | 5 | - | - | 1.75mm | - | 10.2mm | 5.3mm | No | - | ROHS3 Compliant | Contains Lead |