- Base Part Number
- ECCN Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers/Receivers
- Number of Functions
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Analog Devices, Inc. Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Interface Standards | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Number of Channels | Nominal Supply Current | Supply Current-Max | Slew Rate | Data Rate | Output Characteristics | Input Offset Voltage (Vos) | Differential Output | Output Polarity | Protocol | Input Characteristics | Max Dual Supply Voltage | Number of Drivers/Receivers | Driver Number of Bits | Min Dual Supply Voltage | Receiver Number of Bits | Duplex | Receiver Hysteresis | Number of Transceivers | Nominal Gain Bandwidth Product | Receive Delay-Max | Negative Supply Voltage-Nom | Simplex/Duplex | Transmit Delay-Max | Supply Voltage1-Nom | Output Low Current-Max | Number of Receivers | Out Swing-Min | High Level Input Current-Max | Number of Transmitters | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADM3066EACPZ-R7 Analog Devices Inc. | 39 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 10-VFDFN Exposed Pad, CSP | - | 10 | - | -40°C~85°C | Tape & Reel (TR) | - | - | no | Active | 3 (168 Hours) | - | - | Transceiver | - | - | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ADM3066 | 10 | - | - | - | - | - | - | - | - | 50Mbps | - | - | - | - | RS485 | - | - | 1/1 | - | - | - | Half | 30mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LT1138AIG#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232 | -40°C~85°C | Tape & Reel (TR) | 1999 | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | LT1138 | 28 | R-PDSO-G28 | Not Qualified | - | - | - | - | - | - | 250KBd | - | - | NO | - | RS232 | SCHMITT TRIGGER | - | 5/3 | 5 | - | 3 | Full | 400mV | - | - | 600 ns | - | - | 1300 ns | - | - | - | - | - | - | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | - | ||
![]() LTC2862AIDD-1#TRPBF Linear Technology/Analog Devices | 2500 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | 3V~5.5V | - | - | - | - | - | - | - | LTC2862 | 8 | - | - | - | - | - | - | - | - | 20Mbps | - | - | - | - | RS422, RS485 | - | - | 1/1 | - | - | - | Half | 250mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LTC1347CSW#PBF Linear Technology/Analog Devices | 16 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232 | 0°C~70°C | Tube | 1998 | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 5V | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | 30 | LTC1347 | 28 | R-PDSO-G28 | Not Qualified | - | 5V | - | - | 1.3mA | - | 120KBd | - | - | NO | - | RS232 | SCHMITT TRIGGER | - | 3/5 | 3 | - | 5 | Full | 400mV | - | - | 800 ns | - | - | 3500 ns | - | 0.0016A | - | 10 V | 0.000005A | - | 2.65mm | 17.9mm | 7.5mm | ROHS3 Compliant | - | ||
![]() LTC2857CMS8-2#TRPBF Linear Technology/Analog Devices | 23 |
| Datasheet | 26 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | EIA-485-A; TIA-485-A; EIA-422 | 0°C~70°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | LTC2857 | 8 | S-PDSO-G8 | Not Qualified | - | 5V | - | - | - | - | 250kbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | - | 1 | Full | 25mV | - | - | 70 ns | - | - | 1500 ns | - | 0.004A | - | 1.5 V | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() ADM3065EBRMZ Analog Devices Inc. | 5000 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | -40°C~125°C | Tube | - | - | no | Active | 1 (Unlimited) | 8 | - | Transceiver | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | ADM3065 | 8 | - | - | - | - | - | - | - | - | 50Mbps | DIFFERENTIAL | - | YES | COMPLEMENTARY | RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | - | 1 | Half | 30mV | - | - | 35 ns | - | - | 15 ns | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() LTC1349IG#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232 | -40°C~85°C | Tape & Reel (TR) | 2002 | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 4.5V~5V | DUAL | GULL WING | 250 | 3 | 5V | 0.65mm | NOT SPECIFIED | LTC1349 | 28 | R-PDSO-G28 | Not Qualified | - | 5V | - | - | 1.5mA | - | 120KBd | 3-STATE | - | NO | INVERTED | RS232 | SCHMITT TRIGGER | - | 3/5 | 3 | - | 5 | Full | 400mV | - | - | 800 ns | - | - | 3500 ns | - | 0.0016A | - | 10 V | 0.000005A | - | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | - | ||
![]() LTC2857HDD-2#PBF Linear Technology/Analog Devices | 32 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | -40°C~125°C | Tube | 2008 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 4.5V~5.5V | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 30 | LTC2857 | 8 | - | Not Qualified | 5V | 5V | - | 1.2mA | - | - | 250kbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | - | 1 | Full | 25mV | - | - | 70 ns | - | - | - | - | 0.004A | - | - | - | 1 | - | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() LT1141ACSW#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232 | 0°C~70°C | Tape & Reel (TR) | 1999 | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | LT1141 | 24 | R-PDSO-G24 | Not Qualified | - | - | - | - | - | - | 250KBd | - | - | NO | - | RS232 | SCHMITT TRIGGER | - | 3/5 | 3 | - | 5 | Full | 400mV | - | - | 600 ns | -12V | - | 1300 ns | 12V | - | - | - | - | - | 2.642mm | 15.395mm | 7.493mm | ROHS3 Compliant | - | ||
![]() LTC2852MPS#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | -55°C~125°C | Tube | 2010 | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | 3V~3.6V | - | - | - | - | - | - | - | LTC2852 | 14 | - | - | 3.3V | - | - | 1mA | - | - | 20Mbps | - | - | - | - | RS422, RS485 | - | - | 1/1 | - | - | - | Full | 25mV | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | ROHS3 Compliant | - | ||
![]() LTC2851HS8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485-A; TIA-485-A; EIA-422 | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | 250 | 1 | 3.3V | 1.27mm | NOT SPECIFIED | LTC2851 | 8 | R-PDSO-G8 | Not Qualified | - | 3.3V | - | - | - | - | 20Mbps | - | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | - | 1 | Full | 25mV | - | - | 70 ns | - | - | 50 ns | - | 0.004A | - | 1.5 V | - | - | 1.752mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() LT6300CGN#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | GENERAL PURPOSE | -40°C~85°C | Tube | 2001 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Driver | Matte Tin (Sn) | - | 5V~12V | DUAL | GULL WING | 260 | 2 | - | 0.635mm | 30 | LT6300 | 16 | - | Not Qualified | - | - | 2 | - | - | 600 V/μs | - | - | 5mV | NO | - | xDSL | DIFFERENTIAL | - | 2/0 | 2 | - | - | - | - | - | 200MHz | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() LT3669IUFD-2#TRPBF Linear Technology/Analog Devices | 16 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 28-WFQFN Exposed Pad | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | - | 8542.39.00.01 | 7.5V~40V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | LT3669 | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | - | - | 1/1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LT1032IN#PBF Linear Technology/Analog Devices | 16 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | -40°C~85°C | Tube | 2002 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Driver | Matte Tin (Sn) | - | 5V~15V | DUAL | - | - | 4 | 6V | - | - | LT1032 | 14 | - | - | - | - | - | 1mA | - | - | - | - | - | No | - | RS232, RS423 | STANDARD | 15V | 4/0 | 4 | 5V | - | - | - | - | - | - | -6V | - | - | - | - | - | 8.8 V | 0.00002A | 4 | 3.937mm | - | 7.62mm | ROHS3 Compliant | Lead Free | ||
![]() LTC1348ISW#PBF Linear Technology/Analog Devices | 10 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | -40°C~85°C | Tube | 1997 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Transceiver | Matte Tin (Sn) | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | - | 30 | LTC1348 | 28 | - | Not Qualified | - | - | - | 2.5mA | - | - | 120KBd | - | - | NO | - | RS232 | SCHMITT TRIGGER | - | 3/5 | 3 | - | - | Full | 300mV | 1 | - | 4000 ns | - | - | 4000 ns | - | - | 5 | - | - | 3 | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC1518CS#PBF Linear Technology/Analog Devices | 842 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | 0°C~70°C | Tube | 2001 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Receiver | Matte Tin (Sn) | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | 30 | LTC1518 | 16 | R-PDSO-G16 | Not Qualified | - | 5V | - | - | 20mA | - | 52Mbps | - | - | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 0/4 | - | - | 4 | - | 25mV | - | - | 22 ns | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() ADM3095EBRZ-RL7 Analog Devices Inc. | 23 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | EIA-485; TIA-485 | -40°C~125°C | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 16 | - | Transceiver | Matte Tin (Sn) | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | 30 | ADM3095 | 16 | - | - | - | - | - | - | - | - | 2.5Mbps | - | - | YES | - | RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | - | 1 | Half | 30mV | - | - | 220 ns | - | - | 500 ns | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() LTC2876HMS8E#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | LTC2876 | 8 | - | - | - | - | - | - | - | - | 20Mbps | - | - | - | - | RS485 | - | - | 1/1 | - | - | - | Half | 240mV | - | - | - | - | Half Duplex | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LTC2862AMPS8-2#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -55°C~125°C | Tube | 2011 | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | 3V~5.5V | - | - | - | - | - | - | - | LTC2862 | 8 | - | - | - | - | - | - | - | - | 250kbps | - | - | - | - | RS422, RS485 | - | - | 1/1 | - | - | - | Half | 250mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LTC1350CG#TRPBF Linear Technology/Analog Devices | 23 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; EIA-562; TIA-562 | 0°C~70°C | Tape & Reel (TR) | 2003 | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | 30 | LTC1350 | 28 | R-PDSO-G28 | Not Qualified | - | 3.3V | - | - | 1mA | - | 120KBd | 3-STATE | - | NO | INVERTED | RS562 | SCHMITT TRIGGER | - | 3/5 | 3 | - | 5 | Full | 400mV | - | - | 800 ns | - | - | 3500 ns | - | 0.0016A | - | 7.4 V | 0.000005A | - | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | - |